Dataforth Corporation

Use this tutorial to plan your next sensing project. It covers all the classic concerns and environmental considerations; and offers a special section dedicated to sensing applications. Read the tutorial! Read more...

More Product Announcements from Dataforth Corporation
RDP Electrosense

The DR7 is a DIN rail mounting amplifier designed to install in suitable cabinets along with other similar devices.
To reduce electrical noise, system problems and the risk of accidental damage the DR7 has full isolation between supply and output.
A wide supply voltage tolerance and selectable excitation ensure that the DR7 is compatible with a very wide se... Read more...

More Product Announcements from RDP Electrosense
Knick Interface LLC

Precise Voltage, Current, and Temperature Monitoring in Electrolyzer and Fuel Cell Systems

This hydrogen system monitoring application focuses on precise voltage, current, and temperature measurements in electrolyzer and fuel cell stacks and strings. These parameters are essential for ensuring safe, efficient hydrogen production and its reliable conversion into electrical e... Read more...

More Product Announcements from Knick Interface LLC
Knick Interface LLC

Check out the latest newsletter from Knick Interface highlighting new innovations and updates, including:
- Launch of the P45000 SIL 2 (SIL 3 capable) High Voltage Transducer designed for high-isolation applications up to 4800 VDC where safety and precision are essential.
- Application focus on DC voltage monitoring in energy systems, including electrolyzers, fuel cells, and ot... Read more...

More Product Announcements from Knick Interface LLC
STEGO

The IO-Link converter converts up to three analog 4..20mA signals into the digital IO-Link protocol. Read more...

More Product Announcements from STEGO
United Electric Controls Company

Challenge: A large national oil company (NOC) had been using process transmitters containing an auxiliary digital contact for protection of their progressive cavity (PC) pumps. Read more...

More Product Announcements from United Electric Controls Company
Knick Interface LLC

Knick Interface delivers SIL-rated voltage transducers and monitoring devices engineered for demanding applications like those seen within hydrogen electrolyzer and fuel cell systems. Precise measurement of stack and string-level voltage, current, and temperature is safely achievable with Knick hardware - critical parameters for evaluating system health and anticipating fault conditions.... Read more...

More Product Announcements from Knick Interface LLC
Marposs Corp

Merlin Core is the new smart and powerful all-in-one measuring device tailored for today’s industrial challenges.

Available in both analog and digital version, it delivers an excellent cost-per-measurement point for simple setups, while effortlessly supporting advanced applications through its expandable sensor network and high-performance computing capabilities. Read more...

More Product Announcements from Marposs Corp
iba America LLC

The iba modular system acquires and processes measurement signals and is with the appropriate signal output modules perfectly suited for control applications. The decisive advantage of the system is the modular concept that can be freely designed: On a module rack with backplane bus, one central unit and up to four other input and output modules can be plugged. Read more...

More Product Announcements from iba America LLC
iba America LLC

Using the ibaPADU (Parallel Analog Digital Unit) device family, analog and digital signals can be acquired and recorded with high precision by the data acquisition system ibaPDA. Fast and synchronous sampling of all signals allows detailed analyzing of all processes. Read more...

More Product Announcements from iba America LLC