Renishaw

In this white paper, learn 8 ways shop floor metrology is transforming modern manufacturing.

In today’s fast-paced manufacturing landscape, precision, productivity, and quality are more important than ever. This white paper explores how shop floor metrology – real-time measurement within the production environment – is revolutionising manufacturing processes acro... Read more...

More Product Announcements from Renishaw
Hottinger Brüel & Kjær A/S

New edge amplifier takes production applications to the next level by enabling seamless IT/OT interoperability Read more...

More Product Announcements from Hottinger Brüel & Kjær A/S
iba America LLC

Intelligent monitoring systems, such as the iba system for data acquisition and analysis, support maintenance teams, who are often working under tight time constraints, by detecting emerging issues early on and enabling preventive maintenance actions. Read more...

More Product Announcements from iba America LLC
RDP Electrosense

  • Real-time peak/valley capture
  • Remote and auto zero
  • Signal hold and user-defined linearization up to the 10th order
Read more...

More Product Announcements from RDP Electrosense
Knick Interface LLC

Part #: P27000H1-S034

Special Feature: Conversion of 0...10 V input to 0...250 mV output

Other Information: Continuous isolation to 1000 V

Application Example: Emulation of shunt resistor in Power Hardware in the Loop (PHIL) testing systems Read more...

More Product Announcements from Knick Interface LLC
Knick Interface LLC

Introducing the ZU1475 HV Signal Cable: High-voltage connection cable for transducers

The ZU1475 is a rugged, high-isolation signal cable designed to safely connect primary high-voltage circuits to Knick transducers, especially those in the high voltage range. Engineered for demanding industrial and railway environments, it delivers reliable performance even under harsh con... Read more...

More Product Announcements from Knick Interface LLC
Knick Interface LLC

Ensuring Safety with Discrete Signal Duplication in Hydrogen Applications

In safety-critical hydrogen environments, discrete binary signals like door lock status, emergency stop commands, or interlock activations must be transmitted reliably and without interference. The P16800 Safety Signal Doubler is a solution for duplicating discrete signals in functionally safe (SIL) e... Read more...

More Product Announcements from Knick Interface LLC
DigiKey

The Analog Devices AD4854 is a fully buffered, 4-channel simultaneous sampling, 20-bit, 1 Msps DAS with differential, wide common-mode range inputs. Read more...

More Product Announcements from DigiKey
Dataforth Corporation

We created a "Top 10" listing of reasons why you should buy analog signal conditioners instead of building them into your next application.
Although there are a few of these Top 10 reasons specific to Dataforth's products and documentation benefits, most of the reasons came directly from our customers. They stated how important the ease of application is with purchased signal... Read more...

More Product Announcements from Dataforth Corporation