Dataforth Corporation

The MAQ20 relay module, MAQ20-DORLY20, contains 20 relays that may be wired as a 4x5 cross point switch Read more...

More Product Announcements from Dataforth Corporation
Dataforth Corporation

Rugged, high-Accuracy, and self-Powered IoT Energy Monitoring Modules. Real-time data accessed via Ethernet TCP/IP. Designed for installation in any industrial location. Read more...

More Product Announcements from Dataforth Corporation
Pratt & Whitney Measurement Systems, Inc.

  • Record environmental data
  • Evaluate your Constant Temperature Room
  • Evaluate thermal soaking
  • Evaluate instrument stability
  • Calibrate your laser based instrument
  • Determine the calibration interval
    Determine correction factors
Read more...

More Product Announcements from Pratt & Whitney Measurement Systems, Inc.
AMETEK Programmable Power

Driverless control is the latest evolution of test and measurement. Download our white paper today to help you save time and money when setting up a data acquisition system. Read more...

More Product Announcements from AMETEK Programmable Power
HydraCheck Inc.

The Serviceman Plus (HPM4000) digital hydraulic tester features extremely robust construction and an oil-resistant rubber coating to withstand impacts, vibration, dust, and moisture (protection class up to IP67) and is designed for use in particularly harsh conditions. Read more...

More Product Announcements from HydraCheck Inc.
Shaw Moisture Meters

Model AcuDew dewpoint transmitter, utilises the ultra high capacitance SHAW moisture sensing technology and unique AutoCal function. This high performance dewpoint transmitter is suitable for continuous measurement of trace moisture in process gases and dry compressed air, offering superior sensitivity, repeatability and speed of response. Read more...

More Product Announcements from Shaw Moisture Meters
ABB Measurement & Analytics

Discover "One solution, two devices, three main benefits" with our new Digital Diaphragm Seal configuration for pressure transmitters for improved performance, lower costs and faster response time. Read more...

More Product Announcements from ABB Measurement & Analytics
Exsenco, LLC

High accuracy digital output (Parallel, SSI, A/B pulse)

GYDC-05 controller enables digital output of 1μm resolution and also analogue output of the position or the velocity (option). With option, SSI output and the incremental output (A/B pulse) are available. And putting 2 pcs magnets on one probe and detecting each magnet position or relative distance between 2 magnets... Read more...

More Product Announcements from Exsenco, LLC
AMETEK Programmable Power

In this white paper, the experts at VTI Instruments discuss the factors that contribute to a successful data acquisition strategy for energy efficiency compliance in the white goods industry. Read more...

More Product Announcements from AMETEK Programmable Power