The PFC 319-F4 universal input AC-DC power supplies deliver up to 500W continuous output power. They use active power factor correction to convert a universal input (95V to 264Vac) to 12Vdc, 24Vdc, 48Vdc or 125Vdc. Read more...
More Product Announcements from ABSOPULSE Electronics Ltd.Identifying Automotive Blade Fuses on PCBs is now “quick and simple” with the colored insulator bodies now available as the latest addition to Keystone Electronics highly-regarded series of low insertion force, compact Auto Blade Fuse Holders. Read more...
More Product Announcements from Keystone Electronics Corp.Electric transportation poses pressing design and manufacturing challenges – one of which is its high-power requirements. The electrification of all transportation would require more power than a standard electrical grid could provide on top of current demands. Electric transportation poses pressing design and manufacturing challenges – one of which is its high-power requirem... Read more...
More Product Announcements from Arnold Magnetic TechnologiesRecent advancements in robotics have greatly enhanced surgical procedures, enabling minimally invasive techniques that reduce tissue damage and improve patient recovery times. Much of this innovation is being driven by the increasing utilization of surgical robots, which in turn is demanding the evolution of motion control solutions and the continual miniaturization of components. Read more...
More Product Announcements from PortescapOne SKU with all of the certifications (UL, cUL, ATEX, IECEx, InMetro, ABS, UKEX, CE, UKCA, CSFM)
Available in 24VDC, 120VAC, 240VAC
Also available as multi-pattern LED Read more...
More Product Announcements from Federal Signal Corporation - Industrial Signaling and SystemsSmiths Interconnect is thrilled to announce the release of the Press-Fit version of its renowned cPCI connector series. This innovative addition underscores Smiths Interconnect’s dedication to meeting the rigorous demands of the Defense, Space and Commercial Aerospace markets.
The new Press-Fit cPCI connectors integrate seamlessly with existing systems, maintaining the super... Read more...
More Product Announcements from Smiths Interconnect, a Molex companyWe can cross-reference various terminal blocks from our competitors. Read more...
More Product Announcements from BlockMaster Electronics, Inc.Vishay's 16 Gen 3 1,200 V silicon-carbide (SiC) Schottky diodes feature a merged PIN Schottky (MPS) design. They also combine high surge current robustness with low forward-voltage drop, capacitive charge, and reverse leakage current to increase efficiency and reliability in switching power designs. Read more...
More Product Announcements from DigiKeyLittelfuse’s 30EV series bolt-down high-voltage fuses are designed for circuit protection in high-voltage, high-current automotive systems. These fuses are well-suited for ensuring overcurrent protection to branch circuits in electric vehicles (EVs) and hybrid passenger vehicles. Read more...
More Product Announcements from DigiKeyThe trend to smaller power supplies necessitates compact, low cost transformers with pcb mounting without sacrificing quality. By using ex stock materials, we are able to offer short delivery times, even on small batches of custom built transformers.
Listed below are several typical sizes of standard 50/60Hz laminated transformers. Sizes quoted are for pcb mounting style. Some siz... Read more...
More Product Announcements from Majestic Transformer Co.