Majestic Transformer Co.

Custom built power supplies can be designed and manufactured to your exact requirements. They can be single phase or three phase input, and AC or DC output. The output can be fixed voltage or variable voltage: variable output may be adjustable in fixed steps or be continuously variable. The output(s) can range from a few volts at several thousand amps to several thousand volts at a few m... Read more...

More Product Announcements from Majestic Transformer Co.
Federal Signal Corporation - Industrial Signaling and Systems

The FB2LED Quad Color visual warning signal offers the ability to power or remote select up to four different colors (Amber, Blue, Green, Red) within a single unit. Read more...

More Product Announcements from Federal Signal Corporation - Industrial Signaling and Systems
Cornell Dubilier

Type QAS will extend the operating life of electronic and electro-mechanical devices by reducing and/or eliminating the electrical arcing, noise, and EMF. These electrical conditions often cause early failures in relays, switch contacts, and solid-state components such as SCRs and TRIACs. Read more...

More Product Announcements from Cornell Dubilier
Knowles

Knowles Syfer's range of solder-in hermetic panel mount EMI filters offer superior filtering performance in a robust package Read more...

More Product Announcements from Knowles
Triad Magnetics

Measuring 1 inch tall, the FP24-500 transformer has a dual 115/230V primary, and a configurable 12V or 24V secondary at 1A or .5A respectively. The part is UL5085-2 recognized with a 2000V pri-sec hipot. Contact Triad for special pricing and immediate delivery on this popular transformer. Read more...

More Product Announcements from Triad Magnetics
Northwire, Inc.

Northwire Extrudable PTFE with No Length Restrictions Reduce wall thickness while maintaining superior electrical properties Read more...

More Product Announcements from Northwire, Inc.
Northwire, Inc.

Northwire is Your Ruggedized Custom Cable Solutions Partner
Specializing in ruggedized custom interconnectivity that withstands harsh environments and demanding applications: construction, agriculture, forestry and mining Read more...

More Product Announcements from Northwire, Inc.
Northwire, Inc.

Northwire Custom Cables and Assemblies are reliable to perform in the most demanding environment: extreme temperatures, exposure to flame, and resistance to chemicals, cut, crush, impact, abrasion, and water. Read more...

More Product Announcements from Northwire, Inc.