TE Connectivity

TE Connectivity's (TE) Dual In-Line Package (DIP) sockets and Single In-Line Package (SIP) Sockets provide a separable electrical and mechanical connection between an electronic component and a printed circuit board (PCB). DIP sockets enable easy replacement of components received by such sockets. Read more...

More Product Announcements from TE Connectivity
Smiths Interconnect, a Molex company

Cable configurator tool helps user select the best cable and connector solution for demanding high reliability applications

Smiths Interconnect today announces the introduction of a new Cable Configurator tool which can automatically generate cable configurations.

The new cable configurator tool enables the user to select the exact product options for their design. The onli... Read more...

More Product Announcements from Smiths Interconnect, a Molex company
BlockMaster Electronics, Inc.

We can customize terminal blocks! Customizations include color coding, PAD printing, and laser marking. Read more...

More Product Announcements from BlockMaster Electronics, Inc.
Portescap

Aerospace Control Actuation Systems (CAS) demand extremely agile and power-dense electro-mechanical systems to reliably power and control an aircraft. These systems, powered by micro motors, must withstand wide temperature ranges, high shock, and intense vibration — just a few of the extreme environmental conditions that can affect their operational performance. Read more...

More Product Announcements from Portescap
Omnetics Connector Corporation

Rapid Prototyping New Connector Designs Saves Time and Money Cutting-edge electronic devices need to be brought to market as quickly as possible and for that, their constituent parts must be developed fast. Read more...

More Product Announcements from Omnetics Connector Corporation
Finder S.p.A. con unico socio

Type 40.52 miniature relay 1 CO 8 A, 5.0 mm pin pitch for printed circuit boards, and plug-in with the 95 Series sockets.

Features include:

  • Pin length 3.5 mm for PCB mounting
  • Pin length 5.3 mm for plug-in relays
  • DC coil (650 mW or 500 mW)
  • Variant with cadmium-free contacts
  • 8 mm, 6 kV (1.2/50µs) insulation between coil a...
Read more...

More Product Announcements from Finder S.p.A. con unico socio
OKW Enclosures, Inc.

OKW’s robust DATEC-POCKET-BOX enclosures can now accommodate N, AA, AAA and 9 V cells for a wide range of handheld electronics. Specify these enclosures for measurement and control, remote controls, pulse generation, sensors, optoelectronics, mobile data recording and wireless communications. Read more...

More Product Announcements from OKW Enclosures, Inc.
METCASE

New universal bail arms/desk stands for portable electronic enclosures. Adjustable in 30° increments for the ideal viewing angle. Read more...

More Product Announcements from METCASE
Arnold Magnetic Technologies

Magnetic and magnetic-receptive materials are well suited for display and point of purchase applications like menus and promotional signs, anything where messaging may change on a daily, weekly, or monthly basis. The ease of change out is appealing especially to retail workers with little to no experience handling signage.

Magnets come in various thicknesses. Over the years, &ldqu... Read more...

More Product Announcements from Arnold Magnetic Technologies