This new LEMO M series High Power portfolio constitutes one of the most comprehensive, compact, light, rugged, safe and completely waterproof reliable interconnect solution set available on the market for high power requirements. Read more...
More Product Announcements from LEMO USA, Inc.LEMO is expanding its field-proven S Series push-pull connectors with the new 1S.275 Series for 12G-SDI (Serial Digital Interface) 4K Ultra High Definition transmission. Read more...
More Product Announcements from LEMO USA, Inc.Application: Circuit Control of Inverter Read more...
More Product Announcements from Churod Americas, Inc.Application:
- New energy vehicle
- Energy storage
- Charging pile
- Solar
Signal, data, and power in a single connector with SNAP IN technology. Read more...
More Product Announcements from Heilind Electronics, Inc.For over 60 years, Arnold has manufactured electromagnetics made of thin-gauge copper or aluminum foils, and wire wound as well. Our electromagnetic products are used in wide range of systems, from exploring the deepest parts of space in search of near-Earth objects, to saving lives by providing critical components for oncology equipment. The electromagnet, or solenoid, provides fl... Read more...
More Product Announcements from Arnold Magnetic TechnologiesOKW's ergonomic BODY-CASE is ideal for IoT/IIoT, automation, measuring and control, data recording/transmissi
OKW has extended its range of SMART-PANEL wall-mount and desktop enclosures for building monitoring and control. New size S114 fits flush-mount cavity wall boxes up to 3.94” x 3.94”. Read more...
More Product Announcements from OKW Enclosures, Inc.ADI's MAX17614 ideal diode/power source selector device offers adjustable protection boundaries for systems against positive and negative input faults up to +60 V and -65 V and output load current up to 3 A. Read more...
More Product Announcements from DigiKeyPrecharge relays don’t need to be big and expensive. At less than 1.5” cubed, Churod Electronics offers the CHDR1-50 (50A@500VDC, 85C) and the mini CHDR1-20 (20A@600VDC, 85C). UL recognized PCB or panel mount solutions for your <600V BMS needs. Read more...
More Product Announcements from Churod Americas, Inc.