DigiKey

The availability of machines and plants is a precondition for maximum productivity. Prolonged downtimes may not just be expensive but may also mean that customers begin to lose trust. Sirius Innovations offers you the unique and comprehensive portfolio of Industrial Controls. Modular and Easy-to-Integrate, Sirius Control Products can be planned and built into a control cabinet with ease. Read more...

More Product Announcements from DigiKey
Aratas America LLC

The high capacity and low contact resistance characteristics make the G9KA ideal for PV inverters/power conditioners and industrial inverters, as well as UPS systems. This 300A, high-power relay reduces the necessity for complex temperature designs and the inclusion of heat transfer devices due to low contact resistance as compared to similar relays Read more...

More Product Announcements from Aratas America LLC
Automationdirect.com

These new motors come with a TEFC or TENV IP55 enclosure and offer speeds of 1200, 1800, or 3600 RPM (depending on model). Brake motors come with a spring set, solenoid actuated AC brake with a manual brake release lever. Read more...

More Product Announcements from Automationdirect.com
Triad Magnetics

Inductors play an important role across many industries storing energy, regulating the flow of current, and creating impedance. Circuits require different types of inductors using different types of cores and winding styles to perform optimally in a given application. Read more...

More Product Announcements from Triad Magnetics
Flexco Microwave, Inc.

Flexco Microwave offers a variety of lab great bench test cable assemblies at a competitive cost. Visit Us at IMS2023 in San Diego Booth #1014 June 13-15 for more information about our assemblies. Read more...

More Product Announcements from Flexco Microwave, Inc.
parvalux by maxon

When you are choosing an electric motor for your application, there are several variables to consider, including the intended industry application and the type of motor that will be most suited to your requirements. Read more...

More Product Announcements from parvalux by maxon
parvalux by maxon

The agricultural industry are continually looking for ways to increase output, improve efficiency and reduce waste. This has led to robots and automation becoming an integral part of farming and food production processes. Read more...

More Product Announcements from parvalux by maxon
Cornell Dubilier

The PCD series. high current, AC harmonic filter capacitors offering dual, built-in, fail-safe protection systems, one at each end of the capacitor. Read more...

More Product Announcements from Cornell Dubilier
Cornell Dubilier

CDE has expanded its signature series of 380LX and 381LX aluminum electrolytic capacitors to include voltages up to 600 Vdc. Read more...

More Product Announcements from Cornell Dubilier
Cornell Dubilier

Cornell Dubilier’s XMPL Series Polymer Chip Capacitor series has been expanded to match applications requiring higher voltage and/or capacitance requirements. Read more...

More Product Announcements from Cornell Dubilier