Cornell Dubilier

Type MLPS, is a low-profile aluminum electrolytic capacitor, tested and rated for 10,000 hrs at 105 °C. Type MLPS offers high capacitance density in a flat configuration, with voltage ratings up to 450 Vdc and a temp range from -55 °C to 105 °C. Their rugged construction provides extraordinary life and reliability for the most robust, commercial, and military-gr... Read more...

More Product Announcements from Cornell Dubilier
Cornell Dubilier

Applications in green energy inverter systems and level 3 EV chargers are placing greater demands on power conversion circuits that deliver more power with a smaller footprint. The 944L Series was designed to support the needs of higher-frequency switching inverters and converters. Read more...

More Product Announcements from Cornell Dubilier
Cornell Dubilier

The DSM Series responds to the need for supercapacitor storage capabilities at higher voltages than what single components can provide. The new modules are offered in packs with 3, 6, or 10 cells in series, for 9V, 18V, and 30V outputs. Capacitance values from 0.15 to 36.6 farads. These options provide designers with tested, ready-to-use solutions. Read more...

More Product Announcements from Cornell Dubilier
DigiKey

Phoenix Contact’s FINEPITCH connector series provides board-to-board solutions for signal and data transmission, allowing several PCB orientations, stack heights, and numbers of positions in a compact 0.8 mm or 1.27 mm pitch. Read more...

More Product Announcements from DigiKey
DigiKey

Molex's PowerWize high-current wire-to-board/wire-to-busbar connectors are offered in two sizes, 6 mm and 8 mm, delivering up to 190 A of current. The headers can either be mounted on printed circuit boards or busbars. Read more...

More Product Announcements from DigiKey
Electri-Flex Company

Electri-Flex announces UL-listed, flexible liquidtight, nonmetallic conduit Type LNMP-Food Grade now has an improved antimicrobial jacketing that offers a wider temperature range and is made with a new food processing blue jacketing. Read more...

More Product Announcements from Electri-Flex Company
Majestic Transformer Co.

Available from stock CE marked. Does not introduce waveform distortion consequently minimising EMC problems single and three phase models are available over a wide range currents.

These superbly built variable transformers have high quality, self aligning carbon brushes spring loaded onto a plated copper track to provide smooth and long lasting power control.

Use the conser... Read more...

More Product Announcements from Majestic Transformer Co.
Knowles

Patented MLC capacitors with extended capacitance and voltage ranges offering size and component count reduction. Selected ranges available as AEC-Q200 qualified. Read more...

More Product Announcements from Knowles
Smiths Interconnect, a Molex company

Smiths Interconnect, a division of Smiths Group plc, announces that it has completed the acquisition of Plastronics Sockets & Connectors (“Plastronics”), a leading supplier of burn-in test sockets and patented spring probe contacts for the semiconductor test market segment, as well as custom connectors for industrial applications. Read more...

More Product Announcements from Smiths Interconnect, a Molex company