Rosenberg USA

ETRI® 400 Hz and 28 VDC fans designed for the reliable cooling of critical avionic and marine electronic systems are now available from Rosenberg USA as axial impellers or forward curved blowers with a service life of 35,000 hours or more based on stringent MIL or D0160 avionics standards. Read more...

More Product Announcements from Rosenberg USA
New England Wire Technologies Corporation

You think Litz wire may be the solution your application needs for optimal performance. So, now what? How do you get design assistance and ultimately purchase Litz wire? Read more...

More Product Announcements from New England Wire Technologies Corporation
Northwire, Inc.

Do you need a flexible or high flex life cable solution for your end application? Read more...

More Product Announcements from Northwire, Inc.
bisco industries

SMA RF Connectors come in a wide range of products that operate at 27 GHz. The threaded couplings ensure uniform contact with the outer conductors, minimizing reflections and attenuation. Read more...

More Product Announcements from bisco industries
SCHURTER Inc

SCHURTER is known for its compact high-performance fuse holders, and the OGN series open fuse holder for 5x20 mm fuses is no exception. The series now offers a version that is compatible with Through-Hole Reflow (THR) solder processes, in addition to the existing THT and SMT versions.

SMT components are used for PCB assemblies. Ideally, these components are compatible with solder... Read more...

More Product Announcements from SCHURTER Inc
Arnold Magnetic Technologies

NEW WHITE PAPER

MAGNETIZATION LOSSES IN RARE EARTH PERMANENT MAGNETS

This White Paper describes the magnetization losses that are possible in SmCo and NdFeB permanent magnet materials. Reversible losses are first discussed followed by irreversible losses, which can be caused by temperature, external fields or radiation. Losses over time by magnetic viscosity are also discus... Read more...

More Product Announcements from Arnold Magnetic Technologies
AMETEK Programmable Power

The Asterion® DC ASA Series is the newest addition to AMETEK Programmable Power's portfolio. The ASA series features 3 independent, isolated channels for a combined 1800W total output power. The autoranging supplies feature expanded current and voltage range at the full output power level, enabling the ability to satisfy a wider testing need without requiring the purchase of addition... Read more...

More Product Announcements from AMETEK Programmable Power
Rego Electronics Inc.

[Meets]
1U & 2U & 3U Coolers; TDP: 205 to 300 Watts
[Features & Benefits]
>> Lower Noise Level
>> Long term supply
>> Fast samples
>> Harsh-conditions allowed
>> Semi-customization available
>>Target Market<<
Server based IPC
Server
Storage
Medical Read more...

More Product Announcements from Rego Electronics Inc.
SCHURTER Inc

SCHURTER extends its Metal Line switch series MSM to include a modern ring illuminated dead-front display. With its fresh look, the new MSM combines the familiar and intuitive features of tactile and optical feedback.

The new MSM ring illuminated dead-front series uses a housing of high-quality black anodized aluminum and a unique black translucent plastic ring for illumination, w... Read more...

More Product Announcements from SCHURTER Inc