Shenzhen Yunhongda Motor Co., LTD.

  • Gearbox Cross Section: 10 × 12 mm.
  • Output Shaft: 9 mm long, 3 mm diameter, D-shaped.
  • Gear Ratios: Available in various ratios (e.g., 30:1, 50:1, 100:1, 210:1, 1000:1).
  • Encoder Options: Available with or without encoders for precise speed and position control.
  • Compact Design: Motor fits ent...
Read more...

More Product Announcements from Shenzhen Yunhongda Motor Co., LTD.
Shenzhen QH Industrial Co., Ltd

Waterproof M8 Circular Connector for Industrial Applications.

Whether you are developing a new industrial device or looking for a reliable industrial connector, our M series solution can be tailored to your application. Read more...

More Product Announcements from Shenzhen QH Industrial Co., Ltd
VICFUSE

VICFUSE VC10 (1000V series) fast-acting, full-range fuses protect inverters, UPS systems, variable speed drives, and other discrete semiconductor devices. Rated 1000VAC/DC with current ratings from 0.1A to 40A, they offer low I²t for improved semiconductor protection, AEC-Q200 qualification, and current limiting performance in a compact 10×38mm cartridge format. Read more...

More Product Announcements from VICFUSE
Knowles

High Voltage Leaded Capacitors are available in C0G and X7R characteristics. Conformal coating and lead mounting provide a rugged configuration for optimum performance, with high capacitance efficency per KV rating. Read more...

More Product Announcements from Knowles
Advanced Linear Devices, Inc.

Advanced Linear Device’s dual N-channel and P-channel matched MOSFET pair provides low input bias current, fast switching speed, and a negative current temperature coefficient. Serving as a building block for differential amplifier input stages, transmission gates, and multiplexer applications, its MOSFET design ensures almost infinite current gain in low-frequency or near DC envir... Read more...

More Product Announcements from Advanced Linear Devices, Inc.
Hammond Manufacturing Company Inc.

The IT Closet Isn't Dead. It's More Important Than Ever.

If you spend any time reading about data centers, you'd think every company is building AI clusters with liquid cooling and hundreds of GPU servers. They're not.

Most businesses still rely on something much less exciting, but far more common: the IT closet. It's the room down the hall. Sometimes i... Read more...

More Product Announcements from Hammond Manufacturing Company Inc.
Anderson Power Products

The off-highway industry encompasses a broad range of equipment types with unique power requirements. From snowmobiles to leaf blowers, the U.S. Environmental Protection Agency (EPA) recognizes 85 unique types of off-highway equipment. Read more...

More Product Announcements from Anderson Power Products
Anderson Power Products

The DIN-compliant Anderson Power® Industrial Battery Connector series (IBC) helps ensure stable power transfer and prevent overheating. Read more...

More Product Announcements from Anderson Power Products
Anderson Power Products

The DIN-compliant Anderson Power® Industrial Battery Connector series (IBC) enhances charging reliability and performance for battery-powered outdoor equipment. Read more...

More Product Announcements from Anderson Power Products
3X Motion Technologies Co., Ltd

Featuring an inner rotor design, compact dimensions, and low rotor inertia, the 28BYA Series delivers responsive motion control for coffee machines, food processors, medical equipment, and other high-precision drive applications. Read more...

More Product Announcements from 3X Motion Technologies Co., Ltd