ThermOmegaTech®

Featuring CircuitSolver® principals, representatives, a plumbing contractor, and a design engineer, this new video speaks to the effect CircuitSolver® thermostatic balancing valves have had on the industry by making manual balancing a thing of the past. Read more...

More Product Announcements from ThermOmegaTech®
Kuriyama of America, Inc.

The Oroflex Well Flexible Riser System

Your Flexible Alternative! Eliminate cumbersome rigid pipe installations and the associated corrosion and scaling that occurrs over time. NSF 61 certified. Visit us at WEFTEC Booth 8402 Add to Planner Read more...

More Product Announcements from Kuriyama of America, Inc.
Rotork plc

Analysing performance data stored inside actuators can help reduce site downtime and operational risk Read more...

More Product Announcements from Rotork plc
Busch Vacuum Solutions

Selecting the right vacuum supply has a significant influence on the operational safety and the economic efficiency of a production process. In this video, we compare a decentralized vacuum supply with a central vacuum system. Discover the advantages of a central vacuum system. From significant cost savings to increased productivity and an improved working environment!

We have mor... Read more...

More Product Announcements from Busch Vacuum Solutions
Busch Vacuum Solutions

The Innovation in Vacuum Busch Award 2022 goes to the German enterprise KIEFEL GmbH. The company manufactures thermoforming machines for the production of polymer and natural-fiber packaging. KIEFEL’s fiber thermoforming machines use DOLPHIN liquid ring vacuum pumps from Busch to pull the packaging into shape. Read more...

More Product Announcements from Busch Vacuum Solutions
Vortec

Vortec engineered blow off nozzles significantly reduce compressed air consumption and noise, compared to open nozzle jets. Using proven amplification technology, Vortec nozzles entrain and accelerate free surrounding air, resulting in air flow volume up to 25 times more than the volume of compressed air, giving 25 times the blow off capability at a significantly reduced energy usage and... Read more...

More Product Announcements from Vortec
jbj Techniques Limited

jbj Techniques Limited offer the most comprehensive range of bellhousings in Europe. Designed to connect electric motors with frame size IEC D56 - D400 (0.06kW – 750kW) and can be compatible with electric motor 'B5' or 'B14' flange configurations. Accompanying the metric frame units above is a complete range of mountings to suit Nema and imperial frame motors with 'C' face or 'D' f... Read more...

More Product Announcements from jbj Techniques Limited
jbj Techniques Limited

These screw pumps are volumetric self-priming screw pumps suited to handle oils and liquids with a minimum lubricating quality. The design simplicity makes these screw pumps intrinsically reliable and efficient. Read more...

More Product Announcements from jbj Techniques Limited
jbj Techniques Limited

These hydraulic gear pumps have high overall efficiencies, normally above 90%. The product range is available in various mounting formats including SAE and DIN.

A complete range of reversible units and gear motors compliment the range of hydraulic pumps and motors for all types of industrial process, heavy plant, agricultural and commercial equipment.

These hydraulic gear p... Read more...

More Product Announcements from jbj Techniques Limited
Kuriyama of America, Inc.

A complete hydraulic hose system from trusted global brands Alfagomma® Hydraulic Hose, Piranhaflex® Thermoplastic Hydraulic Hose and O+P Crimpers®. Join the alliance at Kuriyama Hydraulic Connections.

View the catalog here. Read more...

More Product Announcements from Kuriyama of America, Inc.