Rotork plc

Customers worldwide rely on Rotork for innovative, high quality engineered and dependable solutions for managing the flow of liquids and gases in the water and power industries.

Rotork products control thousands of valves in the water and wastewater industry. Our flow control products are used in potable water treatment including filtration, desalination and distribution. We are i... Read more...

More Product Announcements from Rotork plc
DFT Inc.

Watch DFT's Video: GLC vs. Swing Check Valve and see how the axial flow non-slam GLC® check valve closes silently as the flow stops, but before reversal of flow, thereby eliminating water hammer.

Built for reliability, longevity, and low maintenance, the GLC® Check Valve provides tight shut-off and protects other equipment in the system from water hammer. Read more...

More Product Announcements from DFT Inc.
Eagle Stainless Tube & Fabrication, Inc.

Selecting the best alloy for a metal tubing application can be a daunting task considering the wide variety of stainless steel and metal alloys available. Read more...

More Product Announcements from Eagle Stainless Tube & Fabrication, Inc.
Busch Vacuum Solutions

Oil-lubricated rotary vane vacuum pump

R5 RA 0520 A ECOTORQUE

Efficient - Up to 50% energy savings thanks to the variable speed drive (VSD), automatic start and stop function with Ecomode

High performance - High pumping speed at low pressure ranges, designed for continuous operation in the rough vacuum range, best-in-class footprint performance ratio

Flexible... Read more...

More Product Announcements from Busch Vacuum Solutions
Plast-O-Matic Valves, Inc.

Plast-O-Matic Valves has dropped 2024 pricing on its CAFE multi-voltage on/off electrically actuated ball valves by an average of $90 each. Available with valves or ISO mounting kits. Read more...

More Product Announcements from Plast-O-Matic Valves, Inc.
ARDE Barinco, Inc.

By re-incorporating agglomerated petroleum coke into fuel, a useable co-product can be used for energy recovery. The 10X6 Megagrinder uses rows of teeth that smooth lumpy coke into a slurry. Read more...

More Product Announcements from ARDE Barinco, Inc.
DFT Inc.

The DFT® Wafer style model ALC® easily replaces unreliable double door or butterfly check valves.

  • No more door springs or hinge pin failures
  • No more leakage due to misalignment of the doors and seat
  • No more internal parts going downstream
  • No more reverse flow
Read more...

More Product Announcements from DFT Inc.
New England Tubing Technologies

Introducing GlideTex™ - the ultimate solution whether you're looking for impeccable tube body smoothness or seeking to reduce drag and tackiness; GlideTex™ has got you covered. Read more...

More Product Announcements from New England Tubing Technologies
ARDE Barinco, Inc.

ARDE Dicon In-Line Dispersing Grinder

Grind solid lumps into smooth slurries....disperse solid powders...emulsify oil/water.

A patented impeller with three helical blades rotates at high speed inside a matching, tubular housing. The rotating impeller creates a negative pressure differential, centrifugal shoveling and positive axial thrust - drawing materials into an... Read more...

More Product Announcements from ARDE Barinco, Inc.
Kuriyama of America, Inc.

Our Spring Series continues with Tiger Yellow (TY) and TSD series; general application includes agriculture liquid fertilizer, manure handling, suction, and discharge. Visit our site to learn more about Tigerflex industrial hose Read more...

More Product Announcements from Kuriyama of America, Inc.