Plast-O-Matic Valves, Inc.

Plast-O-Matic Valves are designed for the ultimate performance in purity, corrosion resistance, reliability and longevity…four critical factors in any water/wastewater treatment system. Read more...

More Product Announcements from Plast-O-Matic Valves, Inc.
Indelac Controls, Inc.

Enclosure options include: NEMA 4, 4X, 7 and 9. The heavy-duty sand-cast aluminum enclosure has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating. Anodizing and epoxy coatings are offered as well. Read more...

More Product Announcements from Indelac Controls, Inc.
Festo Corporation

Small, lightweight piezo valve for proportional control of pressure or flow. Suitable for use in mobile devices, e.g. in medical technology. When combined with a sensor, it can be used as a control valve. Read more...

More Product Announcements from Festo Corporation
Festo Corporation

The light and dynamic mass flow controller VEMD works extremely quietly, thanks to piezo technology. The integrated electronics and sensor record, control, and meter the flow rate of air and inert gases proportionally. Read more...

More Product Announcements from Festo Corporation
Festo Corporation

In the production process of expensive and sensitive workpieces such as wafers, gentle and secure transport as well as reliable coating of the individual wafers are a must. Any incorrect handling within the process quickly leads to high costs. Festo offers suitable automation solutions for precision wafer handling. Read more...

More Product Announcements from Festo Corporation
ThermOmegaTech®

Tasked with protecting a water line across a bridge to a hydroelectric facility, Eastern Industrial Supplies turned to ThermOmegaTech's HAT/FP Freeze protection valve. A cold snap was causing disruptions in daily operations due to freezing water lines. Three valves were installed at various points of the water line, successfully preventing multiple freeze-ups. Read more...

More Product Announcements from ThermOmegaTech®
Technetics Group

The SAFE-SHEAR™ Burst Disc is designed to set and verify exact rupture pressure in a non-destructive test. Read more...

More Product Announcements from Technetics Group
Exsenco, LLC

The Direct Acting High Speed Servo Valve (DASV) model from Santest, is the fastest acting servo valve presently available on the market. This unique high-speed valve is designed to serve both hydraulic and pneumatic applications with high precision and extremely low power consumption.​ The result is high-speed response (1.5 msec from 0 to 100%) and surpassing anti-contamination cha... Read more...

More Product Announcements from Exsenco, LLC
Rotork plc

Rotork creates value by partnering with our customers in the chemical, process and industrial markets to deliver intelligent flow and process automation solutions that maximises their operational reliability and efficiency.

With a comprehensive product portfolio and over 60 years of experience, Rotork’s expertise helps to deliver improved safety, greater productivity and red... Read more...

More Product Announcements from Rotork plc