Think Small: The Biggest Trends in Connector Miniaturisation Read more...
More Product Announcements from Omnetics Connector CorporationPCB & Surface Mount Screw Terminal Blocks rated from 25A to 150A Read more...
More Product Announcements from BlockMaster Electronics, Inc.The 1155 coaxial test cable assembly adapter features our 8904 TNC Male to 8917 TNC Female coaxial test connectors. This cable utilizes RG142B/U cable with a specified length. Read more...
More Product Announcements from E-Z-HOOK, a division of Tektest, Inc.Muli-Lead Assemblies
Multi-lead assemblies are available with single or dual in-line interconnections with pin (PLA) or socket (PCB) connections. Assemblies may be customized by lead length, number of leads, color, as well as attached connectors to meet client requirements.
Shown is PCBS-11-9-0031 PCB Multi-Lead Assembly. 11 Position PCB Connector with 11 assorted colors 9
... Read more... More Product Announcements from E-Z-HOOK, a division of Tektest, Inc.New SMT Male Tab terminals specifically designed-packaged for use on PC Boards –
terminals reduce scrap/handling time while minimizing PCB damage Mounted like other SMT components Remain in perpendicular during and permanently after soldering Brass with tin plate Available in Bulk or on Tape and Reel with high temperature pick pad for.... Read more...
More Product Announcements from Keystone Electronics Corp.Connectors must go through a vacuum outgassing procedure to remove harmful materials, per rigorous NASA or military specifications Read more...
More Product Announcements from Powell Electronics, Inc.Get power where it is needed for your Con Ag appliations.
Whether it’s to charge light-duty lawn equipment at home or a heavy excavator in the field, Anderson Power provides the performance, durability, and weatherproof solutions that support consistent and reliable operation of your equipment. Read more...
More Product Announcements from Anderson Power ProductsYour Best Connection for:
- Outdoor Power Equipment
- Brushless Motors
- Snowblowers
- Zero Turn Mowers
- Battery to Charger
- Power & Signaling
- Four housing sizes
- Flat-wiping contact system
- Up to 350A
- Genderless Design
- And more
Smiths Interconnect’s Mini-Lock connector is a compact lightweight robust system and features a xx-point contact design for superior electric reliability. Mini-Lock connector features a robust locking mechanism ensuring reliable signal integrity and perfect transmission of data between applications. Mini-Lock connector are suitable for harsh mechanical stress environments such as r... Read more...
More Product Announcements from Molex Signal Tech Industrial Ltd.