We keep a large inventory so we can get you products quickly!
See our options Read more...
More Product Announcements from BlockMaster Electronics, Inc.TE Connectivity’s (TE) comprehensive modular jack product portfolio has been designed to meet the diverse design requirements of the data communications market. The product portfolio includes stacked, multi-port and single-port types with right angle jacks, 45 degree angle jacks and vertical jacks. Read more...
More Product Announcements from TE ConnectivityOffering nail clips, test terminals and harness board nails.
E-Z-Nailclip™ and bread boarding kits are ideal for holding wire ends firmly in place. Nail clips provide efficient harness board construction and can be driven directly into wood like a nail or used in predrilled holes and breadboards. Harness board nails are available from 1.25" to 5" in length and... Read more...
More Product Announcements from E-Z-HOOK, a division of Tektest, Inc.Though electrification is now an everyday topic in the news, engineers have been discussing it for years. Anderson Power sat down with engineers and procurement leaders who have been working on electrification projects for the last several years to understand what advice they have for fellow engineers. Read more...
More Product Announcements from Anderson Power ProductsThe Centaur series high-speed, high-density, ruggedized connector system utilizes the advantages of Amphenol Aerospace's extensive legacy of Mil-Spec connectors and the latest in high-speed contact and connector technology. Read more...
More Product Announcements from DigiKeyOur AMP-LATCH ribbon cable interconnects offer quick, reliable connections without stripping or prepping wires. AMP-LATCH connectors, also known as ribbon cable connectors, are used to make the transition between ribbon cable and pc board (PCB) circuitry, with the primary function of connecting one board or subsystem to another. Read more...
More Product Announcements from TE ConnectivityLEMO provides two types of insulators 0B.511 (2 contacts) and 1B.512 (4 contacts + screen) compatible with Unshielded Twisted Pair (UTP) and Shielded Twisted Pair (STP), the new product is also available in a watertight version in the T series connector. Read more...
More Product Announcements from LEMO USA, Inc.LEMO's precision engineered USB 3.1 and SPE connectors are reliable high speed interconnect solutions designed to withstand demanding environments using twisted pair technology. Read more...
More Product Announcements from LEMO USA, Inc.Levan Elastomeric Contact Test Socket Read more...
More Product Announcements from Molex Signal Tech Industrial Ltd.Amphenol Communications Solutions' QSFP DD interconnect system is comprised of a 76-position, 0.8 mm pitch connector built for use in high-speed serial applications. Read more...
More Product Announcements from DigiKey