Siglent Technologies NA, Inc.

The SIGLENT SSA5000A spectrum analyzers are powerful and flexible tools for complex RF spectrum and signal analysis.  Read more...

More Product Announcements from Siglent Technologies NA, Inc.
SICK

Start your digital transformation journey today with simple integration tips from SICK.

What Is Digital Transformation?

Also called Industry 4.0, this is achieved when all processes and systems in the factory are in harmony and everything is operating at the highest levels, automatically, with minimal intervention.

A true smart factory. These processes and systems ar... Read more...

More Product Announcements from SICK
Knick Interface LLC

Due to the unpredictable nature of sinusoids, referencing peak voltages for system interaction could prove to be problematic, if the waves themselves are not perfect RMS values of sinusoidal voltages are used to ensure a clear parameter that can be used reliably in a control system. The necessity of having a true RMS voltage value from the sensor can make all the difference. Enter: the K... Read more...

More Product Announcements from Knick Interface LLC
Molex Signal Tech Industrial Ltd.

Battery Contacts and Dovetail Connectors

Dovetail Connector Series features C Series Spring Probes, renowned for their incomparable shock and vibration performance, housed in a patented block design. These connectors make it easy to explore the benefits of spring probe technology without the investment associated with custom tooling. Read more...

More Product Announcements from Molex Signal Tech Industrial Ltd.
DigiKey

Schneider Electric's Harmony ST6 cost-effective, high-quality human-machine interface (HMI) panel screens feature good graphics and a stylish design. They are available in three models: basic HMI, basic web HMI, and basic modular HMI. Read more...

More Product Announcements from DigiKey
DigiKey

Phoenix Contact’s E-Mobility Generation 4 CHARX charge inlets allow high-power charging up to 250 A continuous and up to 500 A on a temporary basis. The generation includes a version with a cable cross-section of 95 mm2 for DC charging at the higher amps. Read more...

More Product Announcements from DigiKey
TE Connectivity

TE Connectivity’s (TE) QSFP 112G 1x SMT Connector & Cage supports aggregate data rates of 400Gbps (gigabits per second) with superior signal integrity and meet 112G PAM-4. To support various requirements in data center and cloud computing by high density, backward compatibility, design flexibility and broad portfolios. Read more...

More Product Announcements from TE Connectivity
AMETEK Programmable Power

In this comprehensive guide, understand modern advancements in power supplies, the importance of power systems, and how to get the right solution based on your specific application. Read more...

More Product Announcements from AMETEK Programmable Power
Control Instruments Corp.

Add monitoring equipment like the PrevEx Flammability Analyzer to the outlet of your scrubber to stay safe. It's extremely short response time allows quick reaction to prevent fire or explosion. Read more...

More Product Announcements from Control Instruments Corp.
Control Instruments Corp.

Control Instruments' PrevEx is our flammability analyzer for lower flammable limit monitoring (LFL/LEL). Learn the top 10 reasons to use the PrevEx on ovens and dryers. Read more...

More Product Announcements from Control Instruments Corp.