Allen-Bradley / Rockwell Automation

Intelligent HMI hardware and software with modern architectures and AI

See how AI features can solve common pain points, add measurable value, and come together in a short, impactful demo.

Watch the webinar from Rockwell Automation Read more...

More Product Announcements from Allen-Bradley / Rockwell Automation
jbj Techniques Limited

A coupling enquiry is easier to assess when the operating conditions are captured in one place.

Before selection, record:

» Power and rotational speed.

» Driver and driven equipment.

» Starting conditions, shock loads and duty.

» Expected angular, parallel and axial misalignment.

»... Read more...

More Product Announcements from jbj Techniques Limited
jbj Techniques Limited

A drive with a strongly fluctuating torque pattern needs coupling selection that considers torsional behaviour as well as nominal torque.

ELPEX couplings combine low torsional stiffness with damping capacity and are suited to applications with non-uniform torque and substantial shaft misalignment.

The range includes shaft-to-shaft and flange-to-shaft arrangements. Split fle... Read more...

More Product Announcements from jbj Techniques Limited
jbj Techniques Limited

Before fitting another identical coupling element, examine what the failed component can tell you about the drive.

In the example shown, compression of the elastomer spider legs displaced material towards the centre, changing the originally circular opening into a square profile. That deformation provides evidence of the loading experienced.

Investigate the power, speed, st... Read more...

More Product Announcements from jbj Techniques Limited
jbj Techniques Limited

A material jam or blockage can suddenly overload a machine drive. A torque limiting coupling provides a means of interrupting torque transmission when the set threshold is exceeded.

The backlash-free units available through jbj Techniques combine compact construction with rapid disengagement and adjustable torque settings.

Versions offer re-engagement at a defined angular p... Read more...

More Product Announcements from jbj Techniques Limited
DieQua Corporation

Eliminate settling time lag and torsional windup in high-dynamic servo applications with DieQua’s PHF Series Planetary Gearheads. Featuring an integrated straddle-bearing planet carrier and compact ISO 9409-1 robotic flange, the PHF provides exceptional torsional rigidity (up to 1,000 Nm/arcmin) and backlash down to <1 arcmin. Read more...

More Product Announcements from DieQua Corporation
Mouser Electronics

NXP Semiconductors MCX C15/C16 Microcontrollers combine an Arm® Cortex®-M23 core running up to 72MHz with advanced analog and motor-control features. They support industrial and IoT applications requiring efficient sensing, control, connectivity, and a scalable path from legacy MCU platforms. Read more...

More Product Announcements from Mouser Electronics
Mouser Electronics

Tri-Dome Lens RGB SMD LED features three dome lenses in a compact 3.5mm x 3.5mm package. It delivers high-intensity RGB output with a narrow viewing angle, making it well-suited for backlighting, status indicators, smart appliances, wearable devices, and healthcare applications. Read more...

More Product Announcements from Mouser Electronics
jbj Techniques Limited

An alternative worth considering before machining a keyway

Connecting a pulley, sprocket, gear or coupling to a shaft? A keyed connection may be familiar, but a keyless shaft locking device offers another option, particularly when positioning, adjustment or removal matters.

Clamping cones secure the hub to the shaft, allowing its position to be set before tightening.

... Read more...

More Product Announcements from jbj Techniques Limited
jbj Techniques Limited

Matching the starter to the engine and installation

Selecting an air starter means checking more than whether it fits the engine. Available air pressure, the required starting performance and the operating environment all influence the choice.

Before specifying a unit, establish:

» Which engine is being started?

» What a... Read more...

More Product Announcements from jbj Techniques Limited