CRYSTECH, Inc.

High-voltage Pockels cell driver with fast rise time and adjustable pulse control for precise electro-optic switching in laser systems. Read more...

More Product Announcements from CRYSTECH, Inc.
CRYSTECH, Inc.

RTP Q-Switch crystals provide high damage threshold, low operating voltage, and superior electro-optical properties, ideal for laser ranging, medical, and industrial applications. Read more...

More Product Announcements from CRYSTECH, Inc.
Xiamen Innovacera Advanced Materials Co., Ltd.

Innovacera manufactures custom and standard ceramic reflector designs for flash lamps, continuous-wave lasers, diode-pumped lasers, and cosmetic surgery markets.

Ceramic Reflector is made by high purity porous alumina ceramic of 99% Al2O3 content, used extensively for long-life laser reflectors. This material is sintered at high temperatures to achieve a controlled porosity. Read more...

More Product Announcements from Xiamen Innovacera Advanced Materials Co., Ltd.
Win Source Electronics

Compare MAX3232, MAX232, and ST3232 for industrial and battery-powered systems, balancing voltage compatibility, speed, and power efficiency. Read more...

More Product Announcements from Win Source Electronics
Changchun Yutai Optics Co., Ltd.

Single Crystal Sapphire's optical, electrical, chemical resistance, high thermal conductivity, and mechanical properties make it a superior choice over quartz, alumina and other ceramic materials for hundreds of applications ranging from optical sapphire windows for aerospace sensor systems. Read more...

More Product Announcements from Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.

Dielectric Mirror, also known as Dielectric HR Mirror or Distributed Bragg Reflector, is an optical element that utilizes the interference effect of a multilayer dielectric coating to achieve high reflectivity. Read more...

More Product Announcements from Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.

Steps increase mechanical strength and reduce the risk of window deformation in high pressure or vibration environments. Suitable for high mechanical stress scenarios such as aerospace and on-board optical systems. Read more...

More Product Announcements from Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.

A longpass infrared filter is an optical element that allows infrared light with wavelengths greater than a specific cut-off wavelength to pass through while blocking shorter wavelengths (such as visible or near-infrared light). Read more...

More Product Announcements from Changchun Yutai Optics Co., Ltd.
World Star Tech

HL69001DG is a 200 mW, 690 nm single mode Ushio Red Laser Diode in a compact 5.6 mm package. Read more...

More Product Announcements from World Star Tech
World Star Tech

HL63163DG is a single mode laser diode lasing at 633nm wavelength and 100mW (CW) power. It is an ideal replacement for HeNe laser. World Star Tech carries a large stock of HL63613DG. They can be assembled into modules for plug and play operation. Read more...

More Product Announcements from World Star Tech