HL63680HD is a high-performance red laser diode from Ushio operating at 638 nm 3 W in a 9 mm package. Read more...
More Product Announcements from World Star TechPLT5 488HB_EP/PLT5 488HB_EP C2C5 is 488 nm, 300 mW single mode in a 5.6 mm package. Available from stock! Wavelength selection available. Read more...
More Product Announcements from World Star TechHL85023MG is an 850 nm infrared laser diode designed for high output power and stable operation across a wide temperature range, making it well-suited for night vision and sensing / ranging illumination sources Read more...
More Product Announcements from World Star Tech- HL67001DG is an AlGaInP visible single mode red laser diode designed for high optical output power at 670 nm and stable operation, featuring a built-in monitor photodiode for power control and feedback applications
The OSRAM PLPT9 450LB_E is a compact 9mm TO-can 5W blue laser diode (447 nm) with ESD protection and high-temperature operation. Ideal for stage lighting, projection, and electronic equipment, it delivers long life, excellent beam quality, and reliability. Available from stock with full characterization for engineering applications. Read more...
More Product Announcements from World Star TechThe HL85023MG 850 nm infrared laser diode delivers up to 260 mW continuous output with stable single-mode operation and low threshold current. Designed for reliability across -40°C to +75°C, it is ideal for night vision, optical sensing, and laser module applications requiring precise IR illumination. Read more...
More Product Announcements from World Star TechAvantier designs and manufactures custom SWIR lenses for imaging systems operating in the short wave IR region. Available in fixed-focus and zoom configurations, these optical assemblies are engineered for high transmission and spatial resolution, supporting machine vision, inspection, surveillance, and scientific applications with performance tailored to specific system requirements. Read more...
More Product Announcements from Avantier Inc.Avantier provides custom optics and integrated optical assemblies engineered for quantum computing systems, including ion traps, neutral atom arrays, photonic processors, and PIC platforms. Our solutions include high-NA objectives, beam splitters, micro-optics, and precision lens assemblies designed for ultra-low loss, high stability, and the demanding performance requirements of quantum... Read more...
More Product Announcements from Avantier Inc.Triple-doped CTH:YAG crystal optimized for 2100nm emission, addressing eye-safety, high-efficiency, and integration challenges for medical, meteorological, and military laser systems. Read more...
More Product Announcements from CRYSTECH, Inc.High-efficiency CTH:YAG crystal optimized for 2100nm wavelength, ideal for medical, scientific, and military laser applications with reliable performance and eye-safe operation. Read more...
More Product Announcements from CRYSTECH, Inc.