100mW, 685 nm red laser diode is a single mode diode ideal for imaging, biomedical and industrial applications. Read more...
More Product Announcements from World Star TechAchieve optical precision with World Star Tech's Laser Beam Profiler. The BeamCam allows you to see the exact shape and features of your laser beam at a microscopic scale. Designed for simple, repeatable, and reliable data acquisition, it is ideal for manufacturing, servicing, and assembly applications Read more...
More Product Announcements from World Star TechThe LR-Series Red Laser Modules offer compact, all-in-one design with integrated drivers and precise optics. Their circular, high-quality beam ensures reliable performance in demanding industrial applications. Durable and easy to deploy, these modules bring precision in a small, robust package. Read more...
More Product Announcements from World Star TechThe WLD-100-685 685 nm laser diode delivers single-mode output with high power, efficiency, and stable performance. Housed in a 5.6 mm package, it is ideal for measurement, excitation, bioanalytical, and photolithography applications requiring long lifetime and reliable optical output. Read more...
More Product Announcements from World Star TechApplications:
- Photodynamic Therapy (PDT): Used in cancer treatment by activating photosensitive drugs
- Photoimmunotherapy: Emerging cancer treatment modality utilizing laser light
- Life Science Research: Applications such as Raman spectroscopy and confocal microscopy
- Medical and Healthcare Devices: Instruments requiring precise and powerful re...
The HL40033G is a high-power 1W violet laser diode (405 nm) in a compact 9 mm TO package. Ideal for imaging, biomedical, industrial, and display applications, it features low operating current and voltage, multiple transverse modes, and TE mode oscillation, offering reliable performance with full characterization available. Read more...
More Product Announcements from World Star TechThe HL65303HD high-power red laser diode emits 665 nm light with 1.3 W output, ideal for medical and healthcare applications. Its focused, efficient beam supports photodynamic therapy, diagnostic devices, and life science research, providing precise, reliable performance in demanding clinical and laboratory settings. Read more...
More Product Announcements from World Star TechThe PLTB 450B blue laser diode from OSRAM delivers up to 1.6 W of optical power at 450 nm, offering high brightness, precision, and reliability. Housed in a compact TO-56 package, it supports demanding applications including laser projection, machine vision, holography, and biomedical instrumentation, with stable performance across wide temperature ranges. Read more...
More Product Announcements from World Star Tech- Industrial Measurement and Alignment
- Positioning and Sensing
- Machine Vision
- Scanning
Green Cross-line Laser Modules project perfectly straight cross-hair are strongly recommended for industrial alignment applications that require high visibility. Read more...
More Product Announcements from World Star Tech