Cognex Corporation

One device, endless possibilities Sensors, reimagined

The In-Sight SnAPP vision sensor brings the power of machine vision to everyone. With guided setup and pre-trained AI, In-Sight SnAPP allows manufacturers to quickly and easily automate inspections, no experience needed. Leveraging innovative vision technologies, these user-friendly sensors solve a wide range of... Read more...

More Product Announcements from Cognex Corporation
AgozTech LLC

As companies depend more heavily on mobile computers, barcode scanners, tablets, and handheld POS systems, device management becomes increasingly complex. AI is stepping in to bridge that gap.

Keep Reading Read more...

More Product Announcements from AgozTech LLC
InfraTec GmbH

The thermal imaging camera ImageIR® 9300 Z from InfraTec takes thermographic measurements to a completely new level. With powerful zoom lenses, users can effortlessly switch between wide-area overviews and detailed analyses – all with a single system. Read more...

More Product Announcements from InfraTec GmbH
AgozTech LLC

Wireless 1D&2D With Stand - Bluetooth Barcode Scanner + Free Case

No Software Needed - Experience hassle-free scanning with our plug-and-play wireless barcode scanner. No software installation required - just connect and start scanning instantly. Read more...

More Product Announcements from AgozTech LLC
Electro Optical Components, Inc.

The EOC-SI-1010 is highly reliable, ultra-high-speed,
low-cost, and cost-effective miniature spectrometer. It can be adapted for various environmental applications. Its bandwidth is 180 to 1100nm (UV - NIR) Read more...

More Product Announcements from Electro Optical Components, Inc.
RDI Technologies Inc.

RDI Technologies is proud to announce it has been recognized with two prestigious honors at the Vision Systems Design 2025 Innovators Awards, presented during Automate 2025 on Monday, May 12 in Detroit, MI. The company earned a Silver Honoree award for its cutting-edge Iris MX™ High-Speed Camera and a Bronze Honoree award for the HSi Series of FASTEC Imaging Cameras. Read more...

More Product Announcements from RDI Technologies Inc.
LAND

Tearing and warping can cost you more than just wasted material. It can ultimately disrupt production time, increase operational costs, and risk your customer relationships. Read more...

More Product Announcements from LAND
Automationdirect.com

AutomationDirect has added ProSense DPM4 series advanced digital panel meters which combine precision and versatility in a compact 1/8 DIN package. They accept a variety of sensor inputs and provide customizable analog, discrete, and serial outputs via optional expansion cards. Features include bright main and secondary LED displays, selectable sensor excitation, configuration lockout, a... Read more...

More Product Announcements from Automationdirect.com
BinMaster, Inc.

BinMaster’s line of digital panel meters provides easy-to-use, easy-to-see solutions for tank level monitoring and control. Models are available for Modbus and 4-20 mA inputs, and the large, ultra-bright LED displays are offered in single and dual-line configurations to meet your monitoring needs. Read more...

More Product Announcements from BinMaster, Inc.
Hamamatsu Photonics Europe

Launching the ORCA®-Quest IQ from Hamamatsu Photonics, the new camera for precise quantitative imaging. This qCMOS® camera boasts high resolution, outstanding quantum efficiency, and low noise performance with a unique Camera Link output, enhancing flexibility in data transfer and making it an exceptional choice for applications requiring fast, real-time data processing. Read more...

More Product Announcements from Hamamatsu Photonics Europe