Piston Pressure Switches
from Neo-Dyn
A sealed piston sensor with a efficient Nega-Rate ® Belleville disc spring makes this switch well suited for high impulse hydraulic applications. Specifications. Deadband (Differential): The deadband can be selected anywhere from the minimum tabulated to a maximum of 45% of the set point. [See More]
- Sensor Technology: Piston
- Operating Temperature: -40 to 300
- Pressure Measurement: Differential
from Plast-O-Matic Valves, Inc.
Series SWT Pressure Switch with PTFE diaphragm, for pressures to 150 PSI. Versatile snap-action 16 Amp/3 terminal switch is standard; 25 Amp and low deadband 3 Amp switches optional. PVC, CPVC, PP or PVDF. [See More]
- Sensor Technology: Piston
- Material: Liquid
- Pressure Measurement: Gauge
- Switch Point Range: 15 to 150
from OMEGA Engineering, Inc.
• Rugged Differential Switch with Excellent Bypass Characteristics. • 0.25A SPDT Switch. • Ranges to 250 PSID. • Steel, Anodized Aluminum, Buna and Loctite #271 Wetted Parts [See More]
- Sensor Technology: Piston
- Material: Liquid; Gas
- Pressure Measurement: Differential
- Number of Throws: Double Throw
from KOBOLD Instruments, Inc.
Product Features. Switching Ranges from 3-30 to 450-4600 PSIG. Field Adjustable Setpoint. Diaphragm or Piston Type Sensing Element. Micro-Switch Contact. Reliable and Economical. Excellent OEM Product. The KPH300 is an excellent choice for pressure switching applications that require a reliable... [See More]
- Sensor Technology: Mechanical Deflection; Piston
- Material: Liquid; Gas
- Pressure Measurement: Gauge
- Working Pressure Range: 3 to 4600
from Whitman Controls, LLC
Whitman Controls specializes in the manufacture of miniature pressure, vacuum, temperature, and liquid level switches. The company prides itself on the diversity and quality of its product offering, proven by its ISO 9001 certification and the industry leadership position the firm has held for over... [See More]
- Sensor Technology: Piston
- Switch Point Range: 7 to 250
- Pressure Measurement: Differential
- Maximum Current: 0.2500
from NOSHOK, Inc.
Stable switching point setting. Converts pneumatic and hydraulic pressure into switching functions. Excellent repeatability of ±2% of Full Scale, designed for applications requiring maximum accuracy under high loads. Robust design with zinc die-cast housing. 360° rotatable male connections. High... [See More]
- Sensor Technology: Piston
- Material: Liquid; Gas
- Pressure Measurement: Gauge
- Switch Point Range: 150 to 1150
from Mid-West Instrument
The Model 220 carries global certifications from CSA, UL, and ATEX. The piston style Differential Pressure Switch is CSA Certified to both the Canadian and U.S. Standards and U.L. Listed to the U.S. Standards. Certified to ATEX directive Ex d, IIB + H2 with an IP65 rating. Mid-West Instrument's new... [See More]
- Sensor Technology: Piston
- Material: Liquid; Handles Hazardous Materials
- Pressure Measurement: Differential
- Display Type: Analog Meter
from ASCO
Features: •. Set point repeatability, +1% of operating range. •. All wiring terminals, adjustments and visual scales. are accessible from the front of the switch. •. Choice of open frame type, general purpose or. watertight enclosure. •. Choice of fixed, limited-adjustable or... [See More]
- Sensor Technology: Mechanical Deflection; Piston
- Material: Liquid; Gas; Handles Hazardous Materials (optional feature)
- Pressure Measurement: Gauge
- Display Type: Analog Meter
from Orange Research, Inc.
Piston Sensors with Explosion-Proof Enclosures. Hazardous location differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow and level... [See More]
- Sensor Technology: Piston
- Material: Liquid; Gas; Handles Hazardous Materials
- Pressure Measurement: Differential
- Display Type: Analog Meter
from Clark Solutions
Model CD is a simple, reliable low cost pressure switch that uses a spring loaded diaphragm or a stainless steel piston as the sensing element. A Buna-N diaphragm is standard for ranges to 200 PSI and a stainless steel piston is used for higher ranges. In operation, the diaphragm/piston actuates a... [See More]
- Sensor Technology: Mechanical Deflection; Piston
- Material: Liquid; Gas
- Pressure Measurement: Differential
- Switch Point Range: 10 to 4500
from ANVER Corporation
Electric Vacuum Switch -- A-3116041 [See More]
- Sensor Technology: Mechanical Deflection; Piston
- Material: Gas
- Pressure Measurement: Gauge; Vacuum
- Switch Point Range: 0.0 to 14.74
from Barksdale Control Products
The Series 9000 pressure switch offers uncompromising performance in a compact design. As a smaller sibling to the Series 8000, the Series 9000 measures 1.2 x 1.2 x 3.8 inches. It features a long pressure spring for precise switch point adjustments and excellent accuracy at +/- 2% of full scale. [See More]
- Sensor Technology: Piston
- Material: Liquid; Gas
- Pressure Measurement: Gauge
- Switch Point Range: 90 to 5800
from Trafag Inc.
Main Features. Rugged aluminium housing. Option: Housing stainless steel. Protection IP 66. Any mounting position possible. II 2 G Ex de IIC T6. II 2 D Ex tD A21 IP66 T80 °C [See More]
- Sensor Technology: Piston
- Material: Liquid; Gas
- Pressure Measurement: Gauge
- Display Type: Analog Meter
from OMEGA Engineering, Inc.
• Now UL and CSA Approved!. • Easy Adjustment with Locking Set Screw. • Rugged Industrial Design. • Standard 1 /2 " Female Conduit Fitting for Electrical Termination [See More]
- Sensor Technology: Mechanical Deflection; Piston
- Material: Liquid; Gas; Handles Hazardous Materials
- Pressure Measurement: Gauge; Vacuum
- Maximum Current: 5
from Whitman Controls, LLC
Whitman Controls specializes in the manufacture of miniature pressure, vacuum, temperature, and liquid level switches. The company prides itself on the diversity and quality of its product offering, proven by its ISO 9001 certification and the industry leadership position the firm has held for over... [See More]
- Sensor Technology: Piston
- Switch Point Range: 200 to 6000
- Pressure Measurement: Absolute (optional feature)
- Maximum Current: 5
from ASCO
Features: •. Set point repeatability, +1% of operating range. •. All wiring terminals, adjustments and visual scales are. accessible from the front of the switch. •. Choice of general purpose, watertight or explosionproof. enclosures. •. Choice of fixed or full-range adjustable... [See More]
- Sensor Technology: Mechanical Deflection; Piston
- Material: Liquid; Gas; Handles Hazardous Materials (optional feature)
- Pressure Measurement: Differential (optional feature); Gauge; Negative Pressure (optional feature)
- Display Type: Analog Meter
from Orange Research, Inc.
Miniature Differential Pressure Gauges. These miniature differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow and level applications,... [See More]
- Sensor Technology: Piston
- Material: Liquid; Gas
- Pressure Measurement: Differential
- Features: Alarm Indicator
from Barksdale Control Products
The Series 96201 Pressure Switches offer a durable and versatile solution to your pressure control problems in a compact, economical package. A wide range of factory options is available in plastic, brass or stainless steel, allowing the switch to be custom configured to the exact needs of your... [See More]
- Sensor Technology: Piston
- Material: Liquid; Gas
- Pressure Measurement: Gauge
- Switch Point Range: 190 to 7500
from Trafag Inc.
Main Features. Compact design. Rugged housing. Protection IP65 (with plug connector). Any mounting position possible [See More]
- Sensor Technology: Piston
- Material: Liquid; Gas
- Pressure Measurement: Gauge
- Working Pressure Range: 14.5 to 5802
from Whitman Controls, LLC
Whitman Controls specializes in the manufacture of miniature pressure, vacuum, temperature, and liquid level switches. The company prides itself on the diversity and quality of its product offering, proven by its ISO 9001 certification and the industry leadership position the firm has held for over... [See More]
- Sensor Technology: Piston
- Switch Point Range: 500 to 6000
- Pressure Measurement: Absolute (optional feature)
- Maximum Current: 5
from Orange Research, Inc.
Piston Sensor Differential Pressure Gauges. These piston sensor differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow and level... [See More]
- Sensor Technology: Piston
- Material: Liquid
- Pressure Measurement: Differential
- Switch Point Range: 0.0 to 100
from Barksdale Control Products
Barksdale's explosion proof compact pressure switches are ideal for hazardous location hydraulic applications and many of your other industrial control needs. Series 9671X/9681X are available in vacuum and pressure ranges up to 500 psi with a high proof pressure of 1000 psi, and series 9692X is... [See More]
- Sensor Technology: Piston
- Material: Liquid; Gas
- Pressure Measurement: Gauge
- Switch Point Range: 2 to 500
from Trafag Inc.
Main Features. Compact design. Rugged housing. Protection iP65 (with plug connector). Any mounting position [See More]
- Sensor Technology: Mechanical Deflection; Piston; Thin Film
- Material: Liquid; Gas
- Pressure Measurement: Gauge
- Working Pressure Range: -8.7 to 5802
from Barksdale Control Products
Barksdale's Series 9048 Sealed Piston Pressure Switches offer extremely long life in a robust package, making them the ideal solution to your industrial pressure control needs. Sealed Piston switches are ideal for applications demanding rapid cycling at high pressure. Available in various pressure... [See More]
- Sensor Technology: Piston
- Material: Liquid; Gas
- Pressure Measurement: Gauge
- Switch Point Range: 35 to 11250
from Barksdale Control Products
Barksdale's 9617 Series Sealed Piston Pressure Switches offer extremely long life in a robust package, making them the ideal solution to your industrial pressure control needs. Sealed Piston Pressure Switches are ideal for applications demanding rapid cycling at high pressure. Available in various... [See More]
- Sensor Technology: Piston
- Material: Liquid; Gas
- Pressure Measurement: Gauge
- Switch Point Range: 80 to 7100
from Barksdale Control Products
Barksdale's Series 9675 & A9675 Sealed Piston Pressure Switches offer extremely long life in a robust package, making them the ideal solution to your industrial pressure control needs. Sealed Piston switches are ideal for applications demanding rapid cycling at high pressure. Available in... [See More]
- Sensor Technology: Piston
- Material: Liquid; Gas
- Pressure Measurement: Gauge
- Switch Point Range: 20 to 6000
from Barksdale Control Products
Barksdale's Series C9612 and C9622 Sealed Piston Pressure Switches offer extremely long life in a robust package, making them the ideal solution to your industrial pressure control needs. Sealed Piston switches are ideal for applications demanding rapid cycling. Available in various pressure ranges... [See More]
- Sensor Technology: Piston
- Material: Liquid; Gas
- Pressure Measurement: Gauge
- Switch Point Range: 15 to 3000