Keyway Rigid Couplings

30 Results
Rigid Shaft Flange Coupling
from jbj Techniques Limited

Flange Coupling. Two separate flange hubs with a keyed fit to the individual shaft. These two flanges will be joined together via a set of bolts. One flange with a projected pilot or spigot and the other flange will have a corresponding recess to facilitate good alignment of the flanges. Generally... [See More]

  • Design: Two Piece Clamping Style
  • Features: Keyway
  • Units: English Design Arrangement; Metric Design Arrangement
  • Material: Stainless Steel; Carbon / Alloy Steel; Aluminum
CPC1:One-Piece Clamp Style Rigid Coupling with Keyway
from Hangzhou Chinabase Machinery Co., Ltd.

China manufacturer of couplings, specialist in:china couplings ,chain couplings ,Jaw couplings ,flexible couplings ,HRC couplings ,NM couplings ,MH couplings ,Pin coupling ,Spacer Coupling ,Flange Coupling ,Sleeve Coupling,nylon... [See More]

  • Design: One Piece Set Screw Design
  • Bore 1: 0.3750 to 2
  • Units: English Design Arrangement
  • Bore 2: 0.3750 to 2
CPC2:Two-Piece Clamp Style Rigid Coupling with Keyway
from Hangzhou Chinabase Machinery Co., Ltd.

China manufacturer of couplings, specialist in:china couplings ,chain couplings ,Jaw couplings ,flexible couplings ,HRC couplings ,NM couplings ,MH couplings ,Pin coupling ,Spacer Coupling ,Flange Coupling ,Sleeve Coupling,nylon... [See More]

  • Design: Two Piece Clamping Style
  • Bore 1: 0.3750 to 2
  • Units: English Design Arrangement
  • Bore 2: 0.2500 to 2
MCPC1:One-Piece Clamp Style Rigid Coupling with Keyway
from Hangzhou Chinabase Machinery Co., Ltd.

China manufacturer of couplings, specialist in:china couplings ,chain couplings ,Jaw couplings ,flexible couplings ,HRC couplings ,NM couplings ,MH couplings ,Pin coupling ,Spacer Coupling ,Flange Coupling ,Sleeve Coupling,nylon... [See More]

  • Design: One Piece Set Screw Design
  • Bore 1: 0.2362 to 1.97
  • Units: Metric Design Arrangement
  • Bore 2: 0.2362 to 1.97
Nylon Sleeve Coupling
from Hangzhou Chinabase Machinery Co., Ltd.

China manufacturer of couplings, specialist in:china couplings ,chain couplings ,Jaw couplings ,flexible couplings ,HRC couplings ,NM couplings ,MH couplings ,Pin coupling ,Spacer Coupling ,Flange Coupling ,Sleeve Coupling,nylon... [See More]

  • Features: Keyway
  • Material: Carbon / Alloy Steel; Nylon
Sleeve Coupling w/ Keyway
from Hangzhou Chinabase Machinery Co., Ltd.

China manufacturer of couplings, specialist in:china couplings ,chain couplings ,Jaw couplings ,flexible couplings ,HRC couplings ,NM couplings ,MH couplings ,Pin coupling ,Spacer Coupling ,Flange Coupling ,Sleeve Coupling,nylon... [See More]

  • Design: One Piece Clamping Style
  • Bore 1: 0.3750 to 2
  • Units: English Design Arrangement; Metric Design Arrangement (optional feature)
  • Bore 2: 0.3750 to 2
Clutch Mechanism w/ Coupling, Heavy Duty -- M5G2K-STH
from Mach III Clutch, Inc.

Operation. Friction type heavy duty clutch mechanism engages with air pressure, spring released when air is exhausted. Torque is linear in response to air pressure applied. Mounting. Set screws and customer supplied key connect the heavy duty clutch mechanism to one shaft and the coupling hub to a... [See More]

  • Units: English Design Arrangement
  • O.D.: 7
  • Bore 1: 1.25 to 1.56
  • Length: 7.92
GERWAH™ Rigid Disc Coupling with Keyway-hubs -- GWS 5422
from Ringfeder Power Transmission USA Corporation

Rigid disc coupling with keyway-hubs. The whole coupling and the torque limiter can be dismounted without displacement of the motor, driven shaft and of the hubs. GERWAH ® Safety Couplings Series GWS. GERWAH heavy load couplings in the GWS series are specially designed for overload protection in... [See More]

  • Units: Metric Design Arrangement
  • O.D.: 7.87 to 16.54
  • Bore 1: 1.18 to 7.87
  • Length: 9.29 to 15.24
2-Piece Steel Clamp-Type Couplings with Keyways -- 5L008008FK
from Stafford Manufacturing Corp.

Designed for aligned shafts, the 2-Piece Clamp-Type Coupling makes two shafts function as one. This coupling comes completely apart to allow the most convenient assembly and adjustment. It is ideal for overhung or unsupported shafts and is an excellent way to attach items such as mixer paddles and... [See More]

  • Design: Two Piece Clamping Style
  • Bore 1: 0.5000
  • Units: English Design Arrangement
  • Bore 2: 0.5000
Rigid Coupling -- CC-105 [CC-105 from Collars & Couplings, Inc.]
from Reid Supply

Featuring one-piece clamp, two-piece clamp and set screw styles. Keyed and keyless bores available. Clamp screws are forged and treated with an anti-vibration coating to keep them from loosening. . CC-105 [See More]

  • Units: English Design Arrangement
  • Bore 2: 0.5000
  • Bore 1: 0.5000
  • O.D.: 1.12
One-Piece Rigid Coupling with Keyway | Inch -- CLC
from Ruland Manufacturing Co., Inc.

Features. Precision honed bores. Does not mar the shaft. Nypatch ® Anti-vibration hardware. Additional sizes available. RoHS2 and REACH Compliant. Maximum speed: 4,000 RPM. Bore tolerance: +.002 ”/+.0005 ”. Temperature Range (Deg. F). Steel: -40 ° to 350 °. Stainless: -40... [See More]

  • Design: One Piece Clamping Style
  • Bore 1: 0.3750 to 2
  • Units: English Design Arrangement
  • Bore 2: 0.3750 to 2
Falk 0704588 Hubs Grid Coupling Parts & Kits -- 0704588
from RegalRexnord

Falk T10_T20 Series Standard Hubs size(s) 1020T with a 1.560-inch outside barrel diameter and 1.88-inch length for grid couplings. [See More]

  • Units: English Design Arrangement
  • O.D.: 1.56
  • Bore 1: 0.5000 to 0.5010
  • Length: 1.88
Clutch Mechanism with Coupling -- M3G2R-STH
from Mach III Clutch, Inc.

Operation. Friction clutch coupling engages with air pressure, spring released when air is exhausted. Torque is linear in response to air pressure applied. Mounting. Set screws and customer supplied key connect the clutch mechanism to one shaft and the coupling hub to a second, fully supported... [See More]

  • Units: English Design Arrangement
  • O.D.: 3.5
  • Bore 1: 0.6250 to 1
  • Length: 5.72
One-Piece Steel Clamp-Type Couplings with Keyways -- 5L008008K
from Stafford Manufacturing Corp.

Designed for aligned shafts, the 1-Piece Clamp-Type Coupling makes two shafts function as one. It is ideal for overhung or unsupported shafts and is an excellent way to attach items such as mixer paddles and shaft extensions. Clamp-Type Couplings are available in straight-through or stepped bores. [See More]

  • Design: One Piece Clamping Style
  • Bore 1: 0.5000
  • Units: English Design Arrangement
  • Bore 2: 0.5000
Rigid Coupling -- CC-405 [CC-405 from Collars & Couplings, Inc.]
from Reid Supply

Featuring one-piece clamp, two-piece clamp and set screw styles. Keyed and keyless bores available. Clamp screws are forged and treated with an anti-vibration coating to keep them from loosening. . CC-405 [See More]

  • Units: English Design Arrangement
  • Bore 2: 0.5000
  • Bore 1: 0.5000
  • O.D.: 1.12
One-Piece Rigid Coupling with Keyway | Metric -- MCLC
from Ruland Manufacturing Co., Inc.

Features. 3-piece styles available. Precision honed bore on straight bore couplings. Does not mar the shaft. Nypatch ® Anti-vibration hardware. Additional sizes available. Opposing hardware on 2-piece styles. RoHS2 and REACH Compliant. Maximum speed: 4,000 RPM. Bore tolerance: +.050mm/+.012mm. [See More]

  • Design: One Piece Clamping Style; Two Piece Clamping Style (optional feature); 3-Piece Shrink Disc Clamping Style (optional feature)
  • Bore 1: 0.3150 to 1.97
  • Units: Metric Design Arrangement
  • Bore 2: 0.3150 to 1.97
Falk 0704925 Hubs Grid Coupling Parts & Kits -- 0704925
from RegalRexnord

Falk T31_T35 Series Standard Shaft Hubs size(s) 1020T with a 2.060-inch outside barrel diameter and 1.38-inch length for grid couplings. [See More]

  • Units: English Design Arrangement
  • O.D.: 2.06
  • Bore 1: 1.38 to 1.38
  • Length: 1.38
Morse Taper Input Torque Limiter -- T4X2R-STH
from Mach III Clutch, Inc.

Operation. Mechanically adjustable, continuously engaged friction torque limiter slips in the event of an overload. Torque at which limiter will slip can be specified and set at factory and is field adjustable through the tightening or loosening of a nut. Adjustment nut is locked in place by a set... [See More]

  • Units: English Design Arrangement
  • Length: 6.9
  • O.D.: 4.29
  • Weight: 7
Precision Sleeve Coupling for Tight Tolerances
from Stafford Manufacturing Corp.

Stafford ’s Precision Sleeve Coupling features a solid center section that provides a close tolerance fit on ground shafting. Designed for use on supported shafts, it maintains <.001TIR concentricity while in use to assure precise shaft alignment. The coupling includes a keyway and the... [See More]

  • Design: Two Piece Clamping Style
  • Bore 1: 0.5000 to 1.5
  • Units: English Design Arrangement
  • Features: Keyway
Rigid Coupling -- SC-1250 [SC-1250 from Collars & Couplings, Inc.]
from Reid Supply

Featuring one-piece clamp, two-piece clamp and set screw styles. Keyed and keyless bores available. Clamp screws are forged and treated with an anti-vibration coating to keep them from loosening. . SC-1250 [See More]

  • Design: One Piece Set Screw Design
  • Bore 1: 1.25
  • Units: English Design Arrangement
  • Bore 2: 1.25
Set Screw Rigid Coupling with Keyway | Inch -- SCC
from Ruland Manufacturing Co., Inc.

Features. Precision honed bore on straight bore couplings. Clamp style couplings available. Additional sizes available. RoHS2 and REACH Compliant. Maximum speed: 4,000 RPM. Bore tolerance: +.002 ”/+.0005 ”. Temperature Range (Deg. F). Steel: -40 ° to 350 °. Stainless: -40 °... [See More]

  • Design: One Piece Set Screw Design
  • Bore 1: 0.3750 to 2
  • Units: English Design Arrangement
  • Bore 2: 0.3750 to 2
Falk 0713149 Steelflex T10:T20 Series Standard Hub -- 0713149
from RegalRexnord

1080T HUB NO SET SCREW 2.3730 NON STK [See More]

  • Units: English Design Arrangement
  • Length: 3.5
  • O.D.: 4.12
  • Keyway 1 Width: 0.6250
Torque Limiter Mechanism with Coupling -- V6G2G-STL
from Mach III Clutch, Inc.

Operation. Mechanically adjustable, continuously engaged friction torque limiter slips in the event of an overload. Torque at which limiter will slip is field adjustable through the tightening or loosening of a nut. Adjustment nut is locked in place by set screws when desired torque setting is... [See More]

  • Units: English Design Arrangement
  • O.D.: 7.34
  • Bore 1: 1.44 to 2
  • Length: 8.87
Step-Down Type Shaft Adapters -- 5ERL012K
from Stafford Manufacturing Corp.

Shaft Adapters are designed to modify, extend or repair an existing shaft and provide a fully machineable male output shaft with minimum effort and expense. For use on standard hardened round shafts, Shaft Adapters are precision machined, non-marring, easy to adjust, with high clamping power. [See More]

  • Design: Two Piece Clamping Style
  • Bore 1: 0.7500
  • Units: English Design Arrangement
  • Bore 2: 0.5000
Set Screw Rigid Coupling with Keyway | Metric -- MSCC
from Ruland Manufacturing Co., Inc.

Features. Precision honed bore on straight bore couplings. Clamp style couplings available. Additional sizes available. RoHS2 and REACH Compliant. Maximum speed: 4,000 RPM. Bore tolerance: +.050mm/+.012mm. Temperature Range (Deg. F). Steel: -40 ° to 350 °. Stainless: -40 ° to 350 ° [See More]

  • Design: One Piece Set Screw Design
  • Bore 1: 0.3150 to 1.97
  • Units: Metric Design Arrangement
  • Bore 2: 0.3150 to 1.97
Falk 0744650 Hubs-Flex Gear Coupling Parts & Kits -- 0744650
from RegalRexnord

Falk G Series Stock Flex Hubs size(s) 1010G with a 2.700-inch outside barrel diameter and 1.69-inch length for gear couplings. [See More]

  • Units: English Design Arrangement
  • O.D.: 2.7
  • Bore 1: 0.7490 to 0.7495
  • Length: 1.69
Step-Up Type Shaft Adapters with Keyways -- 5EL008K
from Stafford Manufacturing Corp.

Shaft Adapters are designed to modify, extend or repair an existing shaft and provide a fully machineable male output shaft with minimum effort and expense. Standard keyways provide added torque capacity and fixed shaft phasing. For use on standard hardened round shafts, Shaft Adapters are precision... [See More]

  • Design: Two Piece Clamping Style
  • Bore 1: 0.5000
  • Units: English Design Arrangement
  • Bore 2: 0.7500
Two-Piece Rigid Coupling with Keyway | Inch -- SPC
from Ruland Manufacturing Co., Inc.

Features. 3-piece styles available. Precision honed bore on straight bore couplings. Does not mar the shaft. Nypatch ® anti-vibration hardware. Additional step bores available. Opposing hardware on 2-piece styles. RoHS2 and REACH Compliant. Maximum speed: 4,000 RPM. Bore tolerance: +.002... [See More]

  • Design: Two Piece Clamping Style; 3-Piece Shrink Disc Clamping Style (optional feature)
  • Bore 1: 0.3750 to 2
  • Units: English Design Arrangement
  • Bore 2: 0.2500 to 2
Falk 1204050 Hubs-Flex Gear Coupling Parts & Kits -- 1204050
from RegalRexnord

0 [See More]

  • Units: English Design Arrangement
  • Length: 3
  • O.D.: 3.4
  • Keyway 1 Width: 0.5000
Two-Piece Rigid Coupling with Keyway | Metric -- MSPC
from Ruland Manufacturing Co., Inc.

Features. 3-piece styles available. Precision honed bore on straight bore couplings. Does not mar the shaft. Nypatch ® anti-vibration hardware. Additional step bores available. Opposing hardware on 2-piece styles. RoHS2 and REACH Compliant. Maximum speed: 4,000 RPM. Bore tolerance:... [See More]

  • Design: Two Piece Clamping Style; 3-Piece Shrink Disc Clamping Style (optional feature)
  • Bore 1: 0.3150 to 1.97
  • Units: Metric Design Arrangement
  • Bore 2: 0.3150 to 1.97