One Piece Set Screw Rigid Couplings
Last Updated: April 1, 2025
Description
One Piece Set Screw Rigid Couplings are mechanical components designed to connect two shafts together in a fixed position. They ensure that the shafts are aligned and rotate as a single unit, providing a secure and stable connection. These couplings are typically used in applications where precise alignment and torque transmission are critical.
Working Principle
One Piece Set Screw Rigid Couplings work by using set screws to secure the coupling to the shafts. The set screws are tightened against the shaft, creating a frictional hold that prevents any relative motion between the coupling and the shafts. This design ensures that the shafts remain aligned and rotate together, which is essential for maintaining the integrity of the mechanical system. The rigid nature of these couplings means they do not allow for any misalignment or axial movement, making them ideal for applications requiring high precision and torque transmission.
Applications
One Piece Set Screw Rigid Couplings are commonly used in servo-driven applications across various industries, including semiconductor, medical, packaging, and robotics. For example, in the semiconductor industry, these couplings are used to connect precision motors to processing equipment, ensuring accurate and reliable operation. In the medical field, they are employed in imaging devices where precise alignment is crucial for obtaining clear images.
Advantages over other Rigid Couplings
One Piece Set Screw Rigid Couplings offer several advantages over other types of rigid couplings. They provide a simple and cost-effective solution for connecting shafts without the need for additional components like keyways or clamping mechanisms. This simplicity can lead to reduced installation time and lower overall costs. Additionally, their design allows for a compact and lightweight coupling, which can be beneficial in applications where space and weight are critical factors.
Limitations
A significant limitation of One Piece Set Screw Rigid Couplings is their inability to accommodate any misalignment between the connected shafts. This means that precise alignment is required during installation, and any misalignment can lead to increased wear and potential failure of the coupling. Additionally, the set screws can cause damage to the shaft surface, which may affect the longevity and performance of the coupling.
Considerations
When selecting One Piece Set Screw Rigid Couplings, several factors should be considered. Initial costs are generally lower compared to more complex coupling designs, but the need for precise alignment can increase installation expenses. Operating expenses are typically minimal, as these couplings require little maintenance. However, their durability can be compromised if not installed correctly, leading to potential replacement costs. Accuracy is a key benefit, but it is contingent on proper installation and alignment. Replacement and maintenance costs are generally low, but the potential for shaft damage from set screws should be considered when evaluating long-term expenses.
from jbj Techniques Limited
The sleeve coupling is the most straight forward type of rigid coupling, also know as a ‘muff ’ coupling. It is a machined cylinder that joins two shafts, usually a drive shaft and a driven shaft, used when two shafts are well aligned with little or no misalignment. Due to the coupling... [See More]
- Design: One Piece Set Screw Design; One Piece Clamping Style
- Features: Opposing Screws
- Units: English Design Arrangement; Metric Design Arrangement
- Material: Stainless Steel; Carbon / Alloy Steel; Aluminum
from Festo Corporation
coupling housing EAMK-A-D50-64B Assembly position=Any, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 %, Ambient temperature=-10 - 60 °C, Product weight=425 g [See More]
- Design: One Piece Set Screw Design
- Weight: 0.9210
- Units: Metric Design Arrangement
from RS Components, Ltd.
MS rigid 1 piece coupling,6x6mm bore [See More]
- Design: One Piece Set Screw Design; One Piece Clamping Style
- Bore 1: 0.2362
- Units: Metric Design Arrangement
- O.D.: 0.7087
from Chengdu Leno Machinery Co., Ltd.
Double Disc type Servo Coupling [See More]
- Design: One Piece Set Screw Design
- Bore 1: 0.1969 to 1.57
- Units: Metric Design Arrangement
- O.D.: 1.02 to 3.23
from Hangzhou Chinabase Machinery Co., Ltd.
China manufacturer of couplings, specialist in:china couplings ,chain couplings ,Jaw couplings ,flexible couplings ,HRC couplings ,NM couplings ,MH couplings ,Pin coupling ,Spacer Coupling ,Flange Coupling ,Sleeve Coupling,nylon... [See More]
- Design: One Piece Set Screw Design
- Bore 1: 0.3750 to 2
- Units: English Design Arrangement
- Bore 2: 0.3750 to 2
from Festo Corporation
coupling housing EAMK-A-E17-100 Holder diameter 1=72 mm, Holder diameter 2=62 mm, Nominal length=49 mm, Assembly position=Any, Storage temperature=-10 - 60 °C [See More]
- Design: One Piece Set Screw Design
- Length: 1.93
- Units: Metric Design Arrangement
- Weight: 4.44
from RS Components, Ltd.
MS rigid 1 piece coupling,8x8mm bore [See More]
- Design: One Piece Set Screw Design; One Piece Clamping Style
- Bore 1: 0.3150
- Units: Metric Design Arrangement
- O.D.: 0.9449
from Chengdu Leno Machinery Co., Ltd.
Its bore can be Clamp type and Setscrew type, keyway type is also available. [See More]
- Design: One Piece Set Screw Design
- Bore 1: 0.3150 to 0.7874
- Units: Metric Design Arrangement
- O.D.: 0.7520 to 1.63
from Hangzhou Chinabase Machinery Co., Ltd.
China manufacturer of couplings, specialist in:china couplings ,chain couplings ,Jaw couplings ,flexible couplings ,HRC couplings ,NM couplings ,MH couplings ,Pin coupling ,Spacer Coupling ,Flange Coupling ,Sleeve Coupling,nylon... [See More]
- Design: One Piece Set Screw Design
- Bore 1: 0.1250 to 2
- Units: English Design Arrangement
- Bore 2: 0.1250 to 2
from Festo Corporation
coupling housing EAMK-A-L95-95A/B-G2 Assembly position=Any, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 %, Ambient temperature=-10 - 60 °C, Product weight=1280 g [See More]
- Design: One Piece Set Screw Design
- Weight: 3.16
- Units: Metric Design Arrangement
from RS Components, Ltd.
MS rigid 1 piece coupling,10x10mm bore [See More]
- Design: One Piece Set Screw Design; One Piece Clamping Style
- Bore 1: 0.3937
- Units: Metric Design Arrangement
- O.D.: 1.14
from Chengdu Leno Machinery Co., Ltd.
Giving the Mechanical Power Transmission field innovation and perfect solution with low cost. [See More]
- Design: One Piece Set Screw Design
- Bore 1: 0.1969 to 1.57
- Units: Metric Design Arrangement
- O.D.: 1.02 to 3.23
from Hangzhou Chinabase Machinery Co., Ltd.
China manufacturer of couplings, specialist in:china couplings ,chain couplings ,Jaw couplings ,flexible couplings ,HRC couplings ,NM couplings ,MH couplings ,Pin coupling ,Spacer Coupling ,Flange Coupling ,Sleeve Coupling,nylon... [See More]
- Design: One Piece Set Screw Design
- Bore 1: 0.2362 to 1.97
- Units: Metric Design Arrangement
- Bore 2: 0.2362 to 1.97
from Festo Corporation
coupling housing EAMK-A-S38-38A/B-G2 Assembly position=Any, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 %, Ambient temperature=-10 - 60 °C, Interface code, actuator=S38 [See More]
- Design: One Piece Set Screw Design
- Weight: 0.3747
- Units: Metric Design Arrangement
from RS Components, Ltd.
MS rigid 1 piece coupling,12x12mm bore [See More]
- Design: One Piece Set Screw Design; One Piece Clamping Style
- Bore 1: 0.4724
- Units: Metric Design Arrangement
- O.D.: 1.14
from Festo Corporation
coupling housing EAMK-A-S62-62A/B-G2 Assembly position=Any, Storage temperature=-25 - 60 °C, Relative air humidity=0 - 95 %, Ambient temperature=-10 - 60 °C, Interface code, actuator=S62 [See More]
- Design: One Piece Set Screw Design
- Weight: 1.52
- Units: Metric Design Arrangement
from RS Components, Ltd.
MS rigid 1 piece coupling,14x14mm bore [See More]
- Design: One Piece Set Screw Design; One Piece Clamping Style
- Bore 1: 0.5512
- Units: Metric Design Arrangement
- O.D.: 1.34
from Festo Corporation
coupling piece KSG-M10X1,25 For compensating radial deviation. Size=M10x1,25, Assembly position=Any, Threaded connection=Female thread M10x1.25, Corrosion resistance classification CRC=1 - Low corrosion stress, Ambient temperature=-40 - 150 °C [See More]
- Design: One Piece Set Screw Design
- Weight: 0.5049
- Units: Metric Design Arrangement
from RS Components, Ltd.
MS rigid 1 piece coupling,15x15mm bore [See More]
- Design: One Piece Set Screw Design; One Piece Clamping Style
- Bore 1: 0.5906
- Units: Metric Design Arrangement
- O.D.: 1.34
from Festo Corporation
coupling piece KSZ-1/2-20-UNF to compensate for centre offset for cylinders with non-rotating piston rods and their variants. Assembly on the piston rod side. Corrosion resistance classification CRC=1 - Low corrosion stress, Materials note=(* Free of copper and PTFE, * Conforms to RoHS) [See More]
- Design: One Piece Set Screw Design
- Weight: 0.3925
- Units: Metric Design Arrangement
from RS Components, Ltd.
MS rigid 1 piece coupling,16x16mm bore [See More]
- Design: One Piece Set Screw Design; One Piece Clamping Style
- Bore 1: 0.6299
- Units: Metric Design Arrangement
- O.D.: 1.34
from Festo Corporation
coupling socket NPHS-D6-M-G12 Nominal size=10 mm, Operating pressure complete temperature range=-0,95 - 20 bar, Standard nominal flow rate=2000 l/min, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:-:-], Note on operating and pilot medium=Lubricated operation possible [See More]
- Design: One Piece Set Screw Design
- Weight: 0.4336
- Units: Metric Design Arrangement
from RS Components, Ltd.
MS rigid 1 piece coupling,20x20mm bore [See More]
- Design: One Piece Set Screw Design; One Piece Clamping Style
- Bore 1: 0.7874
- Units: Metric Design Arrangement
- O.D.: 1.65
from Festo Corporation
coupling socket NPHS-D6-P-BC9 Nominal size=7 mm, Operating pressure complete temperature range=-0,95 - 10 bar, Standard nominal flow rate=1448 l/min, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:-:-], Note on operating and pilot medium=Lubricated operation possible [See More]
- Design: One Piece Set Screw Design
- Weight: 0.2002
- Units: Metric Design Arrangement
from RS Components, Ltd.
MS rigid 1 piece coupling,25x25mm bore [See More]
- Design: One Piece Set Screw Design; One Piece Clamping Style
- Bore 1: 0.9843
- Units: Metric Design Arrangement
- O.D.: 1.77
from Festo Corporation
coupling socket NPHS-D6-P-G12 Nominal size=11 mm, Operating pressure complete temperature range=-0,95 - 10 bar, Standard nominal flow rate=1950 l/min, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:-:-], Note on operating and pilot medium=Lubricated operation possible [See More]
- Design: One Piece Set Screw Design
- Weight: 0.2370
- Units: Metric Design Arrangement
from RS Components, Ltd.
MS rigid 1 piece coupling,30x30mm bore [See More]
- Design: One Piece Set Screw Design; One Piece Clamping Style
- Bore 1: 1.18
- Units: Metric Design Arrangement
- O.D.: 2.09
from Festo Corporation
coupling socket NPHS-D6-P-G12F Operating pressure complete temperature range=-0,95 - 10 bar, Standard nominal flow rate=1950 l/min, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:-:-], Note on operating and pilot medium=Lubricated operation possible, Corrosion resistance... [See More]
- Design: One Piece Set Screw Design
- Weight: 0.2494
- Units: Metric Design Arrangement
from RS Components, Ltd.
Al rigid 1 piece coupling,4x4mm bore [See More]
- Design: One Piece Set Screw Design; One Piece Clamping Style
- Bore 1: 0.1575
- Units: Metric Design Arrangement
- O.D.: 0.5906
from Festo Corporation
coupling socket NPHS-D6-P-G14 Nominal size=7,8 mm, Operating pressure complete temperature range=-0,95 - 10 bar, Standard nominal flow rate=1916 l/min, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:-:-], Note on operating and pilot medium=Lubricated operation possible [See More]
- Design: One Piece Set Screw Design
- Weight: 0.2007
- Units: Metric Design Arrangement
from RS Components, Ltd.
Al rigid 1 piece coupling,5x5mm bore [See More]
- Design: One Piece Set Screw Design; One Piece Clamping Style
- Bore 1: 0.1969
- Units: Metric Design Arrangement
- O.D.: 0.5906
from Festo Corporation
coupling socket NPHS-D6-P-G18 Nominal size=5 mm, Operating pressure complete temperature range=-0,95 - 10 bar, Standard nominal flow rate=875 l/min, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:-:-], Note on operating and pilot medium=Lubricated operation possible [See More]
- Design: One Piece Set Screw Design
- Weight: 0.1969
- Units: Metric Design Arrangement
from RS Components, Ltd.
Al rigid 1 piece coupling,6x6mm bore [See More]
- Design: One Piece Set Screw Design; One Piece Clamping Style
- Bore 1: 0.2362
- Units: Metric Design Arrangement
- O.D.: 0.7087
from Festo Corporation
coupling socket NPHS-D6-P-G38 Nominal size=10,2 mm, Operating pressure complete temperature range=-0,95 - 10 bar, Standard nominal flow rate=2033 l/min, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:-:-], Note on operating and pilot medium=Lubricated operation possible [See More]
- Design: One Piece Set Screw Design
- Weight: 0.1973
- Units: Metric Design Arrangement
from RS Components, Ltd.
Al rigid 1 piece coupling,8x8mm bore [See More]
- Design: One Piece Set Screw Design; One Piece Clamping Style
- Bore 1: 0.3150
- Units: Metric Design Arrangement
- O.D.: 0.9449
from Festo Corporation
self-aligning rod coupler CRFK-M10X1,25 Size=M10x1,25, Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-20 - 100 °C, Product weight=230 g, Materials note=(* Free of copper and PTFE, * Conforms to RoHS) [See More]
- Design: One Piece Set Screw Design
- Weight: 0.4807
- Units: Metric Design Arrangement
- Material: Stainless Steel
from RS Components, Ltd.
Al rigid 1 piece coupling,10x10mm bore [See More]
- Design: One Piece Set Screw Design; One Piece Clamping Style
- Bore 1: 0.3937
- Units: Metric Design Arrangement
- O.D.: 1.14
from Festo Corporation
self-aligning rod coupler CRFK-M16X1,5 Size=M16x1,5, Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-20 - 100 °C, Product weight=670 g, Materials note=(* Free of copper and PTFE, * Conforms to RoHS) [See More]
- Design: One Piece Set Screw Design
- Weight: 1.43
- Units: Metric Design Arrangement
- Material: Stainless Steel
from RS Components, Ltd.
Al rigid 1 piece coupling,12x12mm bore [See More]
- Design: One Piece Set Screw Design; One Piece Clamping Style
- Bore 1: 0.4724
- Units: Metric Design Arrangement
- O.D.: 1.14
from Festo Corporation
self-aligning rod coupler FK-11/2-12 Compensates for angular and radial misalignment, for fitting on piston rod side. Size=1 1/2-12 UNF-2B, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=5800 g, Materials note=(* Free of... [See More]
- Design: One Piece Set Screw Design
- Weight: 12.98
- Units: Metric Design Arrangement
- Material: Carbon / Alloy Steel
from RS Components, Ltd.
MS rigid 1 piece coupling,16x16mm bore [See More]
- Design: One Piece Set Screw Design; One Piece Clamping Style
- Bore 1: 0.6299
- Units: Metric Design Arrangement
- O.D.: 1.34
from Festo Corporation
self-aligning rod coupler FK-M10X1,25 Compensates for angular and radial misalignment, for fitting on piston rod side. Size=M10x1,25, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=210 g, Materials note=(* Free of copper... [See More]
- Design: One Piece Set Screw Design
- Weight: 0.4851
- Units: Metric Design Arrangement
- Material: Carbon / Alloy Steel
from RS Components, Ltd.
MS rigid 1 piece coupling,20x20mm bore [See More]
- Design: One Piece Set Screw Design; One Piece Clamping Style
- Bore 1: 0.7874
- Units: Metric Design Arrangement
- O.D.: 1.65
from Festo Corporation
self-aligning rod coupler FK-M12X1,25 Compensates for angular and radial misalignment, for fitting on piston rod side. Size=M12x1,25, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-40 - 150 °C, Product weight=215 g, Materials note=(* Free of copper... [See More]
- Design: One Piece Set Screw Design
- Weight: 0.4991
- Units: Metric Design Arrangement
- Material: Carbon / Alloy Steel
from RS Components, Ltd.
MS rigid 1 piece coupling,25x25mm bore [See More]
- Design: One Piece Set Screw Design; One Piece Clamping Style
- Bore 1: 0.9843
- Units: Metric Design Arrangement
- O.D.: 1.77
from Ruland Manufacturing Co., Inc.
Features. Precision honed bore on straight bore couplings. Clamp style couplings available. Additional sizes available. RoHS2 and REACH Compliant. Maximum speed: 4,000 RPM. Bore tolerance: +.002 ”/+.0005 ”. Temperature Range (Deg. F). Steel: -40 ° to 350 °. Stainless: -40 °... [See More]
- Design: One Piece Set Screw Design
- Bore 1: 0.2500 to 2
- Units: English Design Arrangement
- Bore 2: 0.2500 to 2
from General Pump
For NEMA-C Electric Motors. Features. Heavy-duty cast aluminum flange and self-adjusting resilient coupling. Quiet, low maintenance drive system. Easy to assemble, with all required mounting hardware included. Compact design [See More]
- Design: One Piece Set Screw Design
- Material: Aluminum
- Units: English Design Arrangement
from Reid Supply
Featuring one-piece clamp, two-piece clamp and set screw styles. Keyed and keyless bores available. Clamp screws are forged and treated with an anti-vibration coating to keep them from loosening. . SC-1000 [See More]
- Design: One Piece Set Screw Design
- Bore 1: 1
- Units: English Design Arrangement
- Bore 2: 1
from Ringfeder Power Transmission USA Corporation
The AKN-ZW is a backlash free, torsionally stiff Metal Bellows Coupling in Line shaft design. Because of the double cardanic system, the compensating of high shaft displacements are possible. Due to the flange connection, the radial mounting is possible. Backlash-free Line Shafts Series. Torsionally... [See More]
- Design: One Piece Set Screw Design
- Bore 1: 0.3150 to 2.44
- Units: Metric Design Arrangement
- O.D.: 1.57 to 4.33
from Taper Line, Inc.
Locks on rod threads without the use of jam nuts, dowels or roll pins. Vibration free and shake proof. Works in both directions. Has 1/16 axial and 2 ° spherical movement. Allows for limited misalignment which in turn reduces seal and bearing wear. [See More]
- Design: One Piece Set Screw Design
- Material: Carbon / Alloy Steel
from NBK America LLC
Recommended Applicable Motor. - MRG - MRGS. Servomotor ◎ ◎. Stepping Motor ◎ ◎. General-purpose Motor ● ●. ◎: Excellent ○: Very good ●: Available [See More]
- Design: One Piece Set Screw Design
- Bore 1: 0.3150
- Units: Metric Design Arrangement
- O.D.: 0.6300
from Fenner Drives
Standard duty, molybdenum disulphide based lubricant [See More]
- Design: One Piece Set Screw Design
- Bore 1: 0.9450
- Units: English Design Arrangement
- O.D.: 1.97
from Stafford Manufacturing Corp.
The 100:1 Phase Adjuster Coupling is a multi-function component with unique capabilities. As a coupling it makes it easy to adjust the phase relationship between two shafts. As a component mount, it makes it easy to adjust the phase relationship between shaft and a mounted component. Phase... [See More]
- Design: One Piece Set Screw Design
- Bore 1: 0.5000
- Units: English Design Arrangement
- Bore 2: 0.5000
from Oren Elliott Products, Inc.
Torque limited only by clamping force between coupling and shaft. Simple, economical. Low moment of inertia. Driving and driven shafts maintain relative angular position [See More]
- Design: One Piece Set Screw Design; One Piece Clamping Style (optional feature); 3-Piece Shrink Disc Clamping Style (optional feature)
- Bore 1: 0.1250 to 0.2362
- Units: English Design Arrangement; Metric Design Arrangement
- Bore 2: 0.0787 to 0.1875
from Climax Metal Products Company
Set Screw Couplings are the most cost effective rigid coupling design. If additional torque capacity is required, Climax provides Set Screw Couplings with a second set of screws at 90 °. Set Screw Couplings are the most cost effective rigid coupling design. If additional torque capacity is... [See More]
- Design: One Piece Set Screw Design
- Bore 1: 0.2500 to 2
- Units: English Design Arrangement; Metric Design Arrangement (optional feature)
- Material: Stainless Steel; Carbon / Alloy Steel
from Ruland Manufacturing Co., Inc.
Features. Precision honed bore on straight bore couplings. Clamp style couplings available. Additional sizes available. RoHS2 and REACH Compliant. Maximum speed: 4,000 RPM. Bore tolerance: +.050mm/+.012mm. Temperature Range (Deg. F). Steel: -40 ° to 350 °. Stainless: -40 ° to 350 ° [See More]
- Design: One Piece Set Screw Design
- Bore 1: 0.2362 to 1.97
- Units: Metric Design Arrangement
- Bore 2: 0.2362 to 1.97
from General Pump
Flange for mounting 47 and 66 Series pumps to hydraulic motor. Features. Allows 47 and 66 series to be directly mounted to hydraulic motor. SAE Type "B" 2 bolt flange. SAE Type "B" 7/8" straight shaft coupler [See More]
- Design: One Piece Set Screw Design
- Units: English Design Arrangement
from Ringfeder Power Transmission USA Corporation
Shaft Couplings WK 5091. Highest transmission values – for heavy duty applications. Simplified manufacture – only plain shaft and bore diameters with easily achieved surface finish and tolerances are required. [See More]
- Design: One Piece Set Screw Design
- Bore 1: 3.35 to 16.54
- Units: Metric Design Arrangement
- O.D.: 8.46 to 33.46
from NBK America LLC
Recommended Applicable Motor. - MRG - MRGS. Servomotor ◎ ◎. Stepping Motor ◎ ◎. General-purpose Motor ● ●. ◎: Excellent ○: Very good ●: Available [See More]
- Design: One Piece Set Screw Design
- Bore 1: 0.3150
- Units: Metric Design Arrangement
- O.D.: 0.6300
from Ruland Manufacturing Co., Inc.
Features. Precision honed bore on straight bore couplings. Clamp style couplings available. Additional sizes available. RoHS2 and REACH Compliant. Maximum speed: 4,000 RPM. Bore tolerance: +.002 ”/+.0005 ”. Temperature Range (Deg. F). Steel: -40 ° to 350 °. Stainless: -40 °... [See More]
- Design: One Piece Set Screw Design
- Bore 1: 0.3750 to 2
- Units: English Design Arrangement
- Bore 2: 0.3750 to 2
from General Pump
Hydraulic Flange, SAE-B (KE Series), Call GP Sales for More Information. Features. Allows 70 series (KE) to be directly mounted to hydraulic motor. SAE Type "B" 2 and 4 bolt flange. SAE Type "B" 1" straight shaft coupler [See More]
- Design: One Piece Set Screw Design
- Units: English Design Arrangement
from Ruland Manufacturing Co., Inc.
Features. Precision honed bore on straight bore couplings. Clamp style couplings available. Additional sizes available. RoHS2 and REACH Compliant. Maximum speed: 4,000 RPM. Bore tolerance: +.050mm/+.012mm. Temperature Range (Deg. F). Steel: -40 ° to 350 °. Stainless: -40 ° to 350 ° [See More]
- Design: One Piece Set Screw Design
- Bore 1: 0.3150 to 1.97
- Units: Metric Design Arrangement
- Bore 2: 0.3150 to 1.97
from General Pump
Hydraulic Flange SAE-C (KF, HS, HF, VFH, VKH, KS Series), Call GP Sales for More Information. Features. Heavy-duty cast aluminum flange. Black anodized to resist corrosion. Heavy-duty steel coupler. Quiet, low maintenance drive system. Compact design. Easy to assemble with all required... [See More]
- Design: One Piece Set Screw Design
- Material: Aluminum
- Units: English Design Arrangement