Bullet Terminal Wire Terminals

9 Results
Crimp Wire Pins, Tabs & Ferrules -- CC2631-000
from TE Connectivity

Body Features. Primary Product Color  : Red. Contact Features. Barrel Type  : Closed. Crimp Wire Terminal Type  : Bullet. Terminal Plating Material  : Tin. Dimensions. Barrel Inside Diameter  : 4  MM   [.16  INCH  ]. Compatible... [See More]

  • Terminal Type: Bullet Terminal; Bullet
  • North American: 18 to 22
  • Material: Tin
  • International: 0.3000 to 0.9000
Crimp Wire Pins, Tabs & Ferrules -- CC2632-000
from TE Connectivity

Body Features. Primary Product Color  : Red. Contact Features. Barrel Type  : Closed. Crimp Wire Terminal Type  : Bullet Receptacle. Terminal Plating Material  : Tin. Dimensions. Barrel Inside Diameter  : 4  MM   [.16  INCH  ]. [See More]

  • Terminal Type: Bullet Terminal; Bullet Receptacle
  • North American: 18 to 22
  • Material: Tin
  • International: 0.3000 to 0.9000
Female Disconnect -- CF14
from Ebinger Manufacturing Corp.

BULLET STYLE TYPE. 16 AWG MIN. CONDUCTOR SIZE. 14 AWG MAX. CONDUCTOR SIZE. 25 PER BAG STANDARD PACKAGE. 0.156 INCH W TAB SIZE. CF MODEL [See More]

  • Terminal Type: Bullet Terminal
  • North American: 14 to 16
Splice Connector -- C20080
from Peco Fasteners, Inc.

BUTT TYPE. 100 STANDARD PACKAGE. 22 TO 18 AWG CONDUCTOR SIZE [See More]

  • Terminal Type: Bullet Terminal
Solderless Terminals -- Bullet terminal (PC type)(Fully-nylon-insulated with copper sleeve)
from J.S.T. Corporation

With insulator Quick connection type [See More]

  • Terminal Type: Bullet Terminal
  • Features: Insulated
  • Material: Copper
Female Disconnect -- CF14-100
from Ebinger Manufacturing Corp.

BULLET STYLE TYPE. 16 AWG MIN. CONDUCTOR SIZE. 14 AWG MAX. CONDUCTOR SIZE. 100 PER BOX STANDARD PACKAGE. 0.156 INCH W TAB SIZE. CF MODEL [See More]

  • Terminal Type: Bullet Terminal
  • North American: 14 to 16
Splice Connector -- C20082
from Peco Fasteners, Inc.

100 STANDARD PACKAGE. 22 TO 18 AWG CONDUCTOR SIZE. HEAT SHRINK, NYLON INSULATED INSULATION TYPE [See More]

  • Terminal Type: Bullet Terminal
  • Features: Insulated
Solderless Terminals -- Bullet terminal (Vinyl-insulated with copper sleeve)
from J.S.T. Corporation

With insulator Quick connection type [See More]

  • Terminal Type: Bullet Terminal
  • Features: Insulated
  • Material: Copper