AWG 2/0, 3/0, 4/0 or Larger Wire Terminals
from DigiKey
PACK OF 6 ALUMINUM TERMINAL LUG [See More]
- Terminal Type: Standard
- North American: ? to 2
- Material: Aluminum Alloy
- > AWG 0: 4/0
from Sensata Technologies
Parameters [See More]
- Terminal Type: Wire Lug
- > AWG 0: 6-0
- Material: Copper
from Waytek, Inc.
Crimpable Battery Lug 36306, Positive Post. Category: Battery Lugs. Manufactured from 100% copper. Tin plated to add conductivity and protection against corrosion. Polarity marked [See More]
- Terminal Type: Battery Terminal; Wire Lug
- > AWG 0: 1/0 Gauge
-
Material: Copper;
Tinned Copper Material
- Features: RoHS
from Altech Corp.
Ferrules ensure reliable electrical connections when terminating stranded flexible wires in terminal blocks, circuit breakers or other control devices. They prevent fraying and breaking of individual wire strands. Ferrules are available uninsulated and insulated with color coded plastic sleeves for... [See More]
- Terminal Type: Ferrule Terminal
- > AWG 0: 2/0
- Material: Copper
- Features: Insulated
from TE Connectivity
Contact Features. Barrel Type : Closed. Contact Base Material : Copper Alloy. Contact Current Rating (Max) (AMP) : 350. Contact Mating Area Plating Material : Silver. Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN... [See More]
- International: 21 to 60
- Features: RoHS
from DigiKey
COMPRESSION CONNECTORS [See More]
- Terminal Type: Standard
- > AWG 0: 1/0
- Material: Copper
- Features: RoHS
from Sensata Technologies
Parameters [See More]
- Terminal Type: Wire Lug
- > AWG 0: 6-0
- Material: Copper
from Waytek, Inc.
Crimpable Battery Lug 36307, Negative Post. Category: Battery Lugs. Manufactured from 100% copper. Tin plated to add conductivity and protection against corrosion. Polarity marked [See More]
- Terminal Type: Battery Terminal; Wire Lug
- > AWG 0: 1/0 Gauge
-
Material: Copper;
Tinned Copper Material
- Features: RoHS
from TE Connectivity
Contact Features. Contact Base Material : Copper Alloy. Contact Current Rating (Max) (AMP) : 24. Contact Mating Area Plating Material : Silver. Contact Mating Area Plating Material Finish : Bright. Contact Mating Area Plating Material Thickness : 5.08 - 10.16... [See More]
- International: 70
- Features: RoHS
from DigiKey
CONN TERM RECT 4/0 AWG #5/16 [See More]
- Terminal Type: Standard
- > AWG 0: 4/0
- Material: Copper
- Features: RoHS
from Sensata Technologies
Parameters [See More]
- Terminal Type: Wire Lug
- > AWG 0: 4-3/0
- Material: Copper
from Waytek, Inc.
Crimpable Battery Lug 36308, Positive Post. Category: Battery Lugs. Manufactured from 100% copper. Tin plated to add conductivity and protection against corrosion. Polarity marked [See More]
- Terminal Type: Battery Terminal; Wire Lug
- > AWG 0: 2/0 Gauge
-
Material: Copper;
Tinned Copper Material
- Features: RoHS
from TE Connectivity
Contact Features. Contact Base Material : Copper Alloy. Contact Current Rating (Max) (AMP) : 200. Contact Mating Area Plating Material : Silver (Ag). Contact Mating Area Plating Material Finish : Bright. Contact Type : Pin. Contact Underplating Material... [See More]
- International: 70
- Features: RoHS
from DigiKey
CONN TERM RECT LUG 1/0-4AWG #1/4 [See More]
- Terminal Type: Lug, Grounding
- North American: ? to 4
- Material: Copper
- > AWG 0: 1/0
from Sensata Technologies
Parameters [See More]
- Terminal Type: Wire Lug
- > AWG 0: 14-6
- Material: Copper
from Waytek, Inc.
Crimpable Battery Lug 36309, Negative Post. Category: Battery Lugs. Manufactured from 100% copper. Tin plated to add conductivity and protection against corrosion. Polarity marked [See More]
- Terminal Type: Battery Terminal; Wire Lug
- > AWG 0: 2/0 Gauge
-
Material: Copper;
Tinned Copper Material
- Features: RoHS
from TE Connectivity
Contact Features. Contact Base Material : Copper Alloy. Contact Current Rating (Max) (AMP) : 200. Contact Mating Area Plating Material : Silver (Ag). Contact Mating Area Plating Material Finish : Bright. Contact Type : Socket. Contact Underplating Material... [See More]
- International: 70
- Features: RoHS
from DigiKey
CONN TERM RECT LUG 1/0-2AWG #3/8 [See More]
- Terminal Type: Lug, Grounding
- North American: ? to 2
- Material: Copper
- > AWG 0: 1/0
from Waytek, Inc.
Crimpable Battery Lug 36310, Positive Post. Category: Battery Lugs. Manufactured from 100% copper. Tin plated to add conductivity and protection against corrosion. Polarity marked [See More]
- Terminal Type: Battery Terminal; Wire Lug
- > AWG 0: 3/0 Gauge
-
Material: Copper;
Tinned Copper Material
- Features: RoHS
from TE Connectivity
Contact Features. Contact Mating Area Plating Material : Silver (Ag). Contact Mating Area Plating Material Finish : Bright. Contact Type : Pin. Contact Underplating Material : Copper. Wire Contact Termination Area Plating Material : Silver. Dimensions. Wire... [See More]
- International: 70
- Features: RoHS
from DigiKey
CONN TERM RECT LUG 1/0-14AWG 1/4 [See More]
- Terminal Type: Lug, Grounding
- North American: ? to 14
- Material: Aluminum
- > AWG 0: 1/0
from Waytek, Inc.
Crimpable Battery Lug 36311, Negative Post. Category: Battery Lugs. Manufactured from 100% copper. Tin plated to add conductivity and protection against corrosion. Polarity marked [See More]
- Terminal Type: Battery Terminal; Wire Lug
- > AWG 0: 3/0 Gauge
-
Material: Copper;
Tinned Copper Material
- Features: RoHS
from TE Connectivity
Contact Features. Contact Mating Area Plating Material : Silver (Ag). Contact Mating Area Plating Material Finish : Bright. Contact Type : Socket. Contact Underplating Material : Copper. Wire Contact Termination Area Plating Material : Silver. Dimensions. Wire... [See More]
- International: 70
- Features: RoHS
from DigiKey
CONN TERM RECT LUG 2/0-14AWG 1/4 [See More]
- Terminal Type: Lug, Grounding
- North American: ? to 14
- Material: Aluminum
- > AWG 0: 2/0
from Waytek, Inc.
Crimpable Battery Lug 36312, Positive Post. Category: Battery Lugs. Manufactured from 100% copper. Tin plated to add conductivity and protection against corrosion. Polarity marked [See More]
- Terminal Type: Battery Terminal; Wire Lug
- > AWG 0: 4/0 Gauge
-
Material: Copper;
Tinned Copper Material
- Features: RoHS
from TE Connectivity
Contact Features. Contact Mating Area Plating Material : Silver (Ag). Contact Mating Area Plating Material Finish : Bright. Contact Type : Pin. Contact Underplating Material : Copper. Wire Contact Termination Area Plating Material : Silver. Dimensions. Wire... [See More]
- International: 70
- Features: RoHS
from DigiKey
CONN TERM RECT LUG 1/0-14AWG 1/4 [See More]
- Terminal Type: Lug, Grounding
- North American: ? to 14
- Material: Aluminum
- > AWG 0: 1/0
from Waytek, Inc.
Crimpable Battery Lug 36313, Negative Post. Category: Battery Lugs. Manufactured from 100% copper. Tin plated to add conductivity and protection against corrosion. Polarity marked [See More]
- Terminal Type: Battery Terminal; Wire Lug
- > AWG 0: 4/0 Gauge
-
Material: Copper;
Tinned Copper Material
- Features: RoHS
from TE Connectivity
Contact Features. Contact Mating Area Plating Material : Silver (Ag). Contact Mating Area Plating Material Finish : Bright. Contact Type : Pin. Contact Underplating Material : Copper. Wire Contact Termination Area Plating Material : Silver. Dimensions. Wire... [See More]
- International: 120
- Features: RoHS
from DigiKey
CONN TERM RECT LUG 1/0-4AWG #1/4 [See More]
- Terminal Type: Lug, Grounding
- > AWG 0: 1/0
- North American: ? to 4
from Waytek, Inc.
Crimpable Battery Lug 36320, Positive Post. Category: Battery Lugs. Manufactured from 100% copper. Tin plated to add conductivity and protection against corrosion. Polarity marked [See More]
- Terminal Type: Battery Terminal; Wire Lug
- > AWG 0: 1/0 Gauge
-
Material: Copper;
Tinned Copper Material
- Features: RoHS
from TE Connectivity
Contact Features. Contact Mating Area Plating Material : Silver (Ag). Contact Mating Area Plating Material Finish : Bright. Contact Type : Socket. Contact Underplating Material : Copper. Wire Contact Termination Area Plating Material : Silver. Dimensions. Wire... [See More]
- International: 70
- Features: RoHS
from DigiKey
CONN TERM RECT LUG 2/0-14AWG 1/4 [See More]
- Terminal Type: Lug, Grounding
- North American: ? to 14
- Material: Aluminum
- > AWG 0: 2/0
from Waytek, Inc.
Crimpable Battery Lug 36321, Negative Post. Category: Battery Lugs. Manufactured from 100% copper. Tin plated to add conductivity and protection against corrosion. Polarity marked [See More]
- Terminal Type: Battery Terminal; Wire Lug
- > AWG 0: 1/0 Gauge
-
Material: Copper;
Tinned Copper Material
- Features: RoHS
from TE Connectivity
Contact Features. Contact Mating Area Plating Material : Silver (Ag). Contact Mating Area Plating Material Finish : Bright. Contact Type : Socket. Contact Underplating Material : Copper. Wire Contact Termination Area Plating Material : Silver. Dimensions. Wire... [See More]
- International: 120
- Features: RoHS
from DigiKey
CONN TERM RECT LUG 2/0-14AWG 1/4 [See More]
- Terminal Type: Lug, Grounding
- North American: ? to 14
- Material: Copper
- > AWG 0: 2/0
from Waytek, Inc.
Crimpable Battery Lug 36322, Positive Post. Category: Battery Lugs. Manufactured from 100% copper. Tin plated to add conductivity and protection against corrosion. Polarity marked [See More]
- Terminal Type: Battery Terminal; Wire Lug
- > AWG 0: 2/0 Gauge
-
Material: Copper;
Tinned Copper Material
- Features: RoHS
from TE Connectivity
Configuration Features. Compatible With Wire & Cable Type : Discrete Wire. Contact Features. Contact Base Material : Copper. Contact Current Rating (Max) (AMP) : 300. Contact Mating Area Plating Material : Silver (Ag). Contact Mating Area Plating Material Finish... [See More]
- International: 70
- Features: RoHS
from DigiKey
CONN TERM RECT LUG 1/0 AWG #1/2 [See More]
- Terminal Type: Lug, Grounding
- > AWG 0: 1/0
- Material: Copper
from Waytek, Inc.
Crimpable Battery Lug 36323, Negative Post. Category: Battery Lugs. Manufactured from 100% copper. Tin plated to add conductivity and protection against corrosion. Polarity marked [See More]
- Terminal Type: Battery Terminal; Wire Lug
- > AWG 0: 2/0 Gauge
-
Material: Copper;
Tinned Copper Material
- Features: RoHS
from TE Connectivity
Configuration Features. Compatible With Wire & Cable Type : Discrete Wire. Contact Features. Contact Base Material : Copper. Contact Current Rating (Max) (AMP) : 350. Contact Mating Area Plating Material : Silver (Ag). Contact Mating Area Plating Material Finish... [See More]
- International: 95
- Features: RoHS
from DigiKey
CONN TERM RECT TONG 1/0 AWG #3/8 [See More]
- Terminal Type: Rectangular Tongue
- > AWG 0: 1/0
- Material: Copper
from Waytek, Inc.
Crimpable Battery Lug 36324, Positive Post. Category: Battery Lugs. Manufactured from 100% copper. Tin plated to add conductivity and protection against corrosion. Polarity marked [See More]
- Terminal Type: Battery Terminal; Wire Lug
- > AWG 0: 3/0 Gauge
-
Material: Copper;
Tinned Copper Material
- Features: RoHS
from TE Connectivity
Configuration Features. Compatible With Wire & Cable Type : Discrete Wire. Contact Features. Contact Base Material : Copper. Contact Current Rating (Max) (AMP) : 400. Contact Mating Area Plating Material : Silver (Ag). Contact Mating Area Plating Material Finish... [See More]
- International: 120
- Features: RoHS
from DigiKey
CONN TERM RECT LUG 2/0 AWG #1/2 [See More]
- Terminal Type: Lug, Grounding
- > AWG 0: 2/0
- Material: Copper
from Waytek, Inc.
Crimpable Battery Lug 36325, Negative Post. Category: Battery Lugs. Manufactured from 100% copper. Tin plated to add conductivity and protection against corrosion. Polarity marked [See More]
- Terminal Type: Battery Terminal; Wire Lug
- > AWG 0: 3/0 Gauge
-
Material: Copper;
Tinned Copper Material
- Features: RoHS
from TE Connectivity
Configuration Features. Compatible With Wire & Cable Type : Discrete Wire. Contact Features. Contact Base Material : Copper. Contact Current Rating (Max) (AMP) : 300. Contact Mating Area Plating Material : Silver (Ag). Contact Mating Area Plating Material Finish... [See More]
- International: 70
- Features: RoHS
from DigiKey
CONN TERM RECT TONG 3/0 AWG #3/8 [See More]
- Terminal Type: Rectangular Tongue
- > AWG 0: 3/0
- Material: Copper
from Waytek, Inc.
Crimpable Battery Lug 36326, Positive Post. Category: Battery Lugs. Manufactured from 100% copper. Tin plated to add conductivity and protection against corrosion. Polarity marked [See More]
- Terminal Type: Battery Terminal; Wire Lug
- > AWG 0: 4/0 Gauge
-
Material: Copper;
Tinned Copper Material
- Features: RoHS
from TE Connectivity
Configuration Features. Compatible With Wire & Cable Type : Discrete Wire. Contact Features. Contact Base Material : Copper. Contact Current Rating (Max) (AMP) : 350. Contact Mating Area Plating Material : Silver (Ag). Contact Mating Area Plating Material Finish... [See More]
- International: 95
- Features: RoHS
from DigiKey
CONN TERM RECT LUG 4/0 AWG #1/2 [See More]
- Terminal Type: Lug, Grounding
- > AWG 0: 4/0
- Material: Copper
from Waytek, Inc.
Crimpable Battery Lug 36327, Negative Post. Category: Battery Lugs. Manufactured from 100% copper. Tin plated to add conductivity and protection against corrosion. Polarity marked [See More]
- Terminal Type: Battery Terminal; Wire Lug
- > AWG 0: 4/0 Gauge
-
Material: Copper;
Tinned Copper Material
- Features: RoHS
from TE Connectivity
Configuration Features. Compatible With Wire & Cable Type : Discrete Wire. Contact Features. Contact Base Material : Copper. Contact Current Rating (Max) (AMP) : 400. Contact Mating Area Plating Material : Silver (Ag). Contact Mating Area Plating Material Finish... [See More]
- International: 120
- Features: RoHS
from DigiKey
CONN TERM RECT TONG 4/0 AWG #3/8 [See More]
- Terminal Type: Rectangular Tongue
- > AWG 0: 4/0
- Material: Copper
from Waytek, Inc.
Crimpable Battery Lug 36332, Positive Post. Category: Battery Lugs. Manufactured from 100% copper. Tin plated to add conductivity and protection against corrosion. Polarity marked [See More]
- Terminal Type: Battery Terminal; Wire Lug
- > AWG 0: 1/0 Gauge
-
Material: Copper;
Tinned Copper Material
- Features: RoHS
from TE Connectivity
Body Features. Body Plating Material : Silver. Dimensions. Wire Size (MMSQ) : 67.4. Wire Size (AWG) : 2/0. Wire Size (KCMIL) : 133. Mechanical Attachment. Wire Insulation Support : With. Operation/Application. Power Conductor Stranding : 325/24. [See More]
- International: 67.4
- Features: RoHS
from DigiKey
CONN TERM RECT TONG 4/0 AWG #3/8 [See More]
- Terminal Type: Rectangular Tongue
- > AWG 0: 4/0
- Material: Copper
from Waytek, Inc.
Crimpable Battery Lug 36333, Negative Post. Category: Battery Lugs. Manufactured from 100% copper. Tin plated to add conductivity and protection against corrosion. Polarity marked [See More]
- Terminal Type: Battery Terminal; Wire Lug
- > AWG 0: 1/0 Gauge
-
Material: Copper;
Tinned Copper Material
- Features: RoHS
from TE Connectivity
Body Features. Ring & Spade Plating Material : Copper, Tin. Weight per Piece (G) : 6.256. Configuration Features. Number of Holes : 1. Terminal Angle : Straight. Contact Features. Ring & Spade Terminal Orientation : Offset. Terminal & Splice Type... [See More]
- International: 127 to 152
- Features: RoHS
from DigiKey
CONN TERM RECT LUG 3/0-4AWG #3/8 [See More]
- Terminal Type: Lug, Grounding
- North American: ? to 4
- Material: Copper
- > AWG 0: 3/0
from Waytek, Inc.
Crimpable Battery Lug 36334, Positive Post. Category: Battery Lugs. Manufactured from 100% copper. Tin plated to add conductivity and protection against corrosion. Polarity marked [See More]
- Terminal Type: Battery Terminal; Wire Lug
- > AWG 0: 2/0 Gauge
-
Material: Copper;
Tinned Copper Material
- Features: RoHS
from TE Connectivity
Body Features. Weight per Piece (G) : 223.923. Configuration Features. Number of Holes : 1. Terminal Angle (DEG) : 180. Contact Features. Barrel Type : Closed. Ring & Spade Terminal Type : Ring Tongue. Terminal Orientation : Straight. Terminal... [See More]
- Material: Tin
- Features: RoHS
- International: 253 to 304
from DigiKey
CONN TERM RECT LUG 4/0-2AWG 5/16 [See More]
- Terminal Type: Lug, Grounding
- North American: ? to 2
- Material: Copper
- > AWG 0: 4/0
from Waytek, Inc.
Crimpable Battery Lug 36335, Negative Post. Category: Battery Lugs. Manufactured from 100% copper. Tin plated to add conductivity and protection against corrosion. Polarity marked [See More]
- Terminal Type: Battery Terminal; Wire Lug
- > AWG 0: 2/0 Gauge
-
Material: Copper;
Tinned Copper Material
- Features: RoHS
from TE Connectivity
Body Features. Weight per Piece (G) : 226.074. Configuration Features. Number of Holes : 1. Terminal Angle (DEG) : 180. Contact Features. Barrel Type : Closed. Ring & Spade Terminal Type : Ring Tongue. Terminal Orientation : Offset. Terminal... [See More]
- Material: Tin
- Features: RoHS
- International: 253 to 304
from DigiKey
CONN TERM RECT LUG 1/0-4AWG #1/2 [See More]
- Terminal Type: Lug, Grounding
- North American: ? to 4
- Material: Copper
- > AWG 0: 1/0
from Waytek, Inc.
Crimpable Battery Lug 36336, Positive Post. Category: Battery Lugs. Manufactured from 100% copper. Tin plated to add conductivity and protection against corrosion. Polarity marked [See More]
- Terminal Type: Battery Terminal; Wire Lug
- > AWG 0: 3/0 Gauge
-
Material: Copper;
Tinned Copper Material
- Features: RoHS
from TE Connectivity
Body Features. Inspection Slot : No. Weight per Piece (G) : .557. Contact Features. Barrel Type : Closed. Ring & Spade Terminal Type : Ring Tongue. Terminal Orientation : Straight. Terminal Plating Material : Tin. Dimensions. Barrel Inside Diameter... [See More]
- Material: Tin
- Features: RoHS
- International: 127 to 152
from DigiKey
CONN TERM RECT LUG 4/0-2/0AWG [See More]
- Terminal Type: Lug, Grounding
- > AWG 0: 2/0
- Material: Copper Alloy
from Waytek, Inc.
Crimpable Battery Lug 36337, Negative Post. Category: Battery Lugs. Manufactured from 100% copper. Tin plated to add conductivity and protection against corrosion. Polarity marked [See More]
- Terminal Type: Battery Terminal; Wire Lug
- > AWG 0: 3/0 Gauge
-
Material: Copper;
Tinned Copper Material
- Features: RoHS
from TE Connectivity
Configuration Features. Number of Holes : 1. Contact Features. Barrel Type : Closed. Terminal Orientation : Straight. Terminal Plating Material : Nickel. Dimensions. Barrel Inside Diameter : 12.8 MM [.504 INCH ]. Product Length... [See More]
- Material: Nickel
- Features: RoHS
- International: 60.6 to 76.3
from DigiKey
CONN TERM RECT TONG 1/0 AWG #1/4 [See More]
- Terminal Type: Rectangular Tongue
- > AWG 0: 1/0
- Material: Copper
from Waytek, Inc.
Crimpable Battery Lug 36342, Positive Post. Category: Battery Lugs. Manufactured from 100% copper. Tin plated to add conductivity and protection against corrosion. Polarity marked [See More]
- Terminal Type: Battery Terminal; Wire Lug
- > AWG 0: 1/0 Gauge
-
Material: Copper;
Tinned Copper Material
- Features: RoHS
from TE Connectivity
Body Features. Terminal & Contact Weight : 2.444 G [.086 OZ ]. Configuration Features. Number of Holes : 1. Contact Features. Barrel Type : Closed. Terminal Orientation : Straight. Terminal Plating Material : Nickel. [See More]
- Material: Nickel
- Features: RoHS
- International: 34 to 35
from DigiKey
CONN TERM RECT TONG 1/0AWG #5/16 [See More]
- Terminal Type: Rectangular Tongue
- > AWG 0: 1/0
- Material: Copper
from Waytek, Inc.
Crimpable Battery Lug 36343, Negative Post. Category: Battery Lugs. Manufactured from 100% copper. Tin plated to add conductivity and protection against corrosion. Polarity marked [See More]
- Terminal Type: Battery Terminal; Wire Lug
- > AWG 0: 1/0 Gauge
-
Material: Copper;
Tinned Copper Material
- Features: RoHS
from TE Connectivity
Contact Features. Barrel Type : Closed. Terminal Orientation : Straight. Terminal Plating Material : Nickel. Dimensions. Barrel Inside Diameter : 14.35 MM [.565 INCH ]. Product Length : 53.65 MM [2.11... [See More]
- Material: Nickel
- Features: RoHS
- International: 85
from DigiKey
CONN TERM RECT TONG 2/0 AWG #1/4 [See More]
- Terminal Type: Rectangular Tongue
- > AWG 0: 2/0
- Material: Copper
from Waytek, Inc.
Crimpable Battery Lug 36344, Positive Post. Category: Battery Lugs. Manufactured from 100% copper. Tin plated to add conductivity and protection against corrosion. Polarity marked [See More]
- Terminal Type: Battery Terminal; Wire Lug
- > AWG 0: 2/0 Gauge
-
Material: Copper;
Tinned Copper Material
- Features: RoHS
from TE Connectivity
Body Features. Terminal & Contact Weight (G) : 32.258. Configuration Features. Number of Holes : 1. Contact Features. Barrel Type : Closed. Terminal Orientation : Straight. Terminal Plating Material : Tin. Dimensions. Barrel Inside Diameter : 12.8... [See More]
- Material: Tin
- Features: RoHS
- International: 60.6 to 76.3
from JL Audio, Inc.
A professional-grade crimping tool is required to properly crimp these rings! [See More]
- Terminal Type: Ring Terminal
- Features: Insulated
- > AWG 0: 1/0 AWG
from Penn-Union Corp.
DOUBLE EYEBOLT TO BAR TYPE. COPPER ALLOY BODY, ALUMINUM BRONZE ALLOY EYEBOLT MATERIAL. 5-1/4 INCH L X 2-3/4 INCH W X 4 INCH D SIZE. 500 MCM MIN. CONDUCTOR SIZE. 2000 MCM MAX. CONDUCTOR SIZE. COPPER CONDUCTOR MATERIAL. 1 CONDUCTOR(S). 1/2 INCH STUD SIZE. 1/4 TO 3/4 INCH BAR THICKNESS. LD MODEL [See More]
- Terminal Type: Cable to Flat Eyebolt
- Material: Copper; Aluminum
from Greenlee Textron, Inc.
INSULATED FERRULE TYPE. TIN PLATED ELECTROLYTIC COPPER MATERIAL. 1.433 INCH L SIZE. OLIVE COLOR. 0.787 INCH SLEEVE LENGTH. CSA APPROVAL. POLYPROPYLENE PLASTIC INSULATION MATERIAL. 1/0 AWG CONDUCTOR SIZE. OLD DIN CONSTRUCTION STANDARD. APPLICABLE STANDARD LR 702418, NRTL/C [See More]
- Terminal Type: Ferrule Terminal
- > AWG 0: 1/0 AWG
- Material: Copper
from Chatsworth Products, Inc.
ELECTRO TIN PLATED COPPER MATERIAL. BLACK COLOR. UL APPROVAL. 2/0 AWG CONDUCTOR SIZE. 0.375 INCH STUD SIZE. 2 PAD HOLE(S). 1 INCH PAD HOLE SPACING. PACKAGING QUANTITY 1 [See More]
- Terminal Type: Wire Lug
- Material: Copper
from Weidmuller
The use of wire end ferrules ensures that users get electrical connections of long-lasting, consistent quality. In addition, they bring advantages during installation. The wide range of products comprises wire end ferrules with and without plastic collar, plus all the colours customers require. For... [See More]
- Terminal Type: Ferrule Terminal
- > AWG 0: 4/0
- Material: Copper
- International: 120
from Mueller Electric Company
Heavy Duty, Solid Copper Cable Lug (Tin Plated). Crimp or Solder to 1/0 AWG cable and mounts over 1/2 " stud. [See More]
- Terminal Type: Wire Lug
- > AWG 0: 1/0
- Material: Copper; Solid Copper, Tin Plated
- Features: RoHS
from NSI Industries LLC
ELECTRO TIN PLATED ALUMINUM MATERIAL. TAN COLOR. 2.81 INCH OVERALL LENGTH. 1.2 INCH BARREL LENGTH. ALUMINUM/COPPER CONDUCTOR MATERIAL. UL 486A/B, UL (CANADA AND US) APPROVAL. 600 V TO 35 KV VOLTAGE RATING. 1/0 AWG CONDUCTOR SIZE. 3/8 INCH STUD SIZE. 8/296/50 DIE INDEX. 0.93 INCH L X 0.85 INCH W X... [See More]
- Terminal Type: Wire Lug
- > AWG 0: 1/0 AWG
- Material: Copper; Aluminum
from Penn-Union Corp.
SINGLE EYEBOLT TO BAR TYPE. COPPER ALLOY BODY, ALUMINUM BRONZE ALLOY EYEBOLT MATERIAL. 4-3/8 INCH L X 2-1/2 INCH W X 2-1/4 INCH D SIZE. 1000 MCM MIN. CONDUCTOR SIZE. 1500 MCM MAX. CONDUCTOR SIZE. COPPER CONDUCTOR MATERIAL. 1 CONDUCTOR(S). 1/2 INCH STUD SIZE. 1/4 TO 3/4 INCH BAR THICKNESS. LS MODEL [See More]
- Terminal Type: Cable to Flat Eyebolt
- Material: Copper; Aluminum
from Greenlee Textron, Inc.
NON-INSULATED FERRULE TYPE. TIN PLATED ELECTROLYTIC COPPER MATERIAL. 0.984 INCH L SIZE. 1/0 AWG CONDUCTOR SIZE. DIN CONSTRUCTION STANDARD. APPLICABLE STANDARD DIN 46228 [See More]
- Terminal Type: Ferrule Terminal
- > AWG 0: 1/0 AWG
- Material: Copper
from Mueller Electric Company
Heavy Duty, Solid Copper Cable Lug. Crimp or Solder to 1/0 AWG cable and mounts over 3/8 " stud. [See More]
- Terminal Type: Wire Lug
- > AWG 0: 1/0
- Material: Copper
- Features: RoHS
from NSI Industries LLC
ELECTRO TIN PLATED ALUMINUM MATERIAL. TAN COLOR. 4.74 INCH OVERALL LENGTH. 1.2 INCH BARREL LENGTH. ALUMINUM/COPPER CONDUCTOR MATERIAL. UL 486A/B, UL (CANADA AND US) APPROVAL. 600 V TO 35 KV VOLTAGE RATING. 1/0 AWG CONDUCTOR SIZE. 1/2 INCH STUD SIZE. 8/296/50 DIE INDEX. 3.12 INCH L X 0.85 INCH W X... [See More]
- Terminal Type: Wire Lug
- > AWG 0: 1/0 AWG
- Material: Copper; Aluminum
from Penn-Union Corp.
HIGH COPPER CONTENT BRONZE MATERIAL. 4-3/8 INCH L X 2-1/8 INCH W SIZE. 6 AWG SOLID (SMALL GROOVE), 4/0 AWG STRANDED (LARGE GROOVE) MIN. CONDUCTOR SIZE. 4/0 AWG STRANDED (SMALL GROOVE), 500 MCM (LARGE GROOVE) MAX. CONDUCTOR SIZE. RIGHT ANGLED/STRAIGHT CONNECTION TYPE. 3/4 INCH-16 TPI STUD SIZE. 3/8... [See More]
- Terminal Type: Equipment Stud to Cable/Tube
- > AWG 0: 4/0 AWG STRANDED (SMALL GROOVE), 500 MCM (LARGE GROOVE)
- Material: Copper
from Mueller Electric Company
Heavy Duty, Solid Copper Cable Lug (Tin Plated). Crimp or Solder to 1/0 AWG cable and mounts over 3/8 " stud. [See More]
- Terminal Type: Wire Lug
- > AWG 0: 1/0
- Material: Copper; Solid Copper, Tin Plated
- Features: RoHS
from NSI Industries LLC
EC GRADE ALUMINUM MATERIAL. RED COLOR. ALUMINUM/COPPER/COMPACT CONDUCTOR MATERIAL. UL, CSA APPROVAL. 2/0 AWG SOLID ALUMINUM/COPPER, 1/0 AWG STRANDED ALUMINUM/COPPER, 1/0 AWG COMPACT CONDUCTOR SIZE. 3/8 INCH STUD SIZE. 0.84/18/324/TX/76/11A/249 DIE INDEX. 1 PAD HOLE(S). STANDARD PACKAGE 12 PER... [See More]
- Terminal Type: Wire Lug
- > AWG 0: 1/0 AWG, 2/0 AWG
- Material: Copper; Aluminum
from Penn-Union Corp.
BRONZE MATERIAL. 6-7/16 INCH L X 3-3/8 INCH H SIZE. 4/0 AWG STRANDED (SMALL GROOVE), 900 MCM (LARGE GROOVE) MIN. CONDUCTOR SIZE. 900 MCM (SMALL GROOVE), 2000 MCM (LARGE GROOVE) MAX. CONDUCTOR SIZE. 2-1/2 INCH-12 TPI STUD SIZE. 3/8 TO 1-1/4 INCH IPS TUBE SIZE. CSR MODEL [See More]
- Terminal Type: Equipment Stud to Cable/Tube
from Mueller Electric Company
Heavy Duty, Solid Copper Cable Lug (Tin Plated). Crimp or Solder to 2/0 AWG cable and mounts over 1/2 " stud. [See More]
- Terminal Type: Wire Lug
- > AWG 0: 2/0
- Material: Copper; Solid Copper, Tin Plated
- Features: RoHS
from NSI Industries LLC
TIN PLATED COPPER MATERIAL. PINK COLOR. 1.83 INCH OVERALL LENGTH. 0.83 INCH BARREL LENGTH. COPPER CONDUCTOR MATERIAL. UL 486A/B, 487, UL (CANADA AND US) APPROVAL. 600 V TO 35 KV VOLTAGE RATING. 1/0 AWG CONDUCTOR SIZE. 3/8 INCH STUD SIZE. 5/12/348/42 DIE INDEX. 0.81 INCH L X 0.74 INCH W X 0.13 INCH... [See More]
- Terminal Type: Wire Lug
- > AWG 0: 1/0 AWG
- Material: Copper
from Penn-Union Corp.
ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL. 1-15/32 INCH OVERALL LENGTH. 14 AWG MIN. CONDUCTOR SIZE. 1/0 AWG MAX. CONDUCTOR SIZE. ALUMINUM/COPPER CONDUCTOR MATERIAL. UL, CSA APPROVAL. 2 CONDUCTOR(S). 17/64 INCH STUD SIZE. 27/32 INCH L X 1-1/8 INCH W X 3/16 INCH THK PAD SIZE. 1 PAD HOLE(S). [See More]
- Terminal Type: Wire Lug
- > AWG 0: 1/0 AWG
- Material: Aluminum
from Mueller Electric Company
Heavy Duty, Solid Copper Cable Lug. Crimp or Solder to 2/0 AWG cable and mounts over 3/8 " stud. [See More]
- Terminal Type: Wire Lug
- > AWG 0: 2/0
- Material: Copper
- Features: RoHS
from NSI Industries LLC
TIN PLATED COPPER MATERIAL. PINK COLOR. 2.83 INCH OVERALL LENGTH. 0.83 INCH BARREL LENGTH. COPPER CONDUCTOR MATERIAL. UL 486, UL (CANADA AND US) APPROVAL. 600 V TO 35 KV VOLTAGE RATING. 1/0 AWG CONDUCTOR SIZE. 3/8 INCH STUD SIZE. 5/12/348/42 DIE INDEX. 1.81 INCH L X 0.74 INCH W X 0.13 INCH THK PAD... [See More]
- Terminal Type: Wire Lug
- > AWG 0: 1/0 AWG
- Material: Copper
from Penn-Union Corp.
ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL. 6-3/16 INCH OVERALL LENGTH. 500 MCM MIN. CONDUCTOR SIZE. 1000 MCM MAX. CONDUCTOR SIZE. ALUMINUM/COPPER CONDUCTOR MATERIAL. 2 CONDUCTOR(S). 9/16 INCH STUD SIZE. 3-7/16 INCH L X 3-1/2 INCH W X 9/16 INCH THK PAD SIZE. 2 PAD HOLE(S). STRAIGHT PAD TYPE. [See More]
- Terminal Type: Wire Lug
- Material: Aluminum
from Mueller Electric Company
Heavy Duty, Solid Copper Cable Lug (Tin Plated). Crimp or Solder to 2/0 AWG cable and mounts over 3/8 " stud. [See More]
- Terminal Type: Wire Lug
- > AWG 0: 2/0
- Material: Copper; Solid Copper, Tin Plated
- Features: RoHS
from NSI Industries LLC
TIN PLATED COPPER MATERIAL. BLACK COLOR. 2.24 INCH OVERALL LENGTH. 0.94 INCH BARREL LENGTH. COPPER CONDUCTOR MATERIAL. UL 486A/B, UL (CANADA AND US) APPROVAL. 600 V TO 35 KV VOLTAGE RATING. 2/0 AWG CONDUCTOR SIZE. 3/8 INCH STUD SIZE. 6/13/45 DIE INDEX. 1.06 INCH L X 0.81 INCH W X 0.12 INCH THK PAD... [See More]
- Terminal Type: Wire Lug
- > AWG 0: 2/0 AWG
- Material: Copper
from Penn-Union Corp.
ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL. 4 INCH OVERALL LENGTH. 6 AWG MIN. CONDUCTOR SIZE. 250 MCM MAX. CONDUCTOR SIZE. ALUMINUM/COPPER CONDUCTOR MATERIAL. UL, CSA APPROVAL. 3 CONDUCTOR(S). 9/16 INCH STUD SIZE. 3 INCH L X 3 INCH W X 5/16 INCH THK PAD SIZE. 2 PAD HOLE(S). STRAIGHT PAD TYPE. [See More]
- Terminal Type: Wire Lug
- Material: Aluminum
from Mueller Electric Company
Heavy Duty, Solid Copper Cable Lug (Tin Plated). Crimp or Solder to 3/0 AWG cable and mounts over 1/2 " stud. [See More]
- Terminal Type: Wire Lug
- > AWG 0: 3/0
- Material: Copper; Solid Copper, Tin Plated
- Features: RoHS
from NSI Industries LLC
TIN PLATED COPPER MATERIAL. PINK COLOR. 2.21 INCH OVERALL LENGTH. 1.2 INCH BARREL LENGTH. COPPER CONDUCTOR MATERIAL. UL 486A/B, 467, UL (CANADA AND US) APPROVAL. 600 V TO 35 KV VOLTAGE RATING. 1/0 AWG CONDUCTOR SIZE. 3/8 INCH STUD SIZE. 5/12/348/42 DIE INDEX. 0.81 INCH L X 0.74 INCH W X 0.13 INCH... [See More]
- Terminal Type: Wire Lug
- > AWG 0: 1/0 AWG
- Material: Copper
from Penn-Union Corp.
ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL. 1.47 INCH OVERALL LENGTH. 14 AWG MIN. CONDUCTOR SIZE. 1/0 AWG MAX. CONDUCTOR SIZE. COPPER/ALUMINUM CONDUCTOR MATERIAL. UL, CSA APPROVAL. 1 CONDUCTOR(S). 1/4 INCH STUD SIZE. 0.84 INCH L X 0.63 INCH W X 0.19 INCH THK PAD SIZE. 1 PAD HOLE(S). SLOT SCREW TYPE. [See More]
- Terminal Type: Wire Lug
- > AWG 0: 1/0 AWG
- Material: Aluminum
from Mueller Electric Company
Heavy Duty, Solid Copper Cable Lug (Tin Plated). Crimp or Solder to 4/0 AWG cable and mounts over 1/2 " stud. [See More]
- Terminal Type: Wire Lug
- > AWG 0: 4/0
- Material: Copper; Solid Copper, Tin Plated
- Features: RoHS
from NSI Industries LLC
TIN PLATED COPPER MATERIAL. PINK COLOR. 2.5 INCH OVERALL LENGTH. COPPER CONDUCTOR MATERIAL. UL 486A/B, UL (CANADA AND US) APPROVAL. 600 V TO 35 KV VOLTAGE RATING. 1/0 AWG CONDUCTOR SIZE. 5/16 INCH STUD SIZE. 5/12/42 DIE INDEX. 0.74 INCH W PAD SIZE. 1 PAD HOLE(S). LONG, BELLED BARREL TYPE. INNER... [See More]
- Terminal Type: Wire Lug
- > AWG 0: 1/0 AWG
- Material: Copper
from Penn-Union Corp.
ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL. 6-3/16 INCH OVERALL LENGTH. 500 MCM MIN. CONDUCTOR SIZE. 1000 MCM MAX. CONDUCTOR SIZE. ALUMINUM/COPPER CONDUCTOR MATERIAL. UL, CSA APPROVAL. 1 CONDUCTOR(S). 9/16 INCH STUD SIZE. 3-7/16 INCH L X 1-3/4 INCH W X 9/16 INCH THK PAD SIZE. 2 PAD HOLE(S). [See More]
- Terminal Type: Wire Lug
- Material: Aluminum
from Mueller Electric Company
Heavy Duty, Solid Copper Cable Lug. Crimp or Solder to 4/0 AWG cable and mounts over 3/8 " stud. [See More]
- Terminal Type: Wire Lug
- > AWG 0: 4/0
- Material: Copper
- Features: RoHS
from NSI Industries LLC
TIN PLATED COPPER MATERIAL. PINK COLOR. 4.63 INCH OVERALL LENGTH. 1.2 INCH BARREL LENGTH. COPPER CONDUCTOR MATERIAL. UL 486A/B, 467, UL (CANADA AND US), CSA APPROVAL. 600 V TO 35 KV VOLTAGE RATING. 1/0 AWG CONDUCTOR SIZE. 1/2 INCH STUD SIZE. 5/12/348/42 DIE INDEX. 2.99 INCH L X 0.74 INCH W X 0.12... [See More]
- Terminal Type: Wire Lug
- > AWG 0: 1/0 AWG
- Material: Copper
from Penn-Union Corp.
ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL. 5-1/2 INCH OVERALL LENGTH. 2 AWG MIN. CONDUCTOR SIZE. 600 MCM MAX. CONDUCTOR SIZE. ALUMINUM/COPPER CONDUCTOR MATERIAL. UL, CSA APPROVAL. 4 CONDUCTOR(S). 9/16 INCH STUD SIZE. 3-1/4 INCH L X 5-21/32 INCH W X 3/8 INCH THK PAD SIZE. 4 PAD HOLE(S). [See More]
- Terminal Type: Wire Lug
- Material: Aluminum
from Mueller Electric Company
Heavy Duty, Solid Copper Cable Lug (Tin Plated). Crimp or Solder to 4/0 AWG cable and mounts over 3/8 " stud. [See More]
- Terminal Type: Wire Lug
- > AWG 0: 4/0
- Material: Copper; Solid Copper, Tin Plated
- Features: RoHS
from NSI Industries LLC
TIN PLATED COPPER MATERIAL. PINK COLOR. 3.21 INCH OVERALL LENGTH. 1.2 INCH BARREL LENGTH. COPPER CONDUCTOR MATERIAL. UL 486A/B, 467, UL (CANADA AND US), CSA APPROVAL. 600 V TO 35 KV VOLTAGE RATING. 1/0 AWG CONDUCTOR SIZE. 3/8 INCH STUD SIZE. 5/12/348/42 DIE INDEX. 1.81 INCH L X 0.74 INCH W X 0.13... [See More]
- Terminal Type: Wire Lug
- > AWG 0: 1/0 AWG
- Material: Copper
from Penn-Union Corp.
ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL. 4 INCH OVERALL LENGTH. 6 AWG MIN. CONDUCTOR SIZE. 250 MCM MAX. CONDUCTOR SIZE. ALUMINUM/COPPER CONDUCTOR MATERIAL. UL, CSA APPROVAL. 4 CONDUCTOR(S). 9/16 INCH STUD SIZE. 3 INCH L X 4-3/64 INCH W X 5/16 INCH THK PAD SIZE. 4 PAD HOLE(S). STRAIGHT PAD... [See More]
- Terminal Type: Wire Lug
- Material: Aluminum
from NSI Industries LLC
TIN PLATED COPPER MATERIAL. BLACK COLOR. 2.67 INCH OVERALL LENGTH. 1.38 INCH BARREL LENGTH. COPPER CONDUCTOR MATERIAL. UL 486A/B, 467, UL (CANADA AND US) APPROVAL. 600 V TO 35 KV VOLTAGE RATING. 2/0 AWG CONDUCTOR SIZE. 3/8 INCH STUD SIZE. 6/13/45 DIE INDEX. 1.06 INCH L X 0.82 INCH W X 0.12 INCH THK... [See More]
- Terminal Type: Wire Lug
- > AWG 0: 2/0 AWG
- Material: Copper
from Penn-Union Corp.
LAY IN TYPE. ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL. 1-1/2 INCH OVERALL LENGTH. 14 AWG MIN. CONDUCTOR SIZE. 1/0 AWG MAX. CONDUCTOR SIZE. ALUMINUM/COPPER CONDUCTOR MATERIAL. UL, CSA APPROVAL. 1 CONDUCTOR(S). 19/32 INCH W PAD SIZE. 1 PAD HOLE(S). STRAIGHT PAD TYPE. SLOT SCREW TYPE. LI MODEL [See More]
- Terminal Type: Wire Lug
- > AWG 0: 1/0 AWG
- Material: Aluminum
from NSI Industries LLC
TIN PLATED COPPER MATERIAL. WHITE COLOR. COPPER CONDUCTOR MATERIAL. 600 V VOLTAGE RATING. 4/0 AWG (ASTM), 300 MCM (COMM), 4/0 AWG (WELD) CONDUCTOR SIZE. 1/2 INCH STUD SIZE. 12/17/66 DIE INDEX. 2 PAD HOLE(S). 1-3/4 INCH PAD HOLE SPACING. LONG, BELLED BARREL TYPE. STANDARD PACKAGE 6 PER CARTON. L... [See More]
- Terminal Type: Wire Lug
- > AWG 0: 4/0 AWG
- Material: Copper
from Penn-Union Corp.
ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL. 6-3/16 INCH OVERALL LENGTH. 400 MCM MIN. CONDUCTOR SIZE. 750 MCM MAX. CONDUCTOR SIZE. ALUMINUM/COPPER CONDUCTOR MATERIAL. UL, CSA APPROVAL. 1 CONDUCTOR(S). 9/16 INCH STUD SIZE. 3-13/16 INCH L X 1-1/2 INCH W X 9/16 INCH THK PAD SIZE. 2 PAD HOLE(S). [See More]
- Terminal Type: Wire Lug
- Material: Aluminum
from NSI Industries LLC
ELECTROLYTIC COPPER MATERIAL. COPPER COLOR. 1.844 INCH OVERALL LENGTH. UL APPROVAL. 600 V VOLTAGE RATING. 1/0 AWG CONDUCTOR SIZE. 1/2 INCH STUD SIZE. 0.84 INCH L X 0.728 INCH W X 0.11 THK PAD SIZE. 1 PAD HOLE(S). SHORT, FLARED BARREL TYPE. CURRENT RATING 125 AMPERE. HOLE SIZE 0.278 INCH DIA. OVERALL... [See More]
- Terminal Type: Wire Lug
- > AWG 0: 1/0 AWG
- Material: Copper
from Penn-Union Corp.
V BOTTOM COLLAR TYPE. ELECTROLYTIC COPPER MATERIAL. (2) 2/0 AWG STRANDED MIN. CONDUCTOR SIZE. (2) 4/0 AWG STRANDED MAX. CONDUCTOR SIZE. COPPER CONDUCTOR MATERIAL. UL, CSA, CUL APPROVAL. 2 CONDUCTOR(S). 1 PAD HOLE(S). OFFSET PAD TYPE. SOLDERLESS. LU MODEL [See More]
- Terminal Type: Wire Lug
- > AWG 0: (2) 4/0 AWG STRANDED
- Material: Copper
from NSI Industries LLC
TIN PLATED COPPER MATERIAL. PURPLE COLOR. 5.31 INCH OVERALL LENGTH. COPPER CONDUCTOR MATERIAL. UL 486, UL (CANADA AND US) APPROVAL. 600 V TO 35 KV VOLTAGE RATING. 4/0 AWG CONDUCTOR SIZE. 1/2 INCH STUD SIZE. 10/15/54 DIE INDEX. 1 INCH W PAD SIZE. 2 PAD HOLE(S). 1.75 INCH PAD HOLE SPACING. LONG BARREL... [See More]
- Terminal Type: Wire Lug
- > AWG 0: 4/0 AWG
- Material: Copper
from Penn-Union Corp.
HORIZONTAL 90 DEG TYPE. COPPER ALLOY MATERIAL. 3-7/8 INCH OVERALL LENGTH. 8 AWG SOLID MIN. CONDUCTOR SIZE. 1/0 AWG STRANDED MAX. CONDUCTOR SIZE. 2 CONDUCTOR(S). 9/16 INCH STUD SIZE. 1-1/2 INCH W X 5/16 INCH THK PAD SIZE. 2 NEMA PAD HOLE(S). STRAIGHT PAD TYPE. 1/2 INCH HEX SOCKET SCREW TYPE. P2NL... [See More]
- Terminal Type: Wire Lug
- > AWG 0: 1/0 AWG STRANDED
- Material: Copper
from NSI Industries LLC
SET SCREW TYPE. ALUMINUM MATERIAL. 1.47 INCH OVERALL LENGTH. 14 AWG MIN. CONDUCTOR SIZE. 1/0 AWG MAX. CONDUCTOR SIZE. ALUMINUM/COPPER CONDUCTOR MATERIAL. UL (CANADA AND US) APPROVAL. 1 CONDUCTOR(S). 0.265 INCH STUD SIZE. 0.85 INCH L X 0.63 INCH W X 0.19 INCH THK PAD SIZE. 1 PAD HOLE(S). STRAIGHT PAD... [See More]
- Terminal Type: Wire Lug
- North American: 14 to ?
- Material: Copper; Aluminum
- > AWG 0: 1/0 AWG
from Penn-Union Corp.
HIGH STRENGTH CORROSION RESISTANT COPPER ALLOY MATERIAL. 3-7/8 INCH OVERALL LENGTH. 8 AWG SOLID MIN. CONDUCTOR SIZE. 1/0 AWG STRANDED MAX. CONDUCTOR SIZE. 2 CONDUCTOR(S). 9/16 INCH STUD SIZE. 3 INCH W X 1/4 INCH THK PAD SIZE. 4 PAD HOLE(S). STRAIGHT PAD TYPE. HEX SOCKET SCREW TYPE. P2NL MODEL [See More]
- Terminal Type: Wire Lug
- > AWG 0: 1/0 AWG STRANDED
- Material: Copper
from NSI Industries LLC
COPPER MATERIAL. 1.277 INCH OVERALL LENGTH. 14 AWG MIN. CONDUCTOR SIZE. 1/0 AWG MAX. CONDUCTOR SIZE. COPPER CONDUCTOR MATERIAL. UL, CSA APPROVAL. 1 CONDUCTOR(S). 0.265 INCH STUD SIZE. 0.548 INCH W X 0.125 INCH THK PAD SIZE. 1 PAD HOLE(S). STRAIGHT PAD TYPE. SLOTTED SCREW TYPE. VOLTAGE RATING 600 V. [See More]
- Terminal Type: Wire Lug
- North American: 14 to ?
- Material: Copper
- > AWG 0: 1/0 AWG
from Penn-Union Corp.
STACKED TYPE. ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL. 3 INCH OVERALL LENGTH. 6 AWG MIN. CONDUCTOR SIZE. 300 MCM MAX. CONDUCTOR SIZE. ALUMINUM/COPPER CONDUCTOR MATERIAL. UL, CSA APPROVAL. 2 CONDUCTOR(S). 5/16 INCH STUD SIZE. 1 INCH W PAD SIZE. 1 PAD HOLE(S). STRAIGHT PAD TYPE. HEX SOCKET... [See More]
- Terminal Type: Wire Lug
- Material: Aluminum
from NSI Industries LLC
SET SCREW TYPE. ALUMINUM MATERIAL. 1.47 INCH OVERALL LENGTH. 14 AWG MIN. CONDUCTOR SIZE. 1/0 AWG MAX. CONDUCTOR SIZE. ALUMINUM/COPPER CONDUCTOR MATERIAL. UL (CANADA AND US) APPROVAL. 2 CONDUCTOR(S). 0.265 INCH STUD SIZE. 0.85 INCH L X 1.1 INCH W X 0.19 INCH THK PAD SIZE. 1 PAD HOLE(S). STRAIGHT PAD... [See More]
- Terminal Type: Wire Lug
- North American: 14 to ?
- Material: Copper; Aluminum
- > AWG 0: 1/0 AWG
from Penn-Union Corp.
STACKED TYPE. ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL. 4-29/32 INCH OVERALL LENGTH. 2 AWG MIN. CONDUCTOR SIZE. 600 MCM MAX. CONDUCTOR SIZE. ALUMINUM/COPPER CONDUCTOR MATERIAL. UL, CSA APPROVAL. 3 CONDUCTOR(S). 3/8 INCH STUD SIZE. 2-1/2 INCH W PAD SIZE. 2 PAD HOLE(S). STRAIGHT PAD TYPE. HEX... [See More]
- Terminal Type: Wire Lug
- Material: Aluminum
from NSI Industries LLC
ALUMINUM MATERIAL. 1.47 INCH OVERALL LENGTH. 14 AWG MIN. CONDUCTOR SIZE. 2/0 AWG MAX. CONDUCTOR SIZE. ALUMINUM/COPPER CONDUCTOR MATERIAL. UL (CANADA AND US) APPROVAL. 1 CONDUCTOR(S). 0.28 INCH STUD SIZE. 0.84 INCH L X 0.88 INCH W X 0.19 INCH THK PAD SIZE. 1 PAD HOLE(S). STRAIGHT PAD TYPE. 3/16 INCH... [See More]
- Terminal Type: Wire Lug
- North American: 14 to ?
- Material: Copper; Aluminum
- > AWG 0: 2/0 AWG
from Penn-Union Corp.
STACKED TYPE. ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL. 4-29/32 INCH OVERALL LENGTH. 2 AWG MIN. CONDUCTOR SIZE. 600 MCM MAX. CONDUCTOR SIZE. ALUMINUM/COPPER CONDUCTOR MATERIAL. UL, CSA APPROVAL. 4 CONDUCTOR(S). 3/8 INCH STUD SIZE. 2-1/2 INCH W PAD SIZE. 2 PAD HOLE(S). STRAIGHT PAD TYPE. HEX... [See More]
- Terminal Type: Wire Lug
- Material: Aluminum
from NSI Industries LLC
SET SCREW TYPE. ALUMINUM MATERIAL. 1.875 INCH OVERALL LENGTH. 6 AWG MIN. CONDUCTOR SIZE. 3/0 AWG MAX. CONDUCTOR SIZE. ALUMINUM/COPPER CONDUCTOR MATERIAL. UL (CANADA AND US) APPROVAL. 1 CONDUCTOR(S). 0.265 INCH STUD SIZE. 0.85 INCH L X 0.7 INCH W X 0.145 INCH THK PAD SIZE. 1 PAD HOLE(S). STRAIGHT PAD... [See More]
- Terminal Type: Wire Lug
- North American: 6 to ?
- Material: Copper; Aluminum
- > AWG 0: 3/0 AWG
from Penn-Union Corp.
BRONZE MATERIAL. 1-19/32 INCH OVERALL LENGTH. 8 AWG SOLID MIN. CONDUCTOR SIZE. 1/0 AWG STRANDED MAX. CONDUCTOR SIZE. UL, CSA, CUL APPROVAL. 1 CONDUCTOR(S). 21/64 INCH STUD SIZE. 47/64 INCH W X 9/64 INCH THK PAD SIZE. 1 PAD HOLE(S). STRAIGHT PAD TYPE. 1/2 INCH-20 TPI HEX SOCKET SCREW TYPE. PNL MODEL [See More]
- Terminal Type: Wire Lug
- > AWG 0: 1/0 AWG STRANDED
from NSI Industries LLC
LAY-IN TYPE. ALUMINUM MATERIAL. 2.81 INCH OVERALL LENGTH. 4 AWG, (2) 1/0 AWG MIN. CONDUCTOR SIZE. 600 KCMIL, (2) 250 KCMIL MAX. CONDUCTOR SIZE. ALUMINUM/COPPER CONDUCTOR MATERIAL. UL, CSA APPROVAL. 1 CONDUCTOR(S). 0.625 INCH STUD SIZE. 1.38 INCH W X 0.312 INCH THK PAD SIZE. 1 PAD HOLE(S). STRAIGHT... [See More]
- Terminal Type: Wire Lug
- North American: 4 to ?
- Material: Copper; Aluminum
- > AWG 0: 4 AWG, (2) 1/0 AWG
from Penn-Union Corp.
BRONZE MATERIAL. 2-3/4 INCH OVERALL LENGTH. 8 AWG SOLID MIN. CONDUCTOR SIZE. 1/0 AWG STRANDED MAX. CONDUCTOR SIZE. UL, CSA, CUL APPROVAL. 1 CONDUCTOR(S). 11/32 INCH STUD SIZE. 3/4 INCH W X 3/16 INCH THK PAD SIZE. 2 PAD HOLE(S). STRAIGHT PAD TYPE. 1/2 INCH-20 TPI HEX SOCKET SCREW TYPE. PNL MODEL [See More]
- Terminal Type: Wire Lug
- > AWG 0: 1/0 AWG STRANDED
from NSI Industries LLC
LAY-IN TYPE. ALUMINUM MATERIAL. 3.812 INCH OVERALL LENGTH. 1/0 AWG MIN. CONDUCTOR SIZE. 250 KCMIL MAX. CONDUCTOR SIZE. ALUMINUM/COPPER CONDUCTOR MATERIAL. UL, CSA APPROVAL. 2 CONDUCTOR(S). 0.281 INCH STUD SIZE. 2.468 INCH W X 0.375 INCH THK PAD SIZE. 2 PAD HOLE(S). STRAIGHT PAD TYPE. 0.375 INCH HEX... [See More]
- Terminal Type: Wire Lug
- > AWG 0: 1/0 AWG
- Material: Copper; Aluminum
from Penn-Union Corp.
BRONZE MATERIAL. 4-7/8 INCH OVERALL LENGTH. 500 MCM MIN. CONDUCTOR SIZE. 1000 MCM MAX. CONDUCTOR SIZE. UL, CSA, CUL APPROVAL. 1 CONDUCTOR(S). 9/16 INCH STUD SIZE. 3 INCH W X 1/4 INCH THK PAD SIZE. 4 PAD HOLE(S). STRAIGHT PAD TYPE. 1-3/8 INCH-14 TPI HEX SOCKET SCREW TYPE. PNL MODEL [See More]
- Terminal Type: Wire Lug
from NSI Industries LLC
ELECTROLYTIC COPPER MATERIAL. 2 AWG MIN. CONDUCTOR SIZE. 4/0 AWG MAX. CONDUCTOR SIZE. COPPER CONDUCTOR MATERIAL. UL APPROVAL. 2 CONDUCTOR(S). 3/8 INCH STUD SIZE. 1 PAD HOLE(S). OFFSET PAD TYPE. HEX HEAD SCREW TYPE. SOLDERLESS. STANDARD PACKAGE 6 PER CARTON. D MODEL [See More]
- Terminal Type: Wire Lug
- North American: 2 to ?
- Material: Copper
- > AWG 0: 4/0 AWG
from Penn-Union Corp.
HIGH STRENGTH CORROSION RESISTANT COPPER ALLOY MATERIAL. 5-1/8 INCH OVERALL LENGTH. 750 MCM MIN. CONDUCTOR SIZE. 1000 MCM MAX. CONDUCTOR SIZE. 2 CONDUCTOR(S). 9/16 INCH STUD SIZE. 3-1/8 INCH L X 3 INCH W X 9/16 INCH THK PAD SIZE. 4 PAD HOLE(S). STRAIGHT PAD TYPE. HEX SOCKET SCREW TYPE. PP2NL MODEL [See More]
- Terminal Type: Wire Lug
- Material: Copper
from NSI Industries LLC
ELECTROLYTIC COPPER MATERIAL. 1.97 INCH OVERALL LENGTH. 6 AWG MIN. CONDUCTOR SIZE. 1/0 AWG MAX. CONDUCTOR SIZE. COPPER CONDUCTOR MATERIAL. UL APPROVAL. 1 CONDUCTOR(S). 0.28 INCH STUD SIZE. 0.63 INCH W X 0.13 INCH THK PAD SIZE. 1 PAD HOLE(S). OFFSET PAD TYPE. SLOTTED SCREW TYPE. VOLTAGE RATING 600 V. [See More]
- Terminal Type: Wire Lug
- North American: 6 to ?
- Material: Copper
- > AWG 0: 1/0 AWG
from Penn-Union Corp.
HORIZONTAL 90 DEG TYPE. COPPER ALLOY MATERIAL. 6-3/4 INCH OVERALL LENGTH. 750 MCM MIN. CONDUCTOR SIZE. 1000 MCM MAX. CONDUCTOR SIZE. 1 CONDUCTOR(S). 9/16 INCH STUD SIZE. 3-1/8 INCH L X 1-3/4 INCH W X 1/2 INCH THK PAD SIZE. 2 PAD HOLE(S). STRAIGHT PAD TYPE. 1-3/8 INCH HEX SOCKET SCREW TYPE. PPNL... [See More]
- Terminal Type: Wire Lug
- Material: Copper
from NSI Industries LLC
LAY-IN TYPE. ALUMINUM MATERIAL. 1.5 INCH OVERALL LENGTH. 8 AWG MIN. CONDUCTOR SIZE. 1/0 AWG MAX. CONDUCTOR SIZE. ALUMINUM/COPPER CONDUCTOR MATERIAL. UL (CANADA AND US) APPROVAL. 1 CONDUCTOR(S). 0.272 INCH STUD SIZE. 0.6 INCH W X 0.22 INCH THK PAD SIZE. 1 PAD HOLE(S). STRAIGHT PAD TYPE. SLOTTED SCREW... [See More]
- Terminal Type: Wire Lug
- North American: 8 to ?
- Material: Copper; Aluminum
- > AWG 0: 1/0 AWG
from Penn-Union Corp.
ALUMINUM ALLOY MATERIAL. 6-1/4 INCH OVERALL LENGTH. 3/0 AWG STRANDED (ALUMINUM), 3/0 AWG (ACSR) MIN. CONDUCTOR SIZE. 3/0 AWG STRANDED ALUMINUM, 3/0 AWG ACSR MAX. CONDUCTOR SIZE. ALUMINUM/ACSR CONDUCTOR MATERIAL. 1 CONDUCTOR(S). 9/16 INCH STUD SIZE. 2 INCH W X 3/8 INCH THK PAD SIZE. 2 NEMA PAD... [See More]
- Terminal Type: Wire Lug
- > AWG 0: 3/0 AWG STRANDED ALUMINUM, 3/0 AWG ACSR
- Material: Aluminum
from NSI Industries LLC
COPPER MATERIAL. 1.584 INCH OVERALL LENGTH. 4 AWG SOLID MIN. CONDUCTOR SIZE. 1/0 AWG STRANDED MAX. CONDUCTOR SIZE. COPPER CONDUCTOR MATERIAL. UL APPROVAL. 1 CONDUCTOR(S). 0.315 INCH STUD SIZE. 0.866 INCH L X 0.723 INCH W X 0.09 INCH THK PAD SIZE. 1 PAD HOLE(S). STRAIGHT PAD TYPE. 1/4 INCH HEX SOCKET... [See More]
- Terminal Type: Wire Lug
- North American: 4 to ?
- Material: Copper
- > AWG 0: 1/0 AWG