Pin Terminal Wire Terminals
Description
Pin Terminal Wire Terminals are devices used to terminate a conductor, allowing it to be connected to posts, studs, or other conductors. They facilitate electrical connections without the need for soldering, providing a secure and reliable means of connecting wires.
Working Principle
Pin Terminal Wire Terminals work by providing a mechanical and electrical connection between a wire and a terminal post or stud. The terminal typically consists of a pin that is inserted into a corresponding receptacle, creating a secure connection. This design allows for repeated connections and disconnections, making them useful in applications where frequent assembly and disassembly are required. The terminals ensure a stable connection by maintaining constant contact resistance, which is crucial for reliable electrical performance.
Applications
Pin Terminal Wire Terminals are commonly used in various electrical and electronic applications. They are particularly useful in situations where quick and reliable connections are needed, such as in automotive wiring harnesses, industrial machinery, and consumer electronics. For example, they can be used to connect wires to circuit boards in electronic devices or to establish connections in control panels and switchboards.
Advantages over other Wire Terminals
Pin Terminal Wire Terminals offer several advantages over other types of wire terminals. They provide a quick and easy method for connecting and disconnecting wires without the need for soldering, which can save time and reduce labor costs. Additionally, their design allows for repeated use, making them ideal for applications where frequent assembly and disassembly are necessary. The constant contact resistance they provide ensures reliable electrical performance, which is a significant advantage over terminals that may experience variable resistance due to poor connections.
Limitations
One limitation of Pin Terminal Wire Terminals is that they may not be suitable for high-current applications, as their design may not support the necessary current-carrying capacity. Additionally, they may not provide the same level of mechanical strength as soldered connections, which can be a concern in applications subject to vibration or mechanical stress.
Considerations
When selecting Pin Terminal Wire Terminals, several factors should be considered. Initial costs can vary depending on the quality and type of terminal, but they are generally cost-effective compared to other connection methods. Operating expenses are typically low, as the terminals require minimal maintenance. However, durability can be a concern in harsh environments, so it is essential to choose terminals made from materials that can withstand the specific conditions of the application. Accuracy in connection is generally high, but regular inspections may be necessary to ensure continued performance. Replacement and maintenance costs are usually low, but it is important to have spare terminals available to minimize downtime in case of failure.
from DigiKey
CONN WIRE PIN TERM 14-16AWG [See More]
- Terminal Type: Pin Terminal; Barrel, Bullet
- North American: 14 to 16
- Material: Copper
from RS Components, Ltd.
800 piece crimp terminal kit with tool [See More]
- Terminal Type: Butt Terminal; Fork Terminal; Pin Terminal; Ring Terminal; Insulated terminal
- Material: Copper; Copper, Brass
from DigiKey
CONN WIRE PIN TERM 14-16AWG PIDG [See More]
- Terminal Type: Pin Terminal; Barrel, Bullet
- North American: 14 to 16
- Material: Copper
- Features: Insulated
from DigiKey
CONN WIRE PIN TERM 10-12AWG PIDG [See More]
- Terminal Type: Pin Terminal; Barrel, Bullet
- North American: 10 to 12
- Material: Copper
- Features: RoHS; Insulated
from DigiKey
CONN WIRE PIN TERM 14-16AWG PG [See More]
- Terminal Type: Pin Terminal; Barrel, Bullet
- North American: 14 to 16
- Material: Copper
- Features: Insulated
from DigiKey
CONN WIRE PIN TERM 14-16AWG PIDG [See More]
- Terminal Type: Pin Terminal; Barrel, Bullet
- North American: 14 to 16
- Material: Copper
- Features: RoHS; Insulated
from DigiKey
CONN WIRE PIN TERM 10-12AWG [See More]
- Terminal Type: Pin Terminal; Barrel, Bullet
- North American: 10 to 12
- Material: Copper
- Features: RoHS
from DigiKey
CONN WIRE PIN TERM 10-12AWG PIDG [See More]
- Terminal Type: Pin Terminal; Barrel, Bullet
- North American: 10 to 12
- Material: Copper
- Features: RoHS; Insulated
from DigiKey
CONN WIRE PIN TERM 14-16AWG PG [See More]
- Terminal Type: Pin Terminal; Barrel, Bullet
- North American: 14 to 16
- Material: Copper
- Features: RoHS; Insulated
from DigiKey
CONN WIRE PIN TERM 10-12AWG PIDG [See More]
- Terminal Type: Pin Terminal; Barrel, Bullet
- North American: 10 to 12
- Material: Copper
- Features: RoHS; Insulated
from DigiKey
CONN WIRE PIN 16-22AWG SOLIS [See More]
- Terminal Type: Pin Terminal; Barrel, Bullet
- North American: 16 to 22
- Material: Copper
- Features: RoHS
from DigiKey
CONN WIRE PIN TERM 16-22AWG PIDG [See More]
- Terminal Type: Pin Terminal; Barrel, Bullet
- North American: 16 to 22
- Material: Copper
- Features: RoHS; Insulated
from DigiKey
CONN WIRE PIN TERM 16-22AWG PIDG [See More]
- Terminal Type: Pin Terminal; Barrel, Bullet
- North American: 16 to 22
- Material: Copper
- Features: RoHS; Insulated
from DigiKey
CONN WIRE PIN TERM 14-16AWG PIDG [See More]
- Terminal Type: Pin Terminal; Barrel, Bullet
- North American: 14 to 16
- Material: Copper
- Features: RoHS; Insulated
from DigiKey
CONN WIRE PIN TERM 22-26AWG PIDG [See More]
- Terminal Type: Pin Terminal; Barrel, Bullet
- North American: 22 to 26
- Material: Copper
- Features: RoHS; Insulated
from DigiKey
CPGI-YW-SNAP-CONN-KT-5 [See More]
- Terminal Type: Pin Terminal; Barrel, Bullet
- North American: 10 to 12
- Material: Copper
- Features: RoHS; Insulated
from DigiKey
CONN WIRE PIN TERM 10-12AWG [See More]
- Terminal Type: Pin Terminal; Barrel, Bullet
- North American: 10 to 12
- Material: Copper
- Features: Insulated
from DigiKey
CONN WIRE PIN TERM 16-20AWG [See More]
- Terminal Type: Pin Terminal; Barrel, Bullet
- North American: 16 to 20
- Material: Copper
- Features: RoHS; Insulated
from DigiKey
CONN WIRE PIN TERM 14-16AWG [See More]
- Terminal Type: Pin Terminal; Barrel, Bullet
- North American: 14 to 16
- Material: Copper
- Features: RoHS; Insulated
from DigiKey
CONN WIRE PIN TERM [See More]
- Terminal Type: Pin Terminal; Barrel, Bullet
- Features: RoHS; Insulated
from DigiKey
CONN WIRE PIN TERM 14-16AWG [See More]
- Terminal Type: Pin Terminal; Barrel, Bullet
- North American: 14 to 16
- Material: Copper
- Features: Insulated
from DigiKey
CONN WIRE PIN TERM 18-22AWG [See More]
- Terminal Type: Pin Terminal; Barrel, Bullet
- North American: 18 to 22
- Material: Copper
- Features: Insulated
from DigiKey
CONN WIRE PIN TERM 18-22AWG [See More]
- Terminal Type: Pin Terminal; Barrel, Bullet
- North American: 18 to 22
- Material: Copper
- Features: Insulated
from DigiKey
CONN WIRE PIN TERM 10-12AWG [See More]
- Terminal Type: Pin Terminal; Barrel, Bullet
- North American: 10 to 12
- Material: Copper
from DigiKey
CONN WIRE PIN TERM 10-12AWG [See More]
- Terminal Type: Pin Terminal; Barrel, Bullet
- North American: 10 to 12
- Material: Copper
- Features: Insulated
from DigiKey
CONN WIRE PIN TERM 14-16AWG [See More]
- Terminal Type: Pin Terminal; Barrel, Bullet
- Features: Insulated
- North American: 14 to 16
from R. S. Hughes Company, Inc.
The 3M Scotchlok blue butted non-insulated butted pin terminal is sold 1000 per box and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.73 in. [See More]
- Terminal Type: Pin Terminal
from J.S.T. Corporation
This terminals is used to connect a cluster pin (2.3mm in diameter) to a lead of a motor hermetically sealed in a compressor of a refrigerator, freezer or air conditioner. The contact is made of tin-plated phosphor bronze to ensure a highly reliable connection for an extemded period. [See More]
- Terminal Type: Pin Terminal
from Greaves Corporation
STRAIGHT TYPE. TIN PLATED COPPER PIN MATERIAL. ALUMINUM CONDUCTOR MATERIAL. UL 486B APPROVAL. 1 AWG CONDUCTOR SIZE. PIN SIZE 3 AWG STRANDED. PT MODEL [See More]
- Terminal Type: Pin Terminal
- Material: Copper; Aluminum
from Mill-Max Mfg. Corp.
Mill-Max introduces a new terminal pin suitable for use in a variety of board-to-board and wire-to-board applications. It features a compliant press-fit tail, slotted head and an additional press-fit feature on the barrel of the pin. These characteristics combine to provide functional, versatile and... [See More]
- Terminal Type: Pin Terminal
from ILSCO Corporation
PIGTAIL TYPE. HIGH STRENGTH ALUMINUM ALLOY MATERIAL. 2-3/64 INCH OVERALL LENGTH. COPPER/ALUMINUM CONDUCTOR MATERIAL. UL 486A/B, CSA APPROVAL. 600 V VOLTAGE RATING. 1 AWG CONDUCTOR SIZE. 1-3/4 INCH L COVER SIZE. 17/64 INCH DIA X 27/32 INCH L PIN SIZE. ROHS COMPLIANT. BARREL TYPE CHAMFERED. DIE COLOR... [See More]
- Terminal Type: Pin Terminal
- International: 42.4
- Material: Aluminum; High Strength Aluminum Alloy
from Penn-Union Corp.
TIN PLATED COPPER STEM MATERIAL. ACSR/ALUMINUM CONDUCTOR MATERIAL. 1/0 TO 6/1 AWG ACSR CONDUCTOR SIZE. 1/0 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE. 0.258 INCH DIA X 3-1/4 INCH L PIGTAIL SIZE. DIE INDEX BG, 5/8. COLOR CODE YELLOW. PSKS MODEL [See More]
- Terminal Type: Pin Terminal
- Material: Copper
from R. S. Hughes Company, Inc.
The 3M Scotchlok blue butted non-insulated butted pin terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.73 in. [See More]
- Terminal Type: Pin Terminal
from J.S.T. Corporation
Pin type [See More]
- Terminal Type: Pin Terminal
from Greaves Corporation
STRAIGHT TYPE. WROUGHT COPPER MATERIAL. 4.8 INCH OVERALL LENGTH. COPPER CONDUCTOR MATERIAL. CSA APPROVAL. 1000 KCMIL (CODE) CONDUCTOR SIZE. 1.8 INCH L PIN SIZE. REDUCER[T] BRAND. PLUG SIZE 750 KCMIL. PT-R MODEL [See More]
- Terminal Type: Pin Terminal
- Material: Copper
from Mill-Max Mfg. Corp.
Slotted Terminal Pin with 0.02 dia. Tail [See More]
- Terminal Type: Pin Terminal
- Material: Brass Alloy
from ILSCO Corporation
OFFSET PIGTAIL TYPE. HIGH STRENGTH ALUMINUM ALLOY MATERIAL. 4-1/32 INCH OVERALL LENGTH. COPPER/ALUMINUM CONDUCTOR MATERIAL. UL 486A/B, CSA APPROVAL. 600 V VOLTAGE RATING. 750 TO 1000 KCMIL CONDUCTOR SIZE. 29/32 INCH DIA X 2 INCH L PIN SIZE. ROHS COMPLIANT. BARREL TYPE CHAMFERED. SIZE 1-3/16 INCH ID... [See More]
- Terminal Type: Pin Terminal
- International: 380 to 507
- Material: Aluminum; High Strength Aluminum Alloy
from Penn-Union Corp.
ALUMINUM MATERIAL. 2.01 INCH OVERALL LENGTH. ALUMINUM CONDUCTOR MATERIAL. UL APPROVAL. 1 AWG STRANDED CONDUCTOR SIZE. 0.26 INCH DIA X 0.84 INCH L PIN SIZE. DIE COLOR CODE TAN. WIRE DIAMETER 0.332 INCH. TP MODEL [See More]
- Terminal Type: Pin Terminal
- Material: Aluminum
from R. S. Hughes Company, Inc.
The 3M Scotchlok blue butted vinyl butted pin terminal is sold 1000 per box and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.9 in. [See More]
- Terminal Type: Pin Terminal
from J.S.T. Corporation
Pin type With insulator [See More]
- Terminal Type: Pin Terminal
- Features: Insulated
from Greaves Corporation
STRAIGHT TYPE. WROUGHT COPPER MATERIAL. 2.87 INCH OVERALL LENGTH. COPPER CONDUCTOR MATERIAL. CSA APPROVAL. 1/0 AWG (CODE), 275/24 (FLEX), 1/0 AWG STRANDED (FLEX), 100 (NAVY) CONDUCTOR SIZE. 0.87 INCH L PIN SIZE. SHOO-PIN[T] BRAND. PLUG SIZE 1/0 AWG. PT-FX MODEL [See More]
- Terminal Type: Pin Terminal
- Material: Copper
from Mill-Max Mfg. Corp.
Slotted Terminal Pin with 0.018 dia. Tail [See More]
- Terminal Type: Pin Terminal
- Material: Brass Alloy
from ILSCO Corporation
PIGTAIL TYPE. HIGH STRENGTH ALUMINUM ALLOY BARREL, HIGH CONDUCTIVITY COPPER PIGTAIL MATERIAL. 2-11/32 INCH OVERALL LENGTH. COPPER/ALUMINUM CONDUCTOR MATERIAL. UL 486A/B, CSA APPROVAL. 600 V VOLTAGE RATING. 1 AWG CONDUCTOR SIZE. 1-11/16 INCH L COVER SIZE. 17/64 INCH DIA X 1 INCH L PIN SIZE. ROHS... [See More]
- Terminal Type: Pin Terminal
- International: 42.4
- Material: Copper; Aluminum; High Strength Aluminum Alloy Barrel, High Conductivity Copper Pigtail
from Penn-Union Corp.
OFFSET TYPE. ALUMINUM MATERIAL. 2.7 INCH OVERALL LENGTH. ALUMINUM CONDUCTOR MATERIAL. UL APPROVAL. 2/0 AWG STRANDED CONDUCTOR SIZE. 0.33 INCH DIA X 1.13 INCH L PIN SIZE. DIE COLOR CODE WHITE. WIRE DIAMETER 0.418 INCH. TPO MODEL [See More]
- Terminal Type: Pin Terminal
- Material: Aluminum
from R. S. Hughes Company, Inc.
The 3M Scotchlok blue insulation grip nylon insulation grip pin terminal is sold 1000 per box and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.91 in. [See More]
- Terminal Type: Pin Terminal
from J.S.T. Corporation
Pin type With insulator [See More]
- Terminal Type: Pin Terminal
- Features: Insulated
- Material: Copper
from Mill-Max Mfg. Corp.
Slotted Terminal Pin with 0.025 dia. Tail [See More]
- Terminal Type: Pin Terminal
- Material: Brass Alloy
from R. S. Hughes Company, Inc.
The 3M Scotchlok red butted non-insulated butted pin terminal is sold 1000 per box and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.73 in. [See More]
- Terminal Type: Pin Terminal
from J.S.T. Corporation
Non-insulated type Pin type [See More]
- Terminal Type: Pin Terminal
from Mill-Max Mfg. Corp.
Slotted Terminal Pin with 0.062 dia. Tail [See More]
- Terminal Type: Pin Terminal
- Material: Brass Alloy
from R. S. Hughes Company, Inc.
The 3M Scotchlok red butted non-insulated butted pin terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.73 in. [See More]
- Terminal Type: Pin Terminal
from Mill-Max Mfg. Corp.
Slotted Terminal Pin with 0.047 dia. Tail [See More]
- Terminal Type: Pin Terminal
- Material: Brass Alloy
from R. S. Hughes Company, Inc.
The 3M Scotchlok red butted vinyl butted pin terminal is sold 1000 per box and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.9 in. [See More]
- Terminal Type: Pin Terminal
from Mill-Max Mfg. Corp.
Slotted Terminal Pin with 0.072 dia. Tail [See More]
- Terminal Type: Pin Terminal
- Material: Brass Alloy
from R. S. Hughes Company, Inc.
The 3M Scotchlok red insulation grip nylon insulation grip pin terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.9 in. [See More]
- Terminal Type: Pin Terminal
from Mill-Max Mfg. Corp.
Slotted Terminal Pin with 0.07 dia. Tail [See More]
- Terminal Type: Pin Terminal
- Material: Brass Alloy
from R. S. Hughes Company, Inc.
The 3M Scotchlok yellow butted vinyl butted pin terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.06 in. [See More]
- Terminal Type: Pin Terminal
from Mill-Max Mfg. Corp.
Slotted Terminal Pin with 0.094 dia. Tail [See More]
- Terminal Type: Pin Terminal
- Material: Brass Alloy
from R. S. Hughes Company, Inc.
The 3M Scotchlok yellow insulation grip nylon insulation grip pin terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.06 in. [See More]
- Terminal Type: Pin Terminal
from Mill-Max Mfg. Corp.
Slotted Terminal Pin with 0.093 dia. Tail [See More]
- Terminal Type: Pin Terminal
- Material: Brass Alloy
from Mill-Max Mfg. Corp.
Slotted Terminal Pin with 0.09 dia. Tail [See More]
- Terminal Type: Pin Terminal
- Material: Brass Alloy
from Mill-Max Mfg. Corp.
Slotted Terminal Pin with 0.125 dia. Tail [See More]
- Terminal Type: Pin Terminal
- Material: Brass Alloy
from Mill-Max Mfg. Corp.
Slotted Terminal Pin with 0.156 dia. Tail [See More]
- Terminal Type: Pin Terminal
- Material: Brass Alloy
from Mill-Max Mfg. Corp.
Slotted Terminal Pin with 0.188 dia. Tail [See More]
- Terminal Type: Pin Terminal
- Material: Brass Alloy
from Mill-Max Mfg. Corp.
Slotted Terminal Pin with 0.14 dia. Tail [See More]
- Terminal Type: Pin Terminal
- Material: Brass Alloy
from Mill-Max Mfg. Corp.
Slotted Terminal Pin with 0.146 dia. Tail [See More]
- Terminal Type: Pin Terminal
- Material: Brass Alloy
from Mill-Max Mfg. Corp.
Swage Terminal Pin with 0.039 dia. Tail [See More]
- Terminal Type: Pin Terminal
- Material: Brass Alloy
from Mill-Max Mfg. Corp.
Swage Terminal Pin with 0.05 dia. Tail [See More]
- Terminal Type: Pin Terminal
- Material: Brass Alloy
from Mill-Max Mfg. Corp.
Swage Terminal Pin with 0.04 dia. Tail [See More]
- Terminal Type: Pin Terminal
- Material: Brass Alloy
from Mill-Max Mfg. Corp.
Swage Terminal Pin with 0.03 dia. Tail [See More]
- Terminal Type: Pin Terminal
- Material: Brass Alloy
from Mill-Max Mfg. Corp.
Swage Terminal Pin with 0.017 dia. Tail [See More]
- Terminal Type: Pin Terminal
- Material: Brass Alloy
from Mill-Max Mfg. Corp.
Swage Terminal Pin with 0.024 dia. Tail [See More]
- Terminal Type: Pin Terminal
- Material: Brass Alloy
from Mill-Max Mfg. Corp.
Swage Terminal Pin with 0.025 dia. Tail [See More]
- Terminal Type: Pin Terminal
- Material: Brass Alloy
from Mill-Max Mfg. Corp.
Swage Terminal Pin with 0.062 dia. Tail [See More]
- Terminal Type: Pin Terminal
- Material: Brass Alloy
from Mill-Max Mfg. Corp.
Swage Terminal Pin with 0.041 dia. Tail [See More]
- Terminal Type: Pin Terminal
- Material: Brass Alloy