RoHS Wire Terminals
Description
RoHS wire terminals are passive conductors designed to facilitate connections without the need for soldering. They consist of a two-piece assembly with a receptor (female) and a blade (male) that allows for repeated connection and disconnection. These terminals are compliant with the Restriction of Hazardous Substances (RoHS) directive, which ensures that they contain minimal levels of hazardous materials such as lead, mercury, and cadmium, making them environmentally friendly and safe for use in electronic and electrical equipment.
Working Principle
RoHS wire terminals work by providing a secure and reliable connection between wires without the need for soldering. The design typically involves a receptor and blade mechanism that allows for easy assembly and disassembly. This makes them particularly useful in applications where connections need to be frequently changed or adjusted. The use of materials like brass, known for its spring and wear characteristics, ensures a durable and stable connection. The RoHS compliance ensures that these terminals are safe for both the environment and human health by limiting the presence of hazardous substances.
Applications
RoHS wire terminals are used in a variety of applications where frequent assembly and disassembly are required. Specific examples include high voltage connector resistors, fuse holders, circuit breakers, and crimp and tool terminals. These applications benefit from the ease of use and reliability of the terminals, as well as their compliance with environmental safety standards.
Advantages over other Wire Terminals
One of the main advantages of RoHS wire terminals over other types is their compliance with environmental safety standards, which reduces the risk of hazardous substance exposure. Additionally, their design allows for repeated connections without the need for soldering, which can be advantageous in applications requiring frequent changes. The use of brass in their construction provides excellent durability and wear resistance, ensuring a long-lasting connection.
Limitations
RoHS wire terminals may have limitations in terms of their mechanical strength compared to soldered connections, which can be more robust in certain high-stress applications. Additionally, while they are designed for ease of use, improper installation can lead to poor connections, which may affect performance.
Considerations
When selecting RoHS wire terminals, it is important to consider factors such as initial costs, operating expenses, and durability. While the initial cost may be higher due to the use of compliant materials, the long-term benefits of reduced environmental impact and ease of maintenance can offset these costs. Durability is generally high due to the use of quality materials like brass, but regular inspection and maintenance are recommended to ensure continued performance. Replacement and maintenance costs are typically low, as the design allows for easy disassembly and reassembly without the need for specialized tools or skills.
from Keystone Electronics Corp.
Part Number: 1287. Current Rating: 15 Amps. Finish/Plating: Matte Tin. Material: Brass. Mounting: THM. Mounting Hole: 0.052. Orientation: Vertical. RoHS: Yes. Tab Size: .250 [6.4] x .032 [.81]. Terminal Style: PCB Male. Terminal Type: Quick-Fit. UL Recognized: Yes - (USA & Canada) E201546 [See More]
- Features: RoHS
- Material: Brass
- Terminal Type: Push On Terminal
from RS Components, Ltd.
TE Connectivity 150730 [See More]
- Features: RoHS; Insulated
- International: 1.65
- Terminal Type: Blade Terminals
from BlockMaster Electronics, Inc.
BlockMaster Electronic ’s 25A to 150A PCB and Surface Mount Screw Terminals & Blocks are suitable for today ’s requirements of high current terminations on printed circuit boards. Available in both straight and right angle versions for thru hole terminals. They can be supplied with... [See More]
- Features: RoHS
- Material: Brass/tin plated
- Terminal Type: Surface Mount Screw Terminals
- North American: 12 to 22
from DigiKey
CONN FERRULE DIN 16AWG BLACK [See More]
- Features: RoHS; Insulated
- Terminal Type: Barrel, Bullet
from Waytek, Inc.
30904 1/4 Heat Shrink Ring Terminal. Category: Ring Terminals. Crimp and seal [See More]
- Features: RoHS; Heat Shrink Type; Insulated
-
Material: Copper;
Tin Plated Copper
- Terminal Type: Ring Terminal
- North American: 18 to 22
from TE Connectivity
Contact Features. Contact Termination Area Plating Material : Tin (Sn). Interface Plating : Tin (Sn). Mating Tab Thickness (MM) : .6. Mating Tab Width (MM) : 1.2. Terminal & Splice Type : Tab. Dimensions. Tab Length : 23.6 MM [.937... [See More]
- Features: RoHS
from Amphenol Communications Solutions
FLEX 2.54, DUFLEX SOLDERTAB, Amphenol is one of the leading manufacturers of flex 2.54. Contact us today for more details of flex 2.54 , part number 73396-401LF. [See More]
- Features: RoHS
from Keystone Electronics Corp.
Part Number: 1287-R. Current Rating: 15 Amps. Finish/Plating: Matte Tin. Material: Brass. Mounting: THM. Orientation: Vertical. Packaging: Continuous Reel - 12,500 per reel. RoHS: Yes. Tab Size: .250 [6.4] x .032 [.81]. Terminal Type: Quick-Fit. UL Recognized: Yes - (USA & Canada) E201546 [See More]
- Features: RoHS
- Material: Brass
- Terminal Type: Push On Terminal
from RS Components, Ltd.
TE Connectivity 131331 [See More]
- Features: RoHS; Insulated
- International: 1.6
- Terminal Type: Blade Terminals
from BlockMaster Electronics, Inc.
BlockMaster Electronic ’s 25A to 150A PCB and Surface Mount Screw Terminals & Blocks are suitable for today ’s requirements of high current terminations on printed circuit boards. Available in both straight and right angle versions for thru hole terminals. They can be supplied with... [See More]
- Features: RoHS
- Material: Brass/tin plated
- Terminal Type: Surface Mount Screw Terminals
- North American: 12 to 22
from DigiKey
CONN FERRULE DIN 14AWG BLUE [See More]
- Features: RoHS; Insulated
- Terminal Type: Barrel, Bullet
from Waytek, Inc.
30905 5/16 Heat Shrink Ring Terminal. Category: Ring Terminals. Crimp and seal [See More]
- Features: RoHS; Heat Shrink Type; Insulated
- North American: 18 to 22
- Terminal Type: Ring Terminal
from TE Connectivity
Contact Features. Contact Termination Area Plating Material : Silver (Ag). Crimp Type : F-Crimp. Interface Plating : Silver (Ag). Mating Tab Thickness : .8 MM [.031 INCH ]. Mating Tab Width : 2.8 MM [.11... [See More]
- Features: RoHS
- International: 0.2000 to 0.5000
- North American: 20 to 23
from RS Components, Ltd.
TE Connectivity 131330 [See More]
- Features: RoHS; Insulated
- International: 2.6
- Terminal Type: Blade Terminals
from BlockMaster Electronics, Inc.
BlockMaster Electronic ’s 25A to 150A PCB and Surface Mount Screw Terminals & Blocks are suitable for today ’s requirements of high current terminations on printed circuit boards. Available in both straight and right angle versions for thru hole terminals. They can be supplied with... [See More]
- Features: RoHS
- Material: Brass/tin plated
- Terminal Type: Surface Mount Screw Terminals
- North American: 12 to 22
from DigiKey
CONN FERRULE DIN 16AWG BLACK [See More]
- Features: RoHS; Insulated
- Terminal Type: Barrel, Bullet
from Waytek, Inc.
30906 3/8 Heat Shrink Ring Terminal. Category: Ring Terminals. Crimp and seal [See More]
- Features: RoHS; Heat Shrink Type; Insulated
-
Material: Copper;
Tin Plated Copper
- Terminal Type: Ring Terminal
- North American: 18 to 20
from TE Connectivity
Contact Features. Contact Termination Area Plating Material : Tin (Sn). Crimp Type : F-Crimp. Interface Plating : Tin (Sn). Mating Tab Thickness : .8 MM [.031 INCH ]. Mating Tab Width : 2.8 MM [.11 INCH... [See More]
- Features: RoHS
- International: 0.3500
from RS Components, Ltd.
TE Connectivity 131443 [See More]
- Features: RoHS; Insulated
- International: 1.65
- Terminal Type: Blade Terminals
from BlockMaster Electronics, Inc.
BlockMaster Electronic ’s 25A to 150A PCB and Surface Mount Screw Terminals & Blocks are suitable for today ’s requirements of high current terminations on printed circuit boards. Available in both straight and right angle versions for thru hole terminals. They can be supplied with... [See More]
- Features: RoHS
- Material: Brass/tin plated
- Terminal Type: Surface Mount Screw Terminals
- North American: 12 to 22
from DigiKey
CONN FERRULE DIN 10AWG YELLOW [See More]
- Features: RoHS; Insulated
- Terminal Type: Barrel, Bullet
from Waytek, Inc.
30918 Male Heat Shrink .250 Disconnect. Category: Quick Disconnects. Provides extra protection against short circuits. Used as connectors when mated. Material: Tin-plated copper [See More]
- Features: RoHS; Heat Shrink Type; Insulated
- North American: 18 to 22
- Material: Copper; Tin-plated copper
from TE Connectivity
Contact Features. Contact Termination Area Plating Material : Tin (Sn). Crimp Type : F-Crimp. Interface Plating : Tin (Sn). Mating Tab Thickness : .8 MM [.031 INCH ]. Mating Tab Width : 5.8 MM , 6.3 MM... [See More]
- Features: RoHS
- International: 0.3500 to 0.5000
from RS Components, Ltd.
TE Connectivity 131444 [See More]
- Features: RoHS; Insulated
- International: 2.6
- Terminal Type: Blade Terminals
from BlockMaster Electronics, Inc.
BlockMaster Electronic ’s 25A to 150A PCB and Surface Mount Screw Terminals & Blocks are suitable for today ’s requirements of high current terminations on printed circuit boards. Available in both straight and right angle versions for thru hole terminals. They can be supplied with... [See More]
- Features: RoHS
- Material: Brass/tin plated
- Terminal Type: Surface Mount Screw Terminals
- North American: 12 to 22
from DigiKey
H 0,5/14 OG [See More]
- Features: RoHS; Insulated
- Terminal Type: Barrel, Bullet
from Waytek, Inc.
30919 Female Heat Shrink .250 Disconnect. Category: Quick Disconnects. Provides extra protection against short circuits. Used as connectors when mated. Material: Tin-plated brass [See More]
- Features: RoHS; Heat Shrink Type; Insulated
- Material: Tin-plated brass
- Terminal Type: Ferrule Terminal
- North American: 18 to 22
from TE Connectivity
Contact Features. Contact Termination Area Plating Material : Tin (Sn). Crimp Type : F-Crimp. Interface Plating : Silver (Ag). Mating Tab Thickness : .8 MM [.031 INCH ]. Mating Tab Width : 5.8 MM , 6.3... [See More]
- Features: RoHS
- International: 0.3500 to 0.5000
from RS Components, Ltd.
TE Connectivity 131445 [See More]
- Features: RoHS; Insulated
- International: 6.6
- Terminal Type: Blade Terminals
from BlockMaster Electronics, Inc.
BlockMaster Electronic ’s 25A to 150A PCB and Surface Mount Screw Terminals & Blocks are suitable for today ’s requirements of high current terminations on printed circuit boards. Available in both straight and right angle versions for thru hole terminals. They can be supplied with... [See More]
- Features: RoHS
- Material: Brass/tin plated
- Terminal Type: Surface Mount Screw Terminals
- North American: 12 to 22
from DigiKey
H 0,75/14 WH [See More]
- Features: RoHS; Insulated
- Terminal Type: Barrel, Bullet
from Waytek, Inc.
30936 Crystal Clear Heat Shrink Spade Connector. Category: Spade Terminals. Gauge 22-18Ga. Stud Size: #10. Color: Red Stripe. Longer neck on spade terminals. Crystal Clear waterproof insulation allows for indisputable inspection of wire. Color-coded stripes provide alignment for tool to crimp. [See More]
- Features: RoHS; Heat Shrink Type; Insulated
- North American: 18 to 22
- Terminal Type: Fork Terminal
from TE Connectivity
Contact Features. Crimp Type : F-Crimp. Interface Plating : Gold (Au). Mating Tab Thickness : .64 MM [.025 INCH ]. Mating Tab Width : .64 MM [.025 INCH ]. Terminal & Splice Type : Tab. [See More]
- Features: RoHS
- International: 0.5000 to 0.7500
- North American: 18 to 20
from RS Components, Ltd.
JST FV5.5-AFW(LF)K Crimp Blade Terminal [See More]
- Features: RoHS; Insulated
- International: 6.6
- Terminal Type: Blade Terminals
from BlockMaster Electronics, Inc.
BlockMaster Electronic ’s 25A to 150A PCB and Surface Mount Screw Terminals & Blocks are suitable for today ’s requirements of high current terminations on printed circuit boards. Available in both straight and right angle versions for thru hole terminals. They can be supplied with... [See More]
- Features: RoHS
- Material: Brass/tin plated
- Terminal Type: Surface Mount Screw Terminals
- North American: 12 to 22
from DigiKey
H 1,0/14 YE [See More]
- Features: RoHS; Insulated
- Terminal Type: Barrel, Bullet
from Waytek, Inc.
Sealed Crimp & Solder Connectors are crimped for mechanical reliability, soldered for superior strength and conductivity, and sealed for maximum durability. 30943 Crimp, Solder & Seal Heat Shrink Terminal. Category: Ring Terminals. Lead free solder has lower melt temperature: 280 °F... [See More]
- Features: RoHS; Heat Shrink Type; Insulated
-
Material: Copper;
Tin Plated Copper
- Terminal Type: Ring Terminal
- North American: 18 to 22
from TE Connectivity
Body Features. Seal Type : Single Wire Seal (SWS). Contact Features. Crimp Type : F-Crimp. Interface Plating : Tin (Sn). Mating Tab Thickness : .8 MM [.031 INCH ]. Mating Tab Width : 2.8 MM [.11 INCH... [See More]
- Features: RoHS
- International: 2.5
- North American: 13
from RS Components, Ltd.
JST FVWS5.5-AFW(LF) Crimp Blade Terminal [See More]
- Features: RoHS; Insulated
- International: 6.6
- Terminal Type: Blade Terminals
from BlockMaster Electronics, Inc.
BlockMaster Electronic ’s 25A to 150A PCB and Surface Mount Screw Terminals & Blocks are suitable for today ’s requirements of high current terminations on printed circuit boards. Available in both straight and right angle versions for thru hole terminals. They can be supplied with... [See More]
- Features: RoHS
- Material: Brass/tin plated
- Terminal Type: Surface Mount Screw Terminals
- North American: 12 to 22
from DigiKey
H 1,5/14 RD [See More]
- Features: RoHS; Insulated
- Terminal Type: Barrel, Bullet
from Waytek, Inc.
Sealed Crimp & Solder Connectors are crimped for mechanical reliability, soldered for superior strength and conductivity, and sealed for maximum durability. 30945 Crimp, Solder & Seal Heat Shrink Terminal. Category: Ring Terminals. Lead free solder has lower melt temperature: 280 °F... [See More]
- Features: RoHS; Heat Shrink Type; Insulated
-
Material: Copper;
Tin Plated Copper
- Terminal Type: Ring Terminal
- North American: 18 to 22
from TE Connectivity
Contact Features. Contact Termination Area Plating Material : Tin (Sn). Crimp Type : F-Crimp. Interface Plating : Gold (Au). Mating Tab Thickness : .8 MM [.031 INCH ]. Mating Tab Width : 2.8 MM [.11... [See More]
- Features: RoHS
- International: 0.2000 to 0.5000
- North American: 20 to 23
from RS Components, Ltd.
JST FVWS1.25-AF2.3A(LF) [See More]
- Features: RoHS; Insulated
- International: 1.65
- Terminal Type: Blade Terminals
from BlockMaster Electronics, Inc.
BlockMaster Electronic ’s 25A to 150A PCB and Surface Mount Screw Terminals & Blocks are suitable for today ’s requirements of high current terminations on printed circuit boards. Available in both straight and right angle versions for thru hole terminals. They can be supplied with... [See More]
- Features: RoHS
- Material: Brass/tin plated
- Terminal Type: Surface Mount Screw Terminals
- North American: 12 to 22
from DigiKey
H 6,0/20 BK [See More]
- Features: RoHS; Insulated
- Terminal Type: Barrel, Bullet
from Waytek, Inc.
Sealed Crimp & Solder Connectors are crimped for mechanical reliability, soldered for superior strength and conductivity, and sealed for maximum durability. 30946 Crimp, Solder & Seal Heat Shrink Terminal. Category: Ring Terminals. Lead free solder has lower melt temperature: 280 °F... [See More]
- Features: RoHS; Heat Shrink Type; Insulated
-
Material: Copper;
Tin Plated Copper
- Terminal Type: Ring Terminal
- North American: 18 to 22
from TE Connectivity
Contact Features. Contact Termination Area Plating Material : Tin (Sn). Crimp Type : F-Crimp. Interface Plating : Gold (Au). Mating Tab Thickness : .6 MM [.024 INCH ]. Mating Tab Width : 1.6 MM [.063... [See More]
- Features: RoHS
- International: 0.5000 to 1
- North American: 17 to 19
from RS Components, Ltd.
JST FVWS1.25-AF3A-S(LF) [See More]
- Features: RoHS; Insulated
- International: 1.65
- Terminal Type: Blade Terminals
from BlockMaster Electronics, Inc.
BlockMaster Electronic ’s 25A to 150A PCB and Surface Mount Screw Terminals & Blocks are suitable for today ’s requirements of high current terminations on printed circuit boards. Available in both straight and right angle versions for thru hole terminals. They can be supplied with... [See More]
- Features: RoHS
- Material: Brass/tin plated
- Terminal Type: Surface Mount Screw Terminals
- North American: 12 to 22
from DigiKey
H 10,0/22 IV [See More]
- Features: RoHS; Insulated
- Terminal Type: Barrel, Bullet
from Waytek, Inc.
31056 Disconnect Adapter. Category: Quick Disconnects. Great for connections of 2 or 3 circuits. Useful for expanding connectors for switches. (1) .250" x .032" Female Tab to (2) .250" x .032" Male Tabs [See More]
- Features: RoHS
from TE Connectivity
Contact Features. Contact Termination Area Plating Material : Tin (Sn). Crimp Type : F-Crimp. Interface Plating : Tin (Sn). Terminal & Splice Type : Ring Tongue. Dimensions. Wire Size (MMSQ) : 35. Wire Size Search (MMSQ) : 35. Packaging Features. [See More]
- Features: RoHS
- International: 35
from RS Components, Ltd.
JST FVWS2-AFW Crimp Blade Terminal [See More]
- Features: RoHS; Insulated
- International: 2.6
- Terminal Type: Blade Terminals
from BlockMaster Electronics, Inc.
BlockMaster Electronic ’s 25A to 150A PCB and Surface Mount Screw Terminals & Blocks are suitable for today ’s requirements of high current terminations on printed circuit boards. Available in both straight and right angle versions for thru hole terminals. They can be supplied with... [See More]
- Features: RoHS
- Material: Brass/tin plated
- Terminal Type: Surface Mount Screw Terminals
- North American: 12 to 22
from DigiKey
H 16,0/22 GN [See More]
- Features: RoHS; Insulated
- Terminal Type: Barrel, Bullet
from Waytek, Inc.
31207 Non-Insulated Brazed Seam Ring Terminal. Category: Ring Terminals. This terminal is similar to the butted seam terminal, except the seam in the barrel has been brazed. The brazing allows the terminal to be crimped in any position around the barrel, which helps give extra wire holding strength [See More]
- Features: RoHS
-
Material: Copper;
Tin Plated Copper
- Terminal Type: Ring Terminal
- North American: 14 to 16
from TE Connectivity
Contact Features. Crimp Type : F-Crimp. Interface Plating : Tin (Sn). Mating Pin Diameter : 2.5 MM [.098 INCH ]. Terminal & Splice Type : Receptacle. Typical Current Rating (AMP) : 20. Dimensions. Wire Insulation Diameter... [See More]
- Features: RoHS
- International: 0.5000 to 1
- North American: 17 to 20
from RS Components, Ltd.
RS PRO DBN1-10 Crimp Blade Terminal [See More]
- Features: RoHS; Insulated
- Material: Copper; Copper
- Terminal Type: Blade Terminals
- International: 1.5
from BlockMaster Electronics, Inc.
BlockMaster Electronic ’s 25A to 150A PCB and Surface Mount Screw Terminals & Blocks are suitable for today ’s requirements of high current terminations on printed circuit boards. Available in both straight and right angle versions for thru hole terminals. They can be supplied with... [See More]
- Features: RoHS
- Material: Brass/tin plated
- Terminal Type: Surface Mount Screw Terminals
- North American: 12 to 22
from DigiKey
H 0,5/6 [See More]
- Features: RoHS
- Terminal Type: Barrel, Bullet
from Waytek, Inc.
31933 Crystal Clear Heat Shrink Spade Connector. Category: Spade Terminals. Insulation Material: Clear PVC Heat Shrink. Gauge 16-14Ga. Stud Size: #6. Color: Blue Stripe. Longer neck on spade terminal. Crystal Clear waterproof insulation allows for indisputable inspection of wire. Color-coded stripes... [See More]
- Features: RoHS; Heat Shrink Type; Insulated
- North American: 14 to 16
- Terminal Type: Fork Terminal
from TE Connectivity
Contact Features. Crimp Type : F-Crimp. Interface Plating : Tin (Sn). Mating Pin Diameter : 2.5 MM [.098 INCH ]. Terminal & Splice Type : Socket. Dimensions. Wire Insulation Diameter : 2.1 - 2.9 MM [.087 -... [See More]
- Features: RoHS
- International: 1 to 2.5
- North American: 20 to 21
from RS Components, Ltd.
RS PRO DBNB1-10 Crimp Blade Terminal [See More]
- Features: RoHS; Insulated
- Material: Copper; Copper
- Terminal Type: Blade Terminals
- International: 1.5
from BlockMaster Electronics, Inc.
BlockMaster Electronic ’s 25A to 150A PCB and Surface Mount Screw Terminals & Blocks are suitable for today ’s requirements of high current terminations on printed circuit boards. Available in both straight and right angle versions for thru hole terminals. They can be supplied with... [See More]
- Features: RoHS
- Material: Brass/tin plated
- Terminal Type: Surface Mount Screw Terminals
- North American: 12 to 22
from DigiKey
H 0,75/10 [See More]
- Features: RoHS
- Terminal Type: Barrel, Bullet
from Waytek, Inc.
31934 Crystal Clear Heat Shrink Spade Connector. Category: Spade Terminals. Insulation Material: Clear PVC Heat Shrink. Gauge 16-14Ga. Stud Size: #10. Color: Blue Stripe. Longer neck on spade terminal. Crystal Clear waterproof insulation allows for indisputable inspection of wire. Color-coded... [See More]
- Features: RoHS; Heat Shrink Type; Insulated
- North American: 14 to 16
- Terminal Type: Fork Terminal
from TE Connectivity
Body Features. Seal Type : Single Wire Seal (SWS). Contact Features. Contact Termination Area Plating Material : Tin (Sn). Crimp Type : F-Crimp. Interface Plating : Gold (Au). Mating Tab Thickness : .8 MM [.031 INCH ]. Mating... [See More]
- Features: RoHS
- International: 0.5000 to 1
from RS Components, Ltd.
RS PRO DBNB5-10 Crimp Blade Terminal [See More]
- Features: RoHS; Insulated
- Material: Copper; Copper
- Terminal Type: Blade Terminals
- International: 6
from BlockMaster Electronics, Inc.
BlockMaster Electronic ’s 25A to 150A PCB and Surface Mount Screw Terminals & Blocks are suitable for today ’s requirements of high current terminations on printed circuit boards. Available in both straight and right angle versions for thru hole terminals. They can be supplied with... [See More]
- Features: RoHS
- Material: Brass/tin plated
- Terminal Type: Surface Mount Screw Terminals
- North American: 12 to 22
from DigiKey
H 1,0/6 [See More]
- Features: RoHS
- Terminal Type: Barrel, Bullet
from Waytek, Inc.
32937 Crystal Clear Heat Shrink Spade Connector. Category: Spade Terminals. Insulation Material: Clear PVC Heat Shrink. Gauge 12-10Ga. Stud Size: #10. Color: Yellow Stripe. Longer neck on spade terminals. Crystal Clear waterproof insulation allows for indisputable inspection of wire. Color-coded... [See More]
- Features: RoHS; Heat Shrink Type; Insulated
- North American: 10 to 12
- Terminal Type: Fork Terminal
from TE Connectivity
Contact Features. Contact Termination Area Plating Material : Tin (Sn). Crimp Type : F-Crimp. Interface Plating : Tin (Sn). Mating Tab Thickness : .8 MM [.031 INCH ]. Mating Tab Width : 4.8 MM [.189... [See More]
- Features: RoHS
- International: 0.5000 to 1
from RS Components, Ltd.
RS PRO DBNB5-14 Crimp Blade Terminal [See More]
- Features: RoHS; Insulated
- Material: Copper; Copper
- Terminal Type: Blade Terminals
- International: 6
from BlockMaster Electronics, Inc.
BlockMaster Electronic ’s 25A to 150A PCB and Surface Mount Screw Terminals & Blocks are suitable for today ’s requirements of high current terminations on printed circuit boards. Available in both straight and right angle versions for thru hole terminals. They can be supplied with... [See More]
- Features: RoHS
- Material: Copper; Copper/tin plated
- Terminal Type: Surface Mount Screw Terminals
- North American: 12 to 22
from DigiKey
H 1,5/7 [See More]
- Features: RoHS
- Terminal Type: Barrel, Bullet
from Waytek, Inc.
32938 Crystal Clear Heat Shrink Spade Connector. Category: Spade Terminals. Insulation Material: Clear PVC Heat Shrink. Gauge 12-10Ga. Stud Size: 1/4. Color: Yellow Stripe. Longer neck on spade terminals. Crystal Clear waterproof insulation allows for indisputable inspection of wire. Color-coded... [See More]
- Features: RoHS; Heat Shrink Type; Insulated
- North American: 10 to 12
- Terminal Type: Fork Terminal
from TE Connectivity
Contact Features. Contact Termination Area Plating Material : Gold (Au). Crimp Type : F-Crimp. Interface Plating : Gold (Au). Mating Tab Thickness : .6 MM [.024 INCH ]. Mating Tab Width : 1.6 MM [.063... [See More]
- Features: RoHS
- International: 0.2000 to 0.5000
- North American: 20 to 23
from RS Components, Ltd.
RS PRO DBNT1 Crimp Blade Terminal [See More]
- Features: RoHS; Insulated
- Material: Copper; Copper
- Terminal Type: Blade Terminals
- International: 1.5
from BlockMaster Electronics, Inc.
BlockMaster Electronics offers a safer and easier method of wire connectors. Clear Connects provide visual confirmation of connection and help eliminate loose connections. Another feature is its built-in guide to determine how much wire to strip. Clear Connects are a great way to reduce wiring time... [See More]
- Features: RoHS
- Material: Copper; Copper/tin plated
- Terminal Type: Wire Connector
- North American: 12 to 22
from DigiKey
H 1,5/10 [See More]
- Features: RoHS
- Terminal Type: Barrel, Bullet
from Waytek, Inc.
3M 07-10-250 Male Tab Ring Tongue Terminals. Category: Quick Disconnects. Manufacturer: 3M. Stud Size: #10. Tin-plated copper material [See More]
- Features: RoHS
- Terminal Type: Ring Terminal
from TE Connectivity
Contact Features. Contact Termination Area Plating Material : Tin (Sn). Crimp Type : F-Crimp. Interface Plating : Silver (Ag). Mating Pin Diameter : 2.5 MM [.098 INCH ]. Terminal & Splice Type : Socket. Dimensions. Wire... [See More]
- Features: RoHS
- International: 1 to 2.5
- North American: 13 to 16
from RS Components, Ltd.
RS PRO DBNITF2.5-DARK [See More]
- Features: RoHS; Insulated
- Material: Copper; Copper
- Terminal Type: Blade Terminals
- International: 2.5
from DigiKey
H 25,0/30 BN [See More]
- Features: RoHS; Insulated
- Terminal Type: Barrel, Bullet
from Waytek, Inc.
3M 07-6-250 Male Tab Ring Tongue Terminals. Category: Quick Disconnects. Manufacturer: 3M. Stud Size: #6. Tin-plated copper material [See More]
- Features: RoHS
- Terminal Type: Ring Terminal
from TE Connectivity
Contact Features. Contact Termination Area Plating Material : Tin (Sn). Crimp Type : F-Crimp. Interface Plating : Tin (Sn). Mating Tab Thickness : .8 MM [.031 INCH ]. Mating Tab Width : 2.8 MM [.11 INCH... [See More]
- Features: RoHS
- International: 0.0800 to 0.2200
- North American: 24 to 27
from RS Components, Ltd.
RS PRO DBV1-10 Crimp Blade Terminal [See More]
- Features: RoHS; Insulated
- Material: Copper; Copper
- Terminal Type: Blade Terminals
- International: 1.5
from DigiKey
H 6,0/15 [See More]
- Features: RoHS
- Terminal Type: Barrel, Bullet
from Waytek, Inc.
3M 07-8-250 Male Tab Ring Tongue Terminals. Category: Quick Disconnects. Manufacturer: 3M. Stud Size: #8. Tin-plated copper material [See More]
- Features: RoHS
- Terminal Type: Ring Terminal
from TE Connectivity
Body Features. Seal Type : Single Wire Seal (SWS). Contact Features. Contact Termination Area Plating Material : Tin (Sn). Crimp Type : F-Crimp. Interface Plating : Tin (Sn). Mating Tab Thickness : 1.2 MM [.047 INCH ]. Mating... [See More]
- Features: RoHS
- International: 2.5 to 4
from RS Components, Ltd.
RS PRO DBV1-14 Crimp Blade Terminal [See More]
- Features: RoHS; Insulated
- Material: Copper; Copper
- Terminal Type: Blade Terminals
- International: 1.5
from DigiKey
H 10,0/15 [See More]
- Features: RoHS
- Terminal Type: Barrel, Bullet
from Waytek, Inc.
3M 12-14S-W Non-Insulated Ring Terminals. Category: Ring Terminals. Manufacturer: 3M. Extra wire holding strength. Allows for easy wire insertion. Brazed seam barrel allows terminal to be crimped in any position around barrel [See More]
- Features: RoHS
-
Material: Copper;
Tin Plated Copper
- Terminal Type: Ring Terminal
- North American: 14 to 16
from TE Connectivity
Contact Features. Contact Termination Area Plating Material : Tin (Sn). Crimp Type : F-Crimp. Interface Plating : Tin (Sn). Mating Tab Thickness : 1.2 MM [.047 INCH ]. Mating Tab Width : 9.5 MM [.374... [See More]
- Features: RoHS
- International: 4 to 6
- North American: 11
from RS Components, Ltd.
RS PRO DBV1-18 Crimp Blade Terminal [See More]
- Features: RoHS; Insulated
- Material: Copper; Copper
- Terminal Type: Blade Terminals
- International: 1.5
from DigiKey
H 0,5/12 OG [See More]
- Features: RoHS; Insulated
- Terminal Type: Barrel, Bullet
from Waytek, Inc.
3M 12-610-NB Multi-Stud Ring Terminals. Category: Ring Terminals. Manufacturer: 3M. Allows for easy wire insertion. Securely connects to a variety of stud sizes with oblong stud hole and washered face [See More]
- Features: RoHS; Insulated
-
Material: Copper;
Tin Plated Copper
- Terminal Type: Ring Terminal
- North American: 14 to 16
from TE Connectivity
Contact Features. Contact Termination Area Plating Material : Tin (Sn). Crimp Type : F-Crimp. Interface Plating : Tin (Sn). Mating Tab Thickness : .8 MM [.031 INCH ]. Mating Tab Width : 2.8 MM [.11 INCH... [See More]
- Features: RoHS
- International: 0.2000 to 0.5000
- North American: 20 to 23
from RS Components, Ltd.
RS PRO DBV2-18 Crimp Blade Terminal [See More]
- Features: RoHS; Insulated
- Material: Copper; Copper
- Terminal Type: Blade Terminals
- International: 2.5
from DigiKey
H 0,75/12 WH [See More]
- Features: RoHS; Insulated
- Terminal Type: Barrel, Bullet
from Waytek, Inc.
3M 13-610-NB Multi-Stud Ring Terminals. Category: Ring Terminals. Manufacturer: 3M. Allows for easy wire insertion. Securely connects to a variety of stud sizes with oblong stud hole and washered face [See More]
- Features: RoHS; Insulated
-
Material: Copper;
Tin Plated Copper
- Terminal Type: Ring Terminal
- North American: 10 to 12
from TE Connectivity
Contact Features. Contact Type : Pin. Housing Features. Centerline (Pitch) : 2.54 MM [.1 INCH ]. Mechanical Attachment. Connector Mounting Type : Board Mount. Product Type Features. Connector & Contact Terminates To : Printed... [See More]
- Features: RoHS
from RS Components, Ltd.
RS PRO DBVE1-14 Crimp Blade Terminal [See More]
- Features: RoHS; Insulated
- Material: Copper; Copper
- Terminal Type: Blade Terminals
- International: 1.5
from DigiKey
H 1,0/12 YE [See More]
- Features: RoHS; Insulated
- Terminal Type: Barrel, Bullet
from Waytek, Inc.
3M 7100163794 HT-13-10 High Temp. Ring Terminals. Category: Ring Terminals. Manufacturer: 3M. Allows for easy wire insertion. Continuous duty up to 900 °F (482 °C). Due to steel construction, heavy-duty ratchet crimpers are recommended [See More]
- Features: RoHS
-
Material:
Nickel Plated
- Terminal Type: Ring Terminal
- North American: 10 to 12
from TE Connectivity
Contact Features. 端 子 嵌 合 面 の め っ き 仕 様 : Tin. Contact Current Rating (Max) (AMP) : 5. Contact Orientation : Straight. Contact Type : Socket. Dimensions. Wire Size (MMSQ) : .3 - .9. [See More]
- Features: RoHS
- International: 0.3000 to 0.9000
- North American: 18 to 22
from RS Components, Ltd.
RS PRO DBVE1-18 Crimp Blade Terminal [See More]
- Features: RoHS; Insulated
- Material: Copper; Copper
- Terminal Type: Blade Terminals
- International: 1.5
from DigiKey
H 1,5/16 RD [See More]
- Features: RoHS; Insulated
- Terminal Type: Barrel, Bullet
from Waytek, Inc.
3M 7100163870 Snap Spade Terminal. Category: Spade Terminals. Manufacturer: 3M. Connector Type: Snap Spade Terminal. Color: Blue. Stud Size: #6. Insulation: Nylon w/ Extra Sleeve. Wire Gauge 16-14 Ga. Material: Tin plated copper. Allows for easy wire insertion. Butted seam barrel for extra wire grip [See More]
- Features: RoHS; Insulated
-
Material: Copper;
Tin Plated Copper
- Terminal Type: Fork Terminal
- North American: 14 to 16
from TE Connectivity
Contact Features. Contact Base Material : Copper Alloy. Contact Current Rating (Max) (AMP) : 40. Contact Mating Area Plating Material : Gold. Contact Mating Area Plating Material Thickness : .762 MICM [30 MICIN ]. Contact Orientation... [See More]
- Features: RoHS
from RS Components, Ltd.
RS PRO DBVEL2-18 Crimp Blade Terminal [See More]
- Features: RoHS; Insulated
- Material: Copper; Copper
- Terminal Type: Blade Terminals
- International: 2.5
from DigiKey
H 0,25/10 LB [See More]
- Features: RoHS; Insulated
- Terminal Type: Barrel, Bullet
from Waytek, Inc.
3M 7100164277 Scotchlok Ring Terminal. Category: Ring Terminals. Manufacturer: 3M. Allows for easy wire insertion [See More]
- Features: RoHS; Heat Shrink Type; Insulated
-
Material: Copper;
Tin Plated Copper
- Terminal Type: Ring Terminal
- North American: 14 to 16
from TE Connectivity
Contact Features. Contact Base Material : Brass. Contact Current Rating (Max) (AMP) : 5. Contact Mating Area Plating Material : Tin. Contact Mating Area Plating Material Thickness : 1.524 - 3.048 MICM [60 - 120 MICIN ]. Contact... [See More]
- Features: RoHS
- International: 0.1200 to 0.3500
- North American: 22 to 26
from RS Components, Ltd.
RS PRO 335318NBT Crimp Blade Terminal [See More]
- Features: RoHS; Insulated
- Material: Copper; Copper
- Terminal Type: Blade Terminals
- International: 2.5
from DigiKey
H 0,25/12 LB [See More]
- Features: RoHS; Insulated
- Terminal Type: Barrel, Bullet
from Waytek, Inc.
3M 71F-187-20-NBL Scotchlok ™ Female Quick Disconnect Terminals. Category: Quick Disconnects. Manufacturer: 3M. Material: Tin-plated brass [See More]
- Features: RoHS; Insulated
- Material: Tin-plated brass
- Terminal Type: Ferrule Terminal
- North American: 18 to 22
from TE Connectivity
Contact Features. Contact Type : Pin. Housing Features. Centerline (Pitch) : 2.54 MM [.1 INCH ]. Mechanical Attachment. Connector Mounting Type : Board Mount. Product Type Features. Connector & Contact Terminates To : Printed... [See More]
- Features: RoHS
from Weidmuller
The use of wire end ferrules ensures that users get electrical connections of long-lasting, consistent quality. In addition, they bring advantages during installation. The wide range of products comprises wire end ferrules with and without plastic collar, plus all the colours customers require. Box... [See More]
- Features: RoHS
- Material: Copper
- Terminal Type: Ferrule Terminal
- International: 0.5000 to 2.5
from Madison Electric Products
90 DEGREE, HORIZONTAL TYPE. ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL. 1.469 INCH OVERALL LENGTH. 14 AWG SOLID MIN. CONDUCTOR SIZE. 1/0 AWG MAX. CONDUCTOR SIZE. ALUMINUM/COPPER CONDUCTOR MATERIAL. UL 486B APPROVAL. 2 CONDUCTOR(S). 0.266 INCH STUD SIZE. 1.125 INCH W PAD SIZE. 1 PAD HOLE(S). [See More]
- Features: RoHS
- Material: Copper; Aluminum
- Terminal Type: Wire Lug
- North American: 14
from Mueller Electric Company
Allows standard, fully insulated or retractable 4mm banana plug to be used with a 4mm spade. Nickel Plated Brass, 36 amps.This Version designed for short banana plugs or retractable banana plugs. [See More]
- Features: RoHS
- Material: Nickel Plated Brass
- Terminal Type: Fork Terminal
Terminal, BDK 2.8, .5-1.0 sq mm, silver, sws, ROHS
-- 1928498058 [1928498058 from Robert Bosch GmbH]from Chief Enterprises LLC
Terminal, BDK 2.8, .5-1.0 sq mm, silver, sws, ROHS [See More]
- Features: RoHS
- International: 0.5000 to 1
- Material: Silver
from Utmel Electronic Limited
Terminals .110 FASTIN-FASTON RECPT L.P. [See More]
- Features: RoHS
from PHOENIX CONTACT USA
Flat pin cable lug, with tab, soldered neck, red, 0.5 ... 1.5 mm ², pin width: 2.8 mm, easy conductor entry with Easy-Entry, for horizontal and vertical crimping with CRIMPFOX-RCI 6 [See More]
- Features: RoHS; Insulated
- Material: Copper; Copper
- Terminal Type: Wire Lug
from Weidmuller
The use of wire end ferrules ensures that users get electrical connections of long-lasting, consistent quality. In addition, they bring advantages during installation. The wide range of products comprises wire end ferrules with and without plastic collar, plus all the colours customers require. Box... [See More]
- Features: RoHS
- Material: Copper
- Terminal Type: Ferrule Terminal
- International: 0.1400 to 0.7500
from Madison Electric Products
90 DEGREE, HORIZONTAL TYPE. BRONZE MATERIAL. 1.594 INCH OVERALL LENGTH. 4 AWG SOLID MIN. CONDUCTOR SIZE. 1/0 AWG STRANDED MAX. CONDUCTOR SIZE. COPPER CONDUCTOR MATERIAL. UL 486A APPROVAL. 1 CONDUCTOR(S). 0.328 INCH STUD SIZE. 0.734 INCH W PAD SIZE. 1 PAD HOLE(S). STRAIGHT PAD TYPE. ROHS COMPLIANT. [See More]
- Features: RoHS
- Material: Copper; Bronze
- Terminal Type: Wire Lug
- North American: 4
from Mueller Electric Company
Allows standard, fully insulated or retractable 4mm banana plug to be used with a 4mm spade. Nickel Plated Brass, 36 amps. [See More]
- Features: RoHS
- Material: Nickel Plated Brass
- Terminal Type: Fork Terminal
from Utmel Electronic Limited
Terminals .110 REC 20-18 PTPBR [See More]
- Features: RoHS
from Weidmuller
The use of wire end ferrules ensures that users get electrical connections of long-lasting, consistent quality. In addition, they bring advantages during installation. The wide range of products comprises wire end ferrules with and without plastic collar, plus all the colours customers require. Box... [See More]
- Features: RoHS
- Material: Copper
- Terminal Type: Ferrule Terminal
- International: 0.5000 to 2.5
from Madison Electric Products
90 DEGREE, HORIZONTAL TYPE. ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL. 1.469 INCH OVERALL LENGTH. 14 AWG MIN. CONDUCTOR SIZE. 1/0 AWG MAX. CONDUCTOR SIZE. ALUMINUM/COPPER CONDUCTOR MATERIAL. UL 486B APPROVAL. 1 CONDUCTOR(S). 0.266 INCH STUD SIZE. 0.625 INCH W PAD SIZE. 1 PAD HOLE(S). STRAIGHT... [See More]
- Features: RoHS
- Material: Copper; Aluminum
- Terminal Type: Wire Lug
- North American: 14
from Mueller Electric Company
Allows standard, fully insulated or retractable 4mm banana plug to be used with a 4mm spade. Nickel Plated Brass, 36 amps. [See More]
- Features: RoHS
- Material: Nickel Plated Brass
- Terminal Type: Fork Terminal
from Utmel Electronic Limited
Terminals .250 FASTIN-ON REC. [See More]
- Features: RoHS
from Weidmuller
The use of wire end ferrules ensures that users get electrical connections of long-lasting, consistent quality. In addition, they bring advantages during installation. The wide range of products comprises wire end ferrules with and without plastic collar, plus all the colours customers require. Box... [See More]
- Features: RoHS
- Material: Copper
- Terminal Type: Ferrule Terminal
- International: 4 to 16
from Madison Electric Products
ELECTRO-TIN PLATED COPPER ALLOY MATERIAL. 6 AWG SOLID MIN. RUN CONDUCTOR SIZE. 1/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE. 6 AWG SOLID MIN. TAP CONDUCTOR SIZE. 1/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE. SPLIT BOLT INSTALLATION. COPPER CONDUCTOR MATERIAL. UL 486B APPROVAL. ROHS COMPLIANT. USED FOR... [See More]
- Features: RoHS
- Material: Copper; Electro-Tin Plated Copper Alloy
- Terminal Type: Mechanical Single Cable Tap
from Mueller Electric Company
Allows standard, fully insulated or retractable 4mm banana plug to be used with a 4mm spade. Nickel Plated Brass, 36 amps. [See More]
- Features: RoHS
- Material: Nickel Plated Brass
- Terminal Type: Fork Terminal
from Utmel Electronic Limited
Terminals .250 SRS FASTIN-ON [See More]
- Features: RoHS
from Weidmuller
The use of wire end ferrules ensures that users get electrical connections of long-lasting, consistent quality. In addition, they bring advantages during installation. The wide range of products comprises wire end ferrules with and without plastic collar, plus all the colours customers require. [See More]
- Features: RoHS
- Material: Copper
- Terminal Type: Ferrule Terminal
- North American: 6
from Madison Electric Products
SILICON BRONZE MATERIAL. 6 AWG SOLID MIN. RUN CONDUCTOR SIZE. 2 AWG STRANDED MAX. RUN CONDUCTOR SIZE. 6 AWG SOLID MIN. TAP CONDUCTOR SIZE. 2 AWG STRANDED MAX. TAP CONDUCTOR SIZE. SPLIT BOLT INSTALLATION. COPPER CONDUCTOR MATERIAL. UL 486A APPROVAL. ROHS COMPLIANT. USED FOR ELECTRICAL SPLICING AND... [See More]
- Features: RoHS
- Material: Copper; Silicon Bronze
- Terminal Type: Mechanical Single Cable Tap
- North American: 2
from Mueller Electric Company
Allows standard, fully insulated or retractable 4mm banana plug to be used with a 4mm spade. Nickel Plated Brass, 36 amps. [See More]
- Features: RoHS
- Material: Nickel Plated Brass
- Terminal Type: Fork Terminal
from Utmel Electronic Limited
Terminals .250 SRS FASTON REC. BRASS [See More]
- Features: RoHS
- Material: Brass
from Weidmuller
The use of wire end ferrules ensures that users get electrical connections of long-lasting, consistent quality. In addition, they bring advantages during installation. The wide range of products comprises wire end ferrules with and without plastic collar, plus all the colours customers require. [See More]
- Features: RoHS
- Material: Copper
- Terminal Type: Ferrule Terminal
- North American: 16
from Mueller Electric Company
Allows standard, fully insulated or retractable 4mm banana plug to be used with a 4mm spade. Nickel Plated Brass, 36 amps. [See More]
- Features: RoHS
- Material: Nickel Plated Brass
- Terminal Type: Fork Terminal
from Utmel Electronic Limited
Terminals .250X.032 REC [See More]
- Features: RoHS
from Weidmuller
The use of wire end ferrules ensures that users get electrical connections of long-lasting, consistent quality. In addition, they bring advantages during installation. The wide range of products comprises wire end ferrules with and without plastic collar, plus all the colours customers require. [See More]
- Features: RoHS
- Material: Copper
- Terminal Type: Ferrule Terminal
- North American: 17
from Mueller Electric Company
Accepts shrouded, unshrouded or retractable 4mm banana plugs. Connects to binding posts or terminal blocks with up a 7mm diameter stud. Nickel Plated Brass, 20 amps., 1000V The “-@ ” in the model number represents color. Available colors are: -0 Black, -2 Red, -4 Yellow, -5 Green, -6... [See More]
- Features: RoHS
- Material: Nickel Plated Brass
- Terminal Type: Fork Terminal
from Utmel Electronic Limited
Terminals .375 F-F [See More]
- Features: RoHS
from Weidmuller
The use of wire end ferrules ensures that users get electrical connections of long-lasting, consistent quality. In addition, they bring advantages during installation. The wide range of products comprises wire end ferrules with and without plastic collar, plus all the colours customers require. [See More]
- Features: RoHS
- Material: Copper
- Terminal Type: Ferrule Terminal
- North American: 16
from Mueller Electric Company
Spade Terminal with 8-32 Thread. Threaded connection mounts to standard threaded test probe like Mueller ’s BU-4062-M-39-0. 20 Amps [See More]
- Features: RoHS
- Material: Zinc Plated Brass
- Terminal Type: Fork Terminal
from Utmel Electronic Limited
Terminals 110 FASTON REC [See More]
- Features: RoHS
from Weidmuller
The use of wire end ferrules ensures that users get electrical connections of long-lasting, consistent quality. In addition, they bring advantages during installation. The wide range of products comprises wire end ferrules with and without plastic collar, plus all the colours customers require. UL... [See More]
- Features: RoHS
- Material: Copper
- Terminal Type: Ferrule Terminal
- North American: 17
from Mueller Electric Company
Heavy Duty, Solid Copper Cable Lug (Tin Plated). Crimp or Solder to 1 AWG cable and mounts over 3/8 " stud. [See More]
- Features: RoHS
- Material: Copper; Solid Copper, Tin Plated
- Terminal Type: Wire Lug
- North American: 1
from Utmel Electronic Limited
Terminals 110 FF RCPT 20-16 [See More]
- Features: RoHS
from Weidmuller
The use of wire end ferrules ensures that users get electrical connections of long-lasting, consistent quality. In addition, they bring advantages during installation. The wide range of products comprises wire end ferrules with and without plastic collar, plus all the colours customers require. UL... [See More]
- Features: RoHS
- Material: Copper
- Terminal Type: Ferrule Terminal
- North American: 20
from Mueller Electric Company
Heavy Duty, Solid Copper Cable Lug (Tin Plated). Crimp or Solder to 1/0 AWG cable and mounts over 1/2 " stud. [See More]
- Features: RoHS
- Material: Copper; Solid Copper, Tin Plated
- Terminal Type: Wire Lug
- > AWG 0: 1/0
from Utmel Electronic Limited
Terminals 110 POSITIVE DBL L/PLATE 2P [See More]
- Features: RoHS
- Material: Nylon
from Weidmuller
The use of wire end ferrules ensures that users get electrical connections of long-lasting, consistent quality. In addition, they bring advantages during installation. The wide range of products comprises wire end ferrules with and without plastic collar, plus all the colours customers require. UL... [See More]
- Features: RoHS
- Material: Copper
- Terminal Type: Ferrule Terminal
- North American: 20
from Mueller Electric Company
Heavy Duty, Solid Copper Cable Lug. Crimp or Solder to 1/0 AWG cable and mounts over 3/8 " stud. [See More]
- Features: RoHS
- Material: Copper
- Terminal Type: Wire Lug
- > AWG 0: 1/0
from Utmel Electronic Limited
Terminals 112 DIA PIN 30-26 012 PTPBR [See More]
- Features: RoHS
- Terminal Type: Connector Pin
from Weidmuller
The use of wire end ferrules ensures that users get electrical connections of long-lasting, consistent quality. In addition, they bring advantages during installation. The wide range of products comprises wire end ferrules with and without plastic collar, plus all the colours customers require. UL... [See More]
- Features: RoHS
- Material: Copper
- Terminal Type: Ferrule Terminal
- North American: 16
from Mueller Electric Company
Heavy Duty, Solid Copper Cable Lug (Tin Plated). Crimp or Solder to 1/0 AWG cable and mounts over 3/8 " stud. [See More]
- Features: RoHS
- Material: Copper; Solid Copper, Tin Plated
- Terminal Type: Wire Lug
- > AWG 0: 1/0
from Utmel Electronic Limited
Terminals 16 SDL FERRULE [See More]
- Features: RoHS
- Material: Polycarbonate
- Terminal Type: Ferrule Terminal
from Weidmuller
The use of wire end ferrules ensures that users get electrical connections of long-lasting, consistent quality. In addition, they bring advantages during installation. The wide range of products comprises wire end ferrules with and without plastic collar, plus all the colours customers require. UL... [See More]
- Features: RoHS
- Material: Copper
- Terminal Type: Ferrule Terminal
- North American: 20
from Mueller Electric Company
Heavy Duty, Solid Copper Cable Lug. Crimp or Solder to 2 AWG cable and mounts over 5/16 " stud. [See More]
- Features: RoHS
- Material: Copper
- Terminal Type: Wire Lug
- North American: 2
from Utmel Electronic Limited
Terminals 16-14 PRE-INSUL SEALED SPLICE [See More]
- Features: RoHS
from Weidmuller
The use of wire end ferrules ensures that users get electrical connections of long-lasting, consistent quality. In addition, they bring advantages during installation. The wide range of products comprises wire end ferrules with and without plastic collar, plus all the colours customers require. UL... [See More]
- Features: RoHS
- Material: Copper
- Terminal Type: Ferrule Terminal
- North American: 18
from Mueller Electric Company
Heavy Duty, Solid Copper Cable Lug (Tin Plated). Crimp or Solder to 2/0 AWG cable and mounts over 1/2 " stud. [See More]
- Features: RoHS
- Material: Copper; Solid Copper, Tin Plated
- Terminal Type: Wire Lug
- > AWG 0: 2/0
from Utmel Electronic Limited
Terminals 187 FLG FASTON REC [See More]
- Features: RoHS
from Weidmuller
The use of wire end ferrules ensures that users get electrical connections of long-lasting, consistent quality. In addition, they bring advantages during installation. The wide range of products comprises wire end ferrules with and without plastic collar, plus all the colours customers require. For... [See More]
- Features: RoHS
- Material: Copper
- Terminal Type: Ferrule Terminal
- North American: 24
from Mueller Electric Company
Heavy Duty, Solid Copper Cable Lug. Crimp or Solder to 2/0 AWG cable and mounts over 3/8 " stud. [See More]
- Features: RoHS
- Material: Copper
- Terminal Type: Wire Lug
- > AWG 0: 2/0
from Utmel Electronic Limited
Terminals 2 8 FASTON TAB FOR PCB [See More]
- Features: RoHS
from Weidmuller
The use of wire end ferrules ensures that users get electrical connections of long-lasting, consistent quality. In addition, they bring advantages during installation. The wide range of products comprises wire end ferrules with and without plastic collar, plus all the colours customers require. For... [See More]
- Features: RoHS
- Material: Copper
- Terminal Type: Ferrule Terminal
- North American: 16
from Mueller Electric Company
Heavy Duty, Solid Copper Cable Lug (Tin Plated). Crimp or Solder to 2/0 AWG cable and mounts over 3/8 " stud. [See More]
- Features: RoHS
- Material: Copper; Solid Copper, Tin Plated
- Terminal Type: Wire Lug
- > AWG 0: 2/0
from Utmel Electronic Limited
Terminals 22/18 TERMINAL RED [See More]
- Features: RoHS
from Mueller Electric Company
Heavy Duty, Solid Copper Cable Lug (Tin Plated). Crimp or Solder to 3/0 AWG cable and mounts over 1/2 " stud. [See More]
- Features: RoHS
- Material: Copper; Solid Copper, Tin Plated
- Terminal Type: Wire Lug
- > AWG 0: 3/0
from Utmel Electronic Limited
Terminals 250 FAS TAB 032BR [See More]
- Features: RoHS
from Mueller Electric Company
Heavy Duty, Solid Copper Cable Lug (Tin Plated). Crimp or Solder to 4 AWG cable and mounts over 3/8 " stud. [See More]
- Features: RoHS
- Material: Copper; Solid Copper, Tin Plated
- Terminal Type: Wire Lug
- North American: 4
from Utmel Electronic Limited
Terminals 250 FASTON REC. IS [See More]
- Features: RoHS
- Material: Bronze
from Mueller Electric Company
Heavy Duty, Solid Copper Cable Lug (Tin Plated). Crimp or Solder to 4 AWG cable and mounts over 5/16 " stud. [See More]
- Features: RoHS
- Material: Copper; Solid Copper, Tin Plated
- Terminal Type: Wire Lug
- North American: 4
from Utmel Electronic Limited
Terminals 250 FASTON REC. IS [See More]
- Features: RoHS
from Mueller Electric Company
Heavy Duty, Solid Copper Cable Lug (Tin Plated). Crimp or Solder to 4/0 AWG cable and mounts over 1/2 " stud. [See More]
- Features: RoHS
- Material: Copper; Solid Copper, Tin Plated
- Terminal Type: Wire Lug
- > AWG 0: 4/0
from Utmel Electronic Limited
Terminals 250 FASTTAB IS TP [See More]
- Features: RoHS
from Mueller Electric Company
Heavy Duty, Solid Copper Cable Lug. Crimp or Solder to 4/0 AWG cable and mounts over 3/8 " stud. [See More]
- Features: RoHS
- Material: Copper
- Terminal Type: Wire Lug
- > AWG 0: 4/0
from Utmel Electronic Limited
Terminals 250 FASTTAB.FOR.PO [See More]
- Features: RoHS
from Mueller Electric Company
Heavy Duty, Solid Copper Cable Lug (Tin Plated). Crimp or Solder to 4/0 AWG cable and mounts over 3/8 " stud. [See More]
- Features: RoHS
- Material: Copper; Solid Copper, Tin Plated
- Terminal Type: Wire Lug
- > AWG 0: 4/0
from Utmel Electronic Limited
Terminals 250 HSG LANCE 2P CAP BLUE [See More]
- Features: RoHS
from Mueller Electric Company
Heavy Duty, Solid Copper Cable Lug. Crimp or Solder to 6 AWG cable and mounts over 1/4 " stud. [See More]
- Features: RoHS
- Material: Copper
- Terminal Type: Wire Lug
- North American: 6
from Utmel Electronic Limited
Terminals 250 POSITIVE EX2 REC HSG 1P YE [See More]
- Features: RoHS
- Material: Nylon
from Mueller Electric Company
Heavy Duty, Solid Copper Cable Lug (Tin Plated). Crimp or Solder to 6 AWG cable and mounts over 5/16 " stud. [See More]
- Features: RoHS
- Material: Copper; Solid Copper, Tin Plated
- Terminal Type: Wire Lug
- North American: 6
from Utmel Electronic Limited
Terminals 250FLAG POSITIVE REC [See More]
- Features: RoHS
- Material: Brass
from Mueller Electric Company
Heavy Duty, Solid Copper Cable Lug (Tin Plated). Crimp or Solder to 8 AWG cable and mounts over 3/8 " stud. [See More]
- Features: RoHS
- Material: Copper; Solid Copper, Tin Plated
- Terminal Type: Wire Lug
- North American: 8
from Utmel Electronic Limited
Terminals 27-23 FASTON [See More]
- Features: RoHS