Insulated Wire Terminals

Description

Insulated wire terminals are components used to terminate a conductor, providing a secure and reliable connection point. They consist of a conductive part that connects to the wire and an insulating cover that protects the connection from environmental factors and electrical shorts.

Working Principle

Insulated wire terminals work by providing a secure mechanical and electrical connection between a wire and another component or conductor. The insulation on these terminals prevents accidental contact with other conductive materials, reducing the risk of short circuits and electrical shocks. This makes them particularly useful in environments where safety and reliability are paramount.

Applications

Insulated wire terminals are used in a variety of applications, including automotive wiring systems, where they connect wires to components like headlights and sensors. They are also used in household electrical systems to connect wires to outlets and switches, and in industrial settings to connect wires to control panels and machinery.

Advantages over other Wire Terminals

One advantage of insulated wire terminals over non-insulated ones is their enhanced safety due to the protective insulation, which reduces the risk of electrical shorts and shocks. Additionally, they often provide better environmental protection, making them suitable for use in harsh conditions where moisture or dust might be present.

Limitations

A limitation of insulated wire terminals is that they may not be suitable for high-temperature applications, as the insulation material can degrade under extreme heat. Additionally, they might not be the best choice for applications requiring frequent disconnection and reconnection, as repeated use can wear down the insulation.

Considerations

When selecting insulated wire terminals, consider the initial cost, which can be higher than non-insulated options due to the added material and manufacturing complexity. Operating expenses might be lower, however, due to reduced maintenance needs and increased safety. Durability is generally good, but it is important to choose terminals with insulation rated for the specific environmental conditions they will face. Replacement and maintenance costs can be minimized by selecting high-quality terminals that are appropriate for the intended application.

236 Results
Crimp Wire Pins, Tabs & Ferrules -- 1-1377174-0
from TE Connectivity

Configuration Features. Compatible With Wire & Cable Type  : Discrete Wire. Contact Features. Barrel Type  : Closed. Contact Fabrication  : Stamped & Formed. Contact Shape & Form  : Round. Crimp Wire Terminal Type  : Wire Pin Terminal. Mating Pin... [See More]

  • Features: RoHS; Insulated
  • Material: Tin
  • Terminal Type: Connector Pin; Wire Pin Terminal
  • North American: 16 to 22
Terminal Blocks - Accessories - Wire Ferrules -- 1-966067-2-ND [1-966067-2 from TE Connectivity]
from DigiKey

CONN FERRULE DIN 16AWG BLACK [See More]

  • Features: RoHS; Insulated
  • Terminal Type: Barrel, Bullet
3-way & 4-way Terminal, Insulated
from BRIM Electronics, Inc.

All terminals are made from pure electrolytic annealed copper, with an electro-tinned plating that retards corrosion/oxidation & assures a long shelf-life. Deep internal serrations allow a firm grip on wire strands & gives maximum tensile strength. When insulated, color coded PVC sleeves per... [See More]

  • Features: Insulated
  • Material: Copper
30904 1/4" Heat Shrink Ring Terminal, 22-18 Ga. -- 30904 [7000132450 from Waytek, Inc.]
from Waytek, Inc.

30904 1/4 Heat Shrink Ring Terminal. Category: Ring Terminals. Crimp and seal [See More]

  • Features: RoHS; Heat Shrink Type; Insulated
  • Material: Copper;

    Tin Plated Copper

  • Terminal Type: Ring Terminal
  • North American: 18 to 22
0.140″ Insulated Spade Lug -- 9209
from E-Z-HOOK, a division of Tektest, Inc.

The 9209 0.140 ” Insulated Spade Lug for AWG22 to 18 lead is constructed with a vinyl insulator and plated lug. [See More]

  • Features: Insulated
  • Terminal Type: Wire Lug
General Terminal -- 1056728-1 [1056728-1 from TE Connectivity ™]
from Richardson RFPD

SMP/SMPM RF Connectors [See More]

  • Features: Insulated
  • Material: Iron-Nickel Alloy
  • Terminal Type: Pin
Blade Terminals -- 1355032 [150730 from TE Connectivity]
from RS Components, Ltd.

TE Connectivity 150730 [See More]

  • Features: RoHS; Insulated
  • International: 1.65
  • Terminal Type: Blade Terminals
Insulated Ferrules -- 2201.0
from Altech Corp.

Ferrules ensure reliable electrical connections when terminating stranded flexible wires in terminal blocks, circuit breakers or other control devices. They prevent fraying and breaking of individual wire strands. Ferrules are available uninsulated and insulated with color coded plastic sleeves for... [See More]

  • Features: Insulated
  • Material: Copper
  • Terminal Type: Ferrule Terminal
  • North American: 20
Crimp Wire Pins, Tabs & Ferrules -- 1-1377174-1
from TE Connectivity

Body Features. Primary Product Color  : Red. Sleeve Material  : Copper. Sleeve Plating Material  : Tin. Configuration Features. Compatible With Wire & Cable Type  : Discrete Wire. Contact Features. Barrel Type  : Closed. Contact Mating Area Length  : 9.9... [See More]

  • Features: RoHS; Insulated
  • Material: Tin
  • Terminal Type: Connector Pin; Wire Pin Terminal
  • North American: 16 to 22
30905 5/16" Heat Shrink Ring Terminal, 22-18 Ga. -- 30905 [7000132450 from Waytek, Inc.]
from Waytek, Inc.

30905 5/16 Heat Shrink Ring Terminal. Category: Ring Terminals. Crimp and seal [See More]

  • Features: RoHS; Heat Shrink Type; Insulated
  • North American: 18 to 22
  • Terminal Type: Ring Terminal
0.250″ Insulated Spade Lug -- 9208
from E-Z-HOOK, a division of Tektest, Inc.

Our 9208 0.0250 ” Insulated Spade Lug has a plastic handle, and a 0.050 ” thick plated brass lug. [See More]

  • Features: Insulated
  • Terminal Type: Wire Lug
General Terminal -- 120527-1
from Richardson RFPD

1 mm Free Height (IEEE 1386) [See More]

  • Features: Insulated
  • Material: Copper
Blade Terminals -- 1611645 [131332 from TE Connectivity]
from RS Components, Ltd.

TE Connectivity 131332 [See More]

  • Features: Insulated
  • International: 6.6
  • Terminal Type: Blade Terminals
Crimp Wire Pins, Tabs & Ferrules -- 1-1377174-2
from TE Connectivity

Configuration Features. Compatible With Wire & Cable Type  : Discrete Wire. Contact Features. Barrel Type  : Closed. Crimp Wire Terminal Type  : Wire Pin. Mating Tab Thickness  : .79  MM   [.031  INCH  ]. Mating Tab Width  : 2.94... [See More]

  • Features: RoHS; Insulated
  • Material: Tin
  • Terminal Type: Connector Pin; Wire Pin
  • North American: 16 to 22
Terminal Blocks - Accessories - Wire Ferrules -- 1241004-1-ND [1241004-1 from TE Connectivity]
from DigiKey

CONN FERRULE DIN 14AWG BLUE [See More]

  • Features: RoHS; Insulated
  • Terminal Type: Barrel, Bullet
30906 3/8" Heat Shrink Ring Terminal, 22-18 Ga. -- 30906 [7100164277 from Waytek, Inc.]
from Waytek, Inc.

30906 3/8 Heat Shrink Ring Terminal. Category: Ring Terminals. Crimp and seal [See More]

  • Features: RoHS; Heat Shrink Type; Insulated
  • Material: Copper;

    Tin Plated Copper

  • Terminal Type: Ring Terminal
  • North American: 18 to 20
0.250″ Spade Lug to Banana Socket, Adapter -- 8020
from E-Z-HOOK, a division of Tektest, Inc.

Our 0.250 ” Insulated Spade Lug to a Standard Banana Socket has a molded nylon housing, a plated brass banana socket and spade lug. [See More]

  • Features: Insulated
  • Terminal Type: Wire Lug; Banana
General Terminal -- 120533-1 [120533-1 from TE Connectivity ™]
from Richardson RFPD

1 mm Free Height (IEEE 1386) [See More]

  • Features: Insulated
  • Material: Copper
Blade Terminals -- 1611695 [131331 from TE Connectivity]
from RS Components, Ltd.

TE Connectivity 131331 [See More]

  • Features: RoHS; Insulated
  • International: 1.6
  • Terminal Type: Blade Terminals
Crimp Wire Pins, Tabs & Ferrules -- 1-1377174-3
from TE Connectivity

Configuration Features. Compatible With Wire & Cable Type  : Discrete Wire. Contact Features. Barrel Type  : Closed. Contact Fabrication  : Stamped & Formed. Contact Shape & Form  : Round. Crimp Wire Terminal Type  : Wire Pin Terminal. Mating Pin... [See More]

  • Features: RoHS; Insulated
  • Material: Tin
  • Terminal Type: Connector Pin; Wire Pin Terminal
  • North American: 14 to 16
30911 Crystal Clear Heat Shrink Ring Terminal, 22-18 Ga., #10 Stud, Red Stripe -- 30911 [19164-0013 from Waytek, Inc.]
from Waytek, Inc.

30911 Crystal Clear Heat Shrink Ring Terminal. Category: Ring Terminals. 45-degree barrel assures that wire is seated properly and wire is being crimped to terminal. 45-degree barrel angle allows tubing to adhere to it and provides stronger seal. Long ring terminal provides flush surface for maximum... [See More]

  • Features: Heat Shrink Type; Insulated
  • Material: Copper;

    Tin Plated Copper

  • Terminal Type: Ring Terminal
  • North American: 18 to 22
Insulation Piercing Wire-Clamp -- 82-2
from E-Z-HOOK, a division of Tektest, Inc.

The 82-2 test terminal has a bed of needles for testing continuity without the need to strip the wire. The 8-32 threaded post and sturdy nylon lever limits movement once wire is inserted for testing. Applications: For use with breadboard circuits, experimental hookups, prototyping, harness board... [See More]

  • Features: Insulated
  • Terminal Type: Wire Connector
General Terminal -- 160314-2 [160314-2 from TE Connectivity ™]
from Richardson RFPD

Quick Disconnect Receptacles - Insulated [See More]

  • Features: Insulated
  • Material: Brass
  • Terminal Type: Quick Disconnect
  • North American: 10
Blade Terminals -- 1611724 [131330 from TE Connectivity]
from RS Components, Ltd.

TE Connectivity 131330 [See More]

  • Features: RoHS; Insulated
  • International: 2.6
  • Terminal Type: Blade Terminals
Crimp Wire Pins, Tabs & Ferrules -- 1-1377174-5
from TE Connectivity

Configuration Features. Compatible With Wire & Cable Type  : Discrete Wire. Contact Features. Barrel Type  : Closed. Contact Fabrication  : Stamped & Formed. Contact Shape & Form  : Round. Crimp Wire Terminal Type  : Wire Pin Terminal. Terminal... [See More]

  • Features: RoHS; Insulated
  • Material: Tin
  • Terminal Type: Connector Pin; Wire Pin Terminal
  • North American: 14 to 16
Terminal Blocks - Accessories - Wire Ferrules -- 1920-1224-ND [2203 from Altech Corp.]
from DigiKey

CONN FERRULE 18AWG YELLOW [See More]

  • Features: Insulated
  • Terminal Type: Barrel, Bullet
30918 Male Heat Shrink .250" Disconnect, 22-18 Ga., Red -- 30918 [19164-0013 from Waytek, Inc.]
from Waytek, Inc.

30918 Male Heat Shrink .250 Disconnect. Category: Quick Disconnects. Provides extra protection against short circuits. Used as connectors when mated. Material: Tin-plated copper [See More]

  • Features: RoHS; Heat Shrink Type; Insulated
  • North American: 18 to 22
  • Material: Copper; Tin-plated copper
General Terminal -- 2-520083-2 [2-520083-2 from TE Connectivity ™]
from Richardson RFPD

Ultra-Fast Receptacles & Tabs [See More]

  • Features: Insulated
  • Material: Copper
  • Terminal Type: Faston
  • North American: 18
Blade Terminals -- 1641460 [131443 from TE Connectivity]
from RS Components, Ltd.

TE Connectivity 131443 [See More]

  • Features: RoHS; Insulated
  • International: 1.65
  • Terminal Type: Blade Terminals
Crimp Wire Pins, Tabs & Ferrules -- 1-1377174-7
from TE Connectivity

Body Features. Insulation Material  : Nylon. Primary Product Color  : Yellow. Configuration Features. Compatible With Wire & Cable Type  : Discrete Wire. Contact Features. Barrel Type  : Closed. Contact Fabrication  : Stamped & Formed. Contact Shape &... [See More]

  • Features: RoHS; Insulated
  • Material: Tin
  • Terminal Type: Connector Pin; Wire Pin Terminal
  • North American: 10 to 12
Terminal Blocks - Accessories - Wire Ferrules -- 1920-1225-ND [2204 from Altech Corp.]
from DigiKey

CONN FERRULE 16AWG RED [See More]

  • Features: Insulated
  • Terminal Type: Barrel, Bullet
30919 Female Heat Shrink .250" Disconnect, 22-18 Ga., Red -- 30919 [19164-0013 from Waytek, Inc.]
from Waytek, Inc.

30919 Female Heat Shrink .250 Disconnect. Category: Quick Disconnects. Provides extra protection against short circuits. Used as connectors when mated. Material: Tin-plated brass [See More]

  • Features: RoHS; Heat Shrink Type; Insulated
  • Material: Tin-plated brass
  • Terminal Type: Ferrule Terminal
  • North American: 18 to 22
General Terminal -- 2-520084-2
from Richardson RFPD

Ultra-Fast Receptacles & Tabs [See More]

  • Features: Insulated
  • Material: Copper
  • Terminal Type: Faston
  • North American: 18
Blade Terminals -- 1641461 [131444 from TE Connectivity]
from RS Components, Ltd.

TE Connectivity 131444 [See More]

  • Features: RoHS; Insulated
  • International: 2.6
  • Terminal Type: Blade Terminals
Crimp Wire Pins, Tabs & Ferrules -- 1-1377174-8
from TE Connectivity

Configuration Features. Compatible With Wire & Cable Type  : Discrete Wire. Contact Features. Barrel Type  : Closed. Contact Fabrication  : Stamped & Formed. Contact Shape & Form  : Round. Crimp Wire Terminal Type  : Wire Pin Terminal. Terminal... [See More]

  • Features: RoHS; Insulated
  • Material: Tin
  • Terminal Type: Connector Pin; Wire Pin Terminal
  • North American: 14 to 16
Terminal Blocks - Accessories - Wire Ferrules -- 1920-1227-ND [2210 from Altech Corp.]
from DigiKey

CONN FERRULE 10AWG BLACK [See More]

  • Features: Insulated
  • Terminal Type: Barrel, Bullet
30936 Crystal Clear Heat Shrink Spade Connector, 22-18Ga., #10 Stud, Red Stripe -- 30936 [19164-0050 from Waytek, Inc.]
from Waytek, Inc.

30936 Crystal Clear Heat Shrink Spade Connector. Category: Spade Terminals. Gauge 22-18Ga. Stud Size: #10. Color: Red Stripe. Longer neck on spade terminals. Crystal Clear waterproof insulation allows for indisputable inspection of wire. Color-coded stripes provide alignment for tool to crimp. [See More]

  • Features: RoHS; Heat Shrink Type; Insulated
  • North American: 18 to 22
  • Terminal Type: Fork Terminal
General Terminal -- 2-520102-2 [2-520102-2 from TE Connectivity ™]
from Richardson RFPD

Ultra-Fast Receptacles & Tabs [See More]

  • Features: Insulated
  • Material: Brass
  • Terminal Type: Faston
  • North American: 18
Blade Terminals -- 1641462 [131445 from TE Connectivity]
from RS Components, Ltd.

TE Connectivity 131445 [See More]

  • Features: RoHS; Insulated
  • International: 6.6
  • Terminal Type: Blade Terminals
Crimp Wire Pins, Tabs & Ferrules -- 1-324227-0
from TE Connectivity

Body Features. Insulation Material  : Vinyl. Primary Product Color  : Blue. Configuration Features. Compatible With Wire & Cable Type  : Discrete Wire. Contact Features. Barrel Type  : Closed. Contact Fabrication  : Stamped & Formed. Contact Shape &... [See More]

  • Features: RoHS; Insulated
  • Material: Tin
  • Terminal Type: Shur-Plug Terminal
  • North American: 14 to 16
Terminal Blocks - Accessories - Wire Ferrules -- 1920-1230-ND [2621 from Altech Corp.]
from DigiKey

CONN FERRULE 24AWG BLUE [See More]

  • Features: Insulated
  • Terminal Type: Barrel, Bullet
30937 Crystal Clear Heat Shrink Female Quick Disconnect, 22-18 Ga., Red Stripe -- 30937 [19164-0013 from Waytek, Inc.]
from Waytek, Inc.

30937 Crystal Clear Heat Shrink Female Quick Disconnect. Category: Quick Disconnects. 45 degree barrel assures that wire is seated properly and wire is being crimped to terminal. 45 degree barrel angle allows tubing to adhere to it and provides stronger seal. Color-coded stripes identify wire gauge... [See More]

  • Features: Heat Shrink Type; Insulated
  • North American: 18 to 22
  • Terminal Type: Ferrule Terminal
General Terminal -- 2-520103-2 [2-520103-2 from TE Connectivity ™]
from Richardson RFPD

Ultra-Fast Receptacles & Tabs [See More]

  • Features: Insulated
  • Material: Brass
  • Terminal Type: Faston
  • North American: 18
Blade Terminals -- 1667371 [FV5.5-AFW(LF)K from JST Manufacturing, Inc.]
from RS Components, Ltd.

JST FV5.5-AFW(LF)K Crimp Blade Terminal [See More]

  • Features: RoHS; Insulated
  • International: 6.6
  • Terminal Type: Blade Terminals
Crimp Wire Pins, Tabs & Ferrules -- 1-966066-0
from TE Connectivity

Body Features. Primary Product Color  : Yellow. Configuration Features. Compatible With Wire & Cable Type  : Discrete Wire. Contact Features. Barrel Type  : Closed. Crimp Wire Terminal Type  : Ferrule. Terminal Orientation  : Straight. Terminal Plating Material... [See More]

  • Features: RoHS; Insulated
  • Material: Tin
  • Terminal Type: Ferrule Terminal; Ferrule
  • North American: 16
Terminal Blocks - Accessories - Wire Ferrules -- 1920-1232-ND [2623 from Altech Corp.]
from DigiKey

CONN FERRULE 22AWG TURQUOISE [See More]

  • Features: Insulated
  • Terminal Type: Barrel, Bullet
30938 Crystal Clear Heat Shrink Male Quick Disconnect, 22-18 Ga., Red Stripe -- 30938
from Waytek, Inc.

30938 Crystal Clear Heat Shrink Male Quick Disconnect. Category: Quick Disconnects. 45 degree barrel assures that wire is seated properly and wire is being. crimped to terminal. 45 degree barrel angle allows tubing to adhere to it and provides stronger seal. Color-coded stripes identify wire gauge... [See More]

  • Features: Heat Shrink Type; Insulated
  • North American: 18 to 22
General Terminal -- 2-520128-2 [2-520128-2 from TE Connectivity ™]
from Richardson RFPD

Ultra-Fast Receptacles & Tabs [See More]

  • Features: Insulated
  • Material: Copper
  • Terminal Type: Faston
  • North American: 18
Blade Terminals -- 1667422 [FVWS5.5-AFW(LF) from JST Manufacturing, Inc.]
from RS Components, Ltd.

JST FVWS5.5-AFW(LF) Crimp Blade Terminal [See More]

  • Features: RoHS; Insulated
  • International: 6.6
  • Terminal Type: Blade Terminals
Crimp Wire Pins, Tabs & Ferrules -- 1-966066-1
from TE Connectivity

Body Features. Primary Product Color  : Red. Configuration Features. Compatible With Wire & Cable Type  : Discrete Wire. Contact Features. Barrel Type  : Closed. Contact Mating Area Length  : 10  MM   [.39  INCH  ]. Crimp Wire Terminal Type... [See More]

  • Features: RoHS; Insulated
  • Material: Tin
  • Terminal Type: Ferrule Terminal; Ferrule
  • North American: 15 to 16
Terminal Blocks - Accessories - Wire Ferrules -- 1920-1234-ND [2864 from Altech Corp.]
from DigiKey

CONN FERRULE DIN 20AWG WHITE [See More]

  • Features: Insulated
  • Terminal Type: Barrel, Bullet
30943 Crimp, Solder & Seal Heat Shrink Terminal, 22-18 Ga., #10 Stud Size -- 30943 [7000132449 from Waytek, Inc.]
from Waytek, Inc.

Sealed Crimp & Solder Connectors are crimped for mechanical reliability, soldered for superior strength and conductivity, and sealed for maximum durability. 30943 Crimp, Solder & Seal Heat Shrink Terminal. Category: Ring Terminals. Lead free solder has lower melt temperature: 280 °F... [See More]

  • Features: RoHS; Heat Shrink Type; Insulated
  • Material: Copper;

    Tin Plated Copper

  • Terminal Type: Ring Terminal
  • North American: 18 to 22
General Terminal -- 2-520129-2 [2-520129-2 from TE Connectivity ™]
from Richardson RFPD

Ultra-Fast Receptacles & Tabs [See More]

  • Features: Insulated
  • Material: Copper
  • Terminal Type: Faston
  • North American: 18
Blade Terminals -- 1667462 [FVWS1.25-AF2.3A(LF) from JST Manufacturing, Inc.]
from RS Components, Ltd.

JST FVWS1.25-AF2.3A(LF) [See More]

  • Features: RoHS; Insulated
  • International: 1.65
  • Terminal Type: Blade Terminals
Crimp Wire Pins, Tabs & Ferrules -- 1-966066-5
from TE Connectivity

Body Features. Primary Product Color  : Gray, Black. Configuration Features. Compatible With Wire & Cable Type  : Discrete Wire. Contact Features. Barrel Type  : Closed. Contact Mating Area Length  : 12  MM   [.468  INCH  ]. Crimp Wire... [See More]

  • Features: RoHS; Insulated
  • Material: Tin
  • Terminal Type: Ferrule Terminal; Ferrule
  • North American: 9
Terminal Blocks - Accessories - Wire Ferrules -- 2-966067-2-ND [2-966067-2 from TE Connectivity]
from DigiKey

CONN FERRULE DIN 10AWG YELLOW [See More]

  • Features: RoHS; Insulated
  • Terminal Type: Barrel, Bullet
30945 Crimp, Solder & Seal Heat Shrink Terminal, 22-18 Ga., 5/16" Stud Size -- 30945 [19164-0044 from Waytek, Inc.]
from Waytek, Inc.

Sealed Crimp & Solder Connectors are crimped for mechanical reliability, soldered for superior strength and conductivity, and sealed for maximum durability. 30945 Crimp, Solder & Seal Heat Shrink Terminal. Category: Ring Terminals. Lead free solder has lower melt temperature: 280 °F... [See More]

  • Features: RoHS; Heat Shrink Type; Insulated
  • Material: Copper;

    Tin Plated Copper

  • Terminal Type: Ring Terminal
  • North American: 18 to 22
General Terminal -- 2-520181-2 [2-520181-2 from TE Connectivity ™]
from Richardson RFPD

Ultra-Fast Receptacles & Tabs [See More]

  • Features: Insulated
  • Material: Copper
  • Terminal Type: Faston
  • North American: 28
Blade Terminals -- 1667464 [FVWS1.25-AF3A-S(LF) from JST Manufacturing, Inc.]
from RS Components, Ltd.

JST FVWS1.25-AF3A-S(LF) [See More]

  • Features: RoHS; Insulated
  • International: 1.65
  • Terminal Type: Blade Terminals
Crimp Wire Pins, Tabs & Ferrules -- 1-966066-6
from TE Connectivity

Configuration Features. Compatible With Wire & Cable Type  : Discrete Wire. Contact Features. Barrel Type  : Closed. Crimp Wire Terminal Type  : Ferrule. Terminal Orientation  : Straight. Terminal Plating Material  : Tin. Dimensions. Accepts Insulation Diameter... [See More]

  • Features: RoHS; Insulated
  • Material: Tin
  • Terminal Type: Ferrule Terminal; Ferrule
  • North American: 26
30946 Crimp, Solder & Seal Heat Shrink Terminal, 22-18 Ga., 3/8" Stud Size -- 30946 [7100164270 from Waytek, Inc.]
from Waytek, Inc.

Sealed Crimp & Solder Connectors are crimped for mechanical reliability, soldered for superior strength and conductivity, and sealed for maximum durability. 30946 Crimp, Solder & Seal Heat Shrink Terminal. Category: Ring Terminals. Lead free solder has lower melt temperature: 280 °F... [See More]

  • Features: RoHS; Heat Shrink Type; Insulated
  • Material: Copper;

    Tin Plated Copper

  • Terminal Type: Ring Terminal
  • North American: 18 to 22
General Terminal -- 2-520182-2 [2-520182-2 from TE Connectivity ™]
from Richardson RFPD

Ultra-Fast Receptacles & Tabs [See More]

  • Features: Insulated
  • Material: Copper
  • Terminal Type: Faston
  • North American: 18
Blade Terminals -- 1667480 [FVWS2-AFW from JST Manufacturing, Inc.]
from RS Components, Ltd.

JST FVWS2-AFW Crimp Blade Terminal [See More]

  • Features: RoHS; Insulated
  • International: 2.6
  • Terminal Type: Blade Terminals
Crimp Wire Pins, Tabs & Ferrules -- 1-966066-8
from TE Connectivity

Configuration Features. Compatible With Wire & Cable Type  : Discrete Wire. Contact Features. Barrel Type  : Closed. Crimp Wire Terminal Type  : Ferrule. Terminal Orientation  : Straight. Terminal Plating Material  : Tin. Dimensions. Accepts Insulation Diameter... [See More]

  • Features: Insulated
  • Material: Tin
  • Terminal Type: Ferrule Terminal; Ferrule
  • North American: 18
31933 Crystal Clear Heat Shrink Spade Connector, 16-14Ga., #6 Stud, Blue Stripe -- 31933 [AT06-12SA from Waytek, Inc.]
from Waytek, Inc.

31933 Crystal Clear Heat Shrink Spade Connector. Category: Spade Terminals. Insulation Material: Clear PVC Heat Shrink. Gauge 16-14Ga. Stud Size: #6. Color: Blue Stripe. Longer neck on spade terminal. Crystal Clear waterproof insulation allows for indisputable inspection of wire. Color-coded stripes... [See More]

  • Features: RoHS; Heat Shrink Type; Insulated
  • North American: 14 to 16
  • Terminal Type: Fork Terminal
General Terminal -- 2-520183-2 [2-520183-2 from TE Connectivity ™]
from Richardson RFPD

Ultra-Fast Receptacles & Tabs [See More]

  • Features: Insulated
  • Material: Copper
  • Terminal Type: Faston
  • North American: 18
Blade Terminals -- 1787238
from RS Components, Ltd.

RS PRO DBN1-10 Crimp Blade Terminal [See More]

  • Features: RoHS; Insulated
  • Material: Copper; Copper
  • Terminal Type: Blade Terminals
  • International: 1.5
Crimp Wire Pins, Tabs & Ferrules -- 1-966066-9
from TE Connectivity

Body Features. Primary Product Color  : White. Configuration Features. Compatible With Wire & Cable Type  : Discrete Wire. Contact Features. Barrel Type  : Closed. Contact Mating Area Length  : 6  MM   [.234  INCH  ]. Crimp Wire Terminal... [See More]

  • Features: RoHS; Insulated
  • Material: Tin
  • Terminal Type: Ferrule Terminal; Ferrule
  • North American: 18
31934 Crystal Clear Heat Shrink Spade Connector, 16-14Ga., #10 Stud, Blue Stripe -- 31934 [AT06-12SA from Waytek, Inc.]
from Waytek, Inc.

31934 Crystal Clear Heat Shrink Spade Connector. Category: Spade Terminals. Insulation Material: Clear PVC Heat Shrink. Gauge 16-14Ga. Stud Size: #10. Color: Blue Stripe. Longer neck on spade terminal. Crystal Clear waterproof insulation allows for indisputable inspection of wire. Color-coded... [See More]

  • Features: RoHS; Heat Shrink Type; Insulated
  • North American: 14 to 16
  • Terminal Type: Fork Terminal
General Terminal -- 2-520184-2 [2-520184-2 from TE Connectivity ™]
from Richardson RFPD

Ultra-Fast Receptacles & Tabs [See More]

  • Features: Insulated
  • Material: Copper
  • Terminal Type: Faston
  • North American: 18
Blade Terminals -- 1787239
from RS Components, Ltd.

RS PRO DBNB1-10 Crimp Blade Terminal [See More]

  • Features: RoHS; Insulated
  • Material: Copper; Copper
  • Terminal Type: Blade Terminals
  • International: 1.5
Crimp Wire Pins, Tabs & Ferrules -- 1-966067-0
from TE Connectivity

Body Features. Primary Product Color  : Red. Configuration Features. Compatible With Wire & Cable Type  : Discrete Wire. Contact Features. Barrel Type  : Closed. Contact Mating Area Length  : 10  MM   [.39  INCH  ]. Crimp Wire Terminal Type... [See More]

  • Features: RoHS; Insulated
  • Material: Tin
  • Terminal Type: Ferrule Terminal; Ferrule
  • North American: 17
32916 Crystal Clear Heat Shrink Female Quick Disconnect, 12-10 Ga., Yellow Stripe -- 32916 [19164-0044 from Waytek, Inc.]
from Waytek, Inc.

32916 Crystal Clear Heat Shrink Female Quick Disconnect. Category: Quick Disconnects. 45 degree barrel assures that wire is seated properly and wire is being crimped to terminal. 45 degree barrel angle allows tubing to adhere to it and provides stronger seal. Color-coded stripes identify wire gauge... [See More]

  • Features: Heat Shrink Type; Insulated
  • North American: 10 to 12
  • Terminal Type: Ferrule Terminal
General Terminal -- 2-520193-2 [2-520193-2 from TE Connectivity ™]
from Richardson RFPD

Ultra-Fast Receptacles & Tabs [See More]

  • Features: Insulated
  • Material: Brass
  • Terminal Type: Wire Connector
  • North American: 18
Blade Terminals -- 1787240
from RS Components, Ltd.

RS PRO DBNB5-10 Crimp Blade Terminal [See More]

  • Features: RoHS; Insulated
  • Material: Copper; Copper
  • Terminal Type: Blade Terminals
  • International: 6
Crimp Wire Pins, Tabs & Ferrules -- 1-966067-1
from TE Connectivity

Body Features. Primary Product Color  : Red. Configuration Features. Compatible With Wire & Cable Type  : Discrete Wire. Contact Features. Barrel Type  : Closed. Contact Mating Area Length  : 12  MM   [.468  INCH  ]. Crimp Wire Terminal... [See More]

  • Features: RoHS; Insulated
  • Material: Tin
  • Terminal Type: Ferrule Terminal; Ferrule
  • North American: 17
32917 Crystal Clear Heat Shrink Male Quick Disconnect, 12-10 Ga., Yellow Stripe -- 32917 [19164-0013 from Waytek, Inc.]
from Waytek, Inc.

32917 Crystal Clear Heat Shrink Male Quick Disconnect. Category: Quick Disconnects. 45 degree barrel assures that wire is seated properly and wire is being crimped to terminal. 45 degree barrel angle allows tubing to adhere to it and provides stronger seal. Color-coded stripes identify wire gauge... [See More]

  • Features: Heat Shrink Type; Insulated
  • North American: 10 to 12
General Terminal -- 2-520194-2 [2-520194-2 from TE Connectivity ™]
from Richardson RFPD

Ultra-Fast Receptacles & Tabs [See More]

  • Features: Insulated
  • Material: Copper
  • Terminal Type: Faston
  • North American: 18
Blade Terminals -- 1787241
from RS Components, Ltd.

RS PRO DBNB5-14 Crimp Blade Terminal [See More]

  • Features: RoHS; Insulated
  • Material: Copper; Copper
  • Terminal Type: Blade Terminals
  • International: 6
Crimp Wire Pins, Tabs & Ferrules -- 1-966067-2
from TE Connectivity

Body Features. Primary Product Color  : Black. Configuration Features. Compatible With Wire & Cable Type  : Discrete Wire. Contact Features. Barrel Type  : Closed. Contact Mating Area Length  : 8  MM   [.312  INCH  ]. Crimp Wire Terminal... [See More]

  • Features: RoHS; Insulated
  • Material: Tin
  • Terminal Type: Ferrule Terminal; Ferrule
  • North American: 16
32937 Crystal Clear Heat Shrink Spade Connector, 12-10Ga., #10 Stud, Yellow Stripe -- 32937 [19164-0050 from Waytek, Inc.]
from Waytek, Inc.

32937 Crystal Clear Heat Shrink Spade Connector. Category: Spade Terminals. Insulation Material: Clear PVC Heat Shrink. Gauge 12-10Ga. Stud Size: #10. Color: Yellow Stripe. Longer neck on spade terminals. Crystal Clear waterproof insulation allows for indisputable inspection of wire. Color-coded... [See More]

  • Features: RoHS; Heat Shrink Type; Insulated
  • North American: 10 to 12
  • Terminal Type: Fork Terminal
General Terminal -- 2-520264-2 [2-520264-2 from TE Connectivity ™]
from Richardson RFPD

Ultra-Fast Receptacles & Tabs [See More]

  • Features: Insulated
  • Material: Copper
  • Terminal Type: Faston
  • North American: 18
Blade Terminals -- 1787243
from RS Components, Ltd.

RS PRO DBNITF2.5-DARK [See More]

  • Features: RoHS; Insulated
  • Material: Copper; Copper
  • Terminal Type: Blade Terminals
  • International: 2.5
Crimp Wire Pins, Tabs & Ferrules -- 1-966067-3
from TE Connectivity

Body Features. Primary Product Color  : Black. Configuration Features. Compatible With Wire & Cable Type  : Discrete Wire. Contact Features. Barrel Type  : Closed. Contact Mating Area Length  : 10  MM   [.39  INCH  ]. Crimp Wire Terminal... [See More]

  • Features: RoHS; Insulated
  • Material: Tin
  • Terminal Type: Ferrule Terminal; Ferrule
  • North American: 16
32938 Crystal Clear Heat Shrink Spade Connector, 12-10Ga., #1/4 Stud, Yellow Stripe -- 32938
from Waytek, Inc.

32938 Crystal Clear Heat Shrink Spade Connector. Category: Spade Terminals. Insulation Material: Clear PVC Heat Shrink. Gauge 12-10Ga. Stud Size: 1/4. Color: Yellow Stripe. Longer neck on spade terminals. Crystal Clear waterproof insulation allows for indisputable inspection of wire. Color-coded... [See More]

  • Features: RoHS; Heat Shrink Type; Insulated
  • North American: 10 to 12
  • Terminal Type: Fork Terminal
General Terminal -- 2-520335-2 [2-520335-2 from TE Connectivity ™]
from Richardson RFPD

Ultra-Fast Receptacles & Tabs [See More]

  • Features: Insulated
  • Material: Copper
  • Terminal Type: Faston
  • North American: 18
Blade Terminals -- 1787244
from RS Components, Ltd.

RS PRO DBV1-10 Crimp Blade Terminal [See More]

  • Features: RoHS; Insulated
  • Material: Copper; Copper
  • Terminal Type: Blade Terminals
  • International: 1.5
Crimp Wire Pins, Tabs & Ferrules -- 1-966067-5
from TE Connectivity

Configuration Features. Compatible With Wire & Cable Type  : Discrete Wire. Contact Features. Barrel Type  : Closed. Crimp Wire Terminal Type  : Ferrule. Terminal Orientation  : Straight. Terminal Plating Material  : Tin. Dimensions. Accepts Insulation Diameter... [See More]

  • Features: RoHS; Insulated
  • Material: Tin
  • Terminal Type: Ferrule Terminal; Ferrule
  • North American: 16
3M 12-610-NB Multi-Stud Ring Terminal, 16-14 Ga., #6-8-10 Stud, Nylon Insulated -- 31758 [7100025309 from 3M]
from Waytek, Inc.

3M 12-610-NB Multi-Stud Ring Terminals. Category: Ring Terminals. Manufacturer: 3M. Allows for easy wire insertion. Securely connects to a variety of stud sizes with oblong stud hole and washered face [See More]

  • Features: RoHS; Insulated
  • Material: Copper;

    Tin Plated Copper

  • Terminal Type: Ring Terminal
  • North American: 14 to 16
General Terminal -- 2-520401-2
from Richardson RFPD

Ultra-Fast Receptacles & Tabs [See More]

  • Features: Insulated
  • Material: Copper
  • Terminal Type: Faston
  • North American: 18
Blade Terminals -- 1787248
from RS Components, Ltd.

RS PRO DBV2-18 Crimp Blade Terminal [See More]

  • Features: RoHS; Insulated
  • Material: Copper; Copper
  • Terminal Type: Blade Terminals
  • International: 2.5
Crimp Wire Pins, Tabs & Ferrules -- 1-966067-6
from TE Connectivity

Body Features. Primary Product Color  : Blue. Configuration Features. Compatible With Wire & Cable Type  : Discrete Wire. Contact Features. Barrel Type  : Closed. Contact Mating Area Length  : 8  MM   [.312  INCH  ]. Crimp Wire Terminal... [See More]

  • Features: RoHS; Insulated
  • Material: Tin
  • Terminal Type: Ferrule Terminal; Ferrule
  • North American: 13
3M 13-610-NB Multi-Stud Ring Terminal, 12-10 Ga., #6-8-10 Stud, Nylon Insulated -- 32758 [7100163832 from 3M]
from Waytek, Inc.

3M 13-610-NB Multi-Stud Ring Terminals. Category: Ring Terminals. Manufacturer: 3M. Allows for easy wire insertion. Securely connects to a variety of stud sizes with oblong stud hole and washered face [See More]

  • Features: RoHS; Insulated
  • Material: Copper;

    Tin Plated Copper

  • Terminal Type: Ring Terminal
  • North American: 10 to 12
General Terminal -- 2-520403-2 [2-520403-2 from TE Connectivity ™]
from Richardson RFPD

Ultra-Fast Receptacles & Tabs [See More]

  • Features: Insulated
  • Material: Brass
  • Terminal Type: Faston
  • North American: 18
Blade Terminals -- 1787249
from RS Components, Ltd.

RS PRO DBVE1-14 Crimp Blade Terminal [See More]

  • Features: RoHS; Insulated
  • Material: Copper; Copper
  • Terminal Type: Blade Terminals
  • International: 1.5
Crimp Wire Pins, Tabs & Ferrules -- 1-966067-7
from TE Connectivity

Body Features. Primary Product Color  : Blue. Configuration Features. Compatible With Wire & Cable Type  : Discrete Wire. Contact Features. Barrel Type  : Closed. Contact Mating Area Length  : 12  MM   [.468  INCH  ]. Crimp Wire Terminal... [See More]

  • Features: RoHS; Insulated
  • Material: Tin
  • Terminal Type: Ferrule Terminal; Ferrule
  • North American: 13
3M 7100163870 Snap Spade Terminal, 16-14 Ga., #6 Stud Size, Nylon Insulated -- 31753 [7100163870 from 3M]
from Waytek, Inc.

3M 7100163870 Snap Spade Terminal. Category: Spade Terminals. Manufacturer: 3M. Connector Type: Snap Spade Terminal. Color: Blue. Stud Size: #6. Insulation: Nylon w/ Extra Sleeve. Wire Gauge 16-14 Ga. Material: Tin plated copper. Allows for easy wire insertion. Butted seam barrel for extra wire grip [See More]

  • Features: RoHS; Insulated
  • Material: Copper;

    Tin Plated Copper

  • Terminal Type: Fork Terminal
  • North American: 14 to 16
General Terminal -- 2-520405-2 [2-520405-2 from TE Connectivity ™]
from Richardson RFPD

Ultra-Fast Receptacles & Tabs [See More]

  • Features: Insulated
  • Material: Brass
  • Terminal Type: Faston
  • North American: 18
Blade Terminals -- 1787250
from RS Components, Ltd.

RS PRO DBVE1-18 Crimp Blade Terminal [See More]

  • Features: RoHS; Insulated
  • Material: Copper; Copper
  • Terminal Type: Blade Terminals
  • International: 1.5
Crimp Wire Pins, Tabs & Ferrules -- 1-966067-8
from TE Connectivity

Body Features. Primary Product Color  : Blue. Configuration Features. Compatible With Wire & Cable Type  : Discrete Wire. Contact Features. Barrel Type  : Closed. Contact Mating Area Length  : 18  MM   [.702  INCH  ]. Crimp Wire Terminal... [See More]

  • Features: RoHS; Insulated
  • Material: Tin
  • Terminal Type: Ferrule Terminal; Ferrule
  • North American: 13
3M 7100164277 Scotchlok™ Ring Terminal, 16-14 Ga., 3/8" Stud, Blue Heat Shrink Insulated -- 31906 [7100164277 from 3M]
from Waytek, Inc.

3M 7100164277 Scotchlok Ring Terminal. Category: Ring Terminals. Manufacturer: 3M. Allows for easy wire insertion [See More]

  • Features: RoHS; Heat Shrink Type; Insulated
  • Material: Copper;

    Tin Plated Copper

  • Terminal Type: Ring Terminal
  • North American: 14 to 16
General Terminal -- 2-520407-2
from Richardson RFPD

Ultra-Fast Receptacles & Tabs [See More]

  • Features: Insulated
  • Material: Brass
  • Terminal Type: Wire Connector
  • North American: 18
Blade Terminals -- 1787252
from RS Components, Ltd.

RS PRO DBVEL2-18 Crimp Blade Terminal [See More]

  • Features: RoHS; Insulated
  • Material: Copper; Copper
  • Terminal Type: Blade Terminals
  • International: 2.5
Crimp Wire Pins, Tabs & Ferrules -- 1-966067-9
from TE Connectivity

Body Features. Primary Product Color  : Gray. Configuration Features. Compatible With Wire & Cable Type  : Discrete Wire. Contact Features. Barrel Type  : Closed. Contact Mating Area Length  : 10  MM   [.39  INCH  ]. Crimp Wire Terminal... [See More]

  • Features: RoHS; Insulated
  • Material: Tin
  • Terminal Type: Ferrule Terminal; Ferrule
  • North American: 11
3M 71F-187-20-NBL Scotchlok™ Female Quick Disconnect, 22-18 Ga., Red Nylon with Extra Sleeve -- 30718 [7000132217 from 3M]
from Waytek, Inc.

3M 71F-187-20-NBL Scotchlok ™ Female Quick Disconnect Terminals. Category: Quick Disconnects. Manufacturer: 3M. Material: Tin-plated brass [See More]

  • Features: RoHS; Insulated
  • Material: Tin-plated brass
  • Terminal Type: Ferrule Terminal
  • North American: 18 to 22
General Terminal -- 2-520409-2 [2-520409-2 from TE Connectivity ™]
from Richardson RFPD

Ultra-Fast Receptacles & Tabs [See More]

  • Features: Insulated
  • Material: Brass
  • Terminal Type: Wire Connector
  • North American: 18
Crimp Wire Pins, Tabs & Ferrules -- 1-966144-0
from TE Connectivity

Body Features. Primary Product Color  : Gray. Configuration Features. Compatible With Wire & Cable Type  : Discrete Wire. Contact Features. Barrel Type  : Closed. Contact Mating Area Length  : 8  MM   [.312  INCH  ]. Crimp Wire Terminal... [See More]

  • Features: RoHS; Insulated
  • Material: Tin
  • Terminal Type: Ferrule Terminal; Ferrule
  • North American: 11
3M 71F-187-20-NL Scotchlok™ Female Quick Disconnect 22-18 Ga., Fully Nylon Insulated -- 30518 [7100163899 from 3M]
from Waytek, Inc.

3M 71F-187-20-NL Scotchlok ™ Female Quick Disconnects. Category: Quick Disconnects. Manufacturer: 3M. Material: Tin-plated brass [See More]

  • Features: RoHS; Insulated
  • Material: Tin-plated brass
  • Terminal Type: Ferrule Terminal
  • North American: 18 to 22
General Terminal -- 2-520411-2 [2-520411-2 from TE Connectivity ™]
from Richardson RFPD

Ultra-Fast Receptacles & Tabs [See More]

  • Features: Insulated
  • Material: Brass
  • Terminal Type: Wire Connector
  • North American: 18
Crimp Wire Pins, Tabs & Ferrules -- 1-966144-2
from TE Connectivity

Configuration Features. Compatible With Wire & Cable Type  : Discrete Wire. Contact Features. Barrel Type  : Closed. Crimp Wire Terminal Type  : Ferrule. Terminal Orientation  : Straight. Terminal Plating Material  : Tin. Dimensions. Accepts Insulation Diameter... [See More]

  • Features: RoHS; Insulated
  • Material: Tin
  • Terminal Type: Ferrule Terminal; Ferrule
  • North American: 10
3M 71F-250-32-NBL Scotchlok™ Female Quick Disconnect, 22-18 Ga., Red Nylon with Extra Sleeve -- 30713 [7100163889 from 3M]
from Waytek, Inc.

3M 71F-250-32-NBL Scotchlok ™ Female Quick Disconnect Terminals. Category: Quick Disconnects. Manufacturer: 3M. Material: Tin-plated brass [See More]

  • Features: RoHS; Insulated
  • Material: Tin-plated brass
  • Terminal Type: Ferrule Terminal
  • North American: 18 to 22
General Terminal -- 201143-5 [201143-5 from TE Connectivity ™]
from Richardson RFPD

Multiple Coaxial Contacts (COAXICON) [See More]

  • Features: Insulated
  • Material: Brass
  • Terminal Type: Pin
  • North American: 22
Blade Terminal -- 09532
from ETCO Incorporated

ETCO ’s standard products consistently rank at or near the top in every major precision stamping manufacturing category. The majority of ETCO products are UL approved and are backed with ETCO ’s standard product life guarantee. We inspect every item that leaves our warehouses in North... [See More]

  • Features: Insulated
  • Material: Brass
  • Terminal Type: Push On Terminal
  • North American: 14 to 18
Female Disconnect -- QN14FF250D
from Hubbell Incorporated

BLUE COLOR. 16 AWG MIN. CONDUCTOR SIZE. 14 AWG MAX. CONDUCTOR SIZE. UL APPROVAL. VINYL INSULATED INSULATION TYPE. 0.25 INCH X 0.03 INCH TAB SIZE. ROHS COMPATIBLE. MATERIAL TIN PLATED BRASS. LENGTH 0.38 INCH [See More]

  • Features: Insulated
  • North American: 14 to 16
  • Terminal Type: Push On Terminal
Crimpable Power Rings for 1/0 AWG Wire - 4 Pack -- XD-RT1/0-4PAK
from JL Audio, Inc.

A professional-grade crimping tool is required to properly crimp these rings! [See More]

  • Features: Insulated
  • > AWG 0: 1/0 AWG
  • Terminal Type: Ring Terminal
Splice Connector -- C20082
from Peco Fasteners, Inc.

100 STANDARD PACKAGE. 22 TO 18 AWG CONDUCTOR SIZE. HEAT SHRINK, NYLON INSULATED INSULATION TYPE [See More]

  • Features: Insulated
  • Terminal Type: Bullet Terminal
Female Disconnect -- F12-250-3N
from NSI Industries LLC

YELLOW COLOR. 12 AWG MIN. CONDUCTOR SIZE. 10 AWG MAX. CONDUCTOR SIZE. UL (CANADA AND US) APPROVAL. 105 DEG C TEMPERATURE RATING. 50 PER PACK STANDARD PACKAGE. NYLON INSULATED INSULATION TYPE. 0.25 INCH X 0.032 INCH TAB SIZE. MINITERMS BRAND. OVERALL DIMENSION 0.944 INCH L X 0.259 INCH W. NUMBER OF... [See More]

  • Features: Insulated
  • North American: 10 to 12
  • Terminal Type: Female Disconnect

Battery Terminal Insulator, Black

-- 406N9V14 [406N9V14 from VTE, Inc.]

from Chief Enterprises LLC

Battery Terminal Insulator, Black [See More]

  • Features: Insulated
  • Terminal Type: Battery Terminal
Male Disconnect -- CM4TNA250F10B
from Penn-Union Corp.

22 AWG MIN. CONDUCTOR SIZE. 18 AWG MAX. CONDUCTOR SIZE. 10 PER CARTON STANDARD PACKAGE. INSULATED INSULATION TYPE. CM4TN MODEL [See More]

  • Features: Insulated
  • North American: 18
  • Terminal Type: Push On Terminal
Cable lug - C-BCI 1,5/2,8 - 3240015
from PHOENIX CONTACT USA

Flat pin cable lug, with tab, soldered neck, red, 0.5 ... 1.5 mm ², pin width: 2.8 mm, easy conductor entry with Easy-Entry, for horizontal and vertical crimping with CRIMPFOX-RCI 6 [See More]

  • Features: RoHS; Insulated
  • Material: Copper; Copper
  • Terminal Type: Wire Lug
Blade Terminal -- 09840
from ETCO Incorporated

ETCO ’s standard products consistently rank at or near the top in every major precision stamping manufacturing category. The majority of ETCO products are UL approved and are backed with ETCO ’s standard product life guarantee. We inspect every item that leaves our warehouses in North... [See More]

  • Features: Insulated
  • Material: Brass
  • Terminal Type: Push On Terminal
  • North American: 14 to 18
Female Disconnect -- QP10F25X03BG25
from Hubbell Incorporated

BUTTED SEAM, FUNNEL ENTRY BARREL TYPE. 12 AWG MIN. CONDUCTOR SIZE. 10 AWG MAX. CONDUCTOR SIZE. UL, CSA APPROVAL. 105 DEG C TEMPERATURE RATING. 25 STANDARD PACKAGE. VINYL INSULATED INSULATION TYPE. 0.25 INCH X 0.03 INCH TAB SIZE. FINGRIP[TM] BRAND. MATERIAL TIN PLATED BRASS. SIZE 1.08 INCH L X 0.29... [See More]

  • Features: Insulated
  • North American: 10 to 12
  • Terminal Type: Push On Terminal
Crimpable Power Rings for 2 AWG Wire - 4 Pack -- XD-RT2-4PAK
from JL Audio, Inc.

A professional-grade crimping tool is required to properly crimp these rings! [See More]

  • Features: Insulated
  • North American: 2
  • Terminal Type: Ring Terminal
Female Disconnect -- F12-250-3V
from NSI Industries LLC

YELLOW COLOR. 12 AWG MIN. CONDUCTOR SIZE. 10 AWG MAX. CONDUCTOR SIZE. UL (CANADA AND US) APPROVAL. 105 DEG C TEMPERATURE RATING. 50 PER PACK STANDARD PACKAGE. VINYL INSULATED INSULATION TYPE. 0.25 INCH X 0.032 INCH TAB SIZE. MINITERMS BRAND. OVERALL DIMENSION 0.925 INCH L X 0.259 INCH W. NUMBER OF... [See More]

  • Features: Insulated
  • North American: 10 to 12
  • Terminal Type: Female Disconnect
Blade Terminal -- 09842
from ETCO Incorporated

ETCO ’s standard products consistently rank at or near the top in every major precision stamping manufacturing category. The majority of ETCO products are UL approved and are backed with ETCO ’s standard product life guarantee. We inspect every item that leaves our warehouses in North... [See More]

  • Features: Insulated
  • Material: Tin Plated Brass
  • Terminal Type: Push On Terminal
  • North American: 14 to 18
Female Disconnect -- QP14F25X03BG25
from Hubbell Incorporated

BUTTED SEAM, FUNNEL ENTRY BARREL TYPE. 16 AWG MIN. CONDUCTOR SIZE. 14 AWG MAX. CONDUCTOR SIZE. UL, CSA APPROVAL. 105 DEG C TEMPERATURE RATING. 25 STANDARD PACKAGE. VINYL INSULATED INSULATION TYPE. 0.25 INCH X 0.03 INCH TAB SIZE. FINGRIP[TM] BRAND. MATERIAL TIN PLATED BRASS. SIZE 0.92 INCH L X 0.29... [See More]

  • Features: Insulated
  • North American: 14 to 16
  • Terminal Type: Push On Terminal
Crimpable Power Rings for 4 AWG Wire - 4 Pack -- XD-RT4-4PAK
from JL Audio, Inc.

A professional-grade crimping tool is required to properly crimp these rings! [See More]

  • Features: Insulated
  • North American: 4
  • Terminal Type: Ring Terminal
DIN Type Solderless Terminals -- DIN terminals/splices Spade tongue terminal Insulated
from J.S.T. Corporation

Spead tongue terminal With insulator [See More]

  • Features: Insulated
  • Terminal Type: Fork Terminal
Female Disconnect -- F16-110-2N
from NSI Industries LLC

16 AWG MIN. CONDUCTOR SIZE. 14 AWG MAX. CONDUCTOR SIZE. UL, CSA APPROVAL. 100 PER BOX STANDARD PACKAGE. NYLON INSULATED INSULATION TYPE. 0.11 INCH X 0.02 INCH TAB SIZE. F16 MODEL [See More]

  • Features: Insulated
  • North American: 14 to 16
  • Terminal Type: Female Disconnect
Blade Terminal -- 09846
from ETCO Incorporated

ETCO ’s standard products consistently rank at or near the top in every major precision stamping manufacturing category. The majority of ETCO products are UL approved and are backed with ETCO ’s standard product life guarantee. We inspect every item that leaves our warehouses in North... [See More]

  • Features: Insulated
  • Material: Tin Plated Brass
  • Terminal Type: Push On Terminal
  • North American: 14 to 18
Female Disconnect -- QP18F25X03BG25
from Hubbell Incorporated

BUTTED SEAM, FUNNEL ENTRY BARREL TYPE. 16 AWG MIN. CONDUCTOR SIZE. 14 AWG MAX. CONDUCTOR SIZE. UL, CSA APPROVAL. 105 DEG C TEMPERATURE RATING. 25 STANDARD PACKAGE. VINYL INSULATED INSULATION TYPE. 0.25 INCH X 0.03 INCH TAB SIZE. FINGRIP[TM] BRAND. MATERIAL TIN PLATED BRASS. SIZE 0.91 INCH L X 0.29... [See More]

  • Features: Insulated
  • North American: 14 to 16
  • Terminal Type: Push On Terminal
Crimpable Power Rings for 8 AWG Wire - 4 Pack -- XD-RT8-4PAK
from JL Audio, Inc.

A professional-grade crimping tool is required to properly crimp these rings! [See More]

  • Features: Insulated
  • North American: 8
  • Terminal Type: Ring Terminal
Solderless Splices -- Butt splice (C-type, Nylon-insulated)
from J.S.T. Corporation

With insulator Batt type [See More]

  • Features: Insulated
  • Terminal Type: Butt Terminal
Female Disconnect -- F16-110-2V
from NSI Industries LLC

16 AWG MIN. CONDUCTOR SIZE. 14 AWG MAX. CONDUCTOR SIZE. UL, CSA APPROVAL. 100 PER BOX STANDARD PACKAGE. VINYL INSULATED INSULATION TYPE. 0.11 INCH X 0.02 INCH TAB SIZE. F16 MODEL [See More]

  • Features: Insulated
  • North American: 14 to 16
  • Terminal Type: Female Disconnect
Blade Terminal -- 09856
from ETCO Incorporated

ETCO ’s standard products consistently rank at or near the top in every major precision stamping manufacturing category. The majority of ETCO products are UL approved and are backed with ETCO ’s standard product life guarantee. We inspect every item that leaves our warehouses in North... [See More]

  • Features: Insulated
  • Material: Brass
  • Terminal Type: Push On Terminal
  • North American: 14 to 18
Female Disconnect -- RK1372
from Hubbell Incorporated

RED COLOR. 22 AWG MIN. CONDUCTOR SIZE. 18 AWG MAX. CONDUCTOR SIZE. UL, CSA APPROVAL. (10) 25 PER CARD STANDARD PACKAGE. VINYL INSULATED INSULATION TYPE. 0.25 INCH TAB SIZE. RK MODEL [See More]

  • Features: Insulated
  • North American: 18 to 22
  • Terminal Type: Push On Terminal
Solderless Splices -- Butt splice (C-type, Vinyl-insulated)
from J.S.T. Corporation

With insulator Batt type [See More]

  • Features: Insulated
  • Terminal Type: Butt Terminal
Female Disconnect -- F22-110-2N
from NSI Industries LLC

RED COLOR. 22 AWG MIN. CONDUCTOR SIZE. 18 AWG MAX. CONDUCTOR SIZE. UL (CANADA AND US) APPROVAL. 105 DEG C TEMPERATURE RATING. 100 PER PACK STANDARD PACKAGE. NYLON INSULATED INSULATION TYPE. 0.11 INCH X 0.02 INCH TAB SIZE. MINITERMS BRAND. OVERALL DIMENSION 0.789 INCH L X 0.163 INCH W. NUMBER OF... [See More]

  • Features: Insulated
  • North American: 18 to 22
  • Terminal Type: Female Disconnect
Blade Terminal -- 09877
from ETCO Incorporated

ETCO ’s standard products consistently rank at or near the top in every major precision stamping manufacturing category. The majority of ETCO products are UL approved and are backed with ETCO ’s standard product life guarantee. We inspect every item that leaves our warehouses in North... [See More]

  • Features: Insulated
  • Material: Brass
  • Terminal Type: Push On Terminal
  • North American: 14 to 18
Female Disconnect -- RK2112
from Hubbell Incorporated

BLUE COLOR. 16 AWG MIN. CONDUCTOR SIZE. 14 AWG MAX. CONDUCTOR SIZE. UL, CSA APPROVAL. (10) 25 PER CARD STANDARD PACKAGE. VINYL INSULATED INSULATION TYPE. 0.25 INCH TAB SIZE. RK MODEL [See More]

  • Features: Insulated
  • North American: 14 to 16
  • Terminal Type: Push On Terminal
Female Disconnect -- F22-110-2V
from NSI Industries LLC

22 AWG MIN. CONDUCTOR SIZE. 18 AWG MAX. CONDUCTOR SIZE. UL, CSA APPROVAL. 100 PER BOX STANDARD PACKAGE. VINYL INSULATED INSULATION TYPE. 0.11 INCH X 0.02 INCH TAB SIZE. F22 MODEL [See More]

  • Features: Insulated
  • North American: 18 to 22
  • Terminal Type: Female Disconnect
Blade Terminal -- 09878
from ETCO Incorporated

ETCO ’s standard products consistently rank at or near the top in every major precision stamping manufacturing category. The majority of ETCO products are UL approved and are backed with ETCO ’s standard product life guarantee. We inspect every item that leaves our warehouses in North... [See More]

  • Features: Insulated
  • Material: Tin Plated Brass
  • Terminal Type: Push On Terminal
  • North American: 14 to 18
Female Disconnect -- YHSQ18F25X03RK
from Hubbell Incorporated

SERRATED BARREL TYPE. 22 AWG MIN. CONDUCTOR SIZE. 18 AWG MAX. CONDUCTOR SIZE. NYLON INSULATED INSULATION TYPE. HYDENT[TM] BRAND. ROHS COMPATIBLE. MATERIAL TIN PLATED BRASS. SIZE 0.30 INCH DIA X 1.27 INCH L. WIRE STRIP LENGTH 5/16 INCH. YHS MODEL [See More]

  • Features: Insulated
  • North American: 18 to 22
  • Terminal Type: Push On Terminal
Solderless Splices -- Window type butt splice (CW-type, Nylon-insulated with copper sleeve)
from J.S.T. Corporation

With insulator Batt type [See More]

  • Features: Insulated
  • Material: Copper
  • Terminal Type: Butt Terminal
Female Disconnect -- IF12-250-3N
from NSI Industries LLC

YELLOW COLOR. 12 AWG MIN. CONDUCTOR SIZE. 10 AWG MAX. CONDUCTOR SIZE. UL (CANADA AND US) APPROVAL. 105 DEG C TEMPERATURE RATING. 50 PER PACK STANDARD PACKAGE. NYLON FULLY INSULATED INSULATION TYPE. 0.25 INCH X 0.032 INCH TAB SIZE. OVERALL DIMENSION 0.964 INCH L X 0.259 INCH W. NUMBER OF TERMINALS 1. [See More]

  • Features: Insulated
  • North American: 10 to 12
  • Terminal Type: Female Disconnect
Blade Terminal -- 09881
from ETCO Incorporated

ETCO ’s standard products consistently rank at or near the top in every major precision stamping manufacturing category. The majority of ETCO products are UL approved and are backed with ETCO ’s standard product life guarantee. We inspect every item that leaves our warehouses in North... [See More]

  • Features: Insulated
  • Material: Tin Plated Brass
  • Terminal Type: Push On Terminal
  • North American: 14 to 18
Fork Lug -- BA10EF10
from Hubbell Incorporated

SMOOTH ENTRY TYPE. YELLOW COLOR. 12 AWG MIN. CONDUCTOR SIZE. 10 AWG MAX. CONDUCTOR SIZE. UL, CSA APPROVAL. 105 DEG C TEMPERATURE RATING. 1000 PER BOX STANDARD PACKAGE. #8 TO #10 STUD SIZE. POLYVINYLCHLORIDE INSULATED INSULATION TYPE. VINYLUG[T], BURNDY[R] BRAND. ROHS COMPATIBLE. VOLTAGE RATING 600... [See More]

  • Features: Insulated
  • North American: 10 to 12
  • Terminal Type: Fork Terminal; Wire Lug
Solderless Splices -- Window type butt splice (CW-type, Nylon-Insulated)
from J.S.T. Corporation

With insulator Batt type [See More]

  • Features: Insulated
  • Terminal Type: Butt Terminal
Female Disconnect -- IF16-187-2N
from NSI Industries LLC

BLUE COLOR. 16 AWG MIN. CONDUCTOR SIZE. 14 AWG MAX. CONDUCTOR SIZE. UL (CANADA AND US) APPROVAL. 105 DEG C TEMPERATURE RATING. 100 PER PACK STANDARD PACKAGE. NYLON FULLY INSULATED INSULATION TYPE. 0.187 INCH X 0.02 INCH TAB SIZE. MINITERMS BRAND. OVERALL DIMENSION 0.78 INCH L X 0.32 INCH W. NUMBER... [See More]

  • Features: Insulated
  • North American: 14 to 16
  • Terminal Type: Female Disconnect
Blade Terminal -- 09905
from ETCO Incorporated

ETCO ’s standard products consistently rank at or near the top in every major precision stamping manufacturing category. The majority of ETCO products are UL approved and are backed with ETCO ’s standard product life guarantee. We inspect every item that leaves our warehouses in North... [See More]

  • Features: Insulated
  • Material: Brass
  • Terminal Type: Push On Terminal
  • North American: 14 to 18
Fork Lug -- BA10EL10
from Hubbell Incorporated

LOCKING TYPE. YELLOW COLOR. 12 AWG MIN. CONDUCTOR SIZE. 10 AWG MAX. CONDUCTOR SIZE. UL, CSA APPROVAL. 105 DEG C TEMPERATURE RATING. 1000 PER REEL STANDARD PACKAGE. #8 TO #10 STUD SIZE. POLYVINYLCHLORIDE INSULATED INSULATION TYPE. VINYLUG[T], BURNDY[R] BRAND. ROHS COMPATIBLE. VOLTAGE RATING 600 V. [See More]

  • Features: Insulated
  • North American: 10 to 12
  • Terminal Type: Fork Terminal; Wire Lug
Female Disconnect -- IF22-110-2N
from NSI Industries LLC

RED COLOR. 22 AWG MIN. CONDUCTOR SIZE. 18 AWG MAX. CONDUCTOR SIZE. UL (CANADA AND US) APPROVAL. 105 DEG C TEMPERATURE RATING. 100 PER PACK STANDARD PACKAGE. NYLON FULLY INSULATED INSULATION TYPE. 0.11 INCH X 0.02 INCH TAB SIZE. MINITERMS BRAND. OVERALL DIMENSION 0.8 INCH L X 0.23 INCH W. NUMBER OF... [See More]

  • Features: Insulated
  • North American: 18 to 22
  • Terminal Type: Female Disconnect
Blade Terminal -- 09914
from ETCO Incorporated

ETCO ’s standard products consistently rank at or near the top in every major precision stamping manufacturing category. The majority of ETCO products are UL approved and are backed with ETCO ’s standard product life guarantee. We inspect every item that leaves our warehouses in North... [See More]

  • Features: Insulated
  • Material: Brass
  • Terminal Type: Push On Terminal
  • North American: 14 to 18
Fork Lug -- BA10EZ10
from Hubbell Incorporated

FLANGED, FUNNEL ENTRY TYPE. YELLOW COLOR. 12 AWG MIN. CONDUCTOR SIZE. 10 AWG MAX. CONDUCTOR SIZE. UL, CSA APPROVAL. 105 DEG C TEMPERATURE RATING. BULK STANDARD PACKAGE. #8 TO #10 STUD SIZE. POLYVINYLCHLORIDE INSULATED INSULATION TYPE. VINYLUG[T], BURNDY[R] BRAND. ROHS COMPATIBLE. VOLTAGE RATING 600... [See More]

  • Features: Insulated
  • North American: 10 to 12
  • Terminal Type: Fork Terminal; Wire Lug
Female Disconnect -- IFL12-250-3N-S
from NSI Industries LLC

FEMALE TYPE. YELLOW COLOR. 12 AWG MIN. CONDUCTOR SIZE. 10 AWG MAX. CONDUCTOR SIZE. UL (CANADA AND US) APPROVAL. 105 DEG C TEMPERATURE RATING. 12 PER PACK STANDARD PACKAGE. NYLON INSULATED INSULATION TYPE. 0.25 INCH X 0.032 INCH TAB SIZE. MINITERMS BRAND. NUMBER OF TERMINALS 1. VOLTAGE RATING 600... [See More]

  • Features: Insulated
  • North American: 10 to 12
  • Terminal Type: Female Disconnect
Blade Terminal -- 09916
from ETCO Incorporated

ETCO ’s standard products consistently rank at or near the top in every major precision stamping manufacturing category. The majority of ETCO products are UL approved and are backed with ETCO ’s standard product life guarantee. We inspect every item that leaves our warehouses in North... [See More]

  • Features: Insulated
  • Material: Brass
  • Terminal Type: Push On Terminal
  • North American: 14 to 18
Fork Lug -- BA14EF10
from Hubbell Incorporated

SMOOTH ENTRY TYPE. BLUE COLOR. 16 AWG MIN. CONDUCTOR SIZE. 14 AWG MAX. CONDUCTOR SIZE. UL, CSA APPROVAL. 105 DEG C TEMPERATURE RATING. 1000 PER BOX STANDARD PACKAGE. #8 TO #10 STUD SIZE. POLYVINYLCHLORIDE INSULATED INSULATION TYPE. VINYLUG[T], BURNDY[R] BRAND. ROHS COMPATIBLE. VOLTAGE RATING 600 V. [See More]

  • Features: Insulated
  • North American: 14 to 16
  • Terminal Type: Fork Terminal; Wire Lug
Female Disconnect -- IFS12-250-3N
from NSI Industries LLC

SLEEVED BARREL STYLE TYPE. YELLOW COLOR. 12 AWG MIN. CONDUCTOR SIZE. 10 AWG MAX. CONDUCTOR SIZE. UL (CANADA AND US) APPROVAL. 105 DEG C TEMPERATURE RATING. 50 PER PACK STANDARD PACKAGE. NYLON FULLY INSULATED INSULATION TYPE. 0.25 INCH X 0.032 INCH TAB SIZE. MINITERMS BRAND. OVERALL DIMENSION 1.04... [See More]

  • Features: Insulated
  • North American: 10 to 12
  • Terminal Type: Female Disconnect
Blade Terminal -- 09917
from ETCO Incorporated

ETCO ’s standard products consistently rank at or near the top in every major precision stamping manufacturing category. The majority of ETCO products are UL approved and are backed with ETCO ’s standard product life guarantee. We inspect every item that leaves our warehouses in North... [See More]

  • Features: Insulated
  • Material: Brass
  • Terminal Type: Push On Terminal
  • North American: 14 to 18
Fork Lug -- BA14EL10
from Hubbell Incorporated

LOCKING TYPE. BLUE COLOR. 16 AWG MIN. CONDUCTOR SIZE. 14 AWG MAX. CONDUCTOR SIZE. UL, CSA APPROVAL. 105 DEG C TEMPERATURE RATING. 1000 PER REEL STANDARD PACKAGE. #8 TO #10 STUD SIZE. POLYVINYLCHLORIDE INSULATED INSULATION TYPE. VINYLUG[T], BURNDY[R] BRAND. ROHS COMPATIBLE. VOLTAGE RATING 600 V. SIZE... [See More]

  • Features: Insulated
  • North American: 14 to 16
  • Terminal Type: Fork Terminal; Wire Lug
Solderless Terminals -- Bullet terminal (PC type)(Fully-nylon-insulated with copper sleeve)
from J.S.T. Corporation

With insulator Quick connection type [See More]

  • Features: Insulated
  • Material: Copper
  • Terminal Type: Bullet Terminal
Female Disconnect -- PF16-157N
from NSI Industries LLC

BLUE COLOR. 16 AWG MIN. CONDUCTOR SIZE. 14 AWG MAX. CONDUCTOR SIZE. UL (CANADA AND US) APPROVAL. 105 DEG C TEMPERATURE RATING. 100 PER PACK STANDARD PACKAGE. NYLON INSULATED INSULATION TYPE. 0.157 INCH TAB SIZE. OVERALL DIMENSION 1 INCH L X 0.15 INCH W. NUMBER OF TERMINALS 1. VOLTAGE RATING 600 V. [See More]

  • Features: Insulated
  • North American: 14 to 16
  • Terminal Type: Female Disconnect
Blade Terminal -- 09923
from ETCO Incorporated

ETCO ’s standard products consistently rank at or near the top in every major precision stamping manufacturing category. The majority of ETCO products are UL approved and are backed with ETCO ’s standard product life guarantee. We inspect every item that leaves our warehouses in North... [See More]

  • Features: Insulated
  • Material: Tin Plated Brass
  • Terminal Type: Push On Terminal
  • North American: 14 to 18
Fork Lug -- BA14EZ10
from Hubbell Incorporated

FLANGED, FUNNEL ENTRY TYPE. BLUE COLOR. 16 AWG MIN. CONDUCTOR SIZE. 14 AWG MAX. CONDUCTOR SIZE. UL, CSA APPROVAL. 105 DEG C TEMPERATURE RATING. BULK STANDARD PACKAGE. #8 TO #10 STUD SIZE. POLYVINYLCHLORIDE INSULATED INSULATION TYPE. VINYLUG[T], BURNDY[R] BRAND. ROHS COMPATIBLE. VOLTAGE RATING 600 V. [See More]

  • Features: Insulated
  • North American: 14 to 16
  • Terminal Type: Fork Terminal; Wire Lug
Solderless Terminals -- Bullet terminal (Vinyl-insulated with copper sleeve)
from J.S.T. Corporation

With insulator Quick connection type [See More]

  • Features: Insulated
  • Material: Copper
  • Terminal Type: Bullet Terminal
Female Disconnect -- PFS16-157N
from NSI Industries LLC

SLEEVED BARREL STYLE TYPE. 16 AWG MIN. CONDUCTOR SIZE. 14 AWG MAX. CONDUCTOR SIZE. UL, CSA APPROVAL. 50 PER BOX STANDARD PACKAGE. NYLON INSULATED INSULATION TYPE. DIMENSION 1.154 INCH LENGTH. PFS16 MODEL [See More]

  • Features: Insulated
  • North American: 14 to 16
  • Terminal Type: Female Disconnect
Blade Terminal -- 14058
from ETCO Incorporated

ETCO ’s standard products consistently rank at or near the top in every major precision stamping manufacturing category. The majority of ETCO products are UL approved and are backed with ETCO ’s standard product life guarantee. We inspect every item that leaves our warehouses in North... [See More]

  • Features: Insulated
  • Material: Brass
  • Terminal Type: Push On Terminal
  • North American: 14 to 18
Fork Lug -- BA16EF10
from Hubbell Incorporated

SMOOTH ENTRY TYPE. RED COLOR. 22 AWG MIN. CONDUCTOR SIZE. 16 AWG MAX. CONDUCTOR SIZE. UL, CSA APPROVAL. 105 DEG C TEMPERATURE RATING. 1000 PER BOX STANDARD PACKAGE. #8 TO #10 STUD SIZE. POLYVINYLCHLORIDE INSULATED INSULATION TYPE. VINYLUG[T], BURNDY[R] BRAND. ROHS COMPATIBLE. VOLTAGE RATING 600 V. [See More]

  • Features: Insulated
  • North American: 16 to 22
  • Terminal Type: Fork Terminal; Wire Lug
Solderless Terminals -- Fork tongue terminal (X-type, Vinyl-insulated)
from J.S.T. Corporation

With insulator Fork tongue terminal X type [See More]

  • Features: Insulated
  • Terminal Type: Fork Terminal
Female Disconnect -- PFS22-157N
from NSI Industries LLC

SLEEVED BARREL STYLE TYPE. 22 AWG MIN. CONDUCTOR SIZE. 18 AWG MAX. CONDUCTOR SIZE. UL, CSA APPROVAL. 50 PER BOX STANDARD PACKAGE. NYLON INSULATED INSULATION TYPE. DIMENSION 1.154 INCH LENGTH. PFS22 MODEL [See More]

  • Features: Insulated
  • North American: 18 to 22
  • Terminal Type: Female Disconnect
Blade Terminal -- 14105
from ETCO Incorporated

ETCO ’s standard products consistently rank at or near the top in every major precision stamping manufacturing category. The majority of ETCO products are UL approved and are backed with ETCO ’s standard product life guarantee. We inspect every item that leaves our warehouses in North... [See More]

  • Features: Insulated
  • Material: Tin Plated Brass
  • Terminal Type: Push On Terminal
  • North American: 14 to 18
Fork Lug -- BA16EL10
from Hubbell Incorporated

LOCKING TYPE. RED COLOR. 22 AWG MIN. CONDUCTOR SIZE. 16 AWG MAX. CONDUCTOR SIZE. UL, CSA APPROVAL. 105 DEG C TEMPERATURE RATING. 1000 PER REEL STANDARD PACKAGE. #8 TO #10 STUD SIZE. POLYVINYLCHLORIDE INSULATED INSULATION TYPE. VINYLUG[T], BURNDY[R] BRAND. ROHS COMPATIBLE. VOLTAGE RATING 600 V. SIZE... [See More]

  • Features: Insulated
  • North American: 16 to 22
  • Terminal Type: Fork Terminal; Wire Lug
Fork Lug -- S12-10N
from NSI Industries LLC

STANDARD TYPE. YELLOW COLOR. 12 AWG MIN. CONDUCTOR SIZE. 10 AWG MAX. CONDUCTOR SIZE. UL (CANADA AND US) APPROVAL. 105 DEG C TEMPERATURE RATING. 50 STANDARD PACKAGE. #10 STUD SIZE. NYLON INSULATED INSULATION TYPE. MINITERMS BRAND. NUMBER OF TERMINALS 1. MATERIAL ELECTRO TIN PLATED COPPER. VOLTAGE... [See More]

  • Features: Insulated
  • North American: 10 to 12
  • Terminal Type: Wire Lug
Blade Terminal -- 14135
from ETCO Incorporated

ETCO ’s standard products consistently rank at or near the top in every major precision stamping manufacturing category. The majority of ETCO products are UL approved and are backed with ETCO ’s standard product life guarantee. We inspect every item that leaves our warehouses in North... [See More]

  • Features: Insulated
  • Material: Tin Plated Brass
  • Terminal Type: Push On Terminal
  • North American: 14 to 18
FORK LUG -- BA16EL8M
from Hubbell Incorporated

LOCKING, TAPE MOUNTED TYPE. RED COLOR. 22 AWG MIN. CONDUCTOR SIZE. 16 AWG MAX. CONDUCTOR SIZE. UL, CSA APPROVAL. 105 DEG C TEMPERATURE RATING. 2000 PER REEL STANDARD PACKAGE. #6 TO #8 STUD SIZE. POLYVINYLCHLORIDE INSULATED INSULATION TYPE. VINYLUG[T], BURNDY[R] BRAND. ROHS COMPATIBLE. VOLTAGE RATING... [See More]

  • Features: Insulated
  • North American: 16 to 22
  • Terminal Type: Fork Terminal; Wire Lug
Fork Lug -- S12-10N-L
from NSI Industries LLC

LOCKING TYPE. YELLOW COLOR. 12 AWG MIN. CONDUCTOR SIZE. 10 AWG MAX. CONDUCTOR SIZE. UL APPROVAL. 105 DEG C TEMPERATURE RATING. 50 STANDARD PACKAGE. #10 STUD SIZE. NYLON INSULATED INSULATION TYPE. MINITERMS BRAND. NUMBER OF TERMINALS 1. MATERIAL ELECTRO TIN PLATED COPPER. VOLTAGE RATING 600 V. [See More]

  • Features: Insulated
  • North American: 10 to 12
  • Terminal Type: Wire Lug
Blade Terminal -- 14192
from ETCO Incorporated

ETCO ’s standard products consistently rank at or near the top in every major precision stamping manufacturing category. The majority of ETCO products are UL approved and are backed with ETCO ’s standard product life guarantee. We inspect every item that leaves our warehouses in North... [See More]

  • Features: Insulated
  • Material: Brass
  • Terminal Type: Push On Terminal
  • North American: 14 to 18
Fork Lug -- BA16EZ10
from Hubbell Incorporated

FLANGED, FUNNEL ENTRY TYPE. RED COLOR. 22 AWG MIN. CONDUCTOR SIZE. 16 AWG MAX. CONDUCTOR SIZE. UL, CSA APPROVAL. 105 DEG C TEMPERATURE RATING. BULK STANDARD PACKAGE. #8 TO #10 STUD SIZE. POLYVINYLCHLORIDE INSULATED INSULATION TYPE. VINYLUG[T], BURNDY[R] BRAND. ROHS COMPATIBLE. VOLTAGE RATING 600 V. [See More]

  • Features: Insulated
  • North American: 16 to 22
  • Terminal Type: Fork Terminal; Wire Lug
Fork Lug -- S12-10V
from NSI Industries LLC

YELLOW COLOR. 12 AWG MIN. CONDUCTOR SIZE. 10 AWG MAX. CONDUCTOR SIZE. UL (CANADA AND US) APPROVAL. 75 DEG C TEMPERATURE RATING. 50 PER CARTON STANDARD PACKAGE. #10 STUD SIZE. VINYL INSULATED INSULATION TYPE. VOLTAGE RATING 300 VOLT. NUMBER OF TERMINALS 1. MATERIAL ELECTRO TIN PLATED COPPER. OVERALL... [See More]

  • Features: Insulated
  • North American: 10 to 12
  • Terminal Type: Wire Lug
Blade Terminal -- 14248
from ETCO Incorporated

ETCO ’s standard products consistently rank at or near the top in every major precision stamping manufacturing category. The majority of ETCO products are UL approved and are backed with ETCO ’s standard product life guarantee. We inspect every item that leaves our warehouses in North... [See More]

  • Features: Insulated
  • Material: Brass
  • Terminal Type: Push On Terminal
  • North American: 14 to 18
Fork Lug -- RK1252
from Hubbell Incorporated

STANDARD TYPE. BLUE COLOR. 16 AWG MIN. CONDUCTOR SIZE. 14 AWG MAX. CONDUCTOR SIZE. UL, CSA APPROVAL. 25 PER CARD STANDARD PACKAGE. #5, #6 STUD SIZE. VINYL INSULATED INSULATION TYPE. ROHS COMPATIBLE [See More]

  • Features: Insulated
  • North American: 14 to 16
  • Terminal Type: Fork Terminal; Wire Lug
Fork Lug -- S12-10V-L
from NSI Industries LLC

LOCKING TYPE. YELLOW COLOR. 12 AWG MIN. CONDUCTOR SIZE. 10 AWG MAX. CONDUCTOR SIZE. UL (CANADA AND US) APPROVAL. 75 DEG C TEMPERATURE RATING. 50 STANDARD PACKAGE. #10 STUD SIZE. VINYL INSULATED INSULATION TYPE. MINITERMS BRAND. NUMBER OF TERMINALS 1. MATERIAL ELECTRO TIN PLATED COPPER. VOLTAGE... [See More]

  • Features: Insulated
  • North American: 10 to 12
  • Terminal Type: Wire Lug
Blade Terminal -- 14332
from ETCO Incorporated

ETCO ’s standard products consistently rank at or near the top in every major precision stamping manufacturing category. The majority of ETCO products are UL approved and are backed with ETCO ’s standard product life guarantee. We inspect every item that leaves our warehouses in North... [See More]

  • Features: Insulated
  • Material: Brass
  • Terminal Type: Push On Terminal
  • North American: 14 to 18
Fork Lug -- RK1262
from Hubbell Incorporated

STANDARD TYPE. BLUE COLOR. 16 AWG MIN. CONDUCTOR SIZE. 14 AWG MAX. CONDUCTOR SIZE. UL, CSA APPROVAL. 10 CARDS (25 PER CARD) STANDARD PACKAGE. #6 TO #8 STUD SIZE. VINYL INSULATED INSULATION TYPE. RK MODEL [See More]

  • Features: Insulated
  • North American: 14 to 16
  • Terminal Type: Fork Terminal; Wire Lug
Solderless Terminals -- Ring tongue terminal (R-type, Nylon-insulated) (flared)
from J.S.T. Corporation

With insulator Ring terminal [See More]

  • Features: Insulated
  • Terminal Type: Ring Terminal
Fork Lug -- S16-10N
from NSI Industries LLC

STANDARD TYPE. BLUE COLOR. 16 AWG MIN. CONDUCTOR SIZE. 14 AWG MAX. CONDUCTOR SIZE. UL (CANADA AND US) APPROVAL. 105 DEG C TEMPERATURE RATING. 100 STANDARD PACKAGE. #10 STUD SIZE. NYLON INSULATED INSULATION TYPE. MINITERMS BRAND. NUMBER OF TERMINALS 1. MATERIAL ELECTRO TIN PLATED COPPER. VOLTAGE... [See More]

  • Features: Insulated
  • North American: 14 to 16
  • Terminal Type: Wire Lug
Blade Terminal -- 37006
from ETCO Incorporated

ETCO ’s standard products consistently rank at or near the top in every major precision stamping manufacturing category. The majority of ETCO products are UL approved and are backed with ETCO ’s standard product life guarantee. We inspect every item that leaves our warehouses in North... [See More]

  • Features: Insulated
  • North American: 14 to 18
  • Terminal Type: Push On Terminal
FORK LUG -- TN1010BF
from Hubbell Incorporated

BLOCK TYPE. YELLOW COLOR. 12 AWG MIN. CONDUCTOR SIZE. 10 AWG MAX. CONDUCTOR SIZE. UL, CSA APPROVAL. 105 DEG C TEMPERATURE RATING. #8 TO #10 STUD SIZE. NYLON INSULATED INSULATION TYPE. HYDENT[T], BURNDY[R] BRAND. ROHS COMPATIBLE. BRAZED SEAM BARREL. VOLTAGE RATING 300 V. SIZE 1.02 INCH L X 0.35 INCH... [See More]

  • Features: Insulated
  • North American: 10 to 12
  • Terminal Type: Fork Terminal; Wire Lug
Fork Lug -- S16-10N-B
from NSI Industries LLC

BLOCK TYPE. BLUE COLOR. 16 AWG MIN. CONDUCTOR SIZE. 14 AWG MAX. CONDUCTOR SIZE. UL (CANADA AND US) APPROVAL. 105 DEG C TEMPERATURE RATING. 100 STANDARD PACKAGE. #10 STUD SIZE. NYLON INSULATED INSULATION TYPE. MINITERMS BRAND. NUMBER OF TERMINALS 1. MATERIAL ELECTRO TIN PLATED COPPER. VOLTAGE RATING... [See More]

  • Features: Insulated
  • North American: 14 to 16
  • Terminal Type: Wire Lug
Blade Terminal -- 37008
from ETCO Incorporated

ETCO ’s standard products consistently rank at or near the top in every major precision stamping manufacturing category. The majority of ETCO products are UL approved and are backed with ETCO ’s standard product life guarantee. We inspect every item that leaves our warehouses in North... [See More]

  • Features: Insulated
  • North American: 14 to 18
  • Terminal Type: Push On Terminal
Fork Lug -- TN1010F
from Hubbell Incorporated

SMOOTH FUNNEL ENTRY TYPE. YELLOW COLOR. 12 AWG MIN. CONDUCTOR SIZE. 10 AWG MAX. CONDUCTOR SIZE. UL, CSA APPROVAL. 105 DEG C TEMPERATURE RATING. #8 TO #10 STUD SIZE. NYLON INSULATED INSULATION TYPE. INSULUG[TM] BRAND. ROHS COMPATIBLE. DIMENSION 1.09 INCH L X 0.41 INCH W. BRAZED SEAM BARREL. MAX... [See More]

  • Features: Insulated
  • North American: 10 to 12
  • Terminal Type: Fork Terminal; Wire Lug
Fork Lug -- S16-10N-F
from NSI Industries LLC

FLANGED TYPE. 16 AWG MIN. CONDUCTOR SIZE. 14 AWG MAX. CONDUCTOR SIZE. UL, CSA APPROVAL. 100 PER BOX STANDARD PACKAGE. #10 STUD SIZE. NYLON INSULATED INSULATION TYPE. SIZE 0.768 INCH LENGTH X 0.303 INCH WIDTH. S16 MODEL [See More]

  • Features: Insulated
  • North American: 14 to 16
  • Terminal Type: Wire Lug
Blade Terminal -- 37009
from ETCO Incorporated

ETCO ’s standard products consistently rank at or near the top in every major precision stamping manufacturing category. The majority of ETCO products are UL approved and are backed with ETCO ’s standard product life guarantee. We inspect every item that leaves our warehouses in North... [See More]

  • Features: Insulated
  • North American: 14 to 18
  • Terminal Type: Push On Terminal
FORK LUG -- TN1010LF
from Hubbell Incorporated

LOCKING TYPE. YELLOW COLOR. 12 AWG MIN. CONDUCTOR SIZE. 10 AWG MAX. CONDUCTOR SIZE. UL, CSA APPROVAL. 105 DEG C TEMPERATURE RATING. #8 TO #10 STUD SIZE. NYLON INSULATED INSULATION TYPE. INSULUG[T], BURNDY[R] BRAND. ROHS COMPATIBLE. VOLTAGE RATING 300 V. SIZE 1.02 INCH L X 0.35 INCH W. MATERIAL PURE... [See More]

  • Features: Insulated
  • North American: 10 to 12
  • Terminal Type: Fork Terminal; Wire Lug
Solderless Terminals -- Ring tongue terminal (R-type, Vinyl-insulated with copper sleeve) (flared)
from J.S.T. Corporation

With insulator Ring terminal [See More]

  • Features: Insulated
  • Material: Copper
  • Terminal Type: Ring Terminal
Fork Lug -- S16-10N-L
from NSI Industries LLC

LOCKING TYPE. 16 AWG MIN. CONDUCTOR SIZE. 14 AWG MAX. CONDUCTOR SIZE. UL, CSA APPROVAL. 100 PER BOX STANDARD PACKAGE. #10 STUD SIZE. NYLON INSULATED INSULATION TYPE. SIZE 0.855 INCH LENGTH X 0.331 INCH WIDTH. S16 MODEL [See More]

  • Features: Insulated
  • North American: 14 to 16
  • Terminal Type: Wire Lug
Blade Terminal -- 37039
from ETCO Incorporated

ETCO ’s standard products consistently rank at or near the top in every major precision stamping manufacturing category. The majority of ETCO products are UL approved and are backed with ETCO ’s standard product life guarantee. We inspect every item that leaves our warehouses in North... [See More]

  • Features: Insulated
  • North American: 14 to 18
  • Terminal Type: Push On Terminal
Fork Lug -- TN1014F
from Hubbell Incorporated

SMOOTH FUNNEL ENTRY TYPE. YELLOW COLOR. 12 AWG MIN. CONDUCTOR SIZE. 10 AWG MAX. CONDUCTOR SIZE. UL, CSA APPROVAL. 105 DEG C TEMPERATURE RATING. NYLON INSULATED INSULATION TYPE. INSULUG[T] BRAND. DIMENSION 1.21 INCH LENGTH X 1/2 INCH WIDTH. BRAZED SEAM BARREL. MATERIAL TIN PLATED COPPER. TN-F MODEL [See More]

  • Features: Insulated
  • North American: 10 to 12
  • Terminal Type: Fork Terminal; Wire Lug
Solderless Terminals -- Ring tongue terminal (R-type, Vinyl-insulated with copper sleeve) (Medium size)
from J.S.T. Corporation

With insulator Ring terminal [See More]

  • Features: Insulated
  • Material: Copper
  • Terminal Type: Ring Terminal
Fork Lug -- S16-10V
from NSI Industries LLC

STANDARD TYPE. BLUE COLOR. 16 AWG MIN. CONDUCTOR SIZE. 14 AWG MAX. CONDUCTOR SIZE. UL (CANADA AND US) APPROVAL. 75 DEG C TEMPERATURE RATING. 100 STANDARD PACKAGE. #10 STUD SIZE. VINYL INSULATED INSULATION TYPE. MINITERMS BRAND. NUMBER OF TERMINALS 1. MATERIAL ELECTRO TIN PLATED COPPER. VOLTAGE... [See More]

  • Features: Insulated
  • North American: 14 to 16
  • Terminal Type: Wire Lug
Cordset Receptacle Terminal -- 09493
from ETCO Incorporated

ETCO ’s standard products consistently rank at or near the top in every major precision stamping manufacturing category. The majority of ETCO products are UL approved and are backed with ETCO ’s standard product life guarantee. We inspect every item that leaves our warehouses in North... [See More]

  • Features: Insulated
  • Material: Brass
  • Terminal Type: Receptacles
  • North American: 14 to 18
FORK LUG -- TN106LF
from Hubbell Incorporated

LOCKING TYPE. YELLOW COLOR. 12 AWG MIN. CONDUCTOR SIZE. 10 AWG MAX. CONDUCTOR SIZE. UL, CSA APPROVAL. 105 DEG C TEMPERATURE RATING. #4 TO #6 STUD SIZE. NYLON INSULATED INSULATION TYPE. INSULUG[T], BURNDY[R] BRAND. ROHS COMPATIBLE. VOLTAGE RATING 300 V. SIZE 1.02 INCH L X 0.3 INCH W. MATERIAL PURE... [See More]

  • Features: Insulated
  • North American: 10 to 12
  • Terminal Type: Fork Terminal; Wire Lug
Solderless Terminals -- Ring tongue terminal (R-type, Vinyl-insulated with copper sleeve) (straight)
from J.S.T. Corporation

With insulator Ring terminal [See More]

  • Features: Insulated
  • Material: Copper
  • Terminal Type: Ring Terminal
Fork Lug -- S16-10V-B
from NSI Industries LLC

BLOCK TYPE. BLUE COLOR. 16 AWG MIN. CONDUCTOR SIZE. 14 AWG MAX. CONDUCTOR SIZE. UL (CANADA AND US) APPROVAL. 75 DEG C TEMPERATURE RATING. 100 STANDARD PACKAGE. #10 STUD SIZE. VINYL INSULATED INSULATION TYPE. MINITERMS BRAND. NUMBER OF TERMINALS 1. MATERIAL ELECTRO TIN PLATED COPPER. VOLTAGE RATING... [See More]

  • Features: Insulated
  • North American: 14 to 16
  • Terminal Type: Wire Lug
Cordset Receptacle Terminal -- 14380
from ETCO Incorporated

ETCO ’s standard products consistently rank at or near the top in every major precision stamping manufacturing category. The majority of ETCO products are UL approved and are backed with ETCO ’s standard product life guarantee. We inspect every item that leaves our warehouses in North... [See More]

  • Features: Insulated
  • Material: Brass
  • Terminal Type: Receptacles
  • North American: 14 to 18
Fork Lug -- TN1410F
from Hubbell Incorporated

SMOOTH FUNNEL ENTRY TYPE. BLUE COLOR. 16 AWG MIN. CONDUCTOR SIZE. 14 AWG MAX. CONDUCTOR SIZE. UL, CSA APPROVAL. 105 DEG C TEMPERATURE RATING. #8 TO #10 STUD SIZE. NYLON INSULATED INSULATION TYPE. INSULUG[TM] BRAND. ROHS COMPATIBLE. DIMENSION 0.84 INCH L X 0.37 INCH W. BRAZED SEAM BARREL. MAX... [See More]

  • Features: Insulated
  • North American: 14 to 16
  • Terminal Type: Fork Terminal; Wire Lug
Solderless Terminals -- Ring tongue terminal (R-type, Vinyl-insulated) (flared)
from J.S.T. Corporation

With insulator Ring terminal [See More]

  • Features: Insulated
  • Terminal Type: Ring Terminal
Fork Lug -- S16-10V-F
from NSI Industries LLC

FLANGED TYPE. BLUE COLOR. 16 AWG MIN. CONDUCTOR SIZE. 14 AWG MAX. CONDUCTOR SIZE. UL (CANADA AND US) APPROVAL. 75 DEG C TEMPERATURE RATING. 100 STANDARD PACKAGE. #10 STUD SIZE. VINYL INSULATED INSULATION TYPE. MINITERMS BRAND. NUMBER OF TERMINALS 1. MATERIAL ELECTRO TIN PLATED COPPER. VOLTAGE RATING... [See More]

  • Features: Insulated
  • North American: 14 to 16
  • Terminal Type: Wire Lug