Butt Terminal Wire Terminals
from DigiKey
CONN SPLICE 10-12 AWG CRIMP [See More]
- Terminal Type: Butt Terminal; Butt Splice, Inline, Individual Openings
- Features: Insulated
- North American: 10 to 12
from Waytek, Inc.
3M HT-61 High Temp. Butt Connectors. Category: Butt Connectors. Manufacturer: 3M. Allows for easy wire insertion. Continuous duty up to 900 °F (482 °C). Due to steel construction, heavy-duty ratchet crimpers are recommended [See More]
- Terminal Type: Butt Terminal
- North American: 18 to 22
-
Material:
Nickel Plated
- Features: RoHS
from RS Components, Ltd.
RS PRO TK12-801 Crimp Terminal Kit [See More]
- Terminal Type: Butt Terminal; Fork Terminal; Pin Terminal; Ring Terminal; Insulated terminal
- Material: Copper; Copper, Brass
from BRIM Electronics, Inc.
All terminals are made from pure electrolytic annealed copper, with an electro-tinned plating that retards corrosion/oxidation & assures a long shelf-life. Deep internal serrations allow a firm grip on wire strands & gives maximum tensile strength. When insulated, color coded PVC sleeves per... [See More]
- Terminal Type: Butt Terminal
- Features: Insulated
- Material: Copper
from DigiKey
CONN SPLICE 14-22AWG CRIMP 19160 [See More]
- Terminal Type: Butt Terminal; Butt Splice, Closed End, Single Opening
- Features: Insulated
- North American: 14 to 22
from Waytek, Inc.
3M HT-62 High Temp. Butt Connectors. Category: Butt Connectors. Manufacturer: 3M. Material: Nickel plated steel. Allows for easy wire insertion. Continuous duty up to 900 °F (482 °C). Due to steel construction, heavy-duty ratchet crimpers are recommended [See More]
- Terminal Type: Butt Terminal
- North American: 14 to 16
-
Material:
Nickel Plated
- Features: RoHS
from RS Components, Ltd.
RS PRO TK12-751 Crimp Terminal Kit [See More]
- Terminal Type: Butt Terminal; Fork Terminal; Ring Terminal; Insulated terminal
from BRIM Electronics, Inc.
All terminals are made from pure electrolytic annealed copper, with an electro-tinned plating that retards corrosion/oxidation & assures a long shelf-life. Deep internal serrations allow a firm grip on wire strands & gives maximum tensile strength. When insulated, color coded PVC sleeves per... [See More]
- Terminal Type: Butt Terminal
- Material: Copper
from DigiKey
CONN SPLICE 12-22AWG CRIMP 19160 [See More]
- Terminal Type: Butt Terminal; Butt Splice, Closed End, Single Opening
- Features: Insulated
- North American: 12 to 22
from Waytek, Inc.
3M HT-63 High Temp. Butt Connectors. Category: Butt Connectors. Manufacturer: 3M. Allows for easy wire insertion. Continuous duty up to 900 °F (482 °C). Due to steel construction, heavy-duty ratchet crimpers are recommended [See More]
- Terminal Type: Butt Terminal
- North American: 10 to 12
-
Material:
Nickel Plated
- Features: RoHS
from DigiKey
CONN SPLICE 10-16AWG 1500/REEL [See More]
- Terminal Type: Butt Terminal; Butt Splice, Closed End, Single Opening
- Features: Insulated
- North American: 10 to 16
from Waytek, Inc.
Nylon insulated terminals start as a standard butted seam terminal with a brass sleeve over the barrel and the nylon insulation is molded over this brass barrel. These terminals should be crimped twice, once on the copper conductor in the wire and once on the insulation part of the wire. This second... [See More]
- Terminal Type: Butt Terminal; Ring Terminal
- North American: 14 to 16
-
Material: Copper;
Tin Plated Copper
- Features: RoHS; Insulated
from DigiKey
CONN SPLICE 8 AWG 50/BAG [See More]
- Terminal Type: Butt Terminal; Butt Splice, Closed End, Single Opening
- Features: Insulated
- North American: 8
from Waytek, Inc.
Vinyl Insulated Ring 31507, Butted Seam. Category: Ring Terminals. Vinyl insulated terminals consist of the standard butted seam non-insulated terminal with a color coded vinyl jacket molded into place. Most vinyl insulated terminals feature funnel entry for easy wire insertion [See More]
- Terminal Type: Butt Terminal; Ring Terminal
- North American: 14 to 16
-
Material: Copper;
Tin Plated Copper
- Features: RoHS; Insulated
from DigiKey
CONN SPLICE 18-22 AWG CRIMP [See More]
- Terminal Type: Butt Terminal; Butt Splice, Inline, Individual Openings
- Features: Insulated
- North American: 18 to 22
from Waytek, Inc.
Vinyl Insulated Ring 32506, Butted Seam. Category: Ring Terminals. Manufacturer: 3M. Vinyl insulated terminals consist of the standard butted seam non-insulated terminal with a color coded vinyl jacket molded into place. Most vinyl insulated terminals feature funnel entry for easy wire insertion [See More]
- Terminal Type: Butt Terminal; Ring Terminal
- North American: 10 to 12
-
Material:
Tin Plated Brass
- Features: RoHS; Insulated
from DigiKey
CONN SPLICE 14-16 AWG CRIMP [See More]
- Terminal Type: Butt Terminal; Butt Splice, Inline, Individual Openings
- North American: 14 to 16
from DigiKey
CONN SPLICE 3/0 AWG CRIMP [See More]
- Terminal Type: Butt Terminal; Butt Splice, Inline, Individual Openings
- > AWG 0: 3/0
from DigiKey
CONN SPLICE 16-22 AWG CRIMP [See More]
- Terminal Type: Butt Terminal; Butt Splice, Inline, Individual Openings
- Features: RoHS
- North American: 16 to 22
from DigiKey
CONN SPLICE 14-16 AWG CRIMP [See More]
- Terminal Type: Butt Terminal; Butt Splice, Inline, Individual Openings
- Features: RoHS
- North American: 14 to 16
from DigiKey
CONN SPLICE 10-12 AWG CRIMP [See More]
- Terminal Type: Butt Terminal; Butt Splice, Inline, Individual Openings
- Features: Heat Shrink Type; Insulated
- North American: 10 to 12
from DigiKey
CONN INLINE TAP 12-22 AWG [See More]
- Terminal Type: Butt Terminal; Butt Splice, Closed End, Individual Openings
- Features: Insulated
- North American: 12 to 22
from DigiKey
CONN INLINE TAP 12-22 AWG [See More]
- Terminal Type: Butt Terminal; Butt Splice, Closed End, Individual Openings
- Features: Insulated
- North American: 12 to 22
from DigiKey
CONN INLINE TAP 12-22 AWG [See More]
- Terminal Type: Butt Terminal; Butt Splice, Closed End, Individual Openings
- Features: Insulated
- North American: 12 to 22
from DigiKey
CONN INLINE TAP 12-22 AWG [See More]
- Terminal Type: Butt Terminal; Butt Splice, Closed End, Individual Openings
- Features: Insulated
- North American: 12 to 22
from DigiKey
CONN INLINE TAP 12-22 AWG [See More]
- Terminal Type: Butt Terminal; Butt Splice, Closed End, Individual Openings
- Features: Insulated
- North American: 12 to 22
from DigiKey
CONN INLINE TAP 12-22 AWG [See More]
- Terminal Type: Butt Terminal; Butt Splice, Closed End, Individual Openings
- Features: Insulated
- North American: 12 to 22
from DigiKey
CONN INLINE TAP 12-2 AWG [See More]
- Terminal Type: Butt Terminal; Butt Splice, Closed End, Individual Openings
- Features: Insulated
- North American: 12 to 22
from DigiKey
CONN INLINE TAP 12-22AWG [See More]
- Terminal Type: Butt Terminal; Butt Splice, Closed End, Individual Openings
- Features: Insulated
- North American: 12 to 22
from DigiKey
CONN INLINE TAP 12-22AWG [See More]
- Terminal Type: Butt Terminal; Butt Splice, Closed End, Individual Openings
- Features: Insulated
- North American: 12 to 22
from DigiKey
CONN INLINE TAP 12-22AWG [See More]
- Terminal Type: Butt Terminal; Butt Splice, Closed End, Individual Openings
- Features: Insulated
- North American: 12 to 22
from DigiKey
CONN INLINE TAP 12-22AWG [See More]
- Terminal Type: Butt Terminal; Butt Splice, Closed End, Individual Openings
- Features: Insulated
- North American: 12 to 22
from DigiKey
CONN INLINE TAP 12-22AWG [See More]
- Terminal Type: Butt Terminal; Butt Splice, Closed End, Individual Openings
- Features: Insulated
- North American: 12 to 22
from DigiKey
WIRE CONN PUSH 2PORT YLW [See More]
- Terminal Type: Butt Terminal; Butt Splice, Closed End, Individual Openings
- Features: RoHS; Insulated
- North American: 12 to 22
from DigiKey
WIRE CONN PUSH 3PORT ORN [See More]
- Terminal Type: Butt Terminal; Butt Splice, Closed End, Individual Openings
- Features: RoHS; Insulated
- North American: 12 to 22
from Ideal Industries, Inc.
TAP TYPE. RED COLOR. UL 774A, CUL APPROVAL. 600 V VOLTAGE RATING. 75 DEG C TEMPERATURE RATING. 25 PER CARTON STANDARD PACKAGE. 22 TO 18 AWG CONDUCTOR SIZE [See More]
- Terminal Type: Butt Terminal
from TelephoneStuff.com
Butted seams prevent splitting under maximum pressure. Features: - Tin-plated brass construction for corrosion resistance. - Funnel entry insulators. - Beveled barrel openings provide easy wire entry. - Clearly marked wire and stud ranges [See More]
- Terminal Type: Butt Terminal; Splice Terminal
from Utmel Electronic Limited
Terminals BUTT P.G. 16-14 CLR [See More]
- Terminal Type: Butt Terminal
- Features: RoHS
from Carlisle Interconnect Technologies
CarlisleIT is now QPL approved and offering AS81824/1 Crimp Splices that meet all of the requirements of the AS81824 specification. Our Crimp Splices also offers superior performance through higher bending movement, simple and reliable installation, and improved sealing characteristics. Small form... [See More]
- Terminal Type: Butt Terminal
- North American: 12 to 26
- Material: Copper
- Features: Heat Shrink Type
from Penn-Union Corp.
INSULATED TYPE. COPPER MATERIAL. 22 TO 14 AWG WIRE SIZE. UL, CUL APPROVAL. NYLON INSULATION MATERIAL. COPPER WIRE TYPE. PENN-CRIMPS. BRAND [See More]
- Terminal Type: Butt Terminal
- Material: Copper
from NSI Industries LLC
BUTT TYPE. ELECTRO TIN PLATED COPPER MATERIAL. SILVER COLOR. 0.591 INCH. UL APPROVAL. 600 V VOLTAGE RATING. 105 DEG C TEMPERATURE RATING. 50 PER PACK STANDARD PACKAGE. 12 TO 10 AWG CONDUCTOR SIZE. NON-INSULATED INSULATION TYPE. MINITERMS BRAND. B MODEL [See More]
- Terminal Type: Butt Terminal; Splice Connector
- North American: 10 to 12
- Material: Copper
from J.S.T. Corporation
Batt type [See More]
- Terminal Type: Butt Terminal
from Ideal Industries, Inc.
TAP TYPE. BLUE COLOR. UL 774A, CUL APPROVAL. 600 V VOLTAGE RATING. 75 DEG C TEMPERATURE RATING. 25 PER CARTON STANDARD PACKAGE. 16 TO 14 AWG CONDUCTOR SIZE [See More]
- Terminal Type: Butt Terminal
from TelephoneStuff.com
Butted seams prevent splitting under maximum pressure. Features: - Tin-plated brass construction for corrosion resistance. - Funnel entry insulators. - Beveled barrel openings provide easy wire entry. - Clearly marked wire and stud ranges. - Color-coded insulation [See More]
- Terminal Type: Butt Terminal; Splice Terminal
from Utmel Electronic Limited
Terminals SPLICE BUTT STRAP 22-16 [See More]
- Terminal Type: Butt Terminal
- Features: RoHS
- Material: Copper
from Carlisle Interconnect Technologies
Our Heatless Crimp Splices are manufactured to give you high quality performance in the harshest operating environments, while reducing downtime with quick and easy installation with its positive locking insulator assembly. Carlisle Interconnect Technologies ’ (CarlisleIT) Tri- Star... [See More]
- Terminal Type: Butt Terminal
- North American: 12 to 26
- Material: Copper
from Penn-Union Corp.
BUTT TYPE. ANNEALED TIN PLATED ELECTROLYTIC COPPER MATERIAL. 0.57 INCH. .57 LENGTH IN INCH. UL, CSA APPROVAL. 22 TO 18 AWG (COPPER) CONDUCTOR SIZE. NON INSULATED INSULATION TYPE. 0.07 INCH BARREL INNER DIAMETER. PENN-CRIMPS. BRAND. LENGTH IN INCH - UOM IN. B MODEL [See More]
- Terminal Type: Butt Terminal
- Material: Copper
from NSI Industries LLC
BUTT TYPE. ELECTRO TIN PLATED COPPER, NYLON MATERIAL. YELLOW COLOR. 1.102 INCH. 0.591 INCH BARREL LENGTH. UL (CANADA AND US) APPROVAL. 600 V VOLTAGE RATING. 105 DEG C TEMPERATURE RATING. 50 PER PACK STANDARD PACKAGE. 12 TO 10 AWG CONDUCTOR SIZE. NYLON INSULATED INSULATION TYPE. 0.142 INCH BARREL... [See More]
- Terminal Type: Butt Terminal; Splice Connector
- North American: 10 to 12
- Material: Copper
- Features: Insulated
from J.S.T. Corporation
Batt type Non-insulated type [See More]
- Terminal Type: Butt Terminal
from Ideal Industries, Inc.
BUTT TYPE. TIN PLATED BRASS MATERIAL. YELLOW COLOR. 1.358 INCH. UL, CUL APPROVAL. 600 VOLT VOLTAGE RATING. 105 DEG C TEMPERATURE RATING. 25 STANDARD PACKAGE. 12 TO 10 AWG COPPER CONDUCTOR SIZE. WIDTH 0.807 INCH [See More]
- Terminal Type: Butt Terminal
from TelephoneStuff.com
Butted seams prevent splitting under maximum pressure. Features: - Tin-plated brass construction for corrosion resistance. - Funnel entry insulators. - Beveled barrel openings provide easy wire entry. - Clearly marked wire and stud ranges. - Color-coded insulation [See More]
- Terminal Type: Butt Terminal; Splice Terminal
from Penn-Union Corp.
BUTT TYPE. ANNEALED TIN PLATED ELECTROLYTIC COPPER MATERIAL. 0.95 INCH. .95 LENGTH IN INCH. 0.16 INCH MAX. INSULATION DIAMETER. UL, CSA APPROVAL. 22 TO 18 AWG (COPPER) CONDUCTOR SIZE. VINYL INSULATED INSULATION TYPE. 0.055 INCH BARREL INNER DIAMETER. PENN-CRIMPS. BRAND. LENGTH IN INCH - UOM IN. B... [See More]
- Terminal Type: Butt Terminal
- Material: Copper
from NSI Industries LLC
BUTT TYPE. ELECTRO TIN PLATED COPPER, PVC MATERIAL. YELLOW COLOR. 1.024 INCH. 0.591 INCH BARREL LENGTH. UL (CANADA AND US) APPROVAL. 300 V VOLTAGE RATING. 75 DEG C TEMPERATURE RATING. 50 PER CARTON STANDARD PACKAGE. 12 TO 10 AWG CONDUCTOR SIZE. VINYL INSULATED INSULATION TYPE. 0.142 INCH BARREL... [See More]
- Terminal Type: Butt Terminal; Splice Connector
- North American: 10 to 12
- Material: Copper
- Features: Insulated
from J.S.T. Corporation
With insulator Batt type [See More]
- Terminal Type: Butt Terminal
- Features: Insulated
from Ideal Industries, Inc.
BUTT TYPE. TIN PLATED BRASS MATERIAL. 600 V VOLTAGE RATING. 105 DEG C TEMPERATURE RATING. 25 PER CARTON STANDARD PACKAGE. 22 TO 18 AWG CONDUCTOR SIZE. NON-INSULATED INSULATION TYPE [See More]
- Terminal Type: Butt Terminal
from TelephoneStuff.com
Butted seams prevent splitting under maximum pressure. Features: - Tin-plated brass construction for corrosion resistance. - Funnel entry insulators. - Beveled barrel openings provide easy wire entry. - Clearly marked wire and stud ranges. - Color-coded insulation [See More]
- Terminal Type: Butt Terminal; Splice Terminal
from Penn-Union Corp.
BUTT TYPE. ANNEALED TIN PLATED ELECTROLYTIC COPPER MATERIAL. 1.01 INCH. 1.01 LENGTH IN INCH. 0.255 INCH MAX. INSULATION DIAMETER. UL, CSA APPROVAL. 12 TO 10 AWG (COPPER) CONDUCTOR SIZE. VINYL INSULATED INSULATION TYPE. 0.142 INCH BARREL INNER DIAMETER. PENN-CRIMPS. BRAND. LENGTH IN INCH - UOM IN. B... [See More]
- Terminal Type: Butt Terminal
- Material: Copper
from NSI Industries LLC
BUTT TYPE. ELECTRO TIN PLATED COPPER, NYLON MATERIAL. BLUE COLOR. 1.024 INCH. 0.591 INCH BARREL LENGTH. UL (CANADA AND US) APPROVAL. 600 V VOLTAGE RATING. 105 DEG C TEMPERATURE RATING. 100 PER PACK STANDARD PACKAGE. 16 TO 14 AWG CONDUCTOR SIZE. NYLON INSULATED INSULATION TYPE. 0.063 INCH BARREL... [See More]
- Terminal Type: Butt Terminal; Splice Connector
- North American: 14 to 16
- Material: Copper
- Features: Insulated
from J.S.T. Corporation
With insulator Batt type [See More]
- Terminal Type: Butt Terminal
- Features: Insulated
from Ideal Industries, Inc.
PARALLEL TYPE. TIN PLATED BRASS MATERIAL. 600 V VOLTAGE RATING. 105 DEG C TEMPERATURE RATING. 25 PER CARTON STANDARD PACKAGE. 22 TO 18 AWG CONDUCTOR SIZE. NON-INSULATED INSULATION TYPE [See More]
- Terminal Type: Butt Terminal
from TelephoneStuff.com
Butted seams prevent splitting under maximum pressure. Features: - Tin-plated brass construction for corrosion resistance. - Funnel entry insulators. - Beveled barrel openings provide easy wire entry. - Clearly marked wire and stud ranges. - Color-coded insulation [See More]
- Terminal Type: Butt Terminal; Splice Terminal
from Penn-Union Corp.
BUTT TYPE. ANNEALED TIN PLATED ELECTROLYTIC COPPER MATERIAL. 0.62 INCH. .62 LENGTH IN INCH. UL, CSA APPROVAL. 22 TO 18 AWG (COPPER) CONDUCTOR SIZE. NON INSULATED INSULATION TYPE. 0.055 INCH BARREL INNER DIAMETER. PENN-CRIMPS. BRAND. LENGTH IN INCH - UOM IN. B MODEL [See More]
- Terminal Type: Butt Terminal
- Material: Copper
from NSI Industries LLC
BUTT TYPE. ELECTRO TIN PLATED COPPER, PVC MATERIAL. BLUE COLOR. 1.024 INCH. 0.591 INCH BARREL LENGTH. UL (CANADA AND US) APPROVAL. 300 V VOLTAGE RATING. 75 DEG C TEMPERATURE RATING. 50 PER CARTON STANDARD PACKAGE. 16 TO 14 AWG CONDUCTOR SIZE. VINYL INSULATED INSULATION TYPE. 0.091 INCH BARREL INNER... [See More]
- Terminal Type: Butt Terminal; Splice Connector
- North American: 14 to 16
- Material: Copper
- Features: Insulated
from J.S.T. Corporation
Non-insulated type Batt type [See More]
- Terminal Type: Butt Terminal
from Ideal Industries, Inc.
BUTT TYPE. TIN PLATED BRASS MATERIAL. RED COLOR. 0.986 INCH. 0.157 INCH MAX. INSULATION DIAMETER. UL 774A, CUL APPROVAL. 600 V VOLTAGE RATING. 75 DEG C TEMPERATURE RATING. 25 PER CARTON STANDARD PACKAGE. 22 TO 18 AWG CONDUCTOR SIZE. VINYL INSULATED INSULATION TYPE [See More]
- Terminal Type: Butt Terminal
from TelephoneStuff.com
Butted seams prevent splitting under maximum pressure. Features: - Tin-plated brass construction for corrosion resistance. - Funnel entry insulators. - Beveled barrel openings provide easy wire entry. - Clearly marked wire and stud ranges. - Color-coded insulation [See More]
- Terminal Type: Butt Terminal; Splice Terminal
from Penn-Union Corp.
BUTT TYPE. ANNEALED TIN PLATED ELECTROLYTIC COPPER MATERIAL. 1.01 INCH. 1.01 LENGTH IN INCH. 0.12 INCH MAX. INSULATION DIAMETER. UL, CSA APPROVAL. 22 TO 18 AWG (COPPER) CONDUCTOR SIZE. NYLON INSULATED INSULATION TYPE. 0.055 INCH BARREL INNER DIAMETER. PENN-CRIMPS. BRAND. LENGTH IN INCH - UOM IN. B... [See More]
- Terminal Type: Butt Terminal
- Material: Copper
from NSI Industries LLC
BUTT TYPE. ELECTRO TIN PLATED COPPER, NYLON MATERIAL. RED COLOR. 0.787 INCH. 0.472 INCH BARREL LENGTH. UL (CANADA AND US) APPROVAL. 600 V VOLTAGE RATING. 105 DEG C TEMPERATURE RATING. 100 PER PACK STANDARD PACKAGE. 22 TO 18 AWG CONDUCTOR SIZE. NYLON INSULATED INSULATION TYPE. 0.039 INCH BARREL INNER... [See More]
- Terminal Type: Butt Terminal; Splice Connector
- North American: 18 to 22
- Material: Copper
- Features: Insulated
from J.S.T. Corporation
With insulator Batt type [See More]
- Terminal Type: Butt Terminal
- Features: Insulated
- Material: Copper
from Ideal Industries, Inc.
BUTT TYPE. TIN PLATED BRASS MATERIAL. BLUE COLOR. 0.986 INCH. 0.177 INCH MAX. INSULATION DIAMETER. UL 774A, CUL APPROVAL. 600 V VOLTAGE RATING. 75 DEG C TEMPERATURE RATING. 25 PER CARTON STANDARD PACKAGE. 16 TO 14 AWG CONDUCTOR SIZE. VINYL INSULATED INSULATION TYPE [See More]
- Terminal Type: Butt Terminal
from TelephoneStuff.com
Butted seams prevent splitting under maximum pressure. Features: - Tin-plated brass construction for corrosion resistance. - Funnel entry insulators. - Beveled barrel openings provide easy wire entry. - Clearly marked wire and stud ranges. - Color-coded insulation [See More]
- Terminal Type: Butt Terminal; Splice Terminal
from Penn-Union Corp.
BUTT TYPE. NICKEL PLATED STEEL MATERIAL. 0.57 INCH. .57 LENGTH IN INCH. 900 DEG F TEMPERATURE RATING. 22 TO 18 AWG (COPPER) CONDUCTOR SIZE. 0.07 INCH BARREL INNER DIAMETER. PENN-CRIMPS. BRAND. LENGTH IN INCH - UOM IN [See More]
- Terminal Type: Butt Terminal
from NSI Industries LLC
BUTT TYPE. VINYL MATERIAL. RED COLOR. 1.024 INCH. UL (CANADA AND US) APPROVAL. 300 VOLT VOLTAGE RATING. 75 DEG C TEMPERATURE RATING. 100 PER PACK STANDARD PACKAGE. 22 TO 18 AWG CONDUCTOR SIZE. VINYL INSULATED INSULATION TYPE. NUMBER OF TERMINALS 2. B MODEL [See More]
- Terminal Type: Butt Terminal; Splice Connector
- North American: 18 to 22
- Material: Vinyl
- Features: Insulated
from J.S.T. Corporation
With insulator Batt type [See More]
- Terminal Type: Butt Terminal
- Features: Insulated
from Ideal Industries, Inc.
BUTT TYPE. TIN PLATED BRASS MATERIAL. YELLOW COLOR. 1.043 INCH. 0.248 INCH MAX. INSULATION DIAMETER. UL 774A, CUL APPROVAL. 600 V VOLTAGE RATING. 75 DEG C TEMPERATURE RATING. 25 PER CARTON STANDARD PACKAGE. 12 TO 10 AWG CONDUCTOR SIZE. VINYL INSULATED INSULATION TYPE [See More]
- Terminal Type: Butt Terminal
from TelephoneStuff.com
Butted seams prevent splitting under maximum pressure. Features: - Tin-plated brass construction for corrosion resistance. - Funnel entry insulators. - Beveled barrel openings provide easy wire entry. - Clearly marked wire and stud ranges. - Color-coded insulation. - Comes in quantity of 5 [See More]
- Terminal Type: Butt Terminal; Splice Terminal
from Penn-Union Corp.
TIN PLATED COPPER MATERIAL. YELLOW COLOR. 3-3/8 INCH. 3.375 LENGTH IN INCH. UL, CSA APPROVAL. 5 KV VOLTAGE RATING. 90 DEG C TEMPERATURE RATING. 250 MCM (COPPER) CONDUCTOR SIZE. PENN-CRIMPS. BRAND. SUITABLE 0 TO 35 KV WHEN TAPPED. LENGTH IN INCH - UOM IN. BBCU MODEL [See More]
- Terminal Type: Butt Terminal
- Material: Copper
from NSI Industries LLC
BUTT TYPE. RED COLOR. 1.45 INCH. 1.45 LENGTH IN INCH. UL, CSA APPROVAL. 5 STANDARD PACKAGE. 8 AWG CONDUCTOR SIZE. VINYL INSULATED INSULATION TYPE. LENGTH IN INCH - UOM IN [See More]
- Terminal Type: Butt Terminal; Splice Connector
- Features: Insulated
- North American: 8
from Ideal Industries, Inc.
PARALLEL TYPE. TIN PLATED BRASS MATERIAL. RED COLOR. 0.157 INCH MAX. INSULATION DIAMETER. 600 V VOLTAGE RATING. 75 DEG C TEMPERATURE RATING. 1000 PER CARTON STANDARD PACKAGE. 22 TO 18 AWG CONDUCTOR SIZE. VINYL INSULATED INSULATION TYPE [See More]
- Terminal Type: Butt Terminal
from TelephoneStuff.com
Butted seams prevent splitting under maximum pressure. Features: - Tin-plated brass construction for corrosion resistance. - Funnel entry insulators. - Beveled barrel openings provide easy wire entry. - Clearly marked wire and stud ranges. - Color-coded insulation [See More]
- Terminal Type: Butt Terminal; Splice Terminal
from Penn-Union Corp.
TIN PLATED COPPER MATERIAL. WHITE COLOR. 4-1/8 INCH. 4.125 LENGTH IN INCH. UL, CSA APPROVAL. 5 KV VOLTAGE RATING. 90 DEG C TEMPERATURE RATING. 300 MCM (COPPER) CONDUCTOR SIZE. PENN-CRIMPS. BRAND. FLARED END. SUITABLE 0 TO 35 KV WHEN TAPPED. LENGTH IN INCH - UOM IN. BBCU MODEL [See More]
- Terminal Type: Butt Terminal
- Material: Copper
from NSI Industries LLC
BUTT TYPE. ELECTRO TIN PLATED COPPER MATERIAL. YELLOW COLOR. 0.614 INCH. 0.591 INCH BARREL LENGTH. UL (CANADA AND US) APPROVAL. 600 V VOLTAGE RATING. 105 DEG C TEMPERATURE RATING. 50 PER PACK STANDARD PACKAGE. 12 TO 10 AWG CONDUCTOR SIZE. POLYOLEFIN INSULATED INSULATION TYPE. 0.142 INCH BARREL INNER... [See More]
- Terminal Type: Butt Terminal; Splice Connector
- North American: 10 to 12
- Material: Copper
- Features: Insulated
from Ideal Industries, Inc.
PARALLEL TYPE. TIN PLATED BRASS MATERIAL. BLUE COLOR. 0.177 INCH MAX. INSULATION DIAMETER. 600 V VOLTAGE RATING. 75 DEG C TEMPERATURE RATING. 1000 PER CARTON STANDARD PACKAGE. 16 TO 14 AWG CONDUCTOR SIZE. VINYL INSULATED INSULATION TYPE [See More]
- Terminal Type: Butt Terminal
from Penn-Union Corp.
COPPER MATERIAL. 5 PER CARTON STANDARD PACKAGE. 1 AWG (AIRCRAFT) CONDUCTOR SIZE [See More]
- Terminal Type: Butt Terminal
- Material: Copper
from NSI Industries LLC
BUTT TYPE. ELECTRO TIN PLATED COPPER MATERIAL. BLUE COLOR. 1.457 INCH. 0.591 INCH BARREL LENGTH. UL (CANADA AND US) APPROVAL. 600 V VOLTAGE RATING. 105 DEG C TEMPERATURE RATING. 25 PER PACK STANDARD PACKAGE. 16 TO 14 AWG CONDUCTOR SIZE. POLYOLEFIN INSULATED INSULATION TYPE. 0.091 INCH BARREL INNER... [See More]
- Terminal Type: Butt Terminal; Splice Connector
- North American: 14 to 16
- Material: Copper
- Features: Insulated
from Ideal Industries, Inc.
PARALLEL TYPE. TIN PLATED BRASS MATERIAL. YELLOW COLOR. 0.248 INCH MAX. INSULATION DIAMETER. 600 V VOLTAGE RATING. 75 DEG C TEMPERATURE RATING. 500 PER CARTON STANDARD PACKAGE. 12 TO 10 AWG CONDUCTOR SIZE. VINYL INSULATED INSULATION TYPE [See More]
- Terminal Type: Butt Terminal
from Penn-Union Corp.
TIN PLATED COPPER MATERIAL. YELLOW COLOR. 2-1/4 INCH. 2.25 LENGTH IN INCH. UL, CSA APPROVAL. 5 KV VOLTAGE RATING. 90 DEG C TEMPERATURE RATING. 250 MCM (COPPER) CONDUCTOR SIZE. PENN-CRIMPS. BRAND. SUITABLE 0 TO 35 KV WHEN TAPPED. LENGTH IN INCH - UOM IN. BCU MODEL [See More]
- Terminal Type: Butt Terminal
- Material: Copper
from NSI Industries LLC
BUTT TYPE. ELECTRO TIN PLATED COPPER MATERIAL. RED COLOR. 0.945 INCH. 0.591 INCH BARREL LENGTH. UL (CANADA AND US) APPROVAL. 600 V VOLTAGE RATING. 105 DEG C TEMPERATURE RATING. 25 PER PACK STANDARD PACKAGE. 22 TO 18 AWG CONDUCTOR SIZE. POLYOLEFIN INSULATED INSULATION TYPE. 0.063 INCH BARREL INNER... [See More]
- Terminal Type: Butt Terminal; Splice Connector
- North American: 18 to 22
- Material: Copper
- Features: Insulated
from Penn-Union Corp.
TIN PLATED COPPER MATERIAL. 35 KV VOLTAGE RATING. 250 MCM (COPPER) CONDUCTOR SIZE. BCU-P MODEL [See More]
- Terminal Type: Butt Terminal
- Material: Copper
from Penn-Union Corp.
TIN PLATED COPPER MATERIAL. UL, CSA APPROVAL. 5 KV VOLTAGE RATING. 90 DEG C TEMPERATURE RATING. 250 MCM (COPPER) CONDUCTOR SIZE. PENN-CRIMPS. BRAND. CONSTRUCTIONAL FEATURE OIL TIGHT. SUITABLE 0 TO 35 KV WHEN TAPPED. BCU-PT MODEL [See More]
- Terminal Type: Butt Terminal
- Material: Copper
from Penn-Union Corp.
TIN PLATED COPPER MATERIAL. 2-5/8 INCH. 2.625 LENGTH IN INCH. UL, CSA APPROVAL. 5 KV VOLTAGE RATING. 90 DEG C TEMPERATURE RATING. 250 MCM (COPPER) CONDUCTOR SIZE. PENN-CRIMPS. BRAND. SUITABLE 0 TO 35 KV WHEN TAPPED. LENGTH IN INCH - UOM IN. BCU-T MODEL [See More]
- Terminal Type: Butt Terminal
- Material: Copper
from Penn-Union Corp.
TIN PLATED COPPER MATERIAL. WHITE COLOR. 2-1/4 INCH. 2.25 LENGTH IN INCH. UL, CSA APPROVAL. 5 KV VOLTAGE RATING. 90 DEG C TEMPERATURE RATING. 300 MCM (COPPER) CONDUCTOR SIZE. PENN-CRIMPS. BRAND. FLARED END. SUITABLE 0 TO 35 KV WHEN TAPPED. LENGTH IN INCH - UOM IN. BCU MODEL [See More]
- Terminal Type: Butt Terminal
- Material: Copper
from Penn-Union Corp.
1-PIECE TYPE. TIN PLATED ALUMINUM MATERIAL. RED COLOR. 2-15/16 INCH. UL, CSA APPROVAL. 5 KV VOLTAGE RATING. 250 KCMIL (COPPER/ALUMINUM) CONDUCTOR SIZE. 15/16 INCH BARREL OUTER DIAMETER. ROHS COMPLIANT. WIRE DIAMETER 0.575 INCH [See More]
- Terminal Type: Butt Terminal
- Material: Aluminum
from Penn-Union Corp.
BUTT, PARALLEL TYPE. COPPER MATERIAL. 0.31 INCH. .31 LENGTH IN INCH. UL, CUL APPROVAL. 16 TO 14 AWG (COPPER) CONDUCTOR SIZE. NON INSULATED INSULATION TYPE. 0.09 INCH BARREL INNER DIAMETER. PENN-CRIMPS. BRAND. LENGTH IN INCH - UOM IN. P MODEL [See More]
- Terminal Type: Butt Terminal
- Material: Copper
from Penn-Union Corp.
BUTT, PARALLEL TYPE. COPPER MATERIAL. 0.69 INCH. .69 LENGTH IN INCH. 0.313 INCH BARREL LENGTH. CUL APPROVAL. 22 TO 18 AWG (COPPER) CONDUCTOR SIZE. VINYL INSULATED INSULATION TYPE. 0.07 INCH BARREL INNER DIAMETER. PENN-CRIMPS. BRAND. LENGTH IN INCH - UOM IN. P MODEL [See More]
- Terminal Type: Butt Terminal
- Material: Copper
from Penn-Union Corp.
PARALLEL TYPE. COPPER MATERIAL. 0.44 INCH. .44 LENGTH IN INCH. CUL APPROVAL. 8 AWG (COPPER) CONDUCTOR SIZE. NON INSULATED INSULATION TYPE. 0.175 INCH BARREL INNER DIAMETER. PENN-CRIMPS. BRAND. LENGTH IN INCH - UOM IN. P MODEL [See More]
- Terminal Type: Butt Terminal
- Material: Copper
from Penn-Union Corp.
ALUMINUM MATERIAL. 6 INCH. 6 LENGTH IN INCH. RUS APPROVAL. 1/0 AWG STRANDED (ALUMINUM) CONDUCTOR SIZE. 5/8 INCH BARREL OUTER DIAMETER. LENGTH IN INCH - UOM IN. PNK MODEL [See More]
- Terminal Type: Butt Terminal
- Material: Aluminum