Battery Terminal Wire Terminals
Description
Battery terminal wire terminals are components used to establish an electrical connection between a battery and the device or load it powers. These terminals facilitate the transfer of electrical current from the battery to the connected device, ensuring a stable and reliable connection.
Working Principle
Battery terminal wire terminals work by providing a secure and conductive path for electrical current to flow from the battery to the connected device. They typically consist of a receptor (female) and a blade (male) assembly, which allows for repeated connection and disconnection without the need for soldering. This design is particularly useful in applications where frequent assembly and disassembly are required, as it ensures a consistent and reliable electrical connection.
Applications
Battery terminal wire terminals are used in a wide range of applications. For example, they are commonly found in consumer electronics such as cameras, radio-controlled cars, toys, and laptops. They are also used in high-voltage connectors, fuse holders, circuit breakers, and crimp and tool terminals, where reliable and repeatable connections are essential.
Advantages over other Wire Terminals
One of the main advantages of battery terminal wire terminals over other types of wire terminals is their ability to facilitate repeated connection and disconnection without compromising the integrity of the connection. This is particularly beneficial in applications where frequent maintenance or component replacement is necessary. Additionally, the use of materials like brass, known for its spring and wear characteristics, enhances the durability and longevity of the connection.
Limitations
A specific limitation of battery terminal wire terminals is that they must conform to regulatory requirements such as the Restriction of Hazardous Substances (RoHS) directive. This can limit the materials and manufacturing processes that can be used, potentially impacting the cost and availability of certain types of terminals.
Considerations
When selecting battery terminal wire terminals, several factors should be considered. Initial costs can vary depending on the materials and design of the terminal. Operating expenses may be influenced by the need for regular maintenance or replacement due to wear and tear. Durability is a key consideration, as terminals must withstand repeated use without degrading. Accuracy in terms of maintaining a stable electrical connection is crucial, especially in high-performance applications. Replacement and maintenance costs should also be factored in, as terminals that require frequent replacement can increase the overall cost of ownership.
from Waytek, Inc.
Anderson Power Products 3-6054P2 Heavy Duty SB ® 50 Connector. Category: Anderson Multipole Connectors. Manufacturer: Anderson Power Products. Series: SB ® 50. 360 protected against water ingress. Resistant to UV, roadway chemical, and ozone. Shields connectors from water and dirt to IP64... [See More]
- Terminal Type: Battery Terminal
- Features: RoHS
- North American: 6 to 16
from RS Components, Ltd.
Mueller Electric BU-41C-0 Crocodile Clip [See More]
- Terminal Type: Crocodile Clips
- Features: Insulated
- Material: Stainless Steel
from Waytek, Inc.
Anderson Power 3-6055P2 Heavy Duty Connector. Category: Anderson Multipole Connectors. Manufacturer: Anderson Power Products. Series: SB ® 50. 360 protected against water ingress. Resistant to UV, roadway chemicals, and ozone. Shields connectors from water and dirt to IP64 in mated and unmated... [See More]
- Terminal Type: Battery Terminal
- Features: RoHS
- North American: 6 to 16
from RS Components, Ltd.
Mueller Electric BU-41C-2 Crocodile Clip [See More]
- Terminal Type: Crocodile Clips
- Features: Insulated
- Material: Stainless Steel
from Waytek, Inc.
Battery Bolt Extender 36243, Side Post - Long Bolt Mount. Category: Battery Lugs. Solid brass bolt extender and plated steel nut are used for power hook-up for direct connections of accessories to battery. Side post units are available for a variety of applications. Long bolt. Stud thread 3/8"-24 [See More]
- Terminal Type: Battery Terminal; Wire Lug
-
Material:
Brass Material
from RS Components, Ltd.
Mueller Electric BU-116K-0 [See More]
- Terminal Type: Crocodile Clips
- Features: RoHS; Insulated
- Material: Stainless Steel
from Waytek, Inc.
Battery Bolt Extender 36244, Side Post - Short Bolt Mount. Category: Battery Lugs. Solid brass bolt extender and plated steel nut are used for power hook-up for direct connections of accessories to battery. Both top and side post units are available for a variety of applications. Short bolt. Stud... [See More]
- Terminal Type: Battery Terminal; Wire Lug
-
Material:
Brass Material
from RS Components, Ltd.
Mueller Electric BU-116K-2 [See More]
- Terminal Type: Crocodile Clips
- Features: RoHS; Insulated
- Material: Stainless Steel
from Waytek, Inc.
Crimpable Battery Lug 36300, Universal Post. Category: Battery Lugs. Manufactured from 100% copper. Tin plated to add conductivity and protection against corrosion. Polarity marked [See More]
- Terminal Type: Battery Terminal; Wire Lug
- North American: 6
-
Material: Copper;
Tinned Copper Material
- Features: RoHS
from RS Components, Ltd.
Mueller Electric BU-21AEZ Crocodile Clip [See More]
- Terminal Type: Crocodile Clips
- Features: RoHS
- Material: Zinc-plated steel
from Waytek, Inc.
Crimpable Battery Lug 36301, Universal Post. Category: Battery Lugs. Manufactured from 100% copper. Tin plated to add conductivity and protection against corrosion. Polarity marked. Straight [See More]
- Terminal Type: Battery Terminal; Wire Lug
- North American: 4
-
Material: Copper;
Tinned Copper Material
- Features: RoHS
from RS Components, Ltd.
Mueller Electric BU-21CEZ Crocodile Clip [See More]
- Terminal Type: Crocodile Clips
- Features: RoHS
- Material: Copper; Copper
from Waytek, Inc.
Crimpable Battery Lug 36302, Positive Post. Category: Battery Lugs. Manufactured from 100% copper. Tin plated to add conductivity and protection against corrosion. Polarity marked [See More]
- Terminal Type: Battery Terminal; Wire Lug
- North American: 2
-
Material: Copper;
Tinned Copper Material
- Features: RoHS
from RS Components, Ltd.
Mueller Electric BU-21MPN Crocodile Clip [See More]
- Terminal Type: Crocodile Clips
- Features: RoHS
- Material: Copper; Copper
from Waytek, Inc.
Crimpable Battery Lug 36303, Negative Post. Category: Battery Lugs. Manufactured from 100% copper. Tin plated to add conductivity and protection against corrosion. Polarity marked [See More]
- Terminal Type: Battery Terminal; Wire Lug
- North American: 2
-
Material: Copper;
Tinned Copper Material
- Features: RoHS
from RS Components, Ltd.
Mueller Electric BU-21MPS Crocodile Clip [See More]
- Terminal Type: Crocodile Clips
- Features: RoHS
- Material: Copper; Copper
from Waytek, Inc.
Crimpable Battery Lug 36304, Positive Post. Category: Battery Lugs. Manufactured from 100% copper. Tin plated to add conductivity and protection against corrosion. Polarity marked [See More]
- Terminal Type: Battery Terminal; Wire Lug
- North American: 1
-
Material: Copper;
Tinned Copper Material
- Features: RoHS
from RS Components, Ltd.
Mueller Electric BU-21XPN Crocodile Clip [See More]
- Terminal Type: Crocodile Clips
- Features: RoHS
- Material: Stainless Steel
from Waytek, Inc.
Crimpable Battery Lug 36305, Negative Post. Category: Battery Lugs. Manufactured from 100% copper. Tin plated to add conductivity and protection against corrosion. Polarity marked [See More]
- Terminal Type: Battery Terminal; Wire Lug
- North American: 1
-
Material: Copper;
Tinned Copper Material
- Features: RoHS
from RS Components, Ltd.
Mueller Electric BU-21XPS Crocodile Clip [See More]
- Terminal Type: Crocodile Clips
- Features: RoHS
- Material: Stainless Steel
from Waytek, Inc.
Crimpable Battery Lug 36306, Positive Post. Category: Battery Lugs. Manufactured from 100% copper. Tin plated to add conductivity and protection against corrosion. Polarity marked [See More]
- Terminal Type: Battery Terminal; Wire Lug
- > AWG 0: 1/0 Gauge
-
Material: Copper;
Tinned Copper Material
- Features: RoHS
from RS Components, Ltd.
RS PRO YE-2031 Crocodile Clip [See More]
- Terminal Type: Crocodile Clips
- Features: RoHS
- Material: Nickel plated
from Waytek, Inc.
Crimpable Battery Lug 36307, Negative Post. Category: Battery Lugs. Manufactured from 100% copper. Tin plated to add conductivity and protection against corrosion. Polarity marked [See More]
- Terminal Type: Battery Terminal; Wire Lug
- > AWG 0: 1/0 Gauge
-
Material: Copper;
Tinned Copper Material
- Features: RoHS
from RS Components, Ltd.
RS PRO YE-2032 Crocodile Clip [See More]
- Terminal Type: Crocodile Clips
- Features: RoHS
- Material: Nickel plated
from Waytek, Inc.
Crimpable Battery Lug 36308, Positive Post. Category: Battery Lugs. Manufactured from 100% copper. Tin plated to add conductivity and protection against corrosion. Polarity marked [See More]
- Terminal Type: Battery Terminal; Wire Lug
- > AWG 0: 2/0 Gauge
-
Material: Copper;
Tinned Copper Material
- Features: RoHS
from RS Components, Ltd.
RS PRO YE-2035 Crocodile Clip [See More]
- Terminal Type: Crocodile Clips
- Features: RoHS
- Material: Nickel plated
from Waytek, Inc.
Crimpable Battery Lug 36309, Negative Post. Category: Battery Lugs. Manufactured from 100% copper. Tin plated to add conductivity and protection against corrosion. Polarity marked [See More]
- Terminal Type: Battery Terminal; Wire Lug
- > AWG 0: 2/0 Gauge
-
Material: Copper;
Tinned Copper Material
- Features: RoHS
from RS Components, Ltd.
RS PRO YE-2036 Crocodile Clip [See More]
- Terminal Type: Crocodile Clips
- Features: RoHS
- Material: Nickel plated
from Waytek, Inc.
Crimpable Battery Lug 36310, Positive Post. Category: Battery Lugs. Manufactured from 100% copper. Tin plated to add conductivity and protection against corrosion. Polarity marked [See More]
- Terminal Type: Battery Terminal; Wire Lug
- > AWG 0: 3/0 Gauge
-
Material: Copper;
Tinned Copper Material
- Features: RoHS
from RS Components, Ltd.
RS PRO YE-2041R Crocodile Clip [See More]
- Terminal Type: Crocodile Clips
- Features: RoHS
- Material: Nickel plated
from Waytek, Inc.
Crimpable Battery Lug 36311, Negative Post. Category: Battery Lugs. Manufactured from 100% copper. Tin plated to add conductivity and protection against corrosion. Polarity marked [See More]
- Terminal Type: Battery Terminal; Wire Lug
- > AWG 0: 3/0 Gauge
-
Material: Copper;
Tinned Copper Material
- Features: RoHS
from RS Components, Ltd.
Mueller Electric BU-117-0 Crocodile Clip [See More]
- Terminal Type: Crocodile Clips
- Features: RoHS; Insulated
- Material: Dichromate Plated Steel
from Waytek, Inc.
Crimpable Battery Lug 36312, Positive Post. Category: Battery Lugs. Manufactured from 100% copper. Tin plated to add conductivity and protection against corrosion. Polarity marked [See More]
- Terminal Type: Battery Terminal; Wire Lug
- > AWG 0: 4/0 Gauge
-
Material: Copper;
Tinned Copper Material
- Features: RoHS
from RS Components, Ltd.
RS PRO BU-102BKLJ-0 Crocodile Clip [See More]
- Terminal Type: Crocodile Clips
- Features: RoHS; Insulated
- Material: Copper; Copper
from Waytek, Inc.
Crimpable Battery Lug 36313, Negative Post. Category: Battery Lugs. Manufactured from 100% copper. Tin plated to add conductivity and protection against corrosion. Polarity marked [See More]
- Terminal Type: Battery Terminal; Wire Lug
- > AWG 0: 4/0 Gauge
-
Material: Copper;
Tinned Copper Material
- Features: RoHS
from RS Components, Ltd.
Mueller Electric BU-102B-0 [See More]
- Terminal Type: Crocodile Clips
- Features: RoHS; Insulated
- Material: Copper; Copper
from Waytek, Inc.
Crimpable Battery Lug 36320, Positive Post. Category: Battery Lugs. Manufactured from 100% copper. Tin plated to add conductivity and protection against corrosion. Polarity marked [See More]
- Terminal Type: Battery Terminal; Wire Lug
- > AWG 0: 1/0 Gauge
-
Material: Copper;
Tinned Copper Material
- Features: RoHS
from RS Components, Ltd.
Mueller Electric BU-102B-2 [See More]
- Terminal Type: Crocodile Clips
- Features: RoHS; Insulated
- Material: Copper; Copper
from Waytek, Inc.
Crimpable Battery Lug 36321, Negative Post. Category: Battery Lugs. Manufactured from 100% copper. Tin plated to add conductivity and protection against corrosion. Polarity marked [See More]
- Terminal Type: Battery Terminal; Wire Lug
- > AWG 0: 1/0 Gauge
-
Material: Copper;
Tinned Copper Material
- Features: RoHS
from RS Components, Ltd.
Mueller Electric BU-102BK-0 [See More]
- Terminal Type: Crocodile Clips
- Features: RoHS; Insulated
- Material: Copper; Copper
from Waytek, Inc.
Crimpable Battery Lug 36322, Positive Post. Category: Battery Lugs. Manufactured from 100% copper. Tin plated to add conductivity and protection against corrosion. Polarity marked [See More]
- Terminal Type: Battery Terminal; Wire Lug
- > AWG 0: 2/0 Gauge
-
Material: Copper;
Tinned Copper Material
- Features: RoHS
from RS Components, Ltd.
Mueller Electric BU-102BK-2 [See More]
- Terminal Type: Crocodile Clips
- Features: RoHS; Insulated
- Material: Copper; Copper
from Waytek, Inc.
Crimpable Battery Lug 36323, Negative Post. Category: Battery Lugs. Manufactured from 100% copper. Tin plated to add conductivity and protection against corrosion. Polarity marked [See More]
- Terminal Type: Battery Terminal; Wire Lug
- > AWG 0: 2/0 Gauge
-
Material: Copper;
Tinned Copper Material
- Features: RoHS
from RS Components, Ltd.
Mueller Electric BU-40A-0 Crocodile Clip [See More]
- Terminal Type: Crocodile Clips
- Features: RoHS; Insulated
- Material: Nickel-plated steel
from Waytek, Inc.
Crimpable Battery Lug 36324, Positive Post. Category: Battery Lugs. Manufactured from 100% copper. Tin plated to add conductivity and protection against corrosion. Polarity marked [See More]
- Terminal Type: Battery Terminal; Wire Lug
- > AWG 0: 3/0 Gauge
-
Material: Copper;
Tinned Copper Material
- Features: RoHS
from RS Components, Ltd.
Mueller Electric BU-40A-2 Crocodile Clip [See More]
- Terminal Type: Crocodile Clips
- Features: RoHS; Insulated
- Material: Nickel-plated steel
from Waytek, Inc.
Crimpable Battery Lug 36325, Negative Post. Category: Battery Lugs. Manufactured from 100% copper. Tin plated to add conductivity and protection against corrosion. Polarity marked [See More]
- Terminal Type: Battery Terminal; Wire Lug
- > AWG 0: 3/0 Gauge
-
Material: Copper;
Tinned Copper Material
- Features: RoHS
from Waytek, Inc.
Crimpable Battery Lug 36326, Positive Post. Category: Battery Lugs. Manufactured from 100% copper. Tin plated to add conductivity and protection against corrosion. Polarity marked [See More]
- Terminal Type: Battery Terminal; Wire Lug
- > AWG 0: 4/0 Gauge
-
Material: Copper;
Tinned Copper Material
- Features: RoHS
Battery Terminal Insulator, Black
-- 406N9V14 [406N9V14 from VTE, Inc.]from Chief Enterprises LLC
Battery Terminal Insulator, Black [See More]
- Terminal Type: Battery Terminal
- Features: Insulated