Wire Connector Wire Terminals
from E-Z-HOOK, a division of Tektest, Inc.
The 83-8 nailclip has a larger hook bend for holding multiple wires and providing a quick, sure connection. The nylon slide does not cut, nick or damaging wires. Part drives into wood like a nail using the T-20 Tool, or can be pressed into predrilled holes. Durable to heat and chemical resistant. [See More]
- Terminal Type: Wire Connector; Test Terminal
from BlockMaster Electronics, Inc.
BlockMaster Electronics offers a safer and easier method of wire connectors. Clear Connects provide visual confirmation of connection and help eliminate loose connections. Another feature is its built-in guide to determine how much wire to strip. Clear Connects are a great way to reduce wiring time... [See More]
- Terminal Type: Wire Connector
- North American: 12 to 22
- Material: Copper; Copper/tin plated
- Features: RoHS
from E-Z-HOOK, a division of Tektest, Inc.
The 82-2 test terminal has a bed of needles for testing continuity without the need to strip the wire. The 8-32 threaded post and sturdy nylon lever limits movement once wire is inserted for testing. Applications: For use with breadboard circuits, experimental hookups, prototyping, harness board... [See More]
- Terminal Type: Wire Connector
- Features: Insulated
from Ideal Industries, Inc.
BLACK COLOR. (2) #20 MIN. WIRE COMBINATION SIZE. (3) #14 MAX. WIRE COMBINATION SIZE. 22 TO 12 AWG WIRE SIZE. UL, CSA APPROVAL. 600 V VOLTAGE RATING. 302 DEG F TEMPERATURE RATING. 100 PER BOX STANDARD PACKAGE. COPPER WIRE TYPE. THERMOPLASTIC SHELL MATERIAL. WIRE-NUT[R] BRAND. FEATURES FIRE-RETARDANT... [See More]
- Terminal Type: Wire Connector
- North American: 22
- Material: Copper
from Penn-Union Corp.
KNURLED TYPE. BLUE COLOR. (3) #22 MIN. WIRE COMBINATION SIZE. (3) #16 MAX. WIRE COMBINATION SIZE. 22 TO 16 AWG WIRE SIZE. UL, CSA APPROVAL. 300 V VOLTAGE RATING. 221 DEG F TEMPERATURE RATING. 500 PER KEG STANDARD PACKAGE. COPPER WIRE TYPE. LIVE ACTION SPRING TYPE. PNBK MODEL [See More]
- Terminal Type: Wire Connector
from Utmel Electronic Limited
Terminals WIRE CAP YEL .150-.2 [See More]
- Terminal Type: Wire Connector
- Features: RoHS
from Peco Fasteners, Inc.
GRAY COLOR. 100 STANDARD PACKAGE. COPPER WIRE TYPE. P0 MODEL [See More]
- Terminal Type: Wire Connector
from Producto Electric Corp.
DIE CAST ZINC MATERIAL. 500 STANDARD PACKAGE. 3/4 INCH TRADE SIZE [See More]
- Terminal Type: Wire Connector
- Material: DIE CAST ZINC
from Greaves Corporation
REDUCING CONNECTOR TYPE. HIGH CONDUCTIVITY WROUGHT ALUMINUM MATERIAL. BROWN COLOR. ALUMINUM/COPPER CONDUCTOR MATERIAL. 600 V VOLTAGE RATING. 750 MCM SIDE B CONDUCTOR SIZE. 1000 MCM SIDE A CONDUCTOR SIZE. AC-R MODEL [See More]
- Terminal Type: Wire Connector
- Material: Copper; Aluminum
from ILSCO Corporation
DIRECT BURIAL CABLE TYPE. UL 486A/B, CSA APPROVAL. 600 V VOLTAGE RATING. 8 TO 2 AWG (ALUMINUM/COPPER) CONDUCTOR SIZE. HEAT SHRINK TUBE WITH SEALANT INSULATOR TYPE. 1 SPLICE(S). TEMPERATURE RATING 90 DEG C. ASK MODEL [See More]
- Terminal Type: Wire Connector
- International: 8.37 to 33.63
from Ideal Industries, Inc.
RIBBED CAP, SWEPT WING, HEX HEAD TYPE. PURPLE COLOR. 1#10 SOLID (ALUMINUM) W/1 OR 2#10 SOLID (COPPER) MIN. WIRE COMBINATION SIZE. 2#12 SOLID (ALUMINUM) W/1#18 (COPPER) MAX. WIRE COMBINATION SIZE. UL 486-C, CSA C22.2 APPROVAL. 600 V VOLTAGE RATING. 221 DEG F TEMPERATURE RATING. 2 PER CARD STANDARD... [See More]
- Terminal Type: Wire Connector
- Material: Copper; Aluminum
from Utmel Electronic Limited
Terminals WIRE TERM RNG TONGUE 18-14 ST [See More]
- Terminal Type: Wire Connector
- Features: RoHS
from Producto Electric Corp.
STEEL MATERIAL. 1000 STANDARD PACKAGE. 1/2 INCH TRADE SIZE [See More]
- Terminal Type: Wire Connector
- Material: STEEL
from Greaves Corporation
REDUCING CONNECTOR TYPE. HIGH CONDUCTIVITY COPPER MATERIAL. WHITE (SIDE A), BLACK (SIDE B) COLOR. COPPER CONDUCTOR MATERIAL. 600 V VOLTAGE RATING. 750 MCM SIDE B CONDUCTOR SIZE. 1000 MCM SIDE A CONDUCTOR SIZE. NECK-DOWN[T] BRAND. ND-R MODEL [See More]
- Terminal Type: Wire Connector
- Material: Copper
from ILSCO Corporation
1.94 INCH. 0.307 INCH INNER DIAMETER. 0.525 INCH OUTER DIAMETER. ALUMINUM/COPPER CONDUCTOR MATERIAL. UL 453G, UL 486A/B, CSA APPROVAL. 35 KV VOLTAGE RATING. ELECTRO TIN PLATED HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL. 2 AWG CONDUCTOR SIZE. PINK COLOR CODE. CHAMFERED ENTRY BARREL TYPE. ROHS... [See More]
- Terminal Type: Wire Connector
- International: 33.63
from Ideal Industries, Inc.
POSITIVE GRIP TYPE. GRAY COLOR. (2) #22 MIN. WIRE COMBINATION SIZE. (2) #16 MAX. WIRE COMBINATION SIZE. 22 TO 16 AWG WIRE SIZE. UL 486C, CSA C22.2, CE APPROVAL. 300 VOLT VOLTAGE RATING. 221 DEG F TEMPERATURE RATING. 100 PER BOX STANDARD PACKAGE. COPPER WIRE TYPE. ZINC PLATED POLYPROPYLENE SHELL... [See More]
- Terminal Type: Wire Connector
- North American: 22
- Material: Copper
from Utmel Electronic Limited
Wire Terminal, [See More]
- Terminal Type: Wire Connector
from Producto Electric Corp.
DIE CAST ZINC MATERIAL. UNDERGROUND FEEDER CABLE USED ON. 0.18 INCH MIN. OPENING. 0.64 INCH MAX. OPENING. 3/8 INCH TRADE SIZE. APPLICABLE STANDARD NEMA FB-1 [See More]
- Terminal Type: Wire Connector
- Material: DIE CAST ZINC
from Greaves Corporation
REDUCING SPLICE TYPE. COPPER MATERIAL. PINK (SIDE A), GREEN (SIDE B) COLOR. COPPER CONDUCTOR MATERIAL. 600 V VOLTAGE RATING. 1 AWG SIDE B CONDUCTOR SIZE. 1/0 AWG SIDE A CONDUCTOR SIZE. NECK-DOWN[T] BRAND. ND-R MODEL [See More]
- Terminal Type: Wire Connector
- Material: Copper
from ILSCO Corporation
CENTER WIRE STOP TYPE. 1.875 INCH. 0.359 INCH INNER DIAMETER. 0.468 INCH OUTER DIAMETER. COPPER CONDUCTOR MATERIAL. UL 453G, UL 486A/B, CSA APPROVAL. 35 KV VOLTAGE RATING. ELECTRO-TIN PLATED HIGH STRENGTH SEAMLESS COPPER BODY MATERIAL. 1 AWG CONDUCTOR SIZE. GREEN COLOR CODE. SHORT WITH CHAMFERED END... [See More]
- Terminal Type: Wire Connector
- International: 42.4
from Ideal Industries, Inc.
FLAME RETARDANT/POSITIVE GRIP SHELL, RIBBED TYPE. BLUE COLOR. (2) #22 MIN. WIRE COMBINATION SIZE. (3) #16 MAX. WIRE COMBINATION SIZE. 22 TO 16 AWG WIRE SIZE. UL 486C, CSA C22.2 APPROVAL. 300 VOLT VOLTAGE RATING. 105 DEG C TEMPERATURE RATING. 100 PER BOX STANDARD PACKAGE. COPPER WIRE TYPE. ZINC... [See More]
- Terminal Type: Wire Connector
- North American: 22
- Material: Copper
from Utmel Electronic Limited
Wire Terminal, [See More]
- Terminal Type: Wire Connector
from Producto Electric Corp.
DIE CAST ZINC BODY, TPE BUSHING MATERIAL. 1.87 INCH. SERVICE ENTRANCE CABLE USED ON. 0.85 INCH X 1.295 INCH MAX. OPENING. (3) 1/0 AWG CABLE SIZE. 2.5 INCH DIAMETER. 1-1/2 INCH TRADE SIZE. WATER TIGHT. APPLICABLE STANDARD NEMA FB-1. INSTALLATION HEX NUT [See More]
- Terminal Type: Wire Connector
- International: 53.5
- Material: DIE CAST ZINC BODY, TPE BUSHING
from Greaves Corporation
CENTER CABLE STOP TYPE. ALUMINUM/COPPER CONDUCTOR MATERIAL. CSA WITH NRTL APPROVAL. 600 V TO 35 KV VOLTAGE RATING. TIN PLATED HIGH CONDUCTIVITY WROUGHT ALUMINUM BODY MATERIAL. 1000 MCM CONDUCTOR SIZE. BROWN COLOR CODE. STANDARD BARREL TYPE. STANDARD PACKAGE 1 PER CARTON. ASC-T MODEL [See More]
- Terminal Type: Wire Connector
- Material: Copper; Aluminum
from ILSCO Corporation
CENTER WIRE STOP TYPE. 2.875 INCH. 0.359 INCH INNER DIAMETER. 0.468 INCH OUTER DIAMETER. COPPER CONDUCTOR MATERIAL. UL 453G, UL 486A/B, CSA APPROVAL. 35 KV VOLTAGE RATING. ELECTRO-TIN PLATED HIGH STRENGTH SEAMLESS COPPER BODY MATERIAL. 1 AWG CONDUCTOR SIZE. GREEN COLOR CODE. LONG WITH CHAMFERED END... [See More]
- Terminal Type: Wire Connector
- International: 42.4
from Ideal Industries, Inc.
FLAME RETARDANT/POSITIVE GRIP SHELL, RIBBED TYPE. ORANGE COLOR. (1) #18 WITH (1) #20 MIN. WIRE COMBINATION SIZE. (2) #14 MAX. WIRE COMBINATION SIZE. 20 TO 16 AWG WIRE SIZE. UL 486C, CSA C22.2 APPROVAL. 600 VOLT VOLTAGE RATING. 105 DEG C TEMPERATURE RATING. 100 PER BOX STANDARD PACKAGE. COPPER WIRE... [See More]
- Terminal Type: Wire Connector
- North American: 20
- Material: Copper
from Producto Electric Corp.
DIE CAST ZINC BODY, TPE BUSHING MATERIAL. 1.25 INCH. UNDERGROUND FEEDER CABLE USED ON. 0.22 INCH X 0.44 INCH MAX. OPENING. 14 TO 2 AWG CABLE SIZE. 1.08 INCH DIAMETER. 1/2 INCH TRADE SIZE. WATER TIGHT. APPLICABLE STANDARD NEMA FB-1. INSTALLATION HEX NUT. UF MODEL [See More]
- Terminal Type: Wire Connector
- North American: 2 to 14
- Material: DIE CAST ZINC BODY, TPE BUSHING
from Greaves Corporation
BUTT TYPE. UL APPROVAL. 600 V TO 35 KV VOLTAGE RATING. SEAMLESS TIN PLATED HIGH CONDUCTIVITY COPPER BODY MATERIAL. 1 AWG CONDUCTOR SIZE. GREEN COLOR CODE. LONG BARREL TYPE. APPLICATION HEAVY DUTY. STANDARD PACKAGE 50. C MODEL [See More]
- Terminal Type: Wire Connector
from ILSCO Corporation
SPLICE, TAP CONNECTION TYPE. 8 TO 1/0 AWG (MAIN), 8 TO 2 AWG (TAP) WIRE SIZE. UL 486A/B, UL 923F, CSA APPROVAL. 300 V, 480 V STAR VOLTAGE RATING. 90 DEG C TEMPERATURE RATING. 12 STANDARD PACKAGE. COPPER/ALUMINUM WIRE TYPE. KUP-L-TAP[R] BRAND. ROHS COMPATIBLE. CURRENT RATING 100 AMPERE (ALUMINUM),... [See More]
- Terminal Type: Wire Connector
from Ideal Industries, Inc.
POSITIVE GRIP TYPE. YELLOW COLOR. (2) #18 MIN. WIRE COMBINATION SIZE. (4) #14, (1) #18 MAX. WIRE COMBINATION SIZE. 18 TO 12 AWG WIRE SIZE. UL 486C, CSA C22.2, CE APPROVAL. 600 VOLT VOLTAGE RATING. 221 DEG F TEMPERATURE RATING. 100 PER BOX STANDARD PACKAGE. COPPER WIRE TYPE. ZINC PLATED POLYPROPYLENE... [See More]
- Terminal Type: Wire Connector
- North American: 18
- Material: Copper
from Producto Electric Corp.
SHORT BARREL TYPE. TIN PLATED COPPER MATERIAL. 2.25 INCH. 2.25 LENGTH IN INCH. 60 STANDARD PACKAGE. 250 MCM (COPPER) CONDUCTOR SIZE. 0.75 INCH BARREL OUTER DIAMETER. LENGTH IN INCH - UOM IN. BCU MODEL [See More]
- Terminal Type: Wire Connector
- International: 120
- Material: Copper; TIN PLATED COPPER
from Greaves Corporation
BUTT WITH CENTER CABLE STOP TYPE. COPPER CONDUCTOR MATERIAL. 69 KV VOLTAGE RATING. SEAMLESS TINNED HIGH CONDUCTIVITY COPPER BODY MATERIAL. 1/0 AWG CONDUCTOR SIZE. PINK COLOR CODE. STANDARD BARREL TYPE. STANDARD PACKAGE 12 PER CARTON. C-V MODEL [See More]
- Terminal Type: Wire Connector
- Material: Copper
from ILSCO Corporation
SPLICE, TAP CONNECTION TYPE. 1 AWG TO 250 KCMIL (MAIN), 6 TO 4/0 AWG (TAP) WIRE SIZE. UL 486A/B, UL 923F, CSA APPROVAL. 600 V VOLTAGE RATING. 90 DEG C TEMPERATURE RATING. 4 STANDARD PACKAGE. COPPER/ALUMINUM WIRE TYPE. KUP-L-TAP[R] BRAND. ROHS COMPATIBLE. CURRENT RATING 205 AMPERE (ALUMINUM), 260... [See More]
- Terminal Type: Wire Connector
from Ideal Industries, Inc.
POSITIVE GRIP TYPE. RED COLOR. (2) #14 MIN. WIRE COMBINATION SIZE. (4) #12 MAX. WIRE COMBINATION SIZE. 18 TO 6 AWG WIRE SIZE. UL 486C, CSA C22.2, CE APPROVAL. 600 VOLT VOLTAGE RATING. 221 DEG F TEMPERATURE RATING. 100 PER BOX STANDARD PACKAGE. COPPER WIRE TYPE. ZINC PLATED POLYPROPYLENE SHELL... [See More]
- Terminal Type: Wire Connector
- North American: 18
- Material: Copper
from Producto Electric Corp.
LONG BARREL TYPE. TIN PLATED COPPER MATERIAL. 3.45 INCH. 3.45 LENGTH IN INCH. 60 STANDARD PACKAGE. 250 MCM (COPPER) CONDUCTOR SIZE. 0.75 INCH BARREL OUTER DIAMETER. LENGTH IN INCH - UOM IN. BCUL MODEL [See More]
- Terminal Type: Wire Connector
- International: 120
- Material: Copper; TIN PLATED COPPER
from Greaves Corporation
BUTT TYPE. UL, CSA (CANADA AND US) APPROVAL. 600 V TO 35 KV VOLTAGE RATING. SEAMLESS TIN PLATED HIGH CONDUCTIVITY COPPER BODY MATERIAL. 8 AWG CONDUCTOR SIZE. RED COLOR CODE. LONG BARREL TYPE. APPLICATION HEAVY DUTY. STANDARD PACKAGE 100 PER CARTON. C MODEL [See More]
- Terminal Type: Wire Connector
from ILSCO Corporation
SPLICE, TAP CONNECTION TYPE. 4/0 AWG TO 350 KCMIL (MAIN/TAP) WIRE SIZE. UL 486A/B, UL 923F, CSA APPROVAL. 300 V, 480 V STAR VOLTAGE RATING. 90 DEG C TEMPERATURE RATING. 4 STANDARD PACKAGE. COPPER/ALUMINUM WIRE TYPE. KUP-L-TAP[R] BRAND. ROHS COMPATIBLE. CURRENT RATING 280 AMPERE (ALUMINUM), 350... [See More]
- Terminal Type: Wire Connector
from Ideal Industries, Inc.
POSITIVE GRIP TYPE. RED COLOR. (2) #14 MIN. WIRE COMBINATION SIZE. (4) #12 MAX. WIRE COMBINATION SIZE. 18 TO 6 AWG WIRE SIZE. UL, CSA, CE APPROVAL. 600 V VOLTAGE RATING. 221 DEG F TEMPERATURE RATING. 150 PER JAR STANDARD PACKAGE. COPPER WIRE TYPE. FIXED, SQUARE WIRE SPRING TYPE. WIRE-NUT[R] BRAND. [See More]
- Terminal Type: Wire Connector
- North American: 18
- Material: Copper
from Greaves Corporation
BUTT TYPE. COPPER CONDUCTOR MATERIAL. UL APPROVAL. 600 V TO 35 KV VOLTAGE RATING. SEAMLESS TIN PLATED HIGH CONDUCTIVITY COPPER BODY MATERIAL. 1 AWG CONDUCTOR SIZE. GREEN COLOR CODE. STANDARD BARREL TYPE. STANDARD PACKAGE 50. SC MODEL [See More]
- Terminal Type: Wire Connector
- Material: Copper
from ILSCO Corporation
SPLICE, TAP CONNECTION TYPE. 2 TO 4/0 AWG (MAIN), 6 TO 2/0 AWG (TAP) WIRE SIZE. UL 486A/B, UL 923F, CSA APPROVAL. 600 V VOLTAGE RATING. 90 DEG C TEMPERATURE RATING. 8 STANDARD PACKAGE. COPPER/ALUMINUM WIRE TYPE. KUP-L-TAP[R] BRAND. ROHS COMPATIBLE. CURRENT RATING 150 AMPERE (ALUMINUM), 195 AMPERE... [See More]
- Terminal Type: Wire Connector
from Ideal Industries, Inc.
GRAY/DARK BLUE COLOR. (3) #12 MIN. WIRE COMBINATION SIZE. (2) #6, (1) #10 MAX. WIRE COMBINATION SIZE. 14 TO 6 AWG WIRE SIZE. UL 468D, CSA APPROVAL. 600 V VOLTAGE RATING. 221 DEG F TEMPERATURE RATING. 50 PER BOX STANDARD PACKAGE. COPPER WIRE TYPE. SILICONE SHELL MATERIAL. EXPANDING, LIVE ACTION,... [See More]
- Terminal Type: Wire Connector
- North American: 14
- Material: Copper
from Greaves Corporation
CENTER CABLE STOP TYPE. COPPER CONDUCTOR MATERIAL. 600 V VOLTAGE RATING. TIN PLATED COPPER BODY MATERIAL. 1/0 AWG (CLASS H ROPE CABLE/CLASS M WELD CABLE), 111.1 MCM, 275/24 (LOCOMOTIVE) CONDUCTOR SIZE. SHORT BARREL TYPE. SHOO-IN[T] BRAND. STANDARD PACKAGE 12 PER CARTON. SC-FX MODEL [See More]
- Terminal Type: Wire Connector
- Material: Copper
from ILSCO Corporation
SPLICE, TAP CONNECTION TYPE. 2 TO 4/0 AWG (MAIN), 6 TO 2/0 AWG (TAP) WIRE SIZE. UL 453G/486A/B, CSA APPROVAL. 600 VOLT VOLTAGE RATING. 90 DEG C TEMPERATURE RATING. COPPER/ALUMINUM WIRE TYPE. KUP-L-TAP[R] BRAND. ROHS COMPLIANT. OVERALL DIMENSION 1-27/64 INCH LENGTH X 1 INCH WIDTH X 1-7/8 INCH HEIGHT. [See More]
- Terminal Type: Wire Connector
from Ideal Industries, Inc.
GRAY/GRAY COLOR. (1) #18, (1) #20 MIN. WIRE COMBINATION SIZE. (1) #10, (2) #12 MAX. WIRE COMBINATION SIZE. 20 TO 10 AWG WIRE SIZE. UL 468D, CSA APPROVAL. 600 V VOLTAGE RATING. 105 DEG C TEMPERATURE RATING. 25 PER CARD STANDARD PACKAGE. COPPER WIRE TYPE. SQUARE WIRE, EXPANDING, LIVE ACTION SPRING... [See More]
- Terminal Type: Wire Connector
- North American: 20
- Material: Copper
from Greaves Corporation
BUTT, POSITIVE CENTER STOP TYPE. COPPER CONDUCTOR MATERIAL. CSA (CANADA AND US) APPROVAL. 600 VOLT VOLTAGE RATING. TIN PLATED COPPER BODY MATERIAL. 444.4 MCM, 1100/24 STRANDED (LOCOMOTIVE), 400 MCM (CLASS H ROPE), 350 MCM (CLASS M WELD) CONDUCTOR SIZE. BROWN COLOR CODE. SHORT BARREL TYPE. [See More]
- Terminal Type: Wire Connector
- Material: Copper
from ILSCO Corporation
SPLICE, TAP CONNECTION TYPE. 250 TO 500 KCMIL (MAIN), 12 TO 10 AWG (TAP) WIRE SIZE. UL 486A/B, UL 923F, CSA APPROVAL. 300 V, 480 V STAR VOLTAGE RATING. 90 DEG C TEMPERATURE RATING. 4 STANDARD PACKAGE. COPPER/ALUMINUM WIRE TYPE. KUP-L-TAP[R] BRAND. ROHS COMPATIBLE. CURRENT RATING 35 AMPERE... [See More]
- Terminal Type: Wire Connector
from Ideal Industries, Inc.
SWEPT WING TYPE. GRAY/ORANGE COLOR. (2) #20 MIN. WIRE COMBINATION SIZE. (2) #14 MAX. WIRE COMBINATION SIZE. 22 TO 14 AWG WIRE SIZE. UL 486D, CSA, CE APPROVAL. 600 V VOLTAGE RATING. 105 DEG C TEMPERATURE RATING. 25 PER CARD STANDARD PACKAGE. COPPER WIRE TYPE. WEATHERPROOF[TM] BRAND. MODEL 61 MODEL [See More]
- Terminal Type: Wire Connector
- North American: 22
- Material: Copper
from Greaves Corporation
6 AWG MIN. CONDUCTOR SIZE. 250 MCM MAX. CONDUCTOR SIZE. COPPER/ALUMINUM CONDUCTOR MATERIAL. UL APPROVAL. 600 V VOLTAGE RATING. IN LINE CABLE ENTRY. POLARIS[T] BRAND. INSULATION MATERIAL HIGH DIELECTRIC RUBBER/VINYL COAT. OVERALL SIZE 4 INCH LENGTH X 1.25 INCH WIDTH X 2.25 INCH HEIGHT. STANDARD... [See More]
- Terminal Type: Wire Connector
- International: 13.3 to 127
- Material: Copper; Aluminum
from ILSCO Corporation
SPLICE, TAP CONNECTION TYPE. 250 TO 500 KCMIL (MAIN), 4 AWG TO 250 KCMIL (TAP) WIRE SIZE. UL 486A/B, UL 923F, CSA APPROVAL. 600 V VOLTAGE RATING. 90 DEG C TEMPERATURE RATING. 4 STANDARD PACKAGE. COPPER/ALUMINUM WIRE TYPE. KUP-L-TAP[R] BRAND. ROHS COMPATIBLE. CURRENT RATING 230 AMPERE (ALUMINUM), 290... [See More]
- Terminal Type: Wire Connector
from Ideal Industries, Inc.
SWEPT WING TYPE. GRAY/DARK BLUE COLOR. (3) #14 MIN. WIRE COMBINATION SIZE. (5) #10 MAX. WIRE COMBINATION SIZE. 16 TO 6 AWG WIRE SIZE. UL 486D, CSA, CE APPROVAL. 600 V VOLTAGE RATING. 105 DEG C TEMPERATURE RATING. 15 PER CARD STANDARD PACKAGE. COPPER WIRE TYPE. WEATHERPROOF[TM] BRAND. MODEL 63 MODEL [See More]
- Terminal Type: Wire Connector
- North American: 16
- Material: Copper
from Greaves Corporation
14 AWG MIN. CONDUCTOR SIZE. 2 AWG MAX. CONDUCTOR SIZE. COPPER/ALUMINUM CONDUCTOR MATERIAL. CSA (CANADA AND US) APPROVAL. 600 V VOLTAGE RATING. 2 PORT(S). 1 SIDE ENTRY CABLE ENTRY. INSULATED WITH RUGGED HIGH DIELECTRIC RUBBER/VINYL COAT. OVER ALL SIZE 1.2 INCH LENGTH X 1.44 INCH HEIGHT. STANDARD... [See More]
- Terminal Type: Wire Connector
- International: 2.08 to 33.63
- Material: Copper; Aluminum
from ILSCO Corporation
SPLICE, TAP CONNECTION TYPE. 300 TO 500 KCMIL (MAIN), 250 TO 500 KCMIL (TAP) WIRE SIZE. UL 486A/B, UL 923F, CSA APPROVAL. 600 V VOLTAGE RATING. 90 DEG C TEMPERATURE RATING. 1 STANDARD PACKAGE. COPPER/ALUMINUM WIRE TYPE. KUP-L-TAP[R] BRAND. ROHS COMPATIBLE. CURRENT RATING 350 AMPERE (ALUMINUM), 430... [See More]
- Terminal Type: Wire Connector
from Ideal Industries, Inc.
SWEPT WING TYPE. GRAY/DARK BLUE COLOR. (3) #14 MIN. WIRE COMBINATION SIZE. (5) #10 MAX. WIRE COMBINATION SIZE. 16 TO 6 AWG WIRE SIZE. UL 486D, CSA, CE APPROVAL. 600 V VOLTAGE RATING. 105 DEG C TEMPERATURE RATING. 50 PER JAR STANDARD PACKAGE. COPPER WIRE TYPE. WEATHERPROOF[TM] BRAND. MODEL 63 MODEL [See More]
- Terminal Type: Wire Connector
- North American: 16
- Material: Copper
from Greaves Corporation
14 AWG MIN. CONDUCTOR SIZE. 2 AWG MAX. CONDUCTOR SIZE. COPPER/ALUMINUM CONDUCTOR MATERIAL. CSA (CANADA AND US) APPROVAL. 600 V VOLTAGE RATING. 4 PORT(S). 1 SIDE ENTRY CABLE ENTRY. INSULATED WITH RUGGED HIGH DIELECTRIC RUBBER/VINYL COAT. OVER ALL SIZE 1.99 INCH LENGTH X 1.48 INCH HEIGHT. STANDARD... [See More]
- Terminal Type: Wire Connector
- International: 2.08 to 33.63
- Material: Copper; Aluminum
from ILSCO Corporation
IN LINE TYPE. 1 1/16 INCH L X 39/64 INCH W X 13/16 INCH H SIZE. 1/0 AWG MIN. CONDUCTOR SIZE. 2/0 AWG MAX. CONDUCTOR SIZE. COPPER CONDUCTOR MATERIAL. UL 453-G, UL 486A, UL 486B, CSA APPROVAL. 2000 V VOLTAGE RATING. ELECTROLYTIC SEAMLESS COPPER BODY MATERIAL. NON INSULATED INSULATION TYPE. 2 SCREW(S). [See More]
- Terminal Type: Wire Connector
- International: 53.47 to 67.42
from Ideal Industries, Inc.
GRAY/DARK BLUE COLOR. (2) #18 MIN. WIRE COMBINATION SIZE. (3) #10 MAX. WIRE COMBINATION SIZE. 18 TO 8 AWG WIRE SIZE. UL 468D, CSA APPROVAL. 600 V VOLTAGE RATING. 105 DEG C TEMPERATURE RATING. 50 PER BOX STANDARD PACKAGE. COPPER WIRE TYPE. SQUARE WIRE, EXPANDING, LIVE ACTION SPRING TYPE. [See More]
- Terminal Type: Wire Connector
- North American: 18
- Material: Copper
from Greaves Corporation
14 AWG MIN. CONDUCTOR SIZE. 2 AWG MAX. CONDUCTOR SIZE. COPPER/ALUMINUM CONDUCTOR MATERIAL. CSA (CANADA AND US) APPROVAL. 600 V VOLTAGE RATING. 8 PORT(S). 1 SIDE ENTRY CABLE ENTRY. INSULATED WITH RUGGED HIGH DIELECTRIC RUBBER/VINYL COAT. OVER ALL SIZE 3.69 INCH LENGTH X 1.48 INCH HEIGHT. STANDARD... [See More]
- Terminal Type: Wire Connector
- International: 2.08 to 33.63
- Material: Copper; Aluminum
from ILSCO Corporation
2-9/16 INCH LENGTH X 1 INCH WIDTH X 1-21/32 INCH HEIGHT SIZE. 2 AWG MIN. CONDUCTOR SIZE. 4/0 AWG MAX. CONDUCTOR SIZE. UL, CSA APPROVAL. ELECTROLYTIC COPPER BODY MATERIAL. NON-INSULATED INSULATION TYPE. 2 SCREW(S). 7/32 INCH HEX SIZE. ROHS COMPLIANT. TEMPERATURE RATING 90 DEG C. N MODEL [See More]
- Terminal Type: Wire Connector
- International: 33.63 to 107
from Ideal Industries, Inc.
SWEPT WING TYPE. RED/YELLOW COLOR. (2) #18 MIN. WIRE COMBINATION SIZE. (4) #10 MAX. WIRE COMBINATION SIZE. 22 TO 8 AWG WIRE SIZE. UL, CSA APPROVAL. 600 V VOLTAGE RATING. 105 DEG C TEMPERATURE RATING. 50 PER BOX STANDARD PACKAGE. COPPER WIRE TYPE. SQUARE WIRE, EXPANDING SPRING TYPE. TWISTER[R] BRAND. [See More]
- Terminal Type: Wire Connector
- North American: 22
- Material: Copper
from Greaves Corporation
6 AWG MIN. CONDUCTOR SIZE. 350 MCM MAX. CONDUCTOR SIZE. COPPER/ALUMINUM CONDUCTOR MATERIAL. UL APPROVAL. 600 V VOLTAGE RATING. 6 PORT(S). 1 SIDE ENTRY CABLE ENTRY. POLARIS[T] BRAND. INSULATION MATERIAL HIGH DIELECTRIC RUBBER/VINYL COAT. LENGTH 6.67 INCH. STANDARD PACKAGE 3 PER CARTON. IPL MODEL [See More]
- Terminal Type: Wire Connector
- International: 13.3 to 177
- Material: Copper; Aluminum
from ILSCO Corporation
IN-LINE TYPE. 1-29/32 INCH L X 5/8 INCH W X 11/16 INCH H SIZE. 14 AWG MIN. CONDUCTOR SIZE. 1/0 AWG MAX. CONDUCTOR SIZE. ALUMINUM/COPPER CONDUCTOR MATERIAL. UL 453G, UL 486A/B, CSA APPROVAL. 2000 V VOLTAGE RATING. ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY BODY MATERIAL. NON-INSULATED... [See More]
- Terminal Type: Wire Connector
- International: 2.08 to 53.47
from Ideal Industries, Inc.
BLACK COLOR. (2) #22 STRANDED MIN. WIRE COMBINATION SIZE. (2) #16 MAX. WIRE COMBINATION SIZE. 22 TO 16 AWG WIRE SIZE. UL, CSA APPROVAL. 300 V VOLTAGE RATING. 302 DEG F TEMPERATURE RATING. 1000 PER CARTON STANDARD PACKAGE. COPPER WIRE TYPE. THERMOPLASTIC SHELL MATERIAL. FIXED, SQUARE WIRE SPRING... [See More]
- Terminal Type: Wire Connector
- North American: 22
- Material: Copper
from Greaves Corporation
6 AWG MIN. CONDUCTOR SIZE. 350 MCM MAX. CONDUCTOR SIZE. COPPER/ALUMINUM CONDUCTOR MATERIAL. UL APPROVAL. 600 V VOLTAGE RATING. 8 PORT(S). 1 SIDE ENTRY CABLE ENTRY. POLARIS[T] BRAND. INSULATION MATERIAL HIGH DIELECTRIC RUBBER/VINYL COAT. LENGTH 8.77 INCH. STANDARD PACKAGE 2 PER CARTON. IPL MODEL [See More]
- Terminal Type: Wire Connector
- International: 13.3 to 177
- Material: Copper; Aluminum
from ILSCO Corporation
IN-LINE TYPE. 8-11/16 INCH L X 1-3/4 INCH W X 1-3/4 INCH H SIZE. 500 KCMIL MIN. CONDUCTOR SIZE. 1000 KCMIL MAX. CONDUCTOR SIZE. ALUMINUM/COPPER CONDUCTOR MATERIAL. UL 453G, UL 486A/B, CSA APPROVAL. 2000 V VOLTAGE RATING. ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY BODY MATERIAL. [See More]
- Terminal Type: Wire Connector
- International: 253 to 507
from Ideal Industries, Inc.
BLACK COLOR. (2) #22 MIN. WIRE COMBINATION SIZE. (3) #16 MAX. WIRE COMBINATION SIZE. 22 TO 14 AWG WIRE SIZE. UL, CSA APPROVAL. 300 V VOLTAGE RATING. 302 DEG F TEMPERATURE RATING. 1000 PER CARTON STANDARD PACKAGE. COPPER WIRE TYPE. THERMOPLASTIC SHELL MATERIAL. FIXED, SQUARE WIRE SPRING TYPE. [See More]
- Terminal Type: Wire Connector
- North American: 22
- Material: Copper
from Greaves Corporation
14 AWG MIN. CONDUCTOR SIZE. 4 AWG MAX. CONDUCTOR SIZE. COPPER/ALUMINUM CONDUCTOR MATERIAL. UL APPROVAL. 600 V VOLTAGE RATING. 2 PORT(S). 1 SIDE ENTRY CABLE ENTRY. POLARIS[T] BRAND. INSULATION MATERIAL HIGH DIELECTRIC RUBBER/VINYL COAT. LENGTH 0.85 INCH. STANDARD PACKAGE 12 PER CARTON. IPL MODEL [See More]
- Terminal Type: Wire Connector
- International: 2.08 to 21.15
- Material: Copper; Aluminum
from ILSCO Corporation
IN-LINE TYPE. 5-7/16 INCH L X 1-3/8 INCH W X 1-3/4 INCH H SIZE. 250 KCMIL MIN. CONDUCTOR SIZE. 750 KCMIL MAX. CONDUCTOR SIZE. ALUMINUM/COPPER CONDUCTOR MATERIAL. UL 453G, UL 486A/B, CSA APPROVAL. 2000 V VOLTAGE RATING. ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY BODY MATERIAL. [See More]
- Terminal Type: Wire Connector
- International: 127 to 380
from Ideal Industries, Inc.
BLACK COLOR. (1) #18, (1) #20 MIN. WIRE COMBINATION SIZE. (2) #14 MAX. WIRE COMBINATION SIZE. 22 TO 14 AWG WIRE SIZE. UL, CSA APPROVAL. 600 V VOLTAGE RATING. 302 DEG F TEMPERATURE RATING. 1000 PER CARTON STANDARD PACKAGE. COPPER WIRE TYPE. THERMOPLASTIC SHELL MATERIAL. FIXED, SQUARE WIRE SPRING... [See More]
- Terminal Type: Wire Connector
- North American: 22
- Material: Copper
from Greaves Corporation
14 AWG MIN. CONDUCTOR SIZE. 4 AWG MAX. CONDUCTOR SIZE. COPPER/ALUMINUM CONDUCTOR MATERIAL. CSA (CANADA AND US) APPROVAL. 600 V VOLTAGE RATING. 2 PORT(S). 2 SIDE ENTRY CABLE ENTRY. INSULATED WITH RUGGED HIGH DIELECTRIC RUBBER/VINYL COAT. OVER ALL SIZE 1.2 INCH LENGTH X 1.44 INCH HEIGHT. STANDARD... [See More]
- Terminal Type: Wire Connector
- International: 2.08 to 21.15
- Material: Copper; Aluminum
from ILSCO Corporation
IN-LINE TYPE. 4.8 INCH L X 1.94 INCH W X 1.14 INCH H SIZE. 14 AWG MIN. CONDUCTOR SIZE. 1/0 AWG MAX. CONDUCTOR SIZE. ALUMINUM/COPPER CONDUCTOR MATERIAL. UL 453G, UL 486A/B, CSA APPROVAL. 600 V VOLTAGE RATING. CLEAR INSULATED INSULATION TYPE. 3/16 INCH DIA SCREW SIZE. 2 SCREW(S). ROCKETSPLICE[R]... [See More]
- Terminal Type: Wire Connector
- International: 2.08 to 53.47
from Ideal Industries, Inc.
YELLOW COLOR. (1) #18, (1) #20 MIN. WIRE COMBINATION SIZE. (1) #10, (2) #12 MAX. WIRE COMBINATION SIZE. 20 TO 10 AWG WIRE SIZE. UL 486D, CSA APPROVAL. 600 V VOLTAGE RATING. 105 DEG C TEMPERATURE RATING. 25 PER BOX STANDARD PACKAGE. COPPER WIRE TYPE. SILICONE SHELL MATERIAL. LIVE ACTION, SQUARE WIRE... [See More]
- Terminal Type: Wire Connector
- North American: 20
- Material: Copper
from Greaves Corporation
14 AWG MIN. CONDUCTOR SIZE. 4 AWG MAX. CONDUCTOR SIZE. COPPER/ALUMINUM CONDUCTOR MATERIAL. CSA (CANADA AND US) APPROVAL. 600 V VOLTAGE RATING. 3 PORT(S). 2 SIDE ENTRY CABLE ENTRY. INSULATED WITH RUGGED HIGH DIELECTRIC RUBBER/VINYL COAT. OVER ALL SIZE 1.54 INCH LENGTH X 1.44 INCH HEIGHT. STANDARD... [See More]
- Terminal Type: Wire Connector
- International: 2.08 to 21.15
- Material: Copper; Aluminum
from ILSCO Corporation
IN-LINE WATERTIGHT TYPE. 8-5/8 INCH L SIZE. 10 AWG STRANDED MIN. CONDUCTOR SIZE. 350 KCMIL MAX. CONDUCTOR SIZE. ALUMINUM/COPPER CONDUCTOR MATERIAL. UL 486D, CSA, RUS APPROVAL. 600 V VOLTAGE RATING. HIGH STRENGTH 6061-T6 ALUMINUM ALLOY BODY MATERIAL. EPDM RUBBER INSULATION TYPE. 2 SCREW(S). 5/16 INCH... [See More]
- Terminal Type: Wire Connector
- International: 5.26 to 177
from Ideal Industries, Inc.
SWEPT WING, RIBBED CAP, HEX HEAD TYPE. LIGHT BLUE COLOR. (2) #22 MIN. WIRE COMBINATION SIZE. (3) #12 MAX. WIRE COMBINATION SIZE. 22 TO 10 AWG WIRE SIZE. UL 486C, CSA C22.2, CE, IEC APPROVAL. 600 VOLT VOLTAGE RATING. 221 DEG F TEMPERATURE RATING. 100 PER BOX STANDARD PACKAGE. COPPER WIRE TYPE. ZINC... [See More]
- Terminal Type: Wire Connector
- North American: 22
- Material: Copper
from Greaves Corporation
4 AWG MIN. CONDUCTOR SIZE. 600 MCM MAX. CONDUCTOR SIZE. COPPER/ALUMINUM CONDUCTOR MATERIAL. CSA (CANADA AND US) APPROVAL. 600 V VOLTAGE RATING. 3 PORT(S). 2 SIDE ENTRY CABLE ENTRY. INSULATED WITH RUGGED HIGH DIELECTRIC RUBBER/VINYL COAT. OVER ALL SIZE 4.39 INCH LENGTH X 3.5 INCH HEIGHT. STANDARD... [See More]
- Terminal Type: Wire Connector
- International: 21.15 to 304
- Material: Copper; Aluminum
from ILSCO Corporation
IN-LINE WATERTIGHT TYPE. 9-13/16 INCH L SIZE. 10 AWG MIN. CONDUCTOR SIZE. 500 KCMIL MAX. CONDUCTOR SIZE. ALUMINUM/COPPER CONDUCTOR MATERIAL. UL 486D, CSA APPROVAL. 600 V VOLTAGE RATING. HIGH STRENGTH 6061-T6 ALUMINUM ALLOY BODY MATERIAL. EPDM RUBBER INSULATION TYPE. 2 SCREW(S). 5/16 INCH HEX SIZE. [See More]
- Terminal Type: Wire Connector
- International: 5.26 to 253
from Ideal Industries, Inc.
SWEPT WING, RIBBED CAP, HEX HEAD TYPE. TAN COLOR. (3) #22 MIN. WIRE COMBINATION SIZE. (3) #10 MAX. WIRE COMBINATION SIZE. 22 TO 8 AWG WIRE SIZE. UL 486C, CSA C22.2, CE, IEC APPROVAL. 600 VOLT VOLTAGE RATING. 221 DEG F TEMPERATURE RATING. 100 PER BOX STANDARD PACKAGE. COPPER WIRE TYPE. ZINC PLATED... [See More]
- Terminal Type: Wire Connector
- North American: 22
- Material: Copper
from Greaves Corporation
4 AWG MIN. CONDUCTOR SIZE. 600 MCM MAX. CONDUCTOR SIZE. COPPER/ALUMINUM CONDUCTOR MATERIAL. CSA (CANADA AND US) APPROVAL. 600 V VOLTAGE RATING. 5 PORT(S). 2 SIDE ENTRY CABLE ENTRY. INSULATED WITH RUGGED HIGH DIELECTRIC RUBBER/VINYL COAT. OVER ALL SIZE 7.11 INCH LENGTH X 3.5 INCH HEIGHT. STANDARD... [See More]
- Terminal Type: Wire Connector
- International: 21.15 to 304
- Material: Copper; Aluminum
from ILSCO Corporation
IN-LINE WATERTIGHT TYPE. 9-13/16 INCH L SIZE. 2 AWG MIN. CONDUCTOR SIZE. 750 KCMIL MAX. CONDUCTOR SIZE. ALUMINUM/COPPER CONDUCTOR MATERIAL. UL 486D, CSA APPROVAL. 600 V VOLTAGE RATING. HIGH STRENGTH 6061-T6 ALUMINUM ALLOY BODY MATERIAL. EPDM RUBBER INSULATION TYPE. 4 SCREW(S). 5/16 INCH HEX SIZE. [See More]
- Terminal Type: Wire Connector
- International: 33.63 to 380
from Ideal Industries, Inc.
RIBBED CAP, SWEPT WING, HEX HEAD TYPE. GRAY COLOR. (3) #14 MIN. WIRE COMBINATION SIZE. (2) #8, (2) #12 MAX. WIRE COMBINATION SIZE. 18 TO 6 AWG WIRE SIZE. UL, CSA, CE APPROVAL. 600 V VOLTAGE RATING. 105 DEG C TEMPERATURE RATING. 50 PER BOX STANDARD PACKAGE. COPPER WIRE TYPE. POLYPROPYLENE SHELL... [See More]
- Terminal Type: Wire Connector
- North American: 18
- Material: Copper
from Greaves Corporation
250 MCM MIN. CONDUCTOR SIZE. 750 MCM MAX. CONDUCTOR SIZE. COPPER/ALUMINUM CONDUCTOR MATERIAL. UL APPROVAL. 600 V VOLTAGE RATING. 10 PORT(S). 2 SIDE ENTRY CABLE ENTRY. POLARIS[T] BRAND. INSULATION MATERIAL HIGH DIELECTRIC RUBBER/VINYL COAT. LENGTH 14.88 INCH. STANDARD PACKAGE 1 PER CARTON. IPLD MODEL [See More]
- Terminal Type: Wire Connector
- International: 127 to 380
- Material: Copper; Aluminum
from ILSCO Corporation
3.5 INCH. 0.75 INCH MIN. EXPANDED DIAMETER. 0.22 INCH MAX. RECOVERED DIAMETER. 8 AWG MIN. WIRE SIZE. 4/0 AWG MAX. WIRE SIZE. 600 V VOLTAGE RATING. 2 PER BAG STANDARD PACKAGE. 3:1 SHRINK RATIO. HEAVY WALL TYPE. ROHS COMPLIANT. APPLICATION ABOVE GROUND/DIRECT BURIAL/UNDERWATER. INCLUDES ADHESIVE LINER [See More]
- Terminal Type: Wire Connector
from Ideal Industries, Inc.
BLACK COLOR. (2) #22 MIN. WIRE COMBINATION SIZE. (3) #16 MAX. WIRE COMBINATION SIZE. 22 TO 14 AWG WIRE SIZE. UL, CSA APPROVAL. 300 V VOLTAGE RATING. 150 DEG C TEMPERATURE RATING. 100 PER BOX STANDARD PACKAGE. COPPER WIRE TYPE. THERMOPLASTIC SHELL MATERIAL. WELDED, 1-PIECE SPRING TYPE. WIRE-NUT[R]... [See More]
- Terminal Type: Wire Connector
- North American: 22
- Material: Copper
from Greaves Corporation
250 MCM MIN. CONDUCTOR SIZE. 750 MCM MAX. CONDUCTOR SIZE. COPPER/ALUMINUM CONDUCTOR MATERIAL. UL APPROVAL. 600 V VOLTAGE RATING. 4 PORT(S). 2 SIDE ENTRY CABLE ENTRY. POLARIS[T] BRAND. INSULATION MATERIAL HIGH DIELECTRIC RUBBER/VINYL COAT. LENGTH 6.33 INCH. STANDARD PACKAGE 2 PER CARTON. IPLD MODEL [See More]
- Terminal Type: Wire Connector
- International: 127 to 380
- Material: Copper; Aluminum
from ILSCO Corporation
BUTT TYPE. ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL. RED COLOR. 1.45 INCH. 0.17 INCH MAX. INSULATION DIAMETER. UL, CSA APPROVAL. 600 V VOLTAGE RATING. 90 DEG C TEMPERATURE RATING. 10 PER BAG STANDARD PACKAGE. 22 TO 18 AWG CONDUCTOR SIZE. HEAT SHRINK INSULATED INSULATION TYPE. CRIMP 'N... [See More]
- Terminal Type: Wire Connector
- International: 0.3255 to 0.8230
- Material: Copper; Electro-Tin Plated High Strength Copper Alloy
from Ideal Industries, Inc.
BLACK COLOR. (1) #18, (1) #20 MIN. WIRE COMBINATION SIZE. (2) #14 MAX. WIRE COMBINATION SIZE. 22 TO 14 AWG WIRE SIZE. UL, CSA APPROVAL. 600 V VOLTAGE RATING. 150 DEG C TEMPERATURE RATING. 100 PER BOX STANDARD PACKAGE. COPPER WIRE TYPE. THERMOPLASTIC SHELL MATERIAL. WELDED, 1-PIECE SPRING TYPE. [See More]
- Terminal Type: Wire Connector
- North American: 22
- Material: Copper
from Greaves Corporation
COPPER ALLOY MATERIAL. 10 AWG STRANDED MAX. RUN CONDUCTOR SIZE. 14 AWG STRANDED MIN. TAP CONDUCTOR SIZE. 10 AWG STRANDED MAX. TAP CONDUCTOR SIZE. SPLIT BOLT INSTALLATION. COPPER/COPPERWELD CONDUCTOR MATERIAL. UL APPROVAL. STANDARD PACKAGE 100 PER CARTON. A MODEL [See More]
- Terminal Type: Wire Connector
- Material: Copper
from ILSCO Corporation
BUTT TYPE. ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL. BLUE COLOR. 1.45 INCH. 0.19 INCH MAX. INSULATION DIAMETER. UL, CSA APPROVAL. 600 V VOLTAGE RATING. 90 DEG C TEMPERATURE RATING. 10 PER BAG STANDARD PACKAGE. 16 TO 14 AWG CONDUCTOR SIZE. HEAT SHRINK INSULATED INSULATION TYPE. CRIMP 'N... [See More]
- Terminal Type: Wire Connector
- International: 1.31 to 2.08
- Material: Copper; Electro-Tin Plated High Strength Copper Alloy
from Ideal Industries, Inc.
FLAME RETARDANT/CONTOURED WING SECURE GRIP SHELL TYPE. YELLOW COLOR. (2) #18 MIN. WIRE COMBINATION SIZE. (3) #12 MAX. WIRE COMBINATION SIZE. 18 TO 12 AWG WIRE SIZE. UL, CSA APPROVAL. 600 VOLT VOLTAGE RATING. 105 DEG C TEMPERATURE RATING. 100 PER BOX STANDARD PACKAGE. COPPER WIRE TYPE. THERMOPLASTIC... [See More]
- Terminal Type: Wire Connector
- North American: 18
- Material: Copper
from Greaves Corporation
HIGH STRENGTH COPPER ALLOY MATERIAL. 1/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE. 10 AWG STRANDED MIN. TAP CONDUCTOR SIZE. 1/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE. SPLIT BOLT INSTALLATION. COPPER/COPPERWELD CONDUCTOR MATERIAL. UL APPROVAL. STANDARD PACKAGE 50 PER CARTON. A MODEL [See More]
- Terminal Type: Wire Connector
- Material: Copper
from ILSCO Corporation
BUTT TYPE. ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL. YELLOW COLOR. 1.64 INCH. 0.24 INCH MAX. INSULATION DIAMETER. UL, CSA APPROVAL. 600 V VOLTAGE RATING. 90 DEG C TEMPERATURE RATING. 10 PER BAG STANDARD PACKAGE. 12 TO 10 AWG CONDUCTOR SIZE. HEAT SHRINK INSULATED INSULATION TYPE. CRIMP... [See More]
- Terminal Type: Wire Connector
- International: 3.31 to 5.26
- Material: Copper; Electro-Tin Plated High Strength Copper Alloy