Cloth Strain Reliefs

Last Updated: April 1, 2025

Description

Cloth strain reliefs are designed to protect cables and wires from mechanical stress and damage. They function by securing the cable at the connection point, preventing it from bending or kinking, which can lead to wear and tear over time. This type of strain relief is typically used to maintain the integrity of the cable by absorbing the forces that might otherwise be exerted on the flexible wires or cables.

Working Principle

Cloth strain reliefs work by providing a flexible yet secure hold on the cable, allowing it to bend without causing stress at the connection point. This is achieved through the use of materials that can absorb and distribute mechanical forces, reducing the risk of cable damage. By preventing sharp bends and kinks, cloth strain reliefs help to extend the lifespan of cables and maintain their performance. They are particularly useful in applications where cables are subject to frequent movement or vibration, as they help to mitigate the effects of these forces.

Applications

Specific applications for cloth strain reliefs include their use in environments where cables are frequently moved or flexed, such as in robotics, automotive wiring, and consumer electronics. For example, in robotics, cloth strain reliefs can be used to protect the cables that connect various moving parts, ensuring that they do not become damaged during operation. In automotive applications, they can be used to secure wiring harnesses, preventing them from being damaged by vibrations or movement within the vehicle.

Advantages over other Strain Reliefs

Cloth strain reliefs offer several advantages over other types of strain reliefs. They are typically more flexible, allowing for greater movement without compromising the integrity of the cable. This flexibility makes them ideal for applications where cables need to move freely. Additionally, cloth strain reliefs can be more durable in environments where cables are subject to constant movement or vibration, as they are less likely to crack or break compared to more rigid strain reliefs.

Limitations

One limitation of cloth strain reliefs is that they may not provide as much protection against environmental factors such as moisture or chemical exposure compared to more rigid or sealed strain reliefs. This can make them less suitable for use in harsh environments where cables are exposed to such conditions. Additionally, cloth strain reliefs may not be as effective in applications where a high level of mechanical protection is required, as they are generally designed to provide flexibility rather than rigidity.

Considerations

When considering the use of cloth strain reliefs, it is important to evaluate the initial costs and operating expenses. While they may offer cost savings in terms of reduced cable damage and maintenance, the initial investment may be higher compared to simpler strain relief solutions. Durability is another key consideration, as cloth strain reliefs may wear out over time, particularly in high-movement applications. Replacement and maintenance costs should also be factored into the decision-making process, as these can impact the overall cost-effectiveness of using cloth strain reliefs in a given application.

4 Results
Flexible Cord/Cable Support Wedging Assembly -- D-1502-1
from O-Z/Gedney

1-PIECE PLUG, SPLIT TYPE. MOLDED CANVAS BAKELITE (BODY), ZINC PLATED STEEL (BAND), STAINLESS STEEL (BOLT/NUT) MATERIAL. 2-5/8 INCH DIA X 2 INCH H SIZE. NON-ARMORED CABLE TYPE. UL 514B, CSA C22.2 APPROVAL. 600 V VOLTAGE RATING. 2 TO 4 (SAME SIZE) CONDUCTOR(S). 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG,... [See More]

  • Material: Cloth; Stainless Steel; Molded Canvas Bakelite (Body), Zinc Plated Steel (Band), Stainless Steel (Bolt/Nut)
  • Diameter: 2.625
Flexible Cord/Cable Support Wedging Assembly -- DR-1502-1
from O-Z/Gedney

MULTIPLE SEGMENT PLUG, SPLIT TYPE. MOLDED CANVAS BAKELITE BODY, ZINC PLATED STEEL BAND, STAINLESS STEEL BOLT/NUT MATERIAL. 2-5/8 INCH DIA X 2 INCH H SIZE. NON ARMORED CABLE TYPE. UL 514-B, CSA C22.2 APPROVAL. 1 TO 4 (SAME SIZE) CONDUCTOR(S). 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750... [See More]

  • Material: Cloth; Stainless Steel; MOLDED CANVAS BAKELITE BODY, ZINC PLATED STEEL BAND, STAINLESS STEEL BOLT/NUT
  • Diameter: 2.625
Flexible Cord/Cable Support Wedging Assembly -- V-2005-1
from O-Z/Gedney

MULTIPLE SEGMENT PLUG TYPE. CANVAS BAKELITE BODY MATERIAL. 3-1/4 INCH DIA X 3-3/4 INCH H SIZE. NON ARMORED CABLE TYPE. UL 514-B APPROVAL. OUTDOOR, WEATHERPROOF SEAL APPLICATION. 1 TO 4 (SAME SIZE) CONDUCTOR(S). 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 MCM (ALUMINUM/COPPER CLAD,... [See More]

  • Material: Cloth; CANVAS BAKELITE BODY
  • Diameter: 3.250
Flexible Cord/Cable Support Wedging Plug -- RPLG-1501-1
from O-Z/Gedney

MULTIPLE SEGMENT TYPE. CANVAS BAKELITE MATERIAL. 2-5/8 INCH DIA X 2-3/8 INCH H SIZE. NON ARMORED CABLE TYPE. UL 514-B, CSA C22.2 APPROVAL. 1 TO 4 (SAME SIZE) CONDUCTOR(S). 1-1/2 INCH CONDUIT SIZE. RIGID/IMC CONDUIT TYPE. TAPERED BODY TYPE. VERTICAL CONDUIT POSITION. R MODEL [See More]

  • Material: Cloth; CANVAS BAKELITE
  • Diameter: 2.625