Cable Bushings Strain Reliefs

40 Results
Cables, Wires - Management - Bushings, Grommets -- HSML-C350 [HSML-C350 from Broadcom Inc.]
from Win Source Electronics

Manufacturer: AMIS. Category: Cables, Wires - Management - Bushings, Grommets. Package: 54-SOIC (0.295", 7.50mm Width) Exposed Pad. Product Status: Active. Color: Gray. Configuration: 5 x 7. Lens Style: Round with Flat Top. Wavelength - Dominant: 568nm Green, 617nm Red. Package / Case: 4-SMD, No... [See More]

  • Type: Cable Bushing
Cables, Wires - Management - Bushings, Grommets -- LTG-34716 [LTG-34716 from Essentra Components]
from Win Source Electronics

Win Source Part Number: 1363979-LTG-34716. Category: Cables, Wires - Management - Bushings, Grommets. Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable. Mfr: Essentra Components. Series: Richco, LTG. Package: Bulk. Product Status: Obsolete. Features: IP67 - Dust Tight, Waterproof. [See More]

  • Type: Cable Bushing
Cables, Wires - Management - Bushings, Grommets -- LTG-43021 [LTG-43021 from Essentra Components]
from Win Source Electronics

Win Source Part Number: 1364086-LTG-43021. Category: Cables, Wires - Management - Bushings, Grommets. Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable. Mfr: Essentra Components. Series: Richco, LTG. Package: Bulk. Product Status: Active. Features: IP67 - Dust Tight, Waterproof. [See More]

  • Type: Cable Bushing
Cables, Wires - Management - Bushings, Grommets -- TCJE106M063R0100E [TCJE106M063R0100E from AVX Corporation]
from Win Source Electronics

Category: Cables, Wires - Management - Bushings, Grommets. Part Status: Obsolete. Capacitance: 0.22 μF. Tolerance: ±20%. Voltage - Rated: 6.3V. Type: Header, Male Pins, Shrouded (4 Side). ESR (Equivalent Series Resistance): 100mOhm @ 100kHz. Operating Temperature: -40 °C ~ 85 °C. [See More]

  • Type: Cable Bushing
Cables, Wires - Management Bushings, Grommets -- 2583450000 [2583450000 from Weidmuller]
from Win Source Electronics

Manufacturer: Weidm üller. Category: Cables, Wires - Management Bushings, Grommets. Series: Cabtite SE. Package: Bag. For Use With/Related Products: Cable, Wires. Panel Cutout Dimensions: Square - 0.815" (20.70mm). Bushing, Grommet Type: Frame Grommet, Split. Diameter - Inside: 0.197" ~ 0.236"... [See More]

  • Type: Cable Bushing
Snap Bushings -- 2003N [2003N from Heyco Products, Inc.]
from bisco industries

Snap Bushings [See More]

  • Type: Cable Bushing
  • Material: Polyamide / Nylon®; Nylon 6/6
Cables, Wires - Management Bushings, Grommets -- 2584660000 [2584660000 from Weidmuller]
from Win Source Electronics

Manufacturer: Weidm üller. Category: Cables, Wires - Management Bushings, Grommets. Series: Cabtite SE. Package: Bag. For Use With/Related Products: Cable, Wires. Panel Cutout Dimensions: Square - 0.815" (20.70mm). Material: Thermoplastic Elastomer (TPE). Bushing, Grommet Type: Frame Grommet,... [See More]

  • Type: Cable Bushing
Chainfix Strain Relief Blocks
from igus® inc.

Features. Modular, space saving system, hence very suitable. No damage to the hose. Simple installation: Secured by pushing in the hose in the receptacle, screw connection is not required. The installation of a combination of hoses and cables possible in a chain. Hose diameter 4.3 to 14 mm. [See More]

  • Type: Cable Bushing
  • Features: Assortment Pack
  • Diameter: 0.170 to 0.550
DH Distance Bushings- for Multi-Layer Mounting of Strain Relief Plates -- 32251
from icotek Corp

Due to DH spacers strain relief plates can be mounted in multi-layers to achieve an increase of the cable density. Advantages & Benefits. Increase of cable density [See More]

  • Type: Cable Bushing
  • Length: 1.18
  • Material: Aluminum; Aluminum
Brass Strain Relief Connectors for Flat & Festoon Cable with PG Thread -- SKINDICHT® SVF
from LAPP

The SKINDICHT ® SVF is a compact strain relief connector made of nickel-plated brass for flat cable. The special neoprene bushing provides a flexible seal over a wide range of cable widths. Ideal for use with ÖLFLEX ® FLAT, ÖLFLEX ® LIFT F, or ÖLFLEX ® CRANE F. [See More]

  • Type: Cable Bushing; metalic Cable Connector
  • Length: 1.08 to 1.64
  • Material: Brass; Neoprene, Nickel-Plated Brass
  • Operating Temperature: -20 to 100
DH Distance Bushings- for Multi-Layer Mounting of Strain Relief Plates -- 32252
from icotek Corp

Due to DH spacers strain relief plates can be mounted in multi-layers to achieve an increase of the cable density. Advantages & Benefits. Increase of cable density [See More]

  • Type: Cable Bushing
  • Length: 1.26
  • Material: Aluminum; Aluminum
Cable Bushings for ASi Bus Cables; PG & Metric -- SKINTOP® DIX-ASi
from LAPP

SKINTOP ® Strain Relief Cable Glands. Over the years, the SKINTOP ® cable gland product line has grown and evolved in many ways. With a product offering that spans both polyamide and metallic options suitable for EMI and even explosive environments, it is possible to find a gland for... [See More]

  • Type: Cable Bushing
  • Operating Temperature: -40 to 100
  • Material: NBR
High-Density Multi-Cable Bushing System -- SKINTOP® CUBE MULTI
from LAPP

SKINTOP ® CUBE MULTI provides optimum sealing and strain relief, andmaximum packing density. The high-strength gel bushing insert allows for easyinstallation and simplified cable removal. Cables are simply routed through thegel membrane; the static friction between the gel and the cable jacket... [See More]

  • Type: Cable Bushing; Non-metalic Cable Connector
  • Operating Temperature: -30 to 100
  • Material: Polyamide / Nylon®; Polycarbonate and gel
SKINTOP® DIX Bushings -- 53629470
from LAPP

High quality and durability are synonymous with the Lapp family of products, and the EPIC ® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC ® connectors offer performance you can count on, providing secure and reliable electrical... [See More]

  • Type: Cable Bushing
  • Color: Natural
  • Material: Silicone
  • Operating Temperature: -40 to 100
SKINTOP® DIX-DV Inserts -- 53100007
from LAPP

High quality and durability are synonymous with the Lapp family of products, and the EPIC ® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC ® connectors offer performance you can count on, providing secure and reliable electrical... [See More]

  • Type: Cable Bushing
  • Color: Natural
  • Material: Polyamide / Nylon®
  • Operating Temperature: -40 to 100
SKINTOP® DIX-M Bushings -- 53332470
from LAPP

High quality and durability are synonymous with the Lapp family of products, and the EPIC ® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC ® connectors offer performance you can count on, providing secure and reliable electrical... [See More]

  • Type: Cable Bushing
  • Color: Black
  • Material: NBR
  • Operating Temperature: -40 to 100