Liquid Tight Strain Reliefs

Last Updated: April 1, 2025

Description

Liquid Tight Strain Reliefs are designed to secure and protect cables entering an enclosure or device, ensuring that the connection remains intact and free from environmental contaminants such as moisture and dust. They provide a seal that prevents liquid ingress, maintaining the integrity of the electrical connection.

Working Principle

Liquid Tight Strain Reliefs work by creating a tight seal around the cable at the entry point of an enclosure or device. This is typically achieved through the use of a gland or fitting that compresses around the cable, forming a barrier against liquids and other environmental factors. The strain relief absorbs mechanical forces, such as push and pull, that may be exerted on the cable, preventing damage to the connection and ensuring long-term reliability.

Applications

Liquid Tight Strain Reliefs are commonly used in environments where cables are exposed to moisture or other harsh conditions. Specific examples include industrial settings where machinery may be washed down, outdoor installations where cables are exposed to rain, and marine applications where equipment is subject to splashing or submersion.

Advantages over other Strain Reliefs

Liquid Tight Strain Reliefs offer superior protection against moisture compared to standard strain reliefs. For instance, in industrial environments, they provide enhanced protection against physical damage and liquid ingress, making them ideal for applications with higher risk factors. Their ability to maintain a secure seal in wet conditions sets them apart from other types of strain reliefs that may not offer the same level of environmental protection.

Limitations

One limitation of Liquid Tight Strain Reliefs is that they may not be suitable for applications requiring frequent disconnection and reconnection, as the sealing mechanism can wear over time with repeated use. Additionally, they may not provide the same level of flexibility as other strain relief types, which could be a consideration in applications requiring frequent cable movement.

Considerations

When selecting Liquid Tight Strain Reliefs, it is important to consider the initial cost, which may be higher than standard strain reliefs due to their specialized sealing capabilities. Operating expenses may also be impacted by the need for periodic inspection and maintenance to ensure the seal remains effective. Durability is generally high, but the specific environment and frequency of use can affect longevity. Replacement and maintenance costs should be factored into the overall cost of ownership, especially in applications where the strain reliefs are subject to harsh conditions.

67 Results
Liquid Tight Cordgrips -- Heyco®-Tite Solar Masthead® II
from PennEngineering®

Features: Break-Thru Skinned-Over glands in the Solar Masthead II Cordgrips offer flexibility to use from 1 to 31 of the available holes while still providing a liquid tight seal around the wire. IP 68 Rated. Approved for NEMA 4, 4X, 6 and 6P applications. Integral Sealing Ring ensures a superior... [See More]

  • Features: LiquidTight
  • Length: 1.68 to 2.93
  • Material: Polyamide / Nylon®
  • Mounting Size: 0.7500 to 2
Sealcon CD07AA-BK Liquid Tight Nylon Strain Relief Dome Nut, 1/4" -- 24608 [CD07AA-BK from Sealcon LLC]
from Waytek, Inc.

Sealcon CD07AA-BK Liquid Tight Nylon Strain Relief Dome Nut. Category: Strain Reliefs. Manufacturer: Sealcon. Flex nut style prevents cable kinking. Easy installation: push cable through strain relief and tighten dome nut. Use minimum size strain relief that fits your cable. Ideal for control... [See More]

  • Features: LiquidTight
  • Diameter: 0.110 to 0.260
  • Material: Polyamide / Nylon®;

    Nylon

  • Operating Temperature: -40 to 100
90º Liquid Tight Strain Relief Snap Elbow -- 85822020
from Interpower

Flammability Rating: UL 94V-0. Dynamic Temp. Rating: -20 ºC to 80 ºC. Static Temp. Rating: -40 ºC to 100 ºC. Ingress Protection Rating: IP68/69k. NEMA Enclosure Rating: NEMA 6. Cable Diameter: 4.0mm to 8.0mm. Male Thread Type: 3/8" NPT. Mounting Hole: 17.2mm. Wrenching Flats:... [See More]

  • Features: LiquidTight; Flame Retardant
  • Color: Black
  • Material: Polyamide / Nylon®
  • Diameter: 0.157 to 0.315
Liquid Tight Cordgrips for Enphase Q Cables -- Heyco®-Tite
from PennEngineering®

Features: Two new cordgrips now accommodate the Enphase Q Cable – M3231GCZ (1/2" NPT) and M3234GDA-SM (3/4" NPT). The 1/2" version provides liquid tight entry for one Enphase Q Cable – .24 x .38" (6,1 x 9,7 mm). The 3/4" version provides liquid tight entry for up to two Enphase Q Cables... [See More]

  • Features: LiquidTight
  • Length: 1.7 to 2
  • Material: Polyamide / Nylon®
  • Mounting Size: 0.5000 to 0.7500
Sealcon CD07AR-BK Liquid Tight Nylon Strain Relief Dome Nut, 1/4" -- 24609 [CD07AR-BK from Sealcon LLC]
from Waytek, Inc.

Sealcon CD07AR-BK Liquid Tight Nylon Strain Relief Dome Nut. Category: Strain Reliefs. Manufacturer: Sealcon. Resistant to most chemicals and solvents. Flex nut style prevents cable kinking. Easy installation: push cable through strain relief and tighten dome nut. Use minimum size strain relief that... [See More]

  • Features: LiquidTight
  • Diameter: 0.080 to 0.200
  • Material: Polyamide / Nylon®;

    Nylon

  • Operating Temperature: -40 to 100
90º Liquid Tight Strain Relief Snap Elbow with Dome Nut -- 85822420
from Interpower

Flammability Rating: UL 94V-0. Dynamic Temp. Rating: -20 ºC to 80 ºC. Static Temp. Rating: -40 ºC to 100 ºC. Ingress Protection Rating: IP68/69k. NEMA Enclosure Rating: NEMA 6. Cable Diameter: 4.0mm to 8.0mm. Male Thread Type: 3/8" NPT. Mounting Hole: 17.2mm. Wrenching Flats:... [See More]

  • Features: LiquidTight; Flame Retardant
  • Color: Black
  • Material: Polyamide / Nylon®
  • Diameter: 0.157 to 0.315
Liquid Tight Cordgrips for Solar Applications -- Heyco®-Tite UL Listed/Recognized and CSA Certified
from PennEngineering®

Features: Integral Sealing Ring ensures a superior seal at the clearance or threaded mounting hole location, every time. IP 68 Rated. Widest range of approved cable diameters. Cordgrips with an -SM suffix have Skinned-Over Break-Thru glands that offer the flexibility to use from 1 to 31 of the... [See More]

  • Features: LiquidTight
  • Length: 1.68 to 2.93
  • Material: Polyamide / Nylon®
  • Mounting Size: 1 to 2
Sealcon CD09NA-BK Liquid Tight Nylon Strain Relief Dome Nut, 3/8" -- 24600 [CD09NA-BK from Sealcon LLC]
from Waytek, Inc.

Sealcon CD09NA-BK Liquid Tight Nylon Strain Relief Dome Nut. Category: Strain Reliefs. Manufacturer: Sealcon. Resistant to most chemicals and solvents. Flex nut style prevents cable kinking. Easy installation: push cable through strain relief and tighten dome nut. Use minimum size strain relief that... [See More]

  • Features: LiquidTight
  • Diameter: 0.160 to 0.310
  • Material: Polyamide / Nylon®;

    Nylon

  • Operating Temperature: -40 to 100
EMI/RFI Proof Liquid Tight Strain Relief -- 85824600
from Interpower

Flammability Rating: UL 94V-0. Dynamic Temp. Rating: -20 ºC to 80 ºC. Static Temp. Rating: -40 ºC to 100 ºC. Ingress Protection Rating: IP68/69k. NEMA Enclosure Rating: NEMA 6. Cable Diameter: 3.0mm to 6.5mm. Male Thread Type: PG7 / 1/4" NPT. Mounting Hole: 12.0mm. Wrenching... [See More]

  • Features: LiquidTight; Flame Retardant
  • Color: Silver
  • Material: Brass
  • Diameter: 0.118 to 0.256
Metal Liquid Tight Cordgrips -- Heyco®-Tite Solar Masthead®
from PennEngineering®

Features: Break-Thru Skinned-Over glands offer flexibility to use from 1 to 31 of the available holes while still providing a liquid tight seal around the wire. Rolled grease-free threads prevent galling and allow for multiple assemblies and disassemblies. Approved for NEMA 4, 4X, 6 and 6P... [See More]

  • Features: LiquidTight
  • Length: 2.22 to 2.92
  • Material: Stainless Steel
  • Mounting Size: 1 to 2
Sealcon CD09NR-BK Liquid Tight Nylon Strain Relief Dome Nut, 3/8" -- 24601 [CD09NR-BK from Sealcon LLC]
from Waytek, Inc.

Sealcon CD09NR-BK Liquid Tight Nylon Strain Relief Dome Nut. Category: Strain Reliefs. Manufacturer: Sealcon. Resistant to most chemicals and solvents. Flex nut style prevents cable kinking. Easy installation: push cable through strain relief and tighten dome nut. Use minimum size strain relief that... [See More]

  • Features: LiquidTight
  • Diameter: 0.080 to 0.240
  • Material: Polyamide / Nylon®;

    Nylon

  • Operating Temperature: -40 to 100
Liquid Tight Strain Relief - Nickel Plated Brass -- 85824020
from Interpower

Flammability Rating: UL 94V-0. Dynamic Temp. Rating: -20 ºC to 80 ºC. Static Temp. Rating: -40 ºC to 100 ºC. Ingress Protection Rating: IP68/69k. NEMA Enclosure Rating: NEMA 6. Cable Diameter: 4.0mm to 8.0mm. Male Thread Type: 3/8" NPT. Mounting Hole: 17.2mm. Wrenching Flats:... [See More]

  • Features: LiquidTight; Flame Retardant
  • Color: Silver
  • Material: Brass
  • Diameter: 0.157 to 0.315
Sealcon CD13NA-BK Liquid Tight Nylon Strain Relief Dome Nut, 1/2" -- 24602 [CD13NA-BK from Sealcon LLC]
from Waytek, Inc.

Sealcon CD13NA-BK Liquid Tight Nylon Strain Relief Dome Nut. Category: Strain Reliefs. Manufacturer: Sealcon. Use minimum size strain relief that fits your cable. Ideal for control cabinets, car washes, hot tubs, instrumentation, underground for direct burial and underwater to 300 ft. Concentric... [See More]

  • Features: LiquidTight
  • Diameter: 0.240 to 0.470
  • Material: Polyamide / Nylon®;

    Nylon

  • Operating Temperature: -40 to 100
Liquid Tight Strain Relief with Dome Nut -- 85820420
from Interpower

Flammability Rating: UL 94V-0. Dynamic Temp. Rating: -20 ºC to 80 ºC. Static Temp. Rating: -40 ºC to 100 ºC. Ingress Protection Rating: IP68/69k. NEMA Enclosure Rating: NEMA 6. Cable Diameter: 4.0mm to 8.0mm. Male Thread Type: 3/8" NPT. Mounting Hole: 17.2mm. Wrenching Flats:... [See More]

  • Features: LiquidTight; Flame Retardant
  • Color: Black
  • Material: Polyamide / Nylon®
  • Diameter: 0.157 to 0.315
Sealcon CD13NR-BK Liquid Tight Nylon Strain Relief Dome Nut, 1/2" -- 24603 [CD13NR-BK from Sealcon LLC]
from Waytek, Inc.

Sealcon CD13NR-BK Liquid Tight Nylon Strain Relief Dome Nut. Category: Strain Reliefs. Manufacturer: Sealcon. Resistant to most chemicals and solvents. Flex nut style prevents cable kinking. Easy installation: push cable through strain relief and tighten dome nut. Use minimum size strain relief that... [See More]

  • Features: LiquidTight
  • Diameter: 0.200 to 0.350
  • Material: Polyamide / Nylon®;

    Nylon

  • Operating Temperature: -40 to 100
Metric Liquid Tight Strain Relief Flex -- 85820370
from Interpower

Flammability Rating: UL 94V-0. Dynamic Temp. Rating: -20 ºC to 80 ºC. Static Temp. Rating: -40 ºC to 100 ºC. Ingress Protection Rating: IP68/69k. NEMA Enclosure Rating: NEMA 4x and 6. Cable Diameter: 3.0mm to 6.5mm. Male Thread Type: M12 x 1.5mm. Mounting Hole: 12.0mm. Wrenching... [See More]

  • Features: LiquidTight; Flame Retardant
  • Color: Black
  • Material: Polyamide / Nylon®
  • Diameter: 0.118 to 0.256
Sealcon CD21NA-BK Liquid Tight Nylon Strain Relief Dome Nut, 3/4" -- 24604 [CD21NA-BK from Sealcon LLC]
from Waytek, Inc.

Sealcon CD21NA-BK Liquid Tight Nylon Strain Relief Dome Nut. Category: Strain Reliefs. Manufacturer: Sealcon. Resistant to most chemicals and solvents. Flex nut style prevents cable kinking. Easy installation: push cable through strain relief and tighten dome nut. Use minimum size strain relief that... [See More]

  • Features: LiquidTight
  • Diameter: 0.510 to 0.710
  • Material: Polyamide / Nylon®;

    Nylon

  • Operating Temperature: -40 to 100
Mini Dome Liquid Tight Strain Relief -- 85824900
from Interpower

Flammability Rating: UL 94V-0. Dynamic Temp. Rating: -20 ºC to 80 ºC. Static Temp. Rating: -40 ºC to 100 ºC. Ingress Protection Rating: IP68/69k. NEMA Enclosure Rating: NEMA 6. Cable Diameter: 2.0mm to 3.2mm. Male Thread Type: M6 x 1. Mounting Hole: 6.0mm. Wrenching Flats: 8.0mm. [See More]

  • Features: LiquidTight; Flame Retardant
  • Color: Silver
  • Material: Brass
  • Diameter: 0.079 to 0.126
Sealcon CD21NR-BK Liquid Tight Nylon Strain Relief Dome Nut, 3/4" -- 24605 [CD21NR-BK from Sealcon LLC]
from Waytek, Inc.

Sealcon CD21NR-BK Liquid Tight Nylon Strain Relief Dome Nut. Category: Strain Reliefs. Manufacturer: Sealcon. Resistant to most chemicals and solvents. Flex nut style prevents cable kinking. Easy installation: push cable through strain relief and tighten dome nut. Use minimum size strain relief that... [See More]

  • Features: LiquidTight
  • Diameter: 0.350 to 0.630
  • Material: Polyamide / Nylon®;

    Nylon

  • Operating Temperature: -40 to 100
Multi Cable Liquid Tight Strain Relief -- 85825000
from Interpower

Flammability Rating: UL 94V-0. Dynamic Temp. Rating: -20 ºC to 80 ºC. Static Temp. Rating: -40 ºC to 100 ºC. Ingress Protection Rating: IP68/69k. NEMA Enclosure Rating: NEMA 6. Male Thread Type: PG9. Mounting Hole: 15.2mm. Wrenching Flats: 19mm. Number of Holes: 4. Diameter of... [See More]

  • Features: LiquidTight; Flame Retardant
  • Color: Black
  • Material: Polyamide / Nylon®
  • Mounting Size: 0.5984
Sealcon CD29NA-BK Liquid Tight Nylon Strain Relief Dome Nut, 1" -- 24606 [CD29NA-BK from Sealcon LLC]
from Waytek, Inc.

Sealcon CD29NA-BK Liquid Tight Nylon Strain Relief Dome Nut. Category: Strain Reliefs. Manufacturer: Sealcon. Resistant to most chemicals and solvents. Flex nut style prevents cable kinking. Easy installation: push cable through strain relief and tighten dome nut. Use minimum size strain relief that... [See More]

  • Features: LiquidTight
  • Diameter: 0.710 to 0.980
  • Material: Polyamide / Nylon®;

    Nylon

  • Operating Temperature: -40 to 100
Sealcon CD29NR-BK Liquid Tight Nylon Strain Relief Dome Nut, 1" -- 24607 [CD29NR-BK from Sealcon LLC]
from Waytek, Inc.

Sealcon CD29NR-BK Liquid Tight Nylon Strain Relief Dome Nut. Category: Strain Reliefs. Manufacturer: Sealcon. Resistant to most chemicals and solvents. Flex nut style prevents cable kinking. Easy installation: push cable through strain relief and tighten dome nut. Use minimum size strain relief that... [See More]

  • Features: LiquidTight
  • Diameter: 0.510 to 0.790
  • Material: Polyamide / Nylon®;

    Nylon

  • Operating Temperature: -40 to 100
Sealcon CF13NA-BK Liquid Tight Nylon Strain Relief Flex Nut, 1/2" -- 24617 [CF13NA-BK from Sealcon LLC]
from Waytek, Inc.

Sealcon CF13NA-BK Liquid Tight Nylon Strain Relief Flex Nut. Category: Strain Reliefs. Manufacturer: Sealcon. Resistant to most chemicals and solvents. Flex nut style prevents cable kinking. Easy installation: push cable through strain relief and tighten dome nut. Use minimum size strain relief that... [See More]

  • Features: LiquidTight
  • Diameter: 0.240 to 0.470
  • Material: Polyamide / Nylon®;

    Nylon

Sealcon CF13NR-BK Liquid Tight Nylon Strain Relief Flex Nut, 1/2" -- 24618 [CF13NR-BK from Sealcon LLC]
from Waytek, Inc.

Sealcon CF13NR-BK Liquid Tight Nylon Strain Relief Flex Nut. Category: Strain Reliefs. Manufacturer: Sealcon. Resistant to most chemicals and solvents. Flex nut style prevents cable kinking. Easy installation: push cable through strain relief and tighten dome nut. Use minimum size strain relief that... [See More]

  • Features: LiquidTight
  • Diameter: 0.200 to 0.350
  • Material: Polyamide / Nylon®;

    Nylon

  • Operating Temperature: -40 to 100
Sealcon CF21NA-BK Liquid Tight Nylon Strain Relief Flex Nut, 3/4" -- 24619 [CF21NA-BK from Sealcon LLC]
from Waytek, Inc.

Sealcon CF21NA-BK Liquid Tight Nylon Strain Relief Flex Nut. Category: Strain Reliefs. Manufacturer: Sealcon. Resistant to most chemicals and solvents. Flex nut style prevents cable kinking. Easy installation: push cable through strain relief and tighten dome nut. Use minimum size strain relief that... [See More]

  • Features: LiquidTight
  • Diameter: 0.510 to 0.710
  • Material: Polyamide / Nylon®;

    Nylon

  • Operating Temperature: -40 to 100
Sealcon CF21NR-BK Liquid Tight Nylon Strain Relief Flex Nut, 3/4" -- 24620 [CF21NR-BK from Sealcon LLC]
from Waytek, Inc.

Sealcon CF21NR-BK Liquid Tight Nylon Strain Relief Flex Nut. Category: Strain Reliefs. Manufacturer: Sealcon. Resistant to most chemicals and solvents. Flex nut style prevents cable kinking. Easy installation: push cable through strain relief and tighten dome nut. Use minimum size strain relief that... [See More]

  • Features: LiquidTight
  • Diameter: 0.350 to 0.630
  • Material: Polyamide / Nylon®;

    Nylon

  • Operating Temperature: -40 to 100
Sealcon ED13NA-BK Liquid Tight Nylon Strain Relief Dome Elbow, 1/2" -- 24662 [ED13NA-BK from Sealcon LLC]
from Waytek, Inc.

Sealcon ED13NA-BK Liquid Tight Nylon Strain Relief Dome Elbow. Category: Strain Reliefs. Manufacturer: Sealcon. Liquid tight, submersible to 300 ft. Ideal for control cabinets, car washes, hot tubs, instrumentation, underground for direct burial and underwater up to 300ft. Cable Dia.: .24-.47";. [See More]

  • Features: LiquidTight
  • Diameter: 0.240 to 0.470
  • Material: Polyamide / Nylon®;

    Nylon

  • Operating Temperature: -40 to 100
Sealcon ED21NA-BK Liquid Tight Nylon Strain Relief Dome Elbow, 3/4" -- 24664 [ED21NA-BK from Sealcon LLC]
from Waytek, Inc.

Sealcon ED21NA-BK Liquid Tight Nylon Strain Relief Dome Elbow. Category: Strain Reliefs. Manufacturer: Sealcon. Liquid tight, submersible to 300 ft. Ideal for control cabinets, car washes, hot tubs, instrumentation, underground for direct burial and underwater up to 300ft. Cable Dia.: .21-.71";. [See More]

  • Features: LiquidTight
  • Diameter: 0.510 to 0.710
  • Material: Polyamide / Nylon®;

    Nylon

  • Operating Temperature: -40 to 100
Sealcon NN-09-BK Liquid Tight Nylon Strain Relief Lock Nut, 3/8" -- 24640 [NN-09-BK from Sealcon LLC]
from Waytek, Inc.

Sealcon NN-09-BK Liquid Tight Nylon Strain Relief Lock Nut. Category: Strain Reliefs. Manufacturer: Sealcon. Resistant to most chemicals and solvents. Flex nut style prevents cable kinking. Easy installation: push cable through strain relief and tighten dome nut. Use minimum size strain relief that... [See More]

  • Features: LiquidTight
  • Operating Temperature: -40 to 100
  • Material: Polyamide / Nylon®;

    Nylon

Sealcon NN-13-BK Liquid Tight Nylon Strain Relief Lock Nut, 1/2" -- 24641 [NN-13-BK from Sealcon LLC]
from Waytek, Inc.

Sealcon NN-13-BK Liquid Tight Nylon Strain Relief Lock Nut. Category: Strain Reliefs. Manufacturer: Sealcon. Resistant to most chemicals and solvents. Flex nut style prevents cable kinking. Easy installation: push cable through strain relief and tighten dome nut. Use minimum size strain relief that... [See More]

  • Features: LiquidTight
  • Operating Temperature: -40 to 100
  • Material: Polyamide / Nylon®;

    Nylon

Sealcon NN-21-BK Liquid Tight Nylon Strain Relief Lock Nut, 3/4" -- 24642 [NN-21-BK from Sealcon LLC]
from Waytek, Inc.

Sealcon NN-21-BK Liquid Tight Nylon Strain Relief Lock Nut. Category: Strain Reliefs. Manufacturer: Sealcon. Resistant to most chemicals and solvents. Flex nut style prevents cable kinking. Easy installation: push cable through strain relief and tighten dome nut. Use minimum size strain relief that... [See More]

  • Features: LiquidTight
  • Operating Temperature: -40 to 100
  • Material: Polyamide / Nylon®;

    Nylon

Sealcon NN-29-BK Liquid Tight Nylon Strain Relief Lock Nut, 1" -- 24643 [NN-29-BK from Sealcon LLC]
from Waytek, Inc.

Sealcon NN-29-BK Liquid Tight Nylon Strain Relief Lock Nut. Category: Strain Reliefs. Manufacturer: Sealcon. Resistant to most chemicals and solvents. Flex nut style prevents cable kinking. Easy installation: push cable through strain relief and tighten dome nut. Use minimum size strain relief that... [See More]

  • Features: LiquidTight
  • Operating Temperature: -40 to 100
  • Material: Polyamide / Nylon®;

    Nylon

Sealcon NP-07-BK Liquid Tight Nylon Strain Relief Lock Nut, 1/4" -- 24644 [NP-07-BK from Sealcon LLC]
from Waytek, Inc.

Sealcon NP-07-BK Liquid Tight Nylon Strain Relief Lock Nut. Category: Strain Reliefs. Manufacturer: Sealcon. Resistant to most chemicals and solvents. Flex nut style prevents cable kinking. Easy installation: push cable through strain relief and tighten dome nut. Use minimum size strain relief that... [See More]

  • Features: LiquidTight
  • Operating Temperature: -40 to 100
  • Material: Polyamide / Nylon®;

    Nylon

Sealcon SR-07-NY Liquid Tight Nylon Strain Relief Seal Ring, 1/4" -- 24653 [SR-07-NY from Sealcon LLC]
from Waytek, Inc.

Sealcon SR-07-NY Liquid Tight Nylon Strain Relief Seal Ring. Category: Strain Reliefs. Manufacturer: Sealcon. Resistant to most chemicals and solvents. Flex nut style prevents cable kinking. Easy installation: push cable through strain relief and tighten dome nut. Use minimum size strain relief that... [See More]

  • Features: LiquidTight
  • Operating Temperature: -40 to 100
  • Material:

    Plastic

Sealcon SR-11-NY Liquid Tight Nylon Strain Relief Seal Ring, 3/8" -- 24650 [SR-11-NY from Sealcon LLC]
from Waytek, Inc.

Sealcon SR-11-NY Liquid Tight Nylon Strain Relief Seal Ring. Category: Strain Reliefs. Manufacturer: Sealcon. Resistant to most chemicals and solvents. Flex nut style prevents cable kinking. Easy installation: push cable through strain relief and tighten dome nut. Use minimum size strain relief that... [See More]

  • Features: LiquidTight
  • Operating Temperature: -40 to 100
  • Material:

    Plastic

Sealcon SR-13-NY Liquid Tight Nylon Strain Relief Seal Ring, 1/2" -- 24651 [SR-13-NY from Sealcon LLC]
from Waytek, Inc.

Sealcon SR-13-NY Liquid Tight Nylon Strain Relief Seal Ring. Category: Strain Reliefs. Manufacturer: Sealcon. Resistant to most chemicals and solvents. Flex nut style prevents cable kinking. Easy installation: push cable through strain relief and tighten dome nut. Use minimum size strain relief that... [See More]

  • Features: LiquidTight
  • Operating Temperature: -40 to 100
  • Material:

    Plastic

Sealcon SR-34-NY Liquid Tight Nylon Strain Relief Seal Ring, 3/4" -- 24652 [SR-34-NY from Sealcon LLC]
from Waytek, Inc.

Sealcon SR-34-NY Liquid Tight Nylon Strain Relief Seal Ring. Category: Strain Reliefs. Manufacturer: Sealcon. Resistant to most chemicals and solvents. Flex nut style prevents cable kinking. Easy installation: push cable through strain relief and tighten dome nut. Use minimum size strain relief that... [See More]

  • Features: LiquidTight
  • Operating Temperature: -40 to 100
  • Material:

    Plastic

SKINDICHT® CN-M: Metric -- 52032580
from LAPP

High quality and durability are synonymous with the Lapp family of products, and the EPIC ® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC ® connectors offer performance you can count on, providing secure and reliable electrical... [See More]

  • Features: LiquidTight
  • Material: Steel; Chromium-nickel Steel, FPM
  • Type: metalic Cable Connector
  • Diameter: 0.140 to 0.200
Flexible Cord/Cable Connector -- CG-3150
from O-Z/Gedney

STRAIGHT MALE TYPE. ALUMINUM (BODY), COPPER FREE ALUMINUM (CAP), NEOPRENE (GROMMET), STEEL/NON-STICK (WASHER) MATERIAL. 0.94 INCH DIA SIZE. UL 514B, CSA C22.2 APPROVAL. LIQUID TIGHT, STRAIN RELIEF, DRY/WET/HAZARDOUS LOCATION APPLICATION. 1/2 INCH THREAD SIZE. 0.312 TO 0.437 INCH CORD SIZE. ENCLOSURE... [See More]

  • Features: LiquidTight
  • Diameter: 0.940
  • Material: Aluminum; Steel; Aluminum (Body), Copper Free Aluminum (Cap), Neoprene (Grommet), Steel/Non-Stick (Washer)
Liquid Tight Nylon Strain Relief Fitting -- CD20MA-BK-N
from Hi-Tech Controls, Inc.

This Nylon Strain Relief with M20 x 1.5 Metric Thread will provide your application with a product made of exceptional quality. Modularity: The Strain Relief allows you to increase and decrease the cable opening by just swapping out the standard and reduced inserts. The self locking ACME thread on... [See More]

  • Features: LiquidTight
  • Color: Black
  • Material: Polyamide / Nylon®
  • Diameter: 0.470
SKINDICHT® SHV -- 52002530
from LAPP

High quality and durability are synonymous with the Lapp family of products, and the EPIC ® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC ® connectors offer performance you can count on, providing secure and reliable electrical... [See More]

  • Features: LiquidTight
  • Material: Brass; Nickel-plated Brass, CR, NBR
  • Type: metalic Cable Connector
  • Diameter: 0.149 to 0.189
Flexible Cord/Cable Connector -- CGA-100-562
from O-Z/Gedney

STRAIGHT TYPE. ZINC CHROMATE PRIMER UNDER ALUMINUM/GRAY VINYL ENAMEL COPPER FREE ALUMINUM, NEOPRENE GROMMET MATERIAL. 1-11/16 INCH DIA X 2-5/16 INCH L SIZE. OIL TIGHT, STRAIN RELIEF, WATER TIGHT APPLICATION. 1 INCH THREAD SIZE. 0.438 TO 0.562 INCH CORD SIZE. THROAT INNER DIAMETER 1 INCH. CGA MODEL [See More]

  • Features: LiquidTight
  • Diameter: 1.688
  • Material: Aluminum; ZINC CHROMATE PRIMER UNDER ALUMINUM/GRAY VINYL ENAMEL COPPER FREE ALUMINUM, NEOPRENE GROMMET
  • Length: 2.31
SKINDICHT® SHV-M -- 52105270
from LAPP

High quality and durability are synonymous with the Lapp family of products, and the EPIC ® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC ® connectors offer performance you can count on, providing secure and reliable electrical... [See More]

  • Features: LiquidTight
  • Material: Brass; Nickel-plated Brass, CR, NBR
  • Type: metalic Cable Connector
  • Diameter: 0.118 to 0.189
Flexible Cord/Cable Connector -- CGA-9100-562
from O-Z/Gedney

90 DEG TYPE. ZINC CHROMATE PRIMER UNDER ALUMINUM/GRAY VINYL ENAMEL COPPER FREE ALUMINUM, NEOPRENE GROMMET MATERIAL. 1-11/16 INCH DIA X 2-3/8 INCH L SIZE. OIL TIGHT, STRAIN RELIEF, WATER TIGHT APPLICATION. 1 INCH THREAD SIZE. 0.438 TO 0.562 INCH CORD SIZE. THROAT INNER DIAMETER 0.99 INCH. CGA MODEL [See More]

  • Features: LiquidTight
  • Diameter: 1.688
  • Material: Aluminum; ZINC CHROMATE PRIMER UNDER ALUMINUM/GRAY VINYL ENAMEL COPPER FREE ALUMINUM, NEOPRENE GROMMET
  • Length: 2.38
SKINDICHT® SHVE-M: Metric -- 52106860
from LAPP

High quality and durability are synonymous with the Lapp family of products, and the EPIC ® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC ® connectors offer performance you can count on, providing secure and reliable electrical... [See More]

  • Features: LiquidTight
  • Material: Brass; Nickel-plated Brass, CR, NBR
  • Type: metalic Cable Connector
  • Length: ? to 1.04
Flexible Cord/Cable Connector -- SR-100-1000
from O-Z/Gedney

STRAIGHT MALE TYPE. ZINC PLATED MALLEABLE IRON BODY/GLAND NUT, NEOPRENE GROMMET, NYLON GRIPPER, PVC/BUNA-N SEALING RING, ZINC PLATED STEEL LOCKNUT MATERIAL. 1-5/8 INCH DIA X 1-1/4 INCH L SIZE. UL, CSA APPROVAL. LIQUID TIGHT, OIL TIGHT, RAIN TIGHT, STRAIN RELIEF, WET/HAZARDOUS LOCATION APPLICATION. 1... [See More]

  • Features: LiquidTight
  • Diameter: 1.625
  • Material: Steel; Polyamide / Nylon®; Zinc Plated Malleable Iron Body/Gland Nut, Neoprene Grommet, Nylon Gripper, PVC/Buna-N Sealing Ring, Zinc Plated Steel Locknut
  • Length: 1.25
SKINTOP® BT-M: Metric -- 53017420
from LAPP

High quality and durability are synonymous with the Lapp family of products, and the EPIC ® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC ® connectors offer performance you can count on, providing secure and reliable electrical... [See More]

  • Features: LiquidTight
  • Material: Polyamide / Nylon®; CR
  • Type: Non-metalic Cable Connector
  • Color: Gray
Flexible Cord/Cable Connector -- SR-10010
from O-Z/Gedney

STRAIGHT MALE TYPE. ZINC PLATED MALLEABLE IRON BODY, PVC GROMMET MATERIAL. 1-5/8 INCH DIA X 1-1/4 INCH L SIZE. UL, CSA APPROVAL. OIL TIGHT, WATERTIGHT, STRAIN RELIEF, HAZARDOUS LOCATION APPLICATION. 1 INCH THREAD SIZE. 0.9 TO 1 INCH CORD SIZE. THROAT INNER DIAMETER 0.96 INCH. TEMPERATURE RATING 90... [See More]

  • Features: LiquidTight
  • Diameter: 1.625
  • Material: PVC; Zinc Plated Malleable Iron Body, PVC Grommet
  • Length: 1.25
SKINTOP® CLICK FLEX -- 53112906
from LAPP

High quality and durability are synonymous with the Lapp family of products, and the EPIC ® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC ® connectors offer performance you can count on, providing secure and reliable electrical... [See More]

  • Features: LiquidTight
  • Material: Polyamide / Nylon®; Elastomer, CR
  • Type: Non-metalic Cable Connector
  • Color: Gray
Flexible Cord/Cable Connector -- SR-9-10010
from O-Z/Gedney

90 DEG TYPE. ZINC PLATED MALLEABLE IRON BODY, PVC GROMMET MATERIAL. 1-5/8 INCH DIA X 2 INCH L SIZE. OIL TIGHT, STRAIN RELIEF, WATER TIGHT APPLICATION. 1 INCH THREAD SIZE. 0.9 TO 1 INCH CORD SIZE. THROAT INNER DIAMETER 0.95 INCH. SR MODEL [See More]

  • Features: LiquidTight
  • Diameter: 1.625
  • Material: PVC; ZINC PLATED MALLEABLE IRON BODY, PVC GROMMET
  • Length: 2
SKINTOP® CLICK-R: Reducer Bushing -- 53112879
from LAPP

High quality and durability are synonymous with the Lapp family of products, and the EPIC ® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC ® connectors offer performance you can count on, providing secure and reliable electrical... [See More]

  • Features: LiquidTight
  • Material: Polyamide / Nylon®; Elastomer
  • Type: Non-metalic Cable Connector
  • Color: Gray
Flexible Cord/Cable Connector -- SR-9100-1000
from O-Z/Gedney

90 DEG MALE TYPE. ZINC PLATED MALLEABLE IRON BODY/GLAND NUT, NEOPRENE GROMMET, NYLON GRIPPER, PVC/BUNA-N SEALING RING, ZINC PLATED STEEL LOCKNUT MATERIAL. 1-7/8 INCH DIA X 2-1/2 INCH L SIZE. UL, CSA APPROVAL. LIQUID TIGHT, OIL TIGHT, RAIN TIGHT, STRAIN RELIEF, WET/HAZARDOUS LOCATION APPLICATION. 1... [See More]

  • Features: LiquidTight
  • Diameter: 1.875
  • Material: Steel; Polyamide / Nylon®; Zinc Plated Malleable Iron Body/Gland Nut, Neoprene Grommet, Nylon Gripper, PVC/Buna-N Sealing Ring, Zinc Plated Steel Locknut
  • Length: 2.5
SKINTOP® COLD-R: Reducer Bushing -- 53113600
from LAPP

High quality and durability are synonymous with the Lapp family of products, and the EPIC ® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC ® connectors offer performance you can count on, providing secure and reliable electrical... [See More]

  • Features: LiquidTight
  • Material: Brass; Polyamide / Nylon®; Nickel-plated Brass, Silicone
  • Type: metalic Cable Connector
  • Diameter: 0.039 to 0.197
Flexible Cord/Cable Connector with Grip -- CGA-100-562M
from O-Z/Gedney

UL, CSA APPROVAL. OIL/WATER TIGHT APPLICATION. STRAIGHT MALE CONNECTOR TYPE. 1 INCH NPT THREAD SIZE. 0.438 TO 0.562 INCH CORD SIZE. STAINLESS STEEL MESH MATERIAL. COPPER FREE ALUMINUM CONNECTOR MATERIAL. APPLICABLE STANDARD FEDERAL W-F-406E. CGA MODEL [See More]

  • Features: LiquidTight
SKINTOP® INOX-R: Reducer Bushing -- 53806749
from LAPP

High quality and durability are synonymous with the Lapp family of products, and the EPIC ® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC ® connectors offer performance you can count on, providing secure and reliable electrical... [See More]

  • Features: LiquidTight
  • Material: Steel; Polyamide / Nylon®; Stainless Steel V4.A, Silicone
  • Type: metalic Cable Connector
  • Diameter: 0.118 to 0.197
Flexible Cord/Cable Connector with Grip -- CGA-9100-562M
from O-Z/Gedney

UL, CSA APPROVAL. OIL/WATER TIGHT APPLICATION. 90 DEG MALE CONNECTOR TYPE. 1 INCH NPT THREAD SIZE. 0.438 TO 0.562 INCH CORD SIZE. STAINLESS STEEL MESH MATERIAL. COPPER FREE ALUMINUM CONNECTOR MATERIAL. APPLICABLE STANDARD FEDERAL W-F-406E. CGA MODEL [See More]

  • Features: LiquidTight
SKINTOP® K-M: ATEX plus: Black -- 54115200
from LAPP

High quality and durability are synonymous with the Lapp family of products, and the EPIC ® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC ® connectors offer performance you can count on, providing secure and reliable electrical... [See More]

  • Features: LiquidTight
  • Material: Polyamide / Nylon®; Elastomer, CR
  • Type: Non-metalic Cable Connector
  • Color: Black
Flexible Cord/Cable Support Wedging Assembly -- C-2004-1
from O-Z/Gedney

MULTIPLE SEGMENT PLUG, COMPOUND TYPE. HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL. 3-1/8 INCH DIA X 3-1/2 INCH H SIZE. NON-ARMORED CABLE TYPE. UL 514B APPROVAL. WATERTIGHT SEAL APPLICATION. 1 TO 4 (SAME SIZE) CONDUCTOR(S). 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 KCMIL... [See More]

  • Features: LiquidTight
  • Diameter: 3.125
  • Material: Hot Dip Galvanized Malleable/Ductile Iron
SKINTOP® MS-M BRUSH -- 53112500
from LAPP

High quality and durability are synonymous with the Lapp family of products, and the EPIC ® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC ® connectors offer performance you can count on, providing secure and reliable electrical... [See More]

  • Features: EMI / RFI Shielding; LiquidTight
  • Material: Brass; Polyamide / Nylon®; Nickel-plated Brass, Elastomer
  • Type: metalic Cable Connector
  • Diameter: 2.285 to 2.679
SKINTOP® MS-M-SC -- 53112610
from LAPP

High quality and durability are synonymous with the Lapp family of products, and the EPIC ® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC ® connectors offer performance you can count on, providing secure and reliable electrical... [See More]

  • Features: EMI / RFI Shielding; LiquidTight
  • Material: Brass; Polyamide / Nylon®; Nickel-plated Brass, CR, NBR
  • Type: metalic Cable Connector
  • Diameter: 0.137 to 0.275
SKINTOP® MS-M-XL: Standard -- 53112005
from LAPP

High quality and durability are synonymous with the Lapp family of products, and the EPIC ® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC ® connectors offer performance you can count on, providing secure and reliable electrical... [See More]

  • Features: LiquidTight
  • Material: Brass; Polyamide / Nylon®; Nickel-plated Brass, CR, NBR
  • Type: metalic Cable Connector
  • Diameter: 0.118 to 0.275
SKINTOP® MS-M: Standard -- 53112000
from LAPP

High quality and durability are synonymous with the Lapp family of products, and the EPIC ® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC ® connectors offer performance you can count on, providing secure and reliable electrical... [See More]

  • Features: LiquidTight
  • Material: Brass; Polyamide / Nylon®; Nickel-plated Brass, CR, NBR
  • Type: metalic Cable Connector
  • Diameter: 0.118 to 0.275
SKINTOP® MS-NPT: Standard -- 53112004
from LAPP

High quality and durability are synonymous with the Lapp family of products, and the EPIC ® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC ® connectors offer performance you can count on, providing secure and reliable electrical... [See More]

  • Features: LiquidTight
  • Material: Brass; Polyamide / Nylon®; Nickel-plated Brass, CR, NBR
  • Type: metalic Cable Connector
  • Diameter: 0.137 to 0.275
SKINTOP® SL FLEX: Standard PG -- S1307
from LAPP

High quality and durability are synonymous with the Lapp family of products, and the EPIC ® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC ® connectors offer performance you can count on, providing secure and reliable electrical... [See More]

  • Features: LiquidTight
  • Material: Polyamide / Nylon®; CR
  • Type: Non-metalic Cable Connector
  • Color: Gray
SKINTOP® SLM: Non-Metallic Strain Relief - Metric -- S1607
from LAPP

High quality and durability are synonymous with the Lapp family of products, and the EPIC ® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC ® connectors offer performance you can count on, providing secure and reliable electrical... [See More]

  • Features: LiquidTight
  • Color: Gray
  • Type: Non-metalic Cable Connector
  • Diameter: 0.039 to 0.197
SKINTOP® SOLAR (plus) -- 53113321
from LAPP

High quality and durability are synonymous with the Lapp family of products, and the EPIC ® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC ® connectors offer performance you can count on, providing secure and reliable electrical... [See More]

  • Features: LiquidTight
  • Material: Polycarbonate, Silicone
  • Type: Non-metalic Cable Connector
  • Color: Black
SKINTOP® ST-HF-M: Standard -- 53111407
from LAPP

High quality and durability are synonymous with the Lapp family of products, and the EPIC ® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC ® connectors offer performance you can count on, providing secure and reliable electrical... [See More]

  • Features: LiquidTight
  • Material: Polyamide / Nylon®; Halogen-free Polyamide
  • Type: Non-metalic Cable Connector
  • Color: Light Gray