EMI / RFI Shielding Strain Reliefs
Last Updated: April 1, 2025
Description
EMI/RFI Shielding Strain Reliefs are specialized components designed to protect cables and connectors from electromagnetic interference (EMI) and radio frequency interference (RFI). They serve the dual purpose of providing strain relief to prevent mechanical stress on cables and shielding to block unwanted electromagnetic signals.
Working Principle
EMI/RFI Shielding Strain Reliefs work by incorporating conductive materials that create a barrier around cables and connectors. This barrier prevents external electromagnetic signals from interfering with the signals within the cables and vice versa. The shielding is typically achieved through materials such as conductive coatings or braided shields that absorb or reflect electromagnetic waves. This is crucial in maintaining the integrity of signal transmission and ensuring the reliable operation of electronic devices.
Applications
EMI/RFI Shielding Strain Reliefs are used in a variety of industries where electromagnetic interference can be a concern. Specific examples include:
- Aerospace: Protecting communication and navigation systems from interference.
- Medical Equipment: Ensuring the accuracy and reliability of sensitive diagnostic devices.
- Military: Shielding critical communication and control systems from electronic warfare.
- Telecommunications: Maintaining signal clarity in high-frequency data transmission.
Advantages over other Strain Reliefs
Compared to standard strain reliefs, EMI/RFI Shielding Strain Reliefs offer the added benefit of electromagnetic protection. This makes them particularly advantageous in environments with high levels of electromagnetic noise, such as industrial settings with variable frequency drives or areas with dense electronic equipment. They provide both mechanical support and electromagnetic shielding, reducing the need for additional protective measures.
Limitations
One limitation of EMI/RFI Shielding Strain Reliefs is that they may not be necessary in environments with minimal electromagnetic interference, potentially leading to unnecessary costs. Additionally, the effectiveness of the shielding can be compromised if not properly installed or if the conductive materials degrade over time.
Considerations
When selecting EMI/RFI Shielding Strain Reliefs, several factors should be considered:
- Initial Costs: These components can be more expensive than standard strain reliefs due to the added materials and complexity.
- Operating Expense: While they provide significant protection, the cost of maintaining and replacing these components should be factored into the overall budget.
- Durability: The longevity of the shielding effectiveness depends on the quality of materials and the environmental conditions.
- Replacement and Maintenance Costs: Regular inspections and potential replacements are necessary to ensure continued protection against EMI/RFI.
from LAPP
High quality and durability are synonymous with the Lapp family of products, and the EPIC ® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC ® connectors offer performance you can count on, providing secure and reliable electrical... [See More]
- Features: EMI / RFI Shielding; LiquidTight
- Material: Brass; Polyamide / Nylon®; Nickel-plated Brass, Elastomer
- Type: metalic Cable Connector
- Diameter: 2.285 to 2.679
from icotek GmbH
The KVT-EMC brackets in combination with the split cable glands KVT and QVT combine routing, EMC shielding and strain relief. Cables pass through the split cable glands and lead directly into the EMC clamps. Separte functions according to regulations - carried out quickly and easily!. Advantages. [See More]
- Features: EMI / RFI Shielding
- Diameter: 0.059 to 0.433
- Material: Steel
from LAPP
High quality and durability are synonymous with the Lapp family of products, and the EPIC ® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC ® connectors offer performance you can count on, providing secure and reliable electrical... [See More]
- Features: EMI / RFI Shielding; LiquidTight
- Material: Brass; Polyamide / Nylon®; Nickel-plated Brass, CR, NBR
- Type: metalic Cable Connector
- Diameter: 0.137 to 0.275
from icotek GmbH
The RLFZ is a further development of the EMC clamp assembly. The combination of EMC shielding and strain relief is the key feature of this system. Thus the specification according to EN 50262 / EN 62444 is achieved. There are 10 different carriers available, which can be user configured with up to... [See More]
- Features: EMI / RFI Shielding
- Diameter: 0.059 to 0.433
- Material: Stainless Steel
- Length: 1.62 to 7.15
from icotek GmbH
The SF|RLFZ is based upon the RLFZ clamp assembly, which is mounted on SNAP-feet for 35 mm DIN rails shape H. There are 10 different carriers available, which can be user configured with up to 12 SKL shield clamps. Advantages. High packing density due to optimized arrangement. Possibility to... [See More]
- Features: EMI / RFI Shielding
- Diameter: 0.059 to 0.433
- Material: Stainless Steel
- Length: 1.62 to 7.15
from icotek GmbH
LFZ|SKL shield clamps can be used for shielding single cables. The shield clamps are easy to use and enable a reliable shielding of cables. Cables are secured with a cable tie. Strain relief in accordance with EN 50262 / EN 62444 standards is achieved. Shield clamps are easily attached to mounting... [See More]
- Features: EMI / RFI Shielding
- Diameter: 0.059 to 1.142
- Material: Stainless Steel
from icotek GmbH
Comparable with the PFK|SKL range, the PFKZ|SKL shield clamps can be used for shielding single cables. The PFKZ range provides the possibility to affix the cable with a cable tie. Strain relief in accordance with EN 50262 / EN 62444 standards is achieved. PFKZ|SKL clamps are used where a screw... [See More]
- Features: EMI / RFI Shielding
- Diameter: 0.059 to 0.433
- Material: Stainless Steel
from icotek GmbH
Comparable with the PFS|SKL range, the PFSZ|SKL shield clamps can be used for shielding single cables. They are used for mounting on 10 × 3 mm bus bars. The PFSZ range provides possibility to fix the cable with a cable tie. Strain relief in accordance with EN 50262 / EN 62444 is achieved. [See More]
- Features: EMI / RFI Shielding
- Diameter: 0.059 to 0.433
- Material: Stainless Steel
from icotek GmbH
The shield clamps SFZ|SKL are used for shielding single cables in combination with strain relief. Simple to use and effective shielding of cables. Cables are secured with a cable tie. Strain relief in accordance with EN 50262 / EN 62444 is achieved. For assembly on 35 mm DIN rails. Advantages. [See More]
- Features: EMI / RFI Shielding
- Diameter: 0.059 to 1.142
- Material: Stainless Steel
from icotek GmbH
The EMC terminal clamp STFZ|SKL combines the functions strain relief, cable guidance and shielding of signal cables on decentralized bus-modules of numerous manufacturers. Available in two versions for 1 or 2 lines. The STFZ2 is used for analog I/O modules using two actuators/sensors. For the... [See More]
- Features: EMI / RFI Shielding
- Diameter: 0.059 to 0.315
- Material: Stainless Steel