Metallic Cable Connector Strain Reliefs

Last Updated: April 1, 2025

Description

Metallic cable connector strain reliefs are devices designed to secure and protect cables at their connection points. They prevent cables from being pulled out of connectors and protect them from mechanical stress, ensuring the integrity and longevity of the cable connections.

Working Principle

Metallic cable connector strain reliefs work by absorbing and distributing the mechanical forces exerted on cables, such as push and pull forces. This prevents the cables from being damaged or disconnected from their connectors. By providing a secure grip on the cable, these strain reliefs help maintain electrical continuity and protect against wear and tear, which is crucial for the reliable operation of electrical systems.

Applications

Metallic cable connector strain reliefs are commonly used in various industrial and commercial settings. For example, they are essential in manufacturing facilities where machinery and equipment are subject to constant movement and vibration. They are also used in telecommunications to secure cables in network installations and in the automotive industry to protect wiring harnesses in vehicles.

Advantages over other Strain Reliefs

Metallic strain reliefs offer several advantages over other types, such as plastic or rubber strain reliefs. They provide superior durability and resistance to environmental factors like temperature fluctuations and chemical exposure. This makes them ideal for harsh environments where other materials might degrade or fail. Additionally, metallic strain reliefs can offer better mechanical strength, ensuring a more secure grip on the cable.

Limitations

One limitation of metallic cable connector strain reliefs is their susceptibility to corrosion if not properly coated or treated, especially in environments with high humidity or exposure to corrosive substances. They can also be heavier and more expensive than their plastic counterparts, which might be a consideration in applications where weight and cost are critical factors.

Considerations

When selecting metallic cable connector strain reliefs, it is important to consider the initial cost and the potential for higher operating expenses due to maintenance needs. While they offer excellent durability, the cost of replacement and maintenance can be higher compared to non-metallic options. Additionally, ensuring the correct fit and installation is crucial to maximize their effectiveness and longevity. Proper material selection and protective coatings can mitigate issues related to corrosion and extend the lifespan of the strain reliefs.

20 Results
Brass Strain Relief Connectors for Flat & Festoon Cable with PG Thread -- SKINDICHT® SVF
from LAPP

The SKINDICHT ® SVF is a compact strain relief connector made of nickel-plated brass for flat cable. The special neoprene bushing provides a flexible seal over a wide range of cable widths. Ideal for use with ÖLFLEX ® FLAT, ÖLFLEX ® LIFT F, or ÖLFLEX ® CRANE F. [See More]

  • Type: Cable Bushing; metalic Cable Connector
  • Length: 1.08 to 1.64
  • Material: Brass; Neoprene, Nickel-Plated Brass
  • Operating Temperature: -20 to 100
SKINDICHT® CN-M: Metric -- 52032580
from LAPP

High quality and durability are synonymous with the Lapp family of products, and the EPIC ® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC ® connectors offer performance you can count on, providing secure and reliable electrical... [See More]

  • Type: metalic Cable Connector
  • Diameter: 0.140 to 0.200
  • Material: Steel; Chromium-nickel Steel, FPM
  • Length: ? to 1.06
SKINDICHT® RWV -- 52004180
from LAPP

High quality and durability are synonymous with the Lapp family of products, and the EPIC ® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC ® connectors offer performance you can count on, providing secure and reliable electrical... [See More]

  • Type: metalic Cable Connector
  • Diameter: 0.197
  • Material: Brass; Die-cast Zinc, Nickel-plated Brass, CR, NBR
  • Length: ? to 1.02
SKINDICHT® SH -- 52000830
from LAPP

High quality and durability are synonymous with the Lapp family of products, and the EPIC ® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC ® connectors offer performance you can count on, providing secure and reliable electrical... [See More]

  • Type: metalic Cable Connector
  • Diameter: 0.315 to 0.394
  • Material: Brass; Nickel-plated Brass
  • Length: ? to 0.6890
SKINDICHT® SHV -- 52002530
from LAPP

High quality and durability are synonymous with the Lapp family of products, and the EPIC ® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC ® connectors offer performance you can count on, providing secure and reliable electrical... [See More]

  • Type: metalic Cable Connector
  • Diameter: 0.149 to 0.189
  • Material: Brass; Nickel-plated Brass, CR, NBR
  • Length: ? to 1.02
SKINDICHT® SHV-M -- 52105270
from LAPP

High quality and durability are synonymous with the Lapp family of products, and the EPIC ® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC ® connectors offer performance you can count on, providing secure and reliable electrical... [See More]

  • Type: metalic Cable Connector
  • Diameter: 0.118 to 0.189
  • Material: Brass; Nickel-plated Brass, CR, NBR
  • Length: ? to 1.02
SKINDICHT® SHVE-M: Metric -- 52106860
from LAPP

High quality and durability are synonymous with the Lapp family of products, and the EPIC ® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC ® connectors offer performance you can count on, providing secure and reliable electrical... [See More]

  • Type: metalic Cable Connector
  • Length: ? to 1.04
  • Material: Brass; Nickel-plated Brass, CR, NBR
  • Mounting Size: 0.6300
SKINDICHT® SHZ-M: Metric -- 52106700
from LAPP

High quality and durability are synonymous with the Lapp family of products, and the EPIC ® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC ® connectors offer performance you can count on, providing secure and reliable electrical... [See More]

  • Type: metalic Cable Connector
  • Diameter: 0.216 to 0.256
  • Material: Brass; Nickel-plated Brass, CR, NBR
  • Length: ? to 1.18
SKINDICHT® SK -- 51712740
from LAPP

High quality and durability are synonymous with the Lapp family of products, and the EPIC ® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC ® connectors offer performance you can count on, providing secure and reliable electrical... [See More]

  • Type: metalic Cable Connector
  • Diameter: 0.788 to 1.221
  • Material: Brass; Nickel-plated Brass
  • Length: ? to 1.02
SKINDICHT® SKZ-M: Metric -- 52106800
from LAPP

High quality and durability are synonymous with the Lapp family of products, and the EPIC ® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC ® connectors offer performance you can count on, providing secure and reliable electrical... [See More]

  • Type: metalic Cable Connector
  • Diameter: 0.197 to 0.315
  • Material: Brass; Nickel-plated Brass, Neoprene, NBR
  • Length: ? to 1.14
SKINDICHT® SR-M: Metric -- 52106410
from LAPP

High quality and durability are synonymous with the Lapp family of products, and the EPIC ® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC ® connectors offer performance you can count on, providing secure and reliable electrical... [See More]

  • Type: metalic Cable Connector
  • Diameter: 0.157 to 0.197
  • Material: Brass; Nickel-plated Brass, NBR, CR
  • Length: ? to 1.93
SKINDICHT® SVRE-M: Metric -- 52104980
from LAPP

High quality and durability are synonymous with the Lapp family of products, and the EPIC ® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC ® connectors offer performance you can count on, providing secure and reliable electrical... [See More]

  • Type: metalic Cable Connector
  • Diameter: 0.200 to 0.310
  • Material: Brass; Nickel-plated Brass, CR, NBR
  • Length: ? to 0.8510
SKINTOP® COLD-R: Reducer Bushing -- 53113600
from LAPP

High quality and durability are synonymous with the Lapp family of products, and the EPIC ® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC ® connectors offer performance you can count on, providing secure and reliable electrical... [See More]

  • Type: metalic Cable Connector
  • Diameter: 0.039 to 0.197
  • Material: Brass; Polyamide / Nylon®; Nickel-plated Brass, Silicone
  • Length: ? to 1.04
SKINTOP® INOX-R: Reducer Bushing -- 53806749
from LAPP

High quality and durability are synonymous with the Lapp family of products, and the EPIC ® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC ® connectors offer performance you can count on, providing secure and reliable electrical... [See More]

  • Type: metalic Cable Connector
  • Diameter: 0.118 to 0.197
  • Material: Steel; Polyamide / Nylon®; Stainless Steel V4.A, Silicone
  • Length: ? to 1.15
SKINTOP® MS-M ATEX: Standard -- 53112700
from LAPP

High quality and durability are synonymous with the Lapp family of products, and the EPIC ® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC ® connectors offer performance you can count on, providing secure and reliable electrical... [See More]

  • Type: metalic Cable Connector
  • Diameter: 0.118 to 0.275
  • Material: Brass; Polyamide / Nylon®; Nickel-plated Brass, CR, NBR
  • Length: ? to 1.04
SKINTOP® MS-M BRUSH -- 53112500
from LAPP

High quality and durability are synonymous with the Lapp family of products, and the EPIC ® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC ® connectors offer performance you can count on, providing secure and reliable electrical... [See More]

  • Type: metalic Cable Connector
  • Diameter: 2.285 to 2.679
  • Material: Brass; Polyamide / Nylon®; Nickel-plated Brass, Elastomer
  • Length: ? to 4.14
SKINTOP® MS-M-SC -- 53112610
from LAPP

High quality and durability are synonymous with the Lapp family of products, and the EPIC ® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC ® connectors offer performance you can count on, providing secure and reliable electrical... [See More]

  • Type: metalic Cable Connector
  • Diameter: 0.137 to 0.275
  • Material: Brass; Polyamide / Nylon®; Nickel-plated Brass, CR, NBR
  • Length: ? to 1.04
SKINTOP® MS-M-XL: Standard -- 53112005
from LAPP

High quality and durability are synonymous with the Lapp family of products, and the EPIC ® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC ® connectors offer performance you can count on, providing secure and reliable electrical... [See More]

  • Type: metalic Cable Connector
  • Diameter: 0.118 to 0.275
  • Material: Brass; Polyamide / Nylon®; Nickel-plated Brass, CR, NBR
  • Length: ? to 1.29
SKINTOP® MS-M: Standard -- 53112000
from LAPP

High quality and durability are synonymous with the Lapp family of products, and the EPIC ® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC ® connectors offer performance you can count on, providing secure and reliable electrical... [See More]

  • Type: metalic Cable Connector
  • Diameter: 0.118 to 0.275
  • Material: Brass; Polyamide / Nylon®; Nickel-plated Brass, CR, NBR
  • Length: ? to 1.04
SKINTOP® MS-NPT: Standard -- 53112004
from LAPP

High quality and durability are synonymous with the Lapp family of products, and the EPIC ® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC ® connectors offer performance you can count on, providing secure and reliable electrical... [See More]

  • Type: metalic Cable Connector
  • Diameter: 0.137 to 0.275
  • Material: Brass; Polyamide / Nylon®; Nickel-plated Brass, CR, NBR
  • Length: ? to 1.42