Nylon® / Polyamide Strain Reliefs

88 Results
Grommet Edging, Slot Strip, Nylon, Natur -- GE192-L [GE192-L from Panduit Corp.]
from Heilind Electronics, Inc.

Grommet Edging, Slot Strip, Nylon, Natur [See More]

  • Material: Polyamide / Nylon®
90º Liquid Tight Strain Relief Snap Elbow -- 85822020
from Interpower

Flammability Rating: UL 94V-0. Dynamic Temp. Rating: -20 ºC to 80 ºC. Static Temp. Rating: -40 ºC to 100 ºC. Ingress Protection Rating: IP68/69k. NEMA Enclosure Rating: NEMA 6. Cable Diameter: 4.0mm to 8.0mm. Male Thread Type: 3/8" NPT. Mounting Hole: 17.2mm. Wrenching Flats:... [See More]

  • Material: Polyamide / Nylon®
  • Diameter: 0.157 to 0.315
  • Color: Black
  • Mounting Size: 0.6772
Snap Bushings -- 2003N [2003N from Heyco Products, Inc.]
from bisco industries

Snap Bushings [See More]

  • Material: Polyamide / Nylon®; Nylon 6/6
  • Type: Cable Bushing
Connector Strain Relief -- 1-746601-1
from TE Connectivity

Body Features. Primary Product Color  : Black. Primary Product Material  : Nylon. Industry Standards. Compatible With Agency/Standards Products  : UL, CSA. Compatible With Approved Standards Products  : CSA LR7189, UL E28476. Packaging Features. Packaging Method  :... [See More]

  • Material: Polyamide / Nylon®; Nylon
Heyco 3200 Straight Cordgrip .230" to .546", 1/2 Thread Size, Black -- 24593 [3200 from Heyco Products, Inc.]
from Waytek, Inc.

Heyco 3200 Straight Cordgrip. Category: Strain Reliefs. Manufacturer: Heyco. NEMA type 6 enclosures (IP68). Flammability rating 94V-2. Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents. Use minimum size strain relief that fits your cable. Use with service cord. [See More]

  • Material: Polyamide / Nylon®;

    Nylon

  • Operating Temperature: -20 to 100
  • Diameter: 0.230 to 0.546
Liquid Tight Cordgrips -- Heyco®-Tite Solar Masthead® II
from PennEngineering®

Features: Break-Thru Skinned-Over glands in the Solar Masthead II Cordgrips offer flexibility to use from 1 to 31 of the available holes while still providing a liquid tight seal around the wire. IP 68 Rated. Approved for NEMA 4, 4X, 6 and 6P applications. Integral Sealing Ring ensures a superior... [See More]

  • Material: Polyamide / Nylon®
  • Mounting Size: 0.7500 to 2
  • Length: 1.68 to 2.93
  • Operating Temperature: -40 to 115
90º Liquid Tight Strain Relief Snap Elbow with Dome Nut -- 85822420
from Interpower

Flammability Rating: UL 94V-0. Dynamic Temp. Rating: -20 ºC to 80 ºC. Static Temp. Rating: -40 ºC to 100 ºC. Ingress Protection Rating: IP68/69k. NEMA Enclosure Rating: NEMA 6. Cable Diameter: 4.0mm to 8.0mm. Male Thread Type: 3/8" NPT. Mounting Hole: 17.2mm. Wrenching Flats:... [See More]

  • Material: Polyamide / Nylon®
  • Diameter: 0.157 to 0.315
  • Color: Black
  • Mounting Size: 0.6772
Snap-in Liquid Tight Bushings -- 4014B [4014B from Heyco Products, Inc.]
from bisco industries

Snap-in Liquid Tight Bushings [See More]

  • Material: Polyamide / Nylon®; Nylon 6/6
  • Type: Cable Bushing
Connector Strain Relief -- 120623-1
from TE Connectivity

Body Features. Primary Product Color  : Black. Primary Product Material  : Nylon. Configuration Features. Number of Positions  : 40. Dimensions. Product Height  : 1.65  MM   [.065  INCH  ]. Product Length  : 101.6  MM   [4... [See More]

  • Material: Polyamide / Nylon®; Nylon
  • Length: 4
Heyco 3228 Straight Cordgrip .181" to .312", 3/8 Thread Size, Black -- 24591 [3228 from Heyco Products, Inc.]
from Waytek, Inc.

Heyco 3228 Straight Cordgrip. Category: Strain Reliefs. Manufacturer: Heyco. NEMA type 6 enclosures (IP68). Flammability rating 94V-2. Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents. Use minimum size strain relief that fits your cable. Use with service cord. [See More]

  • Material: Polyamide / Nylon®;

    Nylon

  • Operating Temperature: -20 to 100
  • Diameter: 0.181 to 0.312
Liquid Tight Cordgrips for Enphase Q Cables -- Heyco®-Tite
from PennEngineering®

Features: Two new cordgrips now accommodate the Enphase Q Cable – M3231GCZ (1/2" NPT) and M3234GDA-SM (3/4" NPT). The 1/2" version provides liquid tight entry for one Enphase Q Cable – .24 x .38" (6,1 x 9,7 mm). The 3/4" version provides liquid tight entry for up to two Enphase Q Cables... [See More]

  • Material: Polyamide / Nylon®
  • Mounting Size: 0.5000 to 0.7500
  • Length: 1.7 to 2
  • Operating Temperature: -40 to 115
Liquid Tight Strain Relief with Dome Nut -- 85820420
from Interpower

Flammability Rating: UL 94V-0. Dynamic Temp. Rating: -20 ºC to 80 ºC. Static Temp. Rating: -40 ºC to 100 ºC. Ingress Protection Rating: IP68/69k. NEMA Enclosure Rating: NEMA 6. Cable Diameter: 4.0mm to 8.0mm. Male Thread Type: 3/8" NPT. Mounting Hole: 17.2mm. Wrenching Flats:... [See More]

  • Material: Polyamide / Nylon®
  • Diameter: 0.157 to 0.315
  • Color: Black
  • Mounting Size: 0.6772
Universal Bushings -- 2055SP [2055SP from Heyco Products, Inc.]
from bisco industries

Universal Bushings [See More]

  • Material: Polyamide / Nylon®; Nylon 6/6
  • Type: Cable Bushing
Connector Strain Relief -- 1546746-3
from TE Connectivity

Body Features. Primary Product Color  : Black. Primary Product Material  : Nylon. Dimensions. Cable Entry Diameter  : 11.51  MM   [.453  INCH  ]. Housing Features. Body Orientation  : Right Angle. Compatible With Connector Shape  :... [See More]

  • Material: Polyamide / Nylon®; Nylon
Heyco 3231 Straight Cordgrip .170" to .450", 1/2 Thread Size, Black -- 24594 [3231 from Heyco Products, Inc.]
from Waytek, Inc.

Heyco 3231 Straight Cordgrip. Category: Strain Reliefs. Manufacturer: Heyco. NEMA type 6 enclosures (IP68). Flammability rating 94V-2. Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents. Use minimum size strain relief that fits your cable. Use with service cord. [See More]

  • Material: Polyamide / Nylon®;

    Nylon

  • Operating Temperature: -20 to 100
  • Diameter: 0.170 to 0.450
Liquid Tight Cordgrips for Solar Applications -- Heyco®-Tite UL Listed/Recognized and CSA Certified
from PennEngineering®

Features: Integral Sealing Ring ensures a superior seal at the clearance or threaded mounting hole location, every time. IP 68 Rated. Widest range of approved cable diameters. Cordgrips with an -SM suffix have Skinned-Over Break-Thru glands that offer the flexibility to use from 1 to 31 of the... [See More]

  • Material: Polyamide / Nylon®
  • Mounting Size: 1 to 2
  • Length: 1.68 to 2.93
  • Operating Temperature: -40 to 112
Metric Liquid Tight Strain Relief Flex -- 85820370
from Interpower

Flammability Rating: UL 94V-0. Dynamic Temp. Rating: -20 ºC to 80 ºC. Static Temp. Rating: -40 ºC to 100 ºC. Ingress Protection Rating: IP68/69k. NEMA Enclosure Rating: NEMA 4x and 6. Cable Diameter: 3.0mm to 6.5mm. Male Thread Type: M12 x 1.5mm. Mounting Hole: 12.0mm. Wrenching... [See More]

  • Material: Polyamide / Nylon®
  • Diameter: 0.118 to 0.256
  • Color: Black
  • Mounting Size: 0.4724
Connector Strain Relief -- 1546746-4
from TE Connectivity

Body Features. Primary Product Color  : Black. Primary Product Material  : Nylon. Dimensions. Cable Entry Diameter  : 11.51  MM   [.453  INCH  ]. Housing Features. Body Orientation  : Right Angle. Compatible With Connector Shape  :... [See More]

  • Material: Polyamide / Nylon®; Nylon
Heyco 3234 Straight Cordgrip .450" to .709", 3/4 Thread Size, Black -- 24595 [3234 from Heyco Products, Inc.]
from Waytek, Inc.

Heyco 3234 Straight Cordgrip. Category: Strain Reliefs. Manufacturer: Heyco. NEMA type 6 enclosures (IP68). Flammability rating 94V-2. Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents. Use minimum size strain relief that fits your cable. Use with service cord. [See More]

  • Material: Polyamide / Nylon®;

    Nylon

  • Operating Temperature: -20 to 100
  • Diameter: 0.450 to 0.709
Multi Cable Liquid Tight Strain Relief -- 85825000
from Interpower

Flammability Rating: UL 94V-0. Dynamic Temp. Rating: -20 ºC to 80 ºC. Static Temp. Rating: -40 ºC to 100 ºC. Ingress Protection Rating: IP68/69k. NEMA Enclosure Rating: NEMA 6. Male Thread Type: PG9. Mounting Hole: 15.2mm. Wrenching Flats: 19mm. Number of Holes: 4. Diameter of... [See More]

  • Material: Polyamide / Nylon®
  • Mounting Size: 0.5984
  • Color: Black
  • Operating Temperature: -20 to 80
Connector Strain Relief -- 213904-3
from TE Connectivity

Body Features. Primary Product Color  : Black. Primary Product Material  : Nylon. Dimensions. Compatible Cable Diameter Range  : 11.51  MM   [.453  INCH  ]. Housing Features. Body Orientation  : Straight. Compatible With Connector Shape... [See More]

  • Material: Polyamide / Nylon®; Nylon
  • Operating Temperature: -55 to 105
Heyco 3237 Pigtail Cordgrip .114" to .250", 1/4 Thread Size, Black -- 24623 [3237 from Heyco Products, Inc.]
from Waytek, Inc.

Heyco 3237 Pigtail Cordgrip. Category: Strain Reliefs. Manufacturer: Heyco. NEMA type 6 enclosures (IP68). Flammability rating 94V-2. Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents. Use minimum size strain relief that fits your cable. Use with service cord. [See More]

  • Material: Polyamide / Nylon®;

    Nylon

  • Operating Temperature: -20 to 100
  • Diameter: 0.080 to 0.200
Connector Strain Relief -- 213904-4
from TE Connectivity

Body Features. Primary Product Color  : Black. Primary Product Material  : Nylon. Dimensions. Compatible Cable Diameter Range  : 11.51  MM   [.453  INCH  ]. Housing Features. Body Orientation  : Straight. Compatible With Connector Shape... [See More]

  • Material: Polyamide / Nylon®; Nylon
  • Operating Temperature: -55 to 105
Heyco 3239 Pigtail Cordgrip .450" to .709", 3/4 Thread Size, Black -- 24629 [3239 from Heyco Products, Inc.]
from Waytek, Inc.

Heyco 3239 Pigtail Cordgrip. Category: Strain Reliefs. Manufacturer: Heyco. NEMA type 6 enclosures (IP68). Flammability rating 94V-2. Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents. Use minimum size strain relief that fits your cable. Use with service cord. [See More]

  • Material: Polyamide / Nylon®;

    Nylon

  • Operating Temperature: -20 to 100
  • Diameter: 0.450 to 0.709
Connector Strain Relief -- 5745122-2
from TE Connectivity

Body Features. Cable Exit Angle (DEG)  : 180. Primary Product Color  : Black. Primary Product Material  : Nylon. Configuration Features. Number of Positions  : 15. Dimensions. Compatible Cable Diameter Range  : 10.16  MM   [.4  INCH  ]. [See More]

  • Material: Polyamide / Nylon®; Nylon
Heyco 3251 Pigtail Cordgrip .170" to .450", 1/2 Thread Size, Black -- 24628 [3251 from Heyco Products, Inc.]
from Waytek, Inc.

Heyco 3251 Pigtail Cordgrip. Category: Strain Reliefs. Manufacturer: Heyco. NEMA type 6 enclosures (IP 68). Flammability rating 94V-2. Resist salt, water, weak acids, Gasoline, alcohol, oil, grease, and common solvents. Use minimum size strain relief that fits your cable. Use with service cord. [See More]

  • Material: Polyamide / Nylon®;

    Nylon

  • Operating Temperature: -20 to 100
  • Diameter: 0.170 to 0.450
Connector Strain Relief -- 641777-1
from TE Connectivity

Body Features. Primary Product Color  : Natural. Primary Product Material  : Nylon. Industry Standards. Compatible With Agency/Standards Products  : CSA, VDE, UL. UL Flammability Rating  : UL 94V-2. Packaging Features. Packaging Method  : Bag. Packaging Quantity... [See More]

  • Material: Polyamide / Nylon®; Nylon
  • Operating Temperature: -55 to 105
Heyco 3254 Pigtail Cordgrip .181" to .312", 3/8 Thread Size, Black -- 24625 [3254 from Heyco Products, Inc.]
from Waytek, Inc.

Heyco 3254 Pigtail Cordgrip. Category: Strain Reliefs. Manufacturer: Heyco. NEMA type 6 enclosures (IP68). Flammability rating 94V-2. Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents. Use minimum size strain relief that fits your cable. Use with service cord. [See More]

  • Material: Polyamide / Nylon®;

    Nylon

  • Operating Temperature: -20 to 100
  • Diameter: 0.181 to 0.312
Connector Strain Relief -- 641777-2
from TE Connectivity

Body Features. Primary Product Color  : Natural. Primary Product Material  : Nylon. Industry Standards. Compatible With Agency/Standards Products  : UL, CSA, VDE. UL Flammability Rating  : UL 94V-2. Packaging Features. Packaging Method  : Package. Packaging... [See More]

  • Material: Polyamide / Nylon®; Nylon
  • Operating Temperature: -55 to 105
Heyco 3266 Pigtail Cordgrip .230" to .546", 1/2 Thread Size, Black -- 24627 [3266 from Heyco Products, Inc.]
from Waytek, Inc.

Heyco 3266 Pigtail Cordgrip. Category: Strain Reliefs. Manufacturer: Heyco. NEMA type 6 enclosures (IP68). Flammability rating 94V-2. Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents. Use minimum size strain relief that fits your cable. Use with service cord. [See More]

  • Material: Polyamide / Nylon®;

    Nylon

  • Operating Temperature: -20 to 100
  • Diameter: 0.230 to 0.546
Connector Strain Relief -- 641778-1
from TE Connectivity

Body Features. Primary Product Color  : White. Primary Product Material  : Nylon. Industry Standards. Compatible With Agency/Standards Products  : UL, VDE, CSA. UL Flammability Rating  : UL 94V-0. Packaging Features. Packaging Method  : Bag. Packaging Quantity... [See More]

  • Material: Polyamide / Nylon®; Nylon
  • Operating Temperature: -55 to 105
Heyco 3458 Straight Cordgrip .069" to .187", 3/8 Thread Size, Black -- 24592 [3458 from Heyco Products, Inc.]
from Waytek, Inc.

Heyco 3458 Straight Cordgrip. Category: Strain Reliefs. Manufacturer: Heyco. NEMA type 6 enclosures (IP68). Flammability rating 94V-2. Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents. Use minimum size strain relief that fits your cable. Use with service cord. [See More]

  • Material: Polyamide / Nylon®;

    Nylon

  • Operating Temperature: -20 to 100
  • Diameter: 0.069 to 0.187
Connector Strain Relief -- 641778-2
from TE Connectivity

Body Features. Primary Product Color  : White. Primary Product Material  : Nylon. Industry Standards. Compatible With Agency/Standards Products  : VDE, CSA, UL. UL Flammability Rating  : UL 94V-0. Packaging Features. Packaging Method  : Package. Packaging Quantity... [See More]

  • Material: Polyamide / Nylon®; Nylon
  • Operating Temperature: -55 to 105
Heyco 3460 Straight Cordgrip .250" to .485", 3/4 Thread Size, Black -- 24596 [3460 from Heyco Products, Inc.]
from Waytek, Inc.

Heyco 3460 Straight Cordgrip. Category: Strain Reliefs. Manufacturer: Heyco. NEMA type 6 enclosures (IP68). Flammability rating 94V-2. Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents. Use minimum size strain relief that fits your cable. Use with service cord. [See More]

  • Material: Polyamide / Nylon®;

    Nylon

  • Operating Temperature: -20 to 100
  • Diameter: 0.250 to 0.485
Connector Strain Relief -- 643131-2
from TE Connectivity

Body Features. Primary Product Color  : White, Brick Red. Primary Product Material  : Nylon. Industry Standards. Compatible With Agency/Standards Products  : UL. UL Flammability Rating  : UL 94V-0. Packaging Features. Packaging Method  : Package. Packaging Quantity... [See More]

  • Material: Polyamide / Nylon®; Nylon
  • Operating Temperature: -55 to 105
Heyco 3462 Pigtail Cordgrip .250" to .485", 3/4 Thread Size, Black -- 24630 [3462 from Heyco Products, Inc.]
from Waytek, Inc.

Heyco 3462 Pigtail Cordgrip. Category: Strain Reliefs. Manufacturer: Heyco. NEMA type 6 enclosures (IP 68). Flammability rating 94V-2. Resist salt, water, weak acids, Gasoline, alcohol, oil, grease, and common solvents. Use minimum size strain relief that fits your cable. Use with service cord. [See More]

  • Material: Polyamide / Nylon®;

    Nylon

  • Operating Temperature: -20 to 100
  • Diameter: 0.250 to 0.485
Connector Strain Relief -- 643182-1
from TE Connectivity

Body Features. Primary Product Color  : Natural. Primary Product Material  : Nylon. Industry Standards. Compatible With Agency/Standards Products  : VDE, CSA, UL. UL Flammability Rating  : UL 94V-2. Packaging Features. Packaging Method  : Bag. Packaging Quantity... [See More]

  • Material: Polyamide / Nylon®; Nylon
  • Operating Temperature: -55 to 105
Heyco 3464 Pigtail Cordgrip .065" to .210", 1/4 Thread Size, Black -- 24624 [3464 from Heyco Products, Inc.]
from Waytek, Inc.

Heyco 3464 Pigtail Cordgrip. Category: Strain Reliefs. Manufacturer: Heyco. NEMA type 6 enclosures (IP68). Flammability rating 94V-2. Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents. Use minimum size strain relief that fits your cable. Use with service cord. [See More]

  • Material: Polyamide / Nylon®;

    Nylon

  • Operating Temperature: -20 to 100
  • Diameter: 0.065 to 0.210
Connector Strain Relief -- 643182-2
from TE Connectivity

Body Features. Primary Product Color  : White, Brick Red. Primary Product Material  : Nylon. Industry Standards. Compatible With Agency/Standards Products  : UL, VDE, CSA. UL Flammability Rating  : UL 94V-0. Packaging Features. Packaging Method  : Bag. Packaging... [See More]

  • Material: Polyamide / Nylon®; Nylon
  • Operating Temperature: -55 to 105
Heyco 3474 Pigtail Cordgrip .069" to .187", 3/8 Thread Size, Black -- 24626 [3474 from Heyco Products, Inc.]
from Waytek, Inc.

Heyco 3474 Pigtail Cordgrip. Category: Strain Reliefs. Manufacturer: Heyco. NEMA type 6 enclosures (IP68). Flammability rating 94V-2. Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents. Use minimum size strain relief that fits your cable. Use with service cord. [See More]

  • Material: Polyamide / Nylon®;

    Nylon

  • Operating Temperature: -20 to 100
  • Diameter: 0.069 to 0.187
Connector Strain Relief -- 929665-1
from TE Connectivity

Body Features. Primary Product Color  : Black. Primary Product Material  : Nylon. Dimensions. Product Height  : 50  MM   [1.96  INCH  ]. Industry Standards. Compatible With Agency/Standards Products  : UL. UL Flammability Rating  : UL... [See More]

  • Material: Polyamide / Nylon®; Nylon
  • Operating Temperature: -40 to 105
Heyco 8437 Straight Cordgrip .590 to 1.00, 1" Thread Size, Black -- 24597 [8437 from Heyco Products, Inc.]
from Waytek, Inc.

Heyco 8437 Straight Cordgrip. Category: Strain Reliefs. Manufacturer: Heyco. NEMA type 6 enclosures (IP68). Flammability rating 94V-2. Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents. Use minimum size strain relief that fits your cable. Use with service cord. [See More]

  • Material: Polyamide / Nylon®;

    Nylon

  • Operating Temperature: -20 to 100
  • Diameter: 0.590 to 1.000
Connector Strain Relief -- 943060-1
from TE Connectivity

Body Features. Primary Product Material  : Nylon. Primary Product Plating Material  : None. Configuration Features. Number of Positions  : 16. Packaging Features. Packaging Method  : Loose Piece. Packaging Quantity  : 1. Product Type Features. Strain Relief... [See More]

  • Material: Polyamide / Nylon®; Nylon
Heyco M4514 Straight Cordgrip .065" to .210", 1/4 Thread Size, Black -- 24590 [M4514 from Heyco Products, Inc.]
from Waytek, Inc.

Heyco M4514 Straight Cordgrip. Category: Strain Reliefs. Manufacturer: Heyco. NEMA type 6 enclosures (IP68). Flammability rating 94V-2. Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents. Use minimum size strain relief that fits your cable. Use with service cord. [See More]

  • Material: Polyamide / Nylon®;

    Nylon

  • Operating Temperature: -20 to 100
  • Diameter: 0.065 to 0.210
Connector Strain Relief -- 962160-1
from TE Connectivity

Body Features. Primary Product Color  : Black. Primary Product Material  : Nylon. Dimensions. Product Height  : 50  MM   [1.96  INCH  ]. Industry Standards. Compatible With Agency/Standards Products  : UL. UL Flammability Rating  : UL... [See More]

  • Material: Polyamide / Nylon®; Nylon
  • Operating Temperature: -40 to 105
Heyco M4516 Straight Cordgrip .115" to .25", 1/4 Thread Size, Black -- 24589 [M4516 from Heyco Products, Inc.]
from Waytek, Inc.

Heyco M4516 Straight Cordgrip. Category: Strain Reliefs. Manufacturer: Heyco. Dome Nut. Operating Temperature: -22F (-30C) to 212F (100C). Standards: UL94 V-2. Use minimum size strain relief that fits your cable. Use with service cord. Temp rating Static: 239 °F (115 °C) to -40 °F... [See More]

  • Material: Polyamide / Nylon®;

    Nylon

  • Operating Temperature: -20 to 100
  • Diameter: 0.115 to 0.250
Connector Strain Relief -- T3229160102-000
from TE Connectivity

Body Features. Primary Product Color  : Natural. Primary Product Material  : Nylon. Configuration Features. Number of Positions  : 1. Product Type Features. Sealable  : Yes. Strain Relief Accessory Type  : Grip [See More]

  • Material: Polyamide / Nylon®; Nylon
Heyco M8439 Straight Cordgrip .490" to .785", 1" Thread Size, Black -- 24598 [M8439 from Heyco Products, Inc.]
from Waytek, Inc.

Heyco M8439 Straight Cordgrip. Category: Strain Reliefs. Manufacturer: Heyco. NEMA type 6 enclosures (IP68). Flammability rating 94V-2. Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents. Use minimum size strain relief that fits your cable. Use with service cord. [See More]

  • Material: Polyamide / Nylon®;

    Nylon

  • Operating Temperature: -20 to 100
  • Diameter: 0.490 to 0.785
Connector Strain Relief -- T3229200202-000
from TE Connectivity

Body Features. Primary Product Color  : Natural. Primary Product Material  : Nylon. Configuration Features. Number of Positions  : 1. Product Type Features. Sealable  : Yes. Strain Relief Accessory Type  : Grip [See More]

  • Material: Polyamide / Nylon®; Nylon
Sealcon CD07AA-BK Liquid Tight Nylon Strain Relief Dome Nut, 1/4" -- 24608 [CD07AA-BK from Sealcon LLC]
from Waytek, Inc.

Sealcon CD07AA-BK Liquid Tight Nylon Strain Relief Dome Nut. Category: Strain Reliefs. Manufacturer: Sealcon. Flex nut style prevents cable kinking. Easy installation: push cable through strain relief and tighten dome nut. Use minimum size strain relief that fits your cable. Ideal for control... [See More]

  • Material: Polyamide / Nylon®;

    Nylon

  • Operating Temperature: -40 to 100
  • Diameter: 0.110 to 0.260
  • Features: LiquidTight
Connector Strain Relief -- T3229210401-000
from TE Connectivity

Body Features. Primary Product Color  : Natural. Primary Product Material  : Nylon. Configuration Features. Number of Positions  : 4. Product Type Features. Sealable  : Yes. Strain Relief Accessory Type  : Grip [See More]

  • Material: Polyamide / Nylon®; Nylon
Sealcon CD07AR-BK Liquid Tight Nylon Strain Relief Dome Nut, 1/4" -- 24609 [CD07AR-BK from Sealcon LLC]
from Waytek, Inc.

Sealcon CD07AR-BK Liquid Tight Nylon Strain Relief Dome Nut. Category: Strain Reliefs. Manufacturer: Sealcon. Resistant to most chemicals and solvents. Flex nut style prevents cable kinking. Easy installation: push cable through strain relief and tighten dome nut. Use minimum size strain relief that... [See More]

  • Material: Polyamide / Nylon®;

    Nylon

  • Operating Temperature: -40 to 100
  • Diameter: 0.080 to 0.200
  • Features: LiquidTight
Connector Strain Relief -- T3229250102-000
from TE Connectivity

Body Features. Primary Product Color  : Natural. Primary Product Material  : Nylon. Configuration Features. Number of Positions  : 1. Product Type Features. Sealable  : Yes. Strain Relief Accessory Type  : Grip [See More]

  • Material: Polyamide / Nylon®; Nylon
Sealcon CD09NA-BK Liquid Tight Nylon Strain Relief Dome Nut, 3/8" -- 24600 [CD09NA-BK from Sealcon LLC]
from Waytek, Inc.

Sealcon CD09NA-BK Liquid Tight Nylon Strain Relief Dome Nut. Category: Strain Reliefs. Manufacturer: Sealcon. Resistant to most chemicals and solvents. Flex nut style prevents cable kinking. Easy installation: push cable through strain relief and tighten dome nut. Use minimum size strain relief that... [See More]

  • Material: Polyamide / Nylon®;

    Nylon

  • Operating Temperature: -40 to 100
  • Diameter: 0.160 to 0.310
  • Features: LiquidTight
Connector Strain Relief -- T3229250302-000
from TE Connectivity

Body Features. Primary Product Color  : Natural. Primary Product Material  : Nylon. Configuration Features. Number of Positions  : 3. Product Type Features. Sealable  : Yes. Strain Relief Accessory Type  : Grip [See More]

  • Material: Polyamide / Nylon®; Nylon
Sealcon CD09NR-BK Liquid Tight Nylon Strain Relief Dome Nut, 3/8" -- 24601 [CD09NR-BK from Sealcon LLC]
from Waytek, Inc.

Sealcon CD09NR-BK Liquid Tight Nylon Strain Relief Dome Nut. Category: Strain Reliefs. Manufacturer: Sealcon. Resistant to most chemicals and solvents. Flex nut style prevents cable kinking. Easy installation: push cable through strain relief and tighten dome nut. Use minimum size strain relief that... [See More]

  • Material: Polyamide / Nylon®;

    Nylon

  • Operating Temperature: -40 to 100
  • Diameter: 0.080 to 0.240
  • Features: LiquidTight
Connector Strain Relief -- T3229290201-000
from TE Connectivity

Body Features. Primary Product Color  : Natural. Primary Product Material  : Nylon. Configuration Features. Number of Positions  : 2. Product Type Features. Sealable  : Yes. Strain Relief Accessory Type  : Grip [See More]

  • Material: Polyamide / Nylon®; Nylon
Sealcon CD13NA-BK Liquid Tight Nylon Strain Relief Dome Nut, 1/2" -- 24602 [CD13NA-BK from Sealcon LLC]
from Waytek, Inc.

Sealcon CD13NA-BK Liquid Tight Nylon Strain Relief Dome Nut. Category: Strain Reliefs. Manufacturer: Sealcon. Use minimum size strain relief that fits your cable. Ideal for control cabinets, car washes, hot tubs, instrumentation, underground for direct burial and underwater to 300 ft. Concentric... [See More]

  • Material: Polyamide / Nylon®;

    Nylon

  • Operating Temperature: -40 to 100
  • Diameter: 0.240 to 0.470
  • Features: LiquidTight
Connector Strain Relief -- T3229320202-000
from TE Connectivity

Body Features. Primary Product Color  : Natural. Primary Product Material  : Nylon. Configuration Features. Number of Positions  : 2. Product Type Features. Sealable  : Yes. Strain Relief Accessory Type  : Grip [See More]

  • Material: Polyamide / Nylon®; Nylon
Sealcon CD13NR-BK Liquid Tight Nylon Strain Relief Dome Nut, 1/2" -- 24603 [CD13NR-BK from Sealcon LLC]
from Waytek, Inc.

Sealcon CD13NR-BK Liquid Tight Nylon Strain Relief Dome Nut. Category: Strain Reliefs. Manufacturer: Sealcon. Resistant to most chemicals and solvents. Flex nut style prevents cable kinking. Easy installation: push cable through strain relief and tighten dome nut. Use minimum size strain relief that... [See More]

  • Material: Polyamide / Nylon®;

    Nylon

  • Operating Temperature: -40 to 100
  • Diameter: 0.200 to 0.350
  • Features: LiquidTight
Connector Strain Relief -- T3229360101-000
from TE Connectivity

Body Features. Primary Product Color  : Natural. Primary Product Material  : Nylon. Configuration Features. Number of Positions  : 1. Product Type Features. Sealable  : Yes. Strain Relief Accessory Type  : Grip [See More]

  • Material: Polyamide / Nylon®; Nylon
Sealcon CD21NA-BK Liquid Tight Nylon Strain Relief Dome Nut, 3/4" -- 24604 [CD21NA-BK from Sealcon LLC]
from Waytek, Inc.

Sealcon CD21NA-BK Liquid Tight Nylon Strain Relief Dome Nut. Category: Strain Reliefs. Manufacturer: Sealcon. Resistant to most chemicals and solvents. Flex nut style prevents cable kinking. Easy installation: push cable through strain relief and tighten dome nut. Use minimum size strain relief that... [See More]

  • Material: Polyamide / Nylon®;

    Nylon

  • Operating Temperature: -40 to 100
  • Diameter: 0.510 to 0.710
  • Features: LiquidTight
Strain Relief Bushing
from TFC Ltd.

Securely anchor, insulate & protect cables at point of entry. Absorb push, pull & twist of cables. Fully insulate wire at entry point. Individual sizes to suit wide variety of cable types & diameters. Material: Nylon 66. Colour: Black. Notes: Hole details - Holes shaped with flats prevent rotation... [See More]

  • Material: Polyamide / Nylon®
  • Color: Black
Liquid Tight Nylon Strain Relief Fitting -- CD20MA-BK-N
from Hi-Tech Controls, Inc.

This Nylon Strain Relief with M20 x 1.5 Metric Thread will provide your application with a product made of exceptional quality. Modularity: The Strain Relief allows you to increase and decrease the cable opening by just swapping out the standard and reduced inserts. The self locking ACME thread on... [See More]

  • Material: Polyamide / Nylon®
  • Diameter: 0.470
  • Color: Black
  • Operating Temperature: -40 to 100
Strain Relief Plates -- KZL
from icotek GmbH

The strain relief plate KZL is used for static or dynamic applications for organizing and securing cables on machines, control panels or cable carriers. The undercut on the comb-shaped profile provides secure strain relief according to EN 50262 / EN 62444. Strain relief of the cables is achieved by... [See More]

  • Material: Polyamide / Nylon®
  • Operating Temperature: -40 to 140
  • Length: 0.4528 to 5.49
  • Features: Flame Retardant
High-Density Multi-Cable Bushing System -- SKINTOP® CUBE MULTI
from LAPP

SKINTOP ® CUBE MULTI provides optimum sealing and strain relief, andmaximum packing density. The high-strength gel bushing insert allows for easyinstallation and simplified cable removal. Cables are simply routed through thegel membrane; the static friction between the gel and the cable jacket... [See More]

  • Material: Polyamide / Nylon®; Polycarbonate and gel
  • Operating Temperature: -30 to 100
  • Type: Cable Bushing; Non-metalic Cable Connector
Flexible Cord/Cable Connector -- SR-100-1000
from O-Z/Gedney

STRAIGHT MALE TYPE. ZINC PLATED MALLEABLE IRON BODY/GLAND NUT, NEOPRENE GROMMET, NYLON GRIPPER, PVC/BUNA-N SEALING RING, ZINC PLATED STEEL LOCKNUT MATERIAL. 1-5/8 INCH DIA X 1-1/4 INCH L SIZE. UL, CSA APPROVAL. LIQUID TIGHT, OIL TIGHT, RAIN TIGHT, STRAIN RELIEF, WET/HAZARDOUS LOCATION APPLICATION. 1... [See More]

  • Material: Steel; Polyamide / Nylon®; Zinc Plated Malleable Iron Body/Gland Nut, Neoprene Grommet, Nylon Gripper, PVC/Buna-N Sealing Ring, Zinc Plated Steel Locknut
  • Length: 1.25
  • Diameter: 1.625
  • Features: LiquidTight
Flexible Cord/Cable Connector with Grip -- ZN105CR-EX-MG
from Hubbell Electrical Products

UL, CSA, CSA (CANADA AND US) APPROVAL. CHEMICAL/SEWAGE TREATMENT, FOOD PROCESSING APPLICATION. 90 DEG MALE CONNECTOR TYPE. 1/2 INCH THREAD SIZE. 0.25 TO 0.375 INCH CORD SIZE. KEVLAR MESH MATERIAL. NYLON CONNECTOR MATERIAL. HUBBELL. BRAND. Z MODEL [See More]

  • Material: Polyamide / Nylon®
  • Features: Wire Mesh
  • Mounting Size: 0.5000
Strain Relief Clamps
from TFC Ltd.

Designed to accommodate a wide range of shapes and sizes of electrical cable. Securely fixed using two self tapping screws (not supplied). Meet a wide range of European performance standards. Material: Nylon 66. Colour: See table. * Note: An impact or press tool will be required to fit this part to... [See More]

  • Material: Polyamide / Nylon®
  • Color: See table
Strain Relief Plates -- SF|ZL
from icotek GmbH

The strain relief plate SF|ZL is used for assembly on 35 mm DIN rails shape H. The SF|ZL can be used for strain relief of cables and conduits. It is based upon the strain relief plate ZL, which is mounted on snap-feet for 35 mm DIN rails shape H. Advantages. Simple assembly. Cost-effective. High... [See More]

  • Material: Polyamide / Nylon®
  • Operating Temperature: -40 to 140
  • Length: 1.52 to 7.09
  • Features: Flame Retardant
SKINTOP® BT-M: Metric -- 53017420
from LAPP

High quality and durability are synonymous with the Lapp family of products, and the EPIC ® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC ® connectors offer performance you can count on, providing secure and reliable electrical... [See More]

  • Material: Polyamide / Nylon®; CR
  • Color: Gray
  • Type: Non-metalic Cable Connector
  • Diameter: 0.137 to 0.315
Flexible Cord/Cable Connector -- SR-9100-1000
from O-Z/Gedney

90 DEG MALE TYPE. ZINC PLATED MALLEABLE IRON BODY/GLAND NUT, NEOPRENE GROMMET, NYLON GRIPPER, PVC/BUNA-N SEALING RING, ZINC PLATED STEEL LOCKNUT MATERIAL. 1-7/8 INCH DIA X 2-1/2 INCH L SIZE. UL, CSA APPROVAL. LIQUID TIGHT, OIL TIGHT, RAIN TIGHT, STRAIN RELIEF, WET/HAZARDOUS LOCATION APPLICATION. 1... [See More]

  • Material: Steel; Polyamide / Nylon®; Zinc Plated Malleable Iron Body/Gland Nut, Neoprene Grommet, Nylon Gripper, PVC/Buna-N Sealing Ring, Zinc Plated Steel Locknut
  • Length: 2.5
  • Diameter: 1.875
  • Features: LiquidTight
Flexible Cord/Cable Connector with Grip -- ZS003CR-EX-MG
from Hubbell Electrical Products

UL, CSA APPROVAL. CHEMICAL/SEWAGE TREATMENT, FOOD PROCESSING APPLICATION. STRAIGHT MALE CONNECTOR TYPE. 3/8 INCH NPT THREAD SIZE. 0.187 TO 0.25 INCH CORD SIZE. KEVLAR MESH MATERIAL. NYLON CONNECTOR MATERIAL. HUBBELL. BRAND. Z MODEL [See More]

  • Material: Polyamide / Nylon®
  • Features: Wire Mesh
  • Mounting Size: 0.3750
Strain Relief Plates -- ZL
from icotek GmbH

The strain relief plate ZL is used for static or dynamic applications for organizing and securing cables on machines, control panels or cable carriers. The undercut on the comb-shaped profile provides secure strain relief according to EN 50262 / EN 62444. Strain relief of the cables is achieved by... [See More]

  • Material: Polyamide / Nylon®
  • Operating Temperature: -40 to 140
  • Length: 1.52 to 7.09
  • Features: Flame Retardant
SKINTOP® CLICK FLEX -- 53112906
from LAPP

High quality and durability are synonymous with the Lapp family of products, and the EPIC ® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC ® connectors offer performance you can count on, providing secure and reliable electrical... [See More]

  • Material: Polyamide / Nylon®; Elastomer, CR
  • Color: Gray
  • Type: Non-metalic Cable Connector
  • Diameter: 0.197 to 0.354
Strain Relief Plates -- ZL-AB
from icotek GmbH

The strain relief plate ZL-AB is used for static or dynamic applications for organizing and securing cables on machines, control panels or drag chains. By using aluminum / brass nuts for the screw holes, a better fit of the strain relief plate is achieved, even in high vibration environments. [See More]

  • Material: Polyamide / Nylon®
  • Operating Temperature: -40 to 140
  • Length: 1.52 to 7.09
  • Features: Flame Retardant
SKINTOP® CLICK-R: Reducer Bushing -- 53112879
from LAPP

High quality and durability are synonymous with the Lapp family of products, and the EPIC ® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC ® connectors offer performance you can count on, providing secure and reliable electrical... [See More]

  • Material: Polyamide / Nylon®; Elastomer
  • Color: Gray
  • Type: Non-metalic Cable Connector
  • Diameter: 0.157 to 0.276
SKINTOP® COLD-R: Reducer Bushing -- 53113600
from LAPP

High quality and durability are synonymous with the Lapp family of products, and the EPIC ® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC ® connectors offer performance you can count on, providing secure and reliable electrical... [See More]

  • Material: Brass; Polyamide / Nylon®; Nickel-plated Brass, Silicone
  • Diameter: 0.039 to 0.197
  • Type: metalic Cable Connector
  • Length: ? to 1.04
SKINTOP® DIX-DV Inserts -- 53100007
from LAPP

High quality and durability are synonymous with the Lapp family of products, and the EPIC ® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC ® connectors offer performance you can count on, providing secure and reliable electrical... [See More]

  • Material: Polyamide / Nylon®
  • Color: Natural
  • Type: Cable Bushing
  • Operating Temperature: -40 to 100
SKINTOP® INOX-R: Reducer Bushing -- 53806749
from LAPP

High quality and durability are synonymous with the Lapp family of products, and the EPIC ® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC ® connectors offer performance you can count on, providing secure and reliable electrical... [See More]

  • Material: Steel; Polyamide / Nylon®; Stainless Steel V4.A, Silicone
  • Diameter: 0.118 to 0.197
  • Type: metalic Cable Connector
  • Length: ? to 1.15
SKINTOP® K-M: ATEX plus: Black -- 54115200
from LAPP

High quality and durability are synonymous with the Lapp family of products, and the EPIC ® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC ® connectors offer performance you can count on, providing secure and reliable electrical... [See More]

  • Material: Polyamide / Nylon®; Elastomer, CR
  • Color: Black
  • Type: Non-metalic Cable Connector
  • Diameter: 0.118 to 0.216
SKINTOP® MS-M BRUSH -- 53112500
from LAPP

High quality and durability are synonymous with the Lapp family of products, and the EPIC ® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC ® connectors offer performance you can count on, providing secure and reliable electrical... [See More]

  • Material: Brass; Polyamide / Nylon®; Nickel-plated Brass, Elastomer
  • Diameter: 2.285 to 2.679
  • Type: metalic Cable Connector
  • Length: ? to 4.14
SKINTOP® MS-M-SC -- 53112610
from LAPP

High quality and durability are synonymous with the Lapp family of products, and the EPIC ® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC ® connectors offer performance you can count on, providing secure and reliable electrical... [See More]

  • Material: Brass; Polyamide / Nylon®; Nickel-plated Brass, CR, NBR
  • Diameter: 0.137 to 0.275
  • Type: metalic Cable Connector
  • Length: ? to 1.04
SKINTOP® MS-M-XL: Standard -- 53112005
from LAPP

High quality and durability are synonymous with the Lapp family of products, and the EPIC ® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC ® connectors offer performance you can count on, providing secure and reliable electrical... [See More]

  • Material: Brass; Polyamide / Nylon®; Nickel-plated Brass, CR, NBR
  • Diameter: 0.118 to 0.275
  • Type: metalic Cable Connector
  • Length: ? to 1.29
SKINTOP® MS-M: Standard -- 53112000
from LAPP

High quality and durability are synonymous with the Lapp family of products, and the EPIC ® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC ® connectors offer performance you can count on, providing secure and reliable electrical... [See More]

  • Material: Brass; Polyamide / Nylon®; Nickel-plated Brass, CR, NBR
  • Diameter: 0.118 to 0.275
  • Type: metalic Cable Connector
  • Length: ? to 1.04
SKINTOP® MS-NPT: Standard -- 53112004
from LAPP

High quality and durability are synonymous with the Lapp family of products, and the EPIC ® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC ® connectors offer performance you can count on, providing secure and reliable electrical... [See More]

  • Material: Brass; Polyamide / Nylon®; Nickel-plated Brass, CR, NBR
  • Diameter: 0.137 to 0.275
  • Type: metalic Cable Connector
  • Length: ? to 1.42
SKINTOP® SL FLEX: Standard PG -- S1307
from LAPP

High quality and durability are synonymous with the Lapp family of products, and the EPIC ® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC ® connectors offer performance you can count on, providing secure and reliable electrical... [See More]

  • Material: Polyamide / Nylon®; CR
  • Color: Gray
  • Type: Non-metalic Cable Connector
  • Diameter: 0.098 to 0.256
SKINTOP® ST-HF-M: Standard -- 53111407
from LAPP

High quality and durability are synonymous with the Lapp family of products, and the EPIC ® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC ® connectors offer performance you can count on, providing secure and reliable electrical... [See More]

  • Material: Polyamide / Nylon®; Halogen-free Polyamide
  • Color: Light Gray
  • Type: Non-metalic Cable Connector
  • Diameter: 0.157 to 0.216