Opposing Screws Shaft Collars

Description

Opposing Screws Shaft Collars are mechanical components used to position and retain parts on a shaft. They are designed to provide a secure grip on the shaft, ensuring that components remain in place during operation.

Working Principle

Opposing Screws Shaft Collars work by utilizing screws that apply pressure from opposite sides of the collar. This creates a balanced clamping force around the shaft, which helps to prevent slippage and maintain alignment. The opposing screws ensure that the collar remains centered and secure, making them particularly useful in applications where precise positioning is critical.

Applications

While specific applications for Opposing Screws Shaft Collars are not detailed in the provided documents, shaft collars in general are used in various industries for tasks such as holding bearings, sprockets, and other components in place on a shaft. They are commonly found in machinery, automotive, and manufacturing settings.

Advantages over other Shaft Collars

Opposing Screws Shaft Collars offer several advantages over other types of shaft collars. Their design allows for a more even distribution of clamping force, reducing the risk of shaft damage compared to set screw collars, which can dig into the shaft surface. Additionally, they provide a more secure and reliable hold than simple keyway hubs, especially when proper shaft fits and screw tightening torques are applied .

Limitations

One limitation of Opposing Screws Shaft Collars is that they may require more space for installation compared to other types of collars, such as set screw collars. Additionally, if not properly installed, there is a risk of imbalance or misalignment, which can lead to driveline failure .

Considerations

When considering Opposing Screws Shaft Collars, it is important to evaluate factors such as initial costs, operating expenses, and maintenance requirements. While they may have higher initial costs due to their design, they can offer long-term savings by reducing shaft damage and maintenance needs. Durability and accuracy are also key considerations, as these collars must maintain their grip and alignment over time to ensure reliable operation. Proper installation and regular maintenance are essential to maximize their lifespan and performance.

22 Results
Shaft Collars -- 145621
from RS Components, Ltd.

Steel , 8 mm double split collar-Zinc [See More]

  • Collar Type: Two piece Clamp Style
  • Collar Material: Steel; Steel
  • Features: Opposing Screws
  • Width: 0.35
Shaft Collars -- 145622
from RS Components, Ltd.

Steel , 10 mm double split collar-Zinc [See More]

  • Collar Type: Two piece Clamp Style
  • Collar Material: Steel; Steel
  • Features: Opposing Screws
Shaft Collars -- 145624
from RS Components, Ltd.

Steel , 12 mm double split collar-Zinc [See More]

  • Collar Type: Two piece Clamp Style
  • Collar Material: Steel; Steel
  • Features: Opposing Screws
Shaft Collars -- 145625
from RS Components, Ltd.

Steel , 15 mm single split collar-Zinc [See More]

  • Collar Type: Two piece Clamp Style
  • Collar Material: Steel; Steel
  • Features: Opposing Screws
Shaft Collars -- 145626
from RS Components, Ltd.

Steel , 20 mm double split collar-Zinc [See More]

  • Collar Type: Two piece Clamp Style
  • Collar Material: Steel; Steel
  • Features: Opposing Screws
  • Width: 0.59
Shaft Collars -- 145628
from RS Components, Ltd.

Steel , 25 mm double split collar-Zinc [See More]

  • Collar Type: Two piece Clamp Style
  • Collar Material: Steel; Steel
  • Features: Opposing Screws
  • Width: 0.59
Shaft Collars -- 145629
from RS Components, Ltd.

Steel , 30 mm double split collar-Zinc [See More]

  • Collar Type: Two piece Clamp Style
  • Collar Material: Steel; Steel
  • Features: Opposing Screws
  • Width: 0.59
Shaft Collars -- 145630
from RS Components, Ltd.

Steel , 35 mm double split collar-Zinc [See More]

  • Collar Type: Two piece Clamp Style
  • Collar Material: Steel; Steel
  • Features: Opposing Screws
  • Width: 0.59
Shaft Collars -- 145631
from RS Components, Ltd.

Steel , 40 mm double split collar-Zinc [See More]

  • Collar Type: Two piece Clamp Style
  • Collar Material: Steel; Steel
  • Features: Opposing Screws
  • Width: 0.59
Shaft Collars -- 145632
from RS Components, Ltd.

Steel , 50 mm double split collar-Zinc [See More]

  • Collar Type: Two piece Clamp Style
  • Collar Material: Steel; Steel
  • Features: Opposing Screws
  • Width: 0.75
Shaft Collars -- 145634
from RS Components, Ltd.

Stainless ,10 mm double split collar [See More]

  • Collar Type: Two piece Clamp Style
  • Collar Material: Stainless Steel; 304 Stainless Steel
  • Features: Opposing Screws
  • Width: 0.35
Shaft Collars -- 145635
from RS Components, Ltd.

Stainless, 12mm double split collar [See More]

  • Collar Type: Two piece Clamp Style
  • Collar Material: Stainless Steel; 304 Stainless Steel
  • Features: Opposing Screws
  • Width: 0.43
Shaft Collars -- 145637
from RS Components, Ltd.

Stainless,14mm double split collar [See More]

  • Collar Type: Two piece Clamp Style
  • Collar Material: Stainless Steel; 304 Stainless Steel
  • Features: Opposing Screws
  • Width: 0.43
Shaft Collars -- 145638
from RS Components, Ltd.

Stainless,15mm double split collar [See More]

  • Collar Type: Two piece Clamp Style
  • Collar Material: Stainless Steel; 304 Stainless Steel
  • Features: Opposing Screws
  • Width: 0.51
Shaft Collars -- 145640
from RS Components, Ltd.

Stainless,16mm double split collar [See More]

  • Collar Type: Two piece Clamp Style
  • Collar Material: Stainless Steel; 304 Stainless Steel
  • Features: Opposing Screws
Balanced Two-Piece Shaft Collar -- SPB
from Ruland Manufacturing Co., Inc.

Features. Does not mar the shaft. Superior fit, finish and holding power. Available with keyways. Opposing screws for balance. RoHS2 and REACH Compliant. Width tolerance: +.003 ”/-.010 ”. Bore tolerance: +.002 ”/+.0005 ”. Temperature Range (Deg. F). Steel: -40 ° to 350... [See More]

  • Collar Type: Two piece Clamp Style
  • Collar Material: Steel; Aluminum; Stainless Steel; Nylon; Zinc Plated Steel
  • Features: Opposing Screws
  • Units: English
Double-Split Shaft Collars
from G.L. Huyett

Used like a single split collar, the two-piece design makes these easier to use on applications where access is limited. The opposing screws minimize vibration and increase variations of installation. [See More]

  • Collar Type: Two piece Clamp Style
  • Collar Material: Steel (optional feature); Aluminum (optional feature); Stainless Steel (optional feature)
  • Features: Opposing Screws
  • Units: English
Double Wide Two-Piece Shaft Collar -- WSP
from Ruland Manufacturing Co., Inc.

Features. Does not mar the shaft. Superior fit, finish and holding power. Opposing hardware for balance. Excellent for high axial loads. Transmit torque in confined spaces. Step bores available. Additional sizes available. RoHS2 and REACH Compliant. Width tolerance: +.003"/-.010". Bore tolerance:... [See More]

  • Collar Type: Two piece Clamp Style
  • Collar Material: Steel; Stainless Steel
  • Features: Opposing Screws
  • Units: English
Heavy Duty Shaft Collar -- SPH
from Ruland Manufacturing Co., Inc.

Features. Does not mar the shaft. Superior fit, finish and holding power. Available with keyways. Opposing screws available. RoHS2 and REACH Compliant. Width tolerance: +.003 ”/-.010 ”. Bore tolerance: +.004"/-.000". Temperature Range: -40 °F to 350 °F [See More]

  • Collar Type: Two piece Clamp Style
  • Collar Material: Steel; Stainless Steel
  • Features: Opposing Screws
  • Units: English
Metric Balanced Two-Piece Shaft Collar -- MSPB
from Ruland Manufacturing Co., Inc.

Features. Does not mar the shaft. Superior fit, finish and holding power. Available with keyways. Opposing screws for balance. RoHS2 and REACH Compliant. Width tolerance: +.076mm/-.254mm. Bore tolerance: +.050mm/+.012mm. Temperature Range (Deg. F). Steel: -40 ° to 350 °. Zinc Plated Steel:... [See More]

  • Collar Type: Two piece Clamp Style
  • Collar Material: Steel; Aluminum; Stainless Steel; Nylon; Zinc Plated Steel
  • Features: Opposing Screws
  • Units: Metric
Metric Double Wide Shaft Collar -- MWSP
from Ruland Manufacturing Co., Inc.

Features. Does not mar the shaft. Superior fit, finish and holding power. Opposing hardware for balance. Excellent for high axial loads. Transmit torque in confined spaces. Step bores available. Additional sizes available. RoHS2 and REACH Compliant. Width tolerance: +.076mm/-.254mm. Bore tolerance:... [See More]

  • Collar Type: Two piece Clamp Style
  • Collar Material: Steel; Stainless Steel
  • Features: Opposing Screws
  • Units: Metric
Thin Two-Piece Shaft Collar - Inch Bores -- ENSP
from Ruland Manufacturing Co., Inc.

Features. Reduced width for confined spaces. Well suited for encoder applications. Light-weight. Does not mar the shaft. Superior fit, finish and holding power. Additional sizes available. RoHS2 and REACH Compliant. Width tolerance: +.003"/-.010". Bore tolerance: +.002"/+.0005". Temperature Range... [See More]

  • Collar Type: Two piece Clamp Style
  • Collar Material: Aluminum; Stainless Steel
  • Features: Opposing Screws
  • Units: English