One Piece (Hinged) Shaft Collars

19 Results
C1: One-Piece Clamp Style Collar
from Hangzhou Chinabase Machinery Co., Ltd.

China shaft collars manufacturer & exporter, we specialize in: solid shaft collars, single and double split collars, threaded bore split collars, inch Series shaft collars, Metric Series shaft collars, set Screw Style Collar. [See More]

  • Collar Type: Hinge Shaft
  • Units: English
  • Collar Material: Steel; Aluminum; Stainless Steel
  • Width: 0.28 to 0.88
C2H: Heavy Duty Two-Piece Clamp Style Collar
from Hangzhou Chinabase Machinery Co., Ltd.

China shaft collars manufacturer & exporter, we specialize in: solid shaft collars, single and double split collars, threaded bore split collars, inch Series shaft collars, Metric Series shaft collars, set Screw Style Collar. [See More]

  • Collar Type: Hinge Shaft
  • Units: English
  • Collar Material: Steel
  • Width: 1.38
MC1: One-Piece Clamp Style Collar
from Hangzhou Chinabase Machinery Co., Ltd.

China shaft collars manufacturer & exporter, we specialize in: solid shaft collars, single and double split collars, threaded bore split collars, inch Series shaft collars, Metric Series shaft collars, set Screw Style Collar. [See More]

  • Collar Type: Hinge Shaft
  • Units: Metric
  • Collar Material: Steel; Aluminum; Stainless Steel
  • Width: 0.35 to 0.75
TC1: One-Piece Clamp Style Threaded Collar
from Hangzhou Chinabase Machinery Co., Ltd.

China shaft collars manufacturer & exporter, we specialize in: solid shaft collars, single and double split collars, threaded bore split collars, inch Series shaft collars, Metric Series shaft collars, set Screw Style Collar. [See More]

  • Collar Type: Hinge Shaft
  • Units: English
  • Collar Material: Steel; Aluminum; Stainless Steel
  • Width: 0.28 to 0.75
TCN1: One-Piece Clamp Style Bearing Locknut
from Hangzhou Chinabase Machinery Co., Ltd.

China shaft collars manufacturer & exporter, we specialize in: solid shaft collars, single and double split collars, threaded bore split collars, inch Series shaft collars, Metric Series shaft collars, set Screw Style Collar. [See More]

  • Collar Type: Hinge Shaft
  • Units: English
  • Collar Material: Steel
  • Width: 0.34 to 0.62
Metric Quick Clamping Shaft Collar -- MQCL
from Ruland Manufacturing Co., Inc.

Features. Does not mar the shaft. No tools required. Designed for quick adjustments. Quick Clamp, Quick Release. Made from high quality aluminum. RoHS2 and REACH Compliant. Width tolerance: +.076mm/-.254mm. Bore tolerance: +.050mm/+.012mm. Temperature Range: -40 °F to 200 °F [See More]

  • Collar Type: Hinge Shaft
  • Units: Metric
  • Collar Material: Aluminum
  • Width: 0.39 to 0.75
2-Piece Stainless Steel Clamp-Type Pipe Collars -- 32S114PC
from Stafford Manufacturing Corp.

Pipe Collars feature a bore that matches the outside diameter of standard Schedule 40 pipe. The collar can be machined to the user ’s specifications to mount to a surface or component. 2-Piece Clamp-Type Collars can be completely disassembled and placed anywhere on a shaft. They are precision... [See More]

  • Collar Type: Hinge Shaft
  • Units: English
  • Collar Material: Stainless Steel
  • Width: 0.02
Quick Clamping Shaft Collar -- QCL
from Ruland Manufacturing Co., Inc.

Features. Does not mar the shaft. No tools required. Designed for quick adjustments. Quick Clamp, Quick Release. Made from high quality aluminum. RoHS2 and REACH Compliant. Width tolerance: +.003 ”/-.010 ”. Bore tolerance: +.002 ”/+.0005 ”. Temperature Range: -40 °F to... [See More]

  • Collar Type: Hinge Shaft
  • Units: English
  • Collar Material: Aluminum
  • Width: 0.39 to 0.75
Hinge Type Stainless Steel Pipe Mounting Collars -- 32S011HPCP
from Stafford Manufacturing Corp.

Pipe Mounting Collars have bores that matches the outside diameter of standard Schedule 40 pipe. They feature a flat and a countersunk, tapped hole to mount easily to a surface or component, or hung from a threaded rod. Stafford ’s exclusive Hinge Shaft Collars are perfect where fast operation... [See More]

  • Collar Type: Hinge Shaft
  • Units: English
  • Collar Material: Stainless Steel
  • Width: 0.02
Hinge-TypeShaft Mounting Collars -- 32L012HCP
from Stafford Manufacturing Corp.

Shaft Mounting Collars feature a flat and a countersunk, tapped hole to mount easily to a surface or component, or hung from a threaded rod. Stafford ’s exclusive Hinge Shaft Collars are perfect where fast operation is required, such as hostile environments or situations where there are space... [See More]

  • Collar Type: Hinge Shaft
  • Units: English
  • Collar Material: Steel
  • Width: 0.50
Hinged Shaft Collar with Swing-Away Handle
from Stafford Manufacturing Corp.

Stafford ’s new edition to the hinged shaft collar line has an affixed handle which permits frequent removal and reassembly. Stafford ’s hinged collar with a swing-away clamp handle features a permanently joined handle that fits into a precision machined recess and seats securely when... [See More]

  • Collar Type: Hinge Shaft
  • Units: English
  • Collar Material: Steel; Aluminum (optional feature); Stainless Steel (optional feature)
  • Bore: 0.375 to 6.000
Metric Stainless Steel Hinge Clamp-Type Collars -- 2SM009H
from Stafford Manufacturing Corp.

Stafford Metric Shaft Collars are fully metric in all specifications, including the clamping screws. Available only from Stafford, the Hinge Collar features a triple-link hinge and captive screw in one unit, combining the flexibility of the two-piece collar with the simplicity of the one-piece. [See More]

  • Collar Type: Hinge Shaft
  • Units: Metric
  • Collar Material: Stainless Steel
  • Width: 0.35
Pipe Adapter Bushings -- 20P014
from Stafford Manufacturing Corp.

Pipe Adapter Bushings allow standard shaft collars to fit over standard schedule 40 pipe, allowing for mounting to a surface or component. Made of Nylon, they also permit expansion and dampen vibration. Features: Fit inside standard shaft collars to match Schedule 40 Pipe OD. Permit expansion and... [See More]

  • Collar Type: One Piece Set Screw; One Piece Clamp Style (Non-Threaded) (optional feature); Hinge Shaft; Two piece Clamp Style (optional feature)
  • Units: English
  • Collar Material: Nylon
  • Width: 0.51
Staff-Lok™ Hinged Shaft Collar
from Stafford Manufacturing Corp.

For non-rotary applications where fast, frequent, or temporary relocation is necessary. Easy to adjust and lock in place just by lifting the conformal cam lever and readjusting by hand. [See More]

  • Collar Type: Hinge Shaft
  • Bore: 0.500 to 4.000
  • Collar Material: Steel
Staff-Lok™ Shaft Collars
from Stafford Manufacturing Corp.

Stafford ’s new, lever-actuated shaft collar for non-rotary applications is easy to remove and requires no tools, making it ideal for automation and EOAT (end of arm tooling). The Staff-Lok ™ Shaft Collar features an integral hinge with a conformal cam lever and a knurled screw that... [See More]

  • Collar Type: Hinge Shaft
  • Units: English
  • Collar Material: Steel
  • Bore: 0.500 to 4.000
Stanchion Mounting Collars
from Stafford Manufacturing Corp.

The Stafford Stanchion Collars features a hinge design and a smooth interior surface for mounting to a rail or tube without damage and has a countersunk hole that accepts a screw for attaching a ditty box, beverage holder, or almost anything else. Stafford ’s Stanchion Mounting Collars are... [See More]

  • Collar Type: Hinge Shaft
  • Units: English
  • Collar Material: Stainless Steel; Nylon
Steel Hinge Clamp Type Collars -- 2L006H
from Stafford Manufacturing Corp.

Designed for aligned shafts, the 3-Piece Clamp-Type Coupling makes two shafts function as one. It can remain fixed to one shaft while the other is moved or changed, or come completely apart to allow the most convenient assembly and adjustment. It is ideal for overhung or unsupported shafts and is an... [See More]

  • Collar Type: Hinge Shaft
  • Units: English
  • Collar Material: Steel
  • Width: 0.31
Two Piece Wrenching Collars -- WP2L011H
from Stafford Manufacturing Corp.

FPipe Wrenching Collars enable users to turn pipes without using a pipe wrench which can scratch, gouge, or crush them. The hinge style with a captive screw makes them easy to install and they have wrenching flats on their OD, which allow the use of a standard open-end wrench. The collar bore... [See More]

  • Collar Type: Hinge Shaft
  • Units: English
  • Collar Material: Steel
  • Width: 0.50
UNF/UNC Threaded Stainless Steel Hinge-Type Collars -- 3S008FH
from Stafford Manufacturing Corp.

UNF/UNC Threaded Hinge Collars are used on standard threaded shafts, either UNF (fine thread) or UNC (coarse thread). Stafford ’s exclusive Hinge Shaft Collars are perfect where fast operation is required, such as hostile environments or situations where there are space and time constraints. [See More]

  • Collar Type: Hinge Shaft
  • Units: English
  • Collar Material: Stainless Steel
  • Width: 0.38