One Piece (Set Screw) Shaft Collars

Description

One Piece (Set Screw) Shaft Collars are mechanical components used to position and retain parts on a shaft. They are designed to fit around a shaft and are secured in place by tightening a set screw, which applies pressure directly onto the shaft.

Working Principle

The working principle of One Piece (Set Screw) Shaft Collars involves the use of a set screw that, when tightened, exerts force onto the shaft. This force creates friction between the collar and the shaft, effectively holding the collar in place. This mechanism is useful for maintaining the position of components on a shaft, preventing axial movement. The simplicity of the design makes them a popular choice for applications where precise positioning is not critical.

Applications

One Piece (Set Screw) Shaft Collars are commonly used in various mechanical systems to hold components such as bearings, sprockets, and pulleys in place on a shaft. They are also used in applications where components need to be frequently adjusted or repositioned, as the set screw can be easily loosened and retightened.

Advantages over other Shaft Collars

One Piece (Set Screw) Shaft Collars offer the advantage of simplicity and ease of use. They are generally less expensive than more complex collar designs and can be quickly installed or adjusted without the need for special tools. This makes them ideal for applications where frequent adjustments are necessary.

Limitations

A significant limitation of One Piece (Set Screw) Shaft Collars is that the set screw can dig into the shaft when tightened, potentially causing damage. This can be problematic in applications where shaft integrity is critical. Additionally, they may not provide as secure a hold as other types of collars, such as clamping collars, especially in high-torque applications.

Considerations

When selecting One Piece (Set Screw) Shaft Collars, it is important to consider the initial cost, which is typically lower than other types of collars. However, potential damage to the shaft and the need for replacement or maintenance should be factored into the operating expenses. Durability can be an issue if the collar is frequently adjusted, as repeated tightening and loosening can wear down the set screw and the shaft. Accuracy in positioning may also be compromised compared to other collar types, so they may not be suitable for precision applications.

57 Results
Shaft Collars -- 145653
from RS Components, Ltd.

Steel , 8 mm single split collar-Zinc [See More]

  • Collar Type: One Piece Set Screw; One Piece Clamp Style (Non-Threaded)
  • Width: 0.35
  • Collar Material: Steel; Steel
  • O.D.: 0.71
One Piece Threaded Collar -- Inch
from Chengdu Leno Machinery Co., Ltd.

Material: Alu. Alloy, Steel and Stainless Steel;. Surface Treatment: Black finished for Steel. [See More]

  • Collar Type: One Piece Set Screw
  • Units: English
  • Collar Material: Stainless Steel
  • O.D.: 0.62 to 3.25
Steel Shaft Collars -- 40101
from Jergens, Inc.

With one of the largest selections available, Jergens Workholding Components have everything you need to design and build fixtures, jigs, and other workholding devices. Features, Benefits, & Product Specifications: Material: Low Carbon Steel. Finish: Zinc-Plated. Set screws are furnished. [See More]

  • Collar Type: One Piece Set Screw
  • Collar Material: Steel
Shaft Collars -- 145654
from RS Components, Ltd.

Steel , 10 mm single split collar-Zinc [See More]

  • Collar Type: One Piece Set Screw; One Piece Clamp Style (Non-Threaded)
  • Width: 0.35
  • Collar Material: Steel; Steel
  • O.D.: 0.94
Setscrew Shaft Collar
from Chengdu Leno Machinery Co., Ltd.

Both Inch and Metric available. [See More]

  • Collar Type: One Piece Set Screw
  • Units: English
  • Collar Material: Steel
  • Width: 0.25 to 1.12
Shaft Collars -- 145657
from RS Components, Ltd.

Steel , 16 mm single split collar-Zinc [See More]

  • Collar Type: One Piece Set Screw; One Piece Clamp Style (Non-Threaded)
  • Width: 0.51
  • Collar Material: Steel; Steel
  • O.D.: 1.34
Shaft Collars -- 145659
from RS Components, Ltd.

Steel, 20 mm single split collar-Zinc [See More]

  • Collar Type: One Piece Set Screw; One Piece Clamp Style (Non-Threaded)
  • Collar Material: Steel; Steel
Shaft Collars -- 145660
from RS Components, Ltd.

Steel , 25 mm single split collar-Zinc [See More]

  • Collar Type: One Piece Set Screw; One Piece Clamp Style (Non-Threaded)
  • Width: 0.59
  • Collar Material: Steel; Steel
  • O.D.: 1.77
Shaft Collars -- 145662
from RS Components, Ltd.

Steel , 30 mm single split collar-Zinc [See More]

  • Collar Type: One Piece Set Screw; One Piece Clamp Style (Non-Threaded)
  • Collar Material: Steel; Steel
Shaft Collars -- 145663
from RS Components, Ltd.

Steel , 35 mm single split collar-Zinc [See More]

  • Collar Type: One Piece Set Screw; One Piece Clamp Style (Non-Threaded)
  • Width: 0.59
  • Collar Material: Steel; Steel
  • O.D.: 2.24
Shaft Collars -- 145665
from RS Components, Ltd.

Steel , 40 mm single split collar-Zinc [See More]

  • Collar Type: One Piece Set Screw; One Piece Clamp Style (Non-Threaded)
  • Width: 0.59
  • Collar Material: Steel; Steel
  • O.D.: 2.36
Shaft Collars -- 145666
from RS Components, Ltd.

Steel , 50 mm single split collar-Zinc [See More]

  • Collar Type: One Piece Set Screw; One Piece Clamp Style (Non-Threaded)
  • Width: 0.75
  • Collar Material: Steel; Steel
  • O.D.: 3.07
Shaft Collars -- 145668
from RS Components, Ltd.

Stainless ,10 mm single split collar [See More]

  • Collar Type: One Piece Set Screw; One Piece Clamp Style (Non-Threaded)
  • Collar Material: Stainless Steel; 304 Stainless Steel
Shaft Collars -- 145669
from RS Components, Ltd.

Stainless,12mm single split collar [See More]

  • Collar Type: One Piece Set Screw; One Piece Clamp Style (Non-Threaded)
  • Width: 0.43
  • Collar Material: Stainless Steel; 304 Stainless Steel
  • O.D.: 1.10
Shaft Collars -- 145671
from RS Components, Ltd.

Stainless,14mm single split collar [See More]

  • Collar Type: One Piece Set Screw; One Piece Clamp Style (Non-Threaded)
  • Collar Material: Stainless Steel; 304 Stainless Steel
Shaft Collars -- 145672
from RS Components, Ltd.

Stainless,15mm single split collar [See More]

  • Collar Type: One Piece Set Screw; One Piece Clamp Style (Non-Threaded)
  • Width: 0.51
  • Collar Material: Stainless Steel; 304 Stainless Steel
  • O.D.: 1.34
Shaft Collars -- 145674
from RS Components, Ltd.

Stainless,16mm single split collar [See More]

  • Collar Type: One Piece Set Screw; One Piece Clamp Style (Non-Threaded)
  • Width: 0.51
  • Collar Material: Stainless Steel; 304 Stainless Steel
  • O.D.: 1.34
Shaft Collars -- 145675
from RS Components, Ltd.

Stainless ,20 mm single split collar [See More]

  • Collar Type: One Piece Set Screw; One Piece Clamp Style (Non-Threaded)
  • Width: 0.59
  • Collar Material: Stainless Steel; 304 Stainless Steel
  • O.D.: 1.57
Shaft Collars -- 145676
from RS Components, Ltd.

Stainless ,25 mm single split collar [See More]

  • Collar Type: One Piece Set Screw; One Piece Clamp Style (Non-Threaded)
  • Width: 0.59
  • Collar Material: Stainless Steel; 304 Stainless Steel
  • O.D.: 1.77
Shaft Collars -- 145678
from RS Components, Ltd.

Stainless ,30 mm single split collar [See More]

  • Collar Type: One Piece Set Screw; One Piece Clamp Style (Non-Threaded)
  • Width: 0.59
  • Collar Material: Stainless Steel; 304 Stainless Steel
  • O.D.: 2.13
Shaft Collars -- 145679
from RS Components, Ltd.

Stainless ,40 mm single split collar [See More]

  • Collar Type: One Piece Set Screw; One Piece Clamp Style (Non-Threaded)
  • Width: 0.59
  • Collar Material: Stainless Steel; 304 Stainless Steel
  • O.D.: 2.36
Shaft Collars -- 145680
from RS Components, Ltd.

SINGLE SPLIT COLLAR 0.25X5/8X0.281 ZINC [See More]

  • Collar Type: One Piece Set Screw; One Piece Clamp Style (Non-Threaded)
  • Width: 0.28
  • Collar Material: Steel; Steel
  • O.D.: 0.62
Shaft Collars -- 145681
from RS Components, Ltd.

SINGLE SPLIT COLLAR 0.5X1-1/8X.406 ZINC [See More]

  • Collar Type: One Piece Set Screw; One Piece Clamp Style (Non-Threaded)
  • Width: 0.41
  • Collar Material: Steel; Steel
  • O.D.: 1.12
Shaft Collars -- 145682
from RS Components, Ltd.

SINGLE SPLIT COLLAR 0.75 X 1-1/2X0.5 ZIN [See More]

  • Collar Type: One Piece Set Screw; One Piece Clamp Style (Non-Threaded)
  • Width: 0.50
  • Collar Material: Steel; Steel
  • O.D.: 1.50
Shaft Collars -- 145684
from RS Components, Ltd.

SINGLE SPLIT COLLAR 1.0X1-3/4X0.5 ZINC P [See More]

  • Collar Type: One Piece Set Screw; One Piece Clamp Style (Non-Threaded)
  • Width: 0.50
  • Collar Material: Steel; Steel
  • O.D.: 1.75
Shaft Collars -- 145685
from RS Components, Ltd.

ZINC PLATED 0.1875" SOLID COLLAR [See More]

  • Collar Type: One Piece Set Screw
  • Width: 0.25
  • Collar Material: Steel; Steel
  • O.D.: 5.00
Shaft Collars -- 145687
from RS Components, Ltd.

ZINC PLATED 0.250" SOLID COLLAR [See More]

  • Collar Type: One Piece Set Screw
  • Width: 0.28
  • Collar Material: Steel; Steel
  • O.D.: 5.00
Shaft Collars -- 145688
from RS Components, Ltd.

STEEL ZINC PLATED 0.312" SOLID COLLAR [See More]

  • Collar Type: One Piece Set Screw
  • Width: 0.31
  • Collar Material: Steel; Steel
  • O.D.: 0.62
Solid Shaft Collars -- SC 002
from Joint Way International, Inc.

Solid Shaft Collars [See More]

  • Collar Type: One Piece Set Screw
  • Width: 0.25
  • Units: English
  • Bore: 0.125
Shaft Collar Set Screw
from Boston Gear

Overview. The simplest, most economical style of shaft collar is a setscrew, which slides onto a shaft and is held into place by a setscrew. Three materials are used in the manufacturing of these collars; nylon which is USDA/FDA approved for use in food processing; zinc-plated steel for most... [See More]

  • Collar Type: One Piece Set Screw
  • Units: English
  • Collar Material: Steel; Stainless Steel; Nylon
  • Bore: 0.125 to 3.000
Set Shaft Collars
from G.L. Huyett

Standard-style (solid) shaft collars use a hardened set screw to penetrate the shaft so as to achieve grip. This penetration yields light-duty benefits for applications like thrust collars, arbor spacers, sprocket hubs, bearing holders, and shaft protectors. Solid collars do not work well when the... [See More]

  • Collar Type: One Piece Set Screw
  • Units: English
  • Collar Material: Steel (optional feature); Aluminum (optional feature); Stainless Steel (optional feature)
  • Width: 0.38 to 0.50
SET SCREW COLLARS -- CS-1
from W.M. Berg

SET SCREW COLLAR [See More]

  • Collar Type: One Piece Set Screw
  • Bore: 0.078
  • Collar Material: Stainless Steel
  • O.D.: 0.22
Set Screw Collars
from Climax Metal Products Company

Set Screw Collars are the most cost effective shaft collar design. Lightweight styles are available where an application has a space constraint. If additional load capacity is required, CLIMAX provides Set Screw Collars with a second screw at 90 º. Set Screw Collars are also available with a... [See More]

  • Collar Type: One Piece Set Screw
  • Units: English; Metric (optional feature)
  • Collar Material: Steel; Aluminum; Stainless Steel; Acetal
  • Bore: 0.062 to 5.938
Metric Set Screw Collar -- MSC
from Ruland Manufacturing Co., Inc.

Features. Forged socket set screws. RoHS2 and REACH Compliant. Width tolerance: +.076mm/-.254mm. Bore tolerance: +.050mm/+.012mm. Temperature Range (Deg. F). Steel: -40 ° to 350 °. Stainless: -40 ° to 350 ° [See More]

  • Collar Type: One Piece Set Screw
  • Units: Metric
  • Collar Material: Steel; Stainless Steel
  • Width: 0.20 to 0.71
Set Collar (Made of Stainless Steel) - For Securing Bearing - Set Screw Type -- NSC-10-11-SB1
from NBK America LLC

Set collar for securing bearing. It can be fixed by pressing the bearing inner wheel only on the convex of the main body. Optimal for securing bearing when it is difficult to fix the snap ring, etc. to the shaft. It is attached to the shaft by the set screws. [See More]

  • Collar Type: One Piece Set Screw
  • Units: Metric
  • Collar Material: Stainless Steel
  • Width: 0.43
5/8" Set Screw Shaft Collar
from Triangle Manufacturing Company

At Triangle, our shaft collars are manufactured in three standard sizes (5/8 ”, 3/4 ”, 1 ”), but have customizable options for bores and plating. Used to ensure the shaft remains within its bearing, our shaft collars are most often purchased in association with our self-aligning... [See More]

  • Collar Type: One Piece Set Screw
  • Width: 0.38
  • Units: English
  • Bore: 0.625
Shaft Collar Coupling -- MSC-04
from Lucas Industrial

True metric dimensions on standard set screw collar [See More]

  • Collar Type: One Piece Set Screw
  • Units: Metric
  • Collar Material: Steel
  • Width: 0.20
Shaft Collar: 1'' Stud Size -- 50908
from Te-Co, Inc.

Product Information. Material: 12L14 Steel. Zinc Plated. Set screw draws collar to stud [See More]

  • Collar Type: One Piece Set Screw
  • Bore: 1.000
  • Collar Material: Steel
Collar; One-Piece, Set Screw-Style/Machined -- LSC-04 [LSC-04 from Collars & Couplings, Inc.]
from Reid Supply

Shaft collars have extremely diverse applications and fall into three main categories, positioners, spacers and limiters. Reid Supply has all the main types from one-piece, two-piece, hinged, set screw aand self-locking shaft collars that will fit most shaft types from round to keyed, threaded or... [See More]

  • Collar Type: One Piece Set Screw
  • Width: 0.31
  • Collar Material: Steel
  • Bore: 0.251
Flanged Shaft Mounts -- 1L004MXR
from Stafford Manufacturing Corp.

Shaft mounts are used in conveyors, packaging machinery, laboratory equipment, green energy systems and other applications. Two-piece design allows lets you quickly remove the top of the support for easy access to the shaft. Available from stock in weldable 1117 steel, Stafford Shaft Mounts come in... [See More]

  • Collar Type: One Piece Set Screw; One Piece Clamp Style (Non-Threaded) (optional feature); Two piece Clamp Style (optional feature)
  • Units: English
  • Collar Material: Steel
  • Width: 0.75
Set Screw Collar -- SC
from Ruland Manufacturing Co., Inc.

Features. Forged socket set screws. RoHS2 and REACH Compliant. Width tolerance: +.003 ”/-.010 ”. Bore tolerances for SC styles: Up to 1 ”: +.0005 ” to +.002 ”. 1-1/16 ” to 3 ”: +.0005 ” to +.003 ”. 3-1/16 ” to 4 ”: +.0010 ” to... [See More]

  • Collar Type: One Piece Set Screw
  • Units: English
  • Collar Material: Steel; Aluminum; Stainless Steel; Nylon
  • Width: 0.25 to 1.12
Set Collar - For Securing Bearing - Set Screw Type -- NSC-10-11-CB1
from NBK America LLC

Set collar for securing bearing. It can be fixed by pressing the bearing inner wheel only on the convex of the main body. Optimal for securing bearing when it is difficult to fix the snap ring, etc. to the shaft. It is attached to the shaft by the set screws. [See More]

  • Collar Type: One Piece Set Screw
  • Width: 0.43
  • Units: Metric
  • O.D.: 0.39
Instrument Quality Shaft Collars
from Stafford Manufacturing Corp.

Stafford Instrument Quality Shaft Collars were developed to provide OEMs and designers of high quality equipment and medical instrumentation with alternatives to conventional shaft collars that are more precise, attractive and application-specific. Stafford IQ Shaft Collars feature one-piece... [See More]

  • Collar Type: One Piece Set Screw
  • Units: English
  • Collar Material: Stainless Steel
  • Bore: 0.250 to 6.000
Set Collar - For Securing Bearing - Set Screw Type -- NSC-10-11-MB1
from NBK America LLC

Set collar for securing bearing. It can be fixed by pressing the bearing inner wheel only on the convex of the main body. Optimal for securing bearing when it is difficult to fix the snap ring, etc. to the shaft. It is attached to the shaft by the set screws. [See More]

  • Collar Type: One Piece Set Screw
  • Width: 0.43
  • Units: Metric
  • O.D.: 0.79
Metric Set-Screw Stainless Steel Collars -- 34SM004
from Stafford Manufacturing Corp.

Stafford Metric Shaft Collars are fully metric in all specifications, including the set screw. Set Screw Collars are oldest type of shaft collar. They function by gouging the set screw into the surface of a soft shaft. They are a low-cost answer when frequent adjustment is not a consideration. [See More]

  • Collar Type: One Piece Set Screw
  • Units: Metric
  • Collar Material: Stainless Steel
  • Width: 0.20
Set Collar - Set Screw Type -- NSC-10-10-C
from NBK America LLC

Standard type set collar. It is attached to the shaft by the set screws. Chamfer on one side end face is larger (bore diameter 8 mm or above). This avoids interference of the set collar with the external wheel when the bearing is fixed. [See More]

  • Collar Type: One Piece Set Screw
  • Width: 0.39
  • Units: Metric
  • O.D.: 0.39
One Piece Steel Clamp Type Collars -- 31L102
from Stafford Manufacturing Corp.

1-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. Precision machined, non-marring, easy to adjust, with high clamping power, they are stocked in the following materials: Steel, Stainless Steel, Aluminum, Nylon ,... [See More]

  • Collar Type: One Piece Set Screw
  • Units: English
  • Collar Material: Steel
  • Width: 0.50
Set Collar - Set Screw Type -- NSC-10-10-M
from NBK America LLC

Standard type set collar. It is attached to the shaft by the set screws. Chamfer on one side end face is larger (bore diameter 8 mm or above). This avoids interference of the set collar with the external wheel when the bearing is fixed. [See More]

  • Collar Type: One Piece Set Screw
  • Width: 0.39
  • Units: Metric
  • O.D.: 0.79
Pipe Adapter Bushings -- 20P014
from Stafford Manufacturing Corp.

Pipe Adapter Bushings allow standard shaft collars to fit over standard schedule 40 pipe, allowing for mounting to a surface or component. Made of Nylon, they also permit expansion and dampen vibration. Features: Fit inside standard shaft collars to match Schedule 40 Pipe OD. Permit expansion and... [See More]

  • Collar Type: One Piece Set Screw; One Piece Clamp Style (Non-Threaded) (optional feature); Hinge Shaft; Two piece Clamp Style (optional feature)
  • Units: English
  • Collar Material: Nylon
  • Width: 0.51
Set Collar - Set Screw Type -- NSC-10-10-S
from NBK America LLC

Standard type set collar. It is attached to the shaft by the set screws. Chamfer on one side end face is larger (bore diameter 8 mm or above). This avoids interference of the set collar with the external wheel when the bearing is fixed. [See More]

  • Collar Type: One Piece Set Screw
  • Width: 0.39
  • Units: Metric
  • O.D.: 0.79
Plastic Hinge Type Shaft Mounting Collars -- PR2P014HCP
from Stafford Manufacturing Corp.

Stafford ’s new Plastic Hinged Mounting Collars offer users optimum mounting and attachment flexibility. They can be used for mounting tube, pipe, or cable bundles and for attaching speakers, power strips, signs, sensors, diverter rails, lights, and many other devices. Stafford Plastic Hinged... [See More]

  • Collar Type: One Piece Set Screw; One Piece Clamp Style (Non-Threaded) (optional feature); Two piece Clamp Style (optional feature)
  • Units: English
  • Collar Material: ABS Plastic
  • Width: 0.75
Set Collar - with Installation Hole - Set Screw Type -- NSC-10-10-CP2
from NBK America LLC

Set collar with installation hole. It can be installed to any machine and device such as wheels, flanges and plates, by using the fixing hole. It is attached to the shaft by the set screws. [See More]

  • Collar Type: One Piece Set Screw
  • Width: 0.39
  • Units: Metric
  • O.D.: 1.02
PowerRing™ -- PRL012
from Stafford Manufacturing Corp.

PowerRing ™ Keyless Shaft-Hub Locking Devices feature a smooth, non-marring bore which contracts securely onto a shaft while expanding the O.D. tightly into the I.D. of a hub. They are easy to install by tightening the locking bolts around the device ’s face. When these bolts are... [See More]

  • Collar Type: One Piece Set Screw
  • Units: English
  • Collar Material: Steel
  • Width: 1.85
Set Collar - with Installation Hole - Set Screw Type -- NSC-10-10-MP2
from NBK America LLC

Set collar with installation hole. It can be installed to any machine and device such as wheels, flanges and plates, by using the fixing hole. It is attached to the shaft by the set screws. [See More]

  • Collar Type: One Piece Set Screw
  • Width: 0.39
  • Units: Metric
  • O.D.: 1.02
Set Screw Stainless Steel Clamp Type Collars -- 6C008
from Stafford Manufacturing Corp.

316 Stainless Steel Shaft Collars are ideal for applications requiring exposure to harsh chemicals, corrosives, solvents or frequent wash-downs. They are designed for use in mixing equipment, drive systems, flow control instruments, and related machinery. Applications include medical,... [See More]

  • Collar Type: One Piece Set Screw
  • Units: English
  • Collar Material: Stainless Steel
  • Width: 0.41
Set Collar - with Installation Hole - Set Screw Type -- NSC-10-10-SP2
from NBK America LLC

Set collar with installation hole. It can be installed to any machine and device such as wheels, flanges and plates, by using the fixing hole. It is attached to the shaft by the set screws. [See More]

  • Collar Type: One Piece Set Screw
  • Width: 0.39
  • Units: Metric
  • O.D.: 1.02
Set Screw Steel Collar -- 6L002P2
from Stafford Manufacturing Corp.

Set Screw Collars are the oldest type of shaft collar. These units function by gouging the set screw into the surface of a soft shaft. They are a low-cost answer when frequent adjustment is not a consideration. Features: Simple and economical. Available in steel and stainless steel [See More]

  • Collar Type: One Piece Set Screw
  • Units: English
  • Collar Material: Steel
  • Width: 0.25