Nylon Shaft Collars
Description
Nylon shaft collars are mechanical components used to position and retain parts on a shaft. They serve as a stop or spacer, ensuring that components remain in their designated positions along the shaft.
Working Principle
Nylon shaft collars work by clamping onto a shaft, using friction to hold their position. This clamping action is typically achieved through a set screw or a split design that tightens around the shaft. The nylon material provides a balance of strength and flexibility, allowing the collar to grip the shaft securely without causing damage. This makes them particularly useful in applications where shaft damage must be minimized.
Applications
While specific applications for nylon shaft collars are not detailed in the provided documents, shaft collars in general are used in various industries to position components such as bearings, pulleys, and gears on a shaft. They can also serve as mechanical stops or spacers in machinery.
Advantages over other Shaft Collars
Nylon shaft collars offer several advantages over metal counterparts. They are less likely to damage the shaft due to their softer material, which reduces the risk of marring or scratching. Additionally, nylon is resistant to corrosion, making these collars suitable for environments where metal collars might degrade.
Limitations
One limitation of nylon shaft collars is their lower strength compared to metal collars. This can make them unsuitable for high-load applications where a stronger material is necessary to maintain the integrity of the assembly.
Considerations
When selecting nylon shaft collars, consider the initial cost, which is generally lower than metal collars. However, their durability may be less in high-stress environments, potentially leading to more frequent replacements. Operating expenses can be minimized due to their resistance to corrosion, reducing maintenance needs. Accuracy in positioning may be affected by the material's flexibility, so they may not be ideal for applications requiring precise alignment.
from Stafford Manufacturing Corp.
Pipe Adapter Bushings allow standard shaft collars to fit over standard schedule 40 pipe, allowing for mounting to a surface or component. Made of Nylon, they also permit expansion and dampen vibration. Features: Fit inside standard shaft collars to match Schedule 40 Pipe OD. Permit expansion and... [See More]
- Collar Material: Nylon
- Units: English
- Collar Type: One Piece Set Screw; One Piece Clamp Style (Non-Threaded) (optional feature); Hinge Shaft; Two piece Clamp Style (optional feature)
- Width: 0.51
from Boston Gear
Overview. Boston Gear stocks a variety of clamping collars in different designs, including threaded, 1-piece and 2-piece styles, and materials, including nylon, steel, aluminum, and stainless steel. Such diversity is offered to ensure that the rapidly changing demands of every industry are met. [See More]
- Collar Material: Steel; Aluminum; Nylon
- Units: English
- Collar Type: One Piece Clamp Style (Non-Threaded)
- Bore: 0.125 to 3.000
from Ruland Manufacturing Co., Inc.
Features. Does not mar the shaft. Superior fit, finish and holding power. Available with keyways. Opposing screws for balance. RoHS2 and REACH Compliant. Width tolerance: +.003 ”/-.010 ”. Bore tolerance: +.002 ”/+.0005 ”. Temperature Range (Deg. F). Steel: -40 ° to 350... [See More]
- Collar Material: Steel; Aluminum; Stainless Steel; Nylon; Zinc Plated Steel
- Features: Opposing Screws
- Collar Type: Two piece Clamp Style
- Units: English
from Stafford Manufacturing Corp.
Stafford ’s new Plastic Hinged Mounting Collars offer users optimum mounting and attachment flexibility. They can be used for mounting tube, pipe, or cable bundles and for attaching signs, sensors, diverter rails, lights, and many other devices. For applications requiring high strength, hinged... [See More]
- Collar Material: Steel (optional feature); Aluminum (optional feature); Stainless Steel (optional feature); Nylon
- Bore: 0.875 to 1.125
- Units: English
from Boston Gear
Overview. The simplest, most economical style of shaft collar is a setscrew, which slides onto a shaft and is held into place by a setscrew. Three materials are used in the manufacturing of these collars; nylon which is USDA/FDA approved for use in food processing; zinc-plated steel for most... [See More]
- Collar Material: Steel; Stainless Steel; Nylon
- Units: English
- Collar Type: One Piece Set Screw
- Bore: 0.125 to 3.000
from Ruland Manufacturing Co., Inc.
Features. Does not mar the shaft. Superior fit, finish and holding power. Available with keyways. Opposing screws for balance. RoHS2 and REACH Compliant. Width tolerance: +.076mm/-.254mm. Bore tolerance: +.050mm/+.012mm. Temperature Range (Deg. F). Steel: -40 ° to 350 °. Zinc Plated Steel:... [See More]
- Collar Material: Steel; Aluminum; Stainless Steel; Nylon; Zinc Plated Steel
- Features: Opposing Screws
- Collar Type: Two piece Clamp Style
- Units: Metric
from Stafford Manufacturing Corp.
Stafford ’s Plastic Clamp-Type Shaft Collars are designed to match process applications requiring chemical resistance and frequent washdowns. Plastic Shaft Collars are offered in one and two-piece styles and are supplied with stainless steel clamping screws for use in FDA- and USDA-approved... [See More]
- Collar Material: Nylon
- Units: English
- Collar Type: One Piece Clamp Style (Non-Threaded)
- Width: 0.38
from Ruland Manufacturing Co., Inc.
Features. Does not mar the shaft. Superior fit, finish and holding power. RoHS2 and REACH Compliant. Width tolerance: +.076mm/-.254mm. Bore tolerance: +.050mm/+.012mm. Temperature Range (Deg. F). Steel: -40 ° to 350 °. Zinc Plated Steel: -40 ° to 350 °. Aluminum: -40 ° to 225... [See More]
- Collar Material: Steel; Aluminum; Stainless Steel; Nylon; Zinc Plated Steel, Anodized Aluminum
- Units: Metric
- Collar Type: One Piece Clamp Style (Non-Threaded)
- Width: 0.35 to 0.75
from Stafford Manufacturing Corp.
Stafford ’s Plastic Clamp-Type Shaft Collars are designed to match process applications requiring chemical resistance and frequent washdowns. Plastic Shaft Collars are offered in one and two-piece styles and are supplied with stainless steel clamping screws for use in FDA- and USDA-approved... [See More]
- Collar Material: Nylon
- Units: English
- Collar Type: Two piece Clamp Style
- Width: 0.38
from Ruland Manufacturing Co., Inc.
Features. Does not mar the shaft. Superior fit, finish and holding power. RoHS2 and REACH Compliant. Width tolerance: +.076mm/-.254mm. Bore tolerance: +.002 ”/+.0005 ”. Temperature Range (Deg. F). Steel: -40 ° to 350 °. Anodized Aluminum: -40 ° to 200 °. Stainless: -40... [See More]
- Collar Material: Steel; Aluminum; Stainless Steel; Nylon; Titanium
- Units: English; Metric
- Collar Type: One Piece Clamp Style (Non-Threaded)
- Width: 0.35 to 0.75
from Stafford Manufacturing Corp.
The Stafford Stanchion Collars features a hinge design and a smooth interior surface for mounting to a rail or tube without damage and has a countersunk hole that accepts a screw for attaching a ditty box, beverage holder, or almost anything else. Stafford ’s Stanchion Mounting Collars are... [See More]
- Collar Material: Stainless Steel; Nylon
- Units: English
- Collar Type: Hinge Shaft
from Ruland Manufacturing Co., Inc.
Features. Does not mar the shaft. Superior fit, finish and holding power. Available with keyways. Opposing screws available. RoHS2 and REACH Compliant. Width tolerance: +.076mm/-.254mm. Bore tolerance: +.002 ”/+.0005 ”. Temperature Range (Deg. F). Steel: -40 ° to 350 °. Anodized... [See More]
- Collar Material: Steel; Aluminum; Stainless Steel; Nylon; Titanium
- Features: Opposing Screws (optional feature)
- Collar Type: Two piece Clamp Style
- Units: English; Metric
from Ruland Manufacturing Co., Inc.
Features. Does not mar the shaft. Superior fit, finish and holding power. Available with keyways (MSPK Series). Opposing screws available (MSPB Series). RoHS2 and REACH Compliant. Width tolerance: +.076mm/-.254mm. Bore tolerance: +.050mm/+.012mm. Temperature Range (Deg. F). Steel: -40 ° to 350... [See More]
- Collar Material: Steel; Aluminum; Stainless Steel; Nylon; Zinc Plated Steel, Anodized Aluminum
- Units: Metric
- Collar Type: Two piece Clamp Style
- Width: 0.35 to 0.75
from Ruland Manufacturing Co., Inc.
Features. Does not mar the shaft. Superior fit, finish and holding power. RoHS2 and REACH Compliant. Width tolerance: +.003 ”/-.010 ”. Bore tolerance: +.002 ”/+.0005 ”. Temperature Range (Deg. F). Steel: -40 ° to 350 °. Zinc Plated Steel: -40 ° to 350 °. [See More]
- Collar Material: Steel; Aluminum; Stainless Steel; Nylon
- Units: English
- Collar Type: One Piece Clamp Style (Non-Threaded)
- Width: 0.28 to 0.88
from Ruland Manufacturing Co., Inc.
Features. Forged socket set screws. RoHS2 and REACH Compliant. Width tolerance: +.003 ”/-.010 ”. Bore tolerances for SC styles: Up to 1 ”: +.0005 ” to +.002 ”. 1-1/16 ” to 3 ”: +.0005 ” to +.003 ”. 3-1/16 ” to 4 ”: +.0010 ” to... [See More]
- Collar Material: Steel; Aluminum; Stainless Steel; Nylon
- Units: English
- Collar Type: One Piece Set Screw
- Width: 0.25 to 1.12
from Ruland Manufacturing Co., Inc.
Features. Does not mar the shaft. Superior fit, finish and holding power. Available with keyways (SPK Series). Opposing screws available (SPB Series). RoHS2 and REACH Compliant. Width tolerance: +.003 ”/-.010 ”. Bore tolerance: +.002 ”/+.0005 ”. Temperature Range (Deg. F). [See More]
- Collar Material: Steel; Aluminum; Stainless Steel; Nylon; Zinc Plated Steel
- Units: English
- Collar Type: Two piece Clamp Style
- Width: 0.28 to 0.88