PC/104 Network Cards and Network Controllers
from ACCES I/O Products, Inc.
Features. 2 independent optically-isolated asynchronous serial COM ports. Field selectable RS-422 and RS-485, independent for each port. Auto-RTS feature makes half-duplex RS-485 communications effortless. Fixed bias and jumper selectable termination provided on each transmit and receive channel... [See More]
- Host Bus: PC/104
- Data Rate: 460
- Protocol / Network: Serial
- Number of Ports: 2
from VersaLogic Corporation
The PCM-3660 is a 16-bit high-performance Ethernet interface. It features 100% Novell NE2000 compatibility, and 16K of on-board memory for high-performance multi-packet buffering. Diagnostic LEDs simplify installation and troubleshooting of the network connection. The module includes a built-in... [See More]
- Host Bus: PC/104
- Data Rate: 10000
- Protocol / Network: 10Base-T Ethernet; 10Base-2 Ethernet (optional feature)
- Number of Ports: 2
from Computer Express L.L.C.
acirc; € ¢ Dual Intel 82541PI 10/100/1000 Base-T Ethernet Controller â € ¢ Compliant with PCI Bus Specification Rev. 2.2 â € ¢ 2 x 2-pin Header for Indicator LAN Active and Link Status â € ¢ Pin Header for Dual LAN Ports â €... [See More]
- Host Bus: PC/104
- Operating System: Windows 2000; Linux
- Protocol / Network: Gigabit Ethernet
- Operating Temperature: -25 to 70