Novell NetWare Network Cards and Network Controllers

Last Updated: April 1, 2025

Description

Novell NetWare Network Cards and Network Controllers are hardware components designed to facilitate communication between computers and networks. They enable devices to connect to a network, allowing them to send and receive data efficiently. These components are essential for establishing network connections and ensuring data is transmitted accurately and reliably across the network infrastructure.

Working Principle

Network cards and controllers operate by interfacing with the computer's motherboard and network cabling to manage data transmission. They use specific network protocols, such as Ethernet or Token Ring, to format and transmit data packets over the network. The cards and controllers are equipped with transceivers that convert digital data from the computer into signals that can be sent over the network medium. This process is crucial for maintaining network connectivity and ensuring that data is delivered to the correct destination.

Applications

Novell NetWare Network Cards and Network Controllers are used in various applications, including corporate environments where computers are interconnected over local area networks (LANs). They are also employed in environments requiring wireless connectivity, such as mobile terminals, PDAs, and barcode scanners, which connect to wireless LANs to enhance business operations and improve productivity.

Advantages over other Network Cards and Network Controllers

One advantage of Novell NetWare Network Cards and Network Controllers is their compatibility with a wide range of network protocols and operating systems, including NetWare, Windows, and Linux. This versatility allows them to be integrated into diverse network environments. Additionally, they support both wired and wireless connections, providing flexibility in network design and deployment.

Limitations

A limitation of these network cards and controllers is their dependency on specific network protocols and configurations, which may not be compatible with all network setups. Additionally, the performance of these components can be affected by network congestion and physical obstructions in wireless environments, potentially leading to reduced data transfer rates and connectivity issues.

Considerations

When selecting Novell NetWare Network Cards and Network Controllers, it is important to consider factors such as initial costs, operating expenses, and maintenance requirements. These components should be chosen based on their compatibility with existing network infrastructure and their ability to meet the specific data rate and connectivity needs of the organization. Durability and reliability are also key considerations, as these factors can impact the long-term performance and cost-effectiveness of the network. Regular maintenance and updates may be necessary to ensure optimal functionality and security.

6 Results
N7013x Fast Ethernet PCI Adapter Network Interface Card
from Versitron, Inc.

Bring fiber to your desktop and reap its rewards! Enjoy the absolute security of fiber along with its support of longer networking distances and immunity to EMI/RFI. VERSITRON'S Fast Ethernet Network Interface Card is easy to install and offers flexible options. 3 types of connectors are available... [See More]

  • Operating System: Windows 2000; Netware; Linux; Windows XP/2000/ME/Vista/7/8
  • Data Rate: 200000
  • Protocol / Network: Fast Ethernet
  • Host Bus: PCI
CEX-104P-LAN100N
from Computer Express L.L.C.

â € ¢ LAN 10/100 Mbps, Intel 82559 â € ¢ RJ-45 connector with 2 LED â € ¢ Power saving and Wake-on-LAN [See More]

  • Operating System: Windows 95/98; Windows NT; Windows 2000; Mac OS; Netware; Linux; SCO
  • Protocol / Network: Fast Ethernet
Ethernet Module -- PCM-3660
from VersaLogic Corporation

The PCM-3660 is a 16-bit high-performance Ethernet interface. It features 100% Novell NE2000 compatibility, and 16K of on-board memory for high-performance multi-packet buffering. Diagnostic LEDs simplify installation and troubleshooting of the network connection. The module includes a built-in... [See More]

  • Operating System: Netware
  • Data Rate: 10000
  • Protocol / Network: 10Base-T Ethernet; 10Base-2 Ethernet (optional feature)
  • Host Bus: PC/104
CONNECTUPS-MS UPS Connectivity Device -- 103006826
from Eaton | Power Quality

ConnectUPS Web/SNMP devices allow you to connect your Eaton UPS directly to the Ethernet network and the Internet. This unique solution allows you to conveniently monitor and manage your UPS with a standard Web browser, while simultaneously providing graceful shutdown for multiple computer systems... [See More]

  • Operating System: Windows 95/98; Windows NT; Windows 2000; Mac OS; Netware; Linux; SuSE
  • Host Bus: Minislot
  • Protocol / Network: 10Base-T Ethernet
  • Number of Ports: 2
N70150 Gigabit PCI Adapter Network Interface Card
from Versitron, Inc.

Bring fiber to your desktop with the N70150 1000Base-X PCI Adapter! This product supports GBIC module technology for multimode or singlemode cable and guarantees you all the benefits of optical networks including more available bandwidth, longer networking distances, and immunity to EMI/RFI. Plug... [See More]

  • Operating System: Windows 2000; Netware; Linux; Windows XP/2000/ME/Vista/7/8
  • Data Rate: 2.00E6
  • Protocol / Network: Gigabit Ethernet
  • Host Bus: PCI
CEX-104P-LAN100R
from Computer Express L.L.C.

â € ¢ LAN 10/100 Mbps, RTL8139C â € ¢ Full Duplex transfer mode â € ¢ Power saving and Wake-on-LAN [See More]

  • Operating System: Windows 95/98; Windows NT; Windows 2000; Mac OS; Netware; Linux; SCO
  • Protocol / Network: Fast Ethernet