Windows 2000 Network Cards and Network Controllers

Last Updated: April 1, 2025

Description

Windows 2000 Network Cards and Network Controllers are hardware components designed to facilitate communication between a computer and a network. They enable the computer to connect to a network, allowing it to send and receive data over that network. These devices are essential for establishing network connections and ensuring data is transmitted efficiently.

Working Principle

Network cards and controllers operate by interfacing with the computer's motherboard and network infrastructure. They use specific protocols, such as Ethernet, to manage data packets sent and received over the network. The network card translates data from the computer into a format suitable for transmission over the network and vice versa. This process involves converting digital data into electrical signals for wired networks or radio signals for wireless networks. The utility of these devices lies in their ability to provide seamless connectivity and data exchange between computers and network resources.

Applications

Windows 2000 Network Cards and Network Controllers are used in various applications, including connecting desktop computers to local area networks (LANs) in corporate environments. They are also employed in setting up home networks, allowing multiple devices to share internet access and resources like printers. In industrial settings, these components are used to connect machinery and control systems to centralized monitoring networks.

Advantages over other Network Cards and Network Controllers

One advantage of Windows 2000 Network Cards and Network Controllers is their compatibility with a wide range of network protocols, including Ethernet and Token Ring. This versatility allows them to be used in diverse networking environments. Additionally, they support various host bus interfaces, such as PCI and PCMCIA, providing flexibility in installation and use across different computer systems.

Limitations

A limitation of Windows 2000 Network Cards and Network Controllers is their reliance on older network protocols, which may not support the higher data transfer rates required by modern applications. This can result in slower network performance compared to newer network technologies. Additionally, these devices may not be compatible with the latest operating systems, limiting their use in contemporary computing environments.

Considerations

When selecting Windows 2000 Network Cards and Network Controllers, it is important to consider factors such as initial costs, which can vary depending on the specific model and features. Operating expenses may include the cost of maintaining and upgrading network infrastructure to support these devices. Durability and reliability are also crucial, as network cards and controllers are integral to maintaining network connectivity. Replacement and maintenance costs should be factored into the overall cost of ownership, as older devices may require more frequent servicing or replacement due to wear and technological obsolescence.

19 Results
N7013x Fast Ethernet PCI Adapter Network Interface Card
from Versitron, Inc.

Bring fiber to your desktop and reap its rewards! Enjoy the absolute security of fiber along with its support of longer networking distances and immunity to EMI/RFI. VERSITRON'S Fast Ethernet Network Interface Card is easy to install and offers flexible options. 3 types of connectors are available... [See More]

  • Operating System: Windows 2000; Netware; Linux; Windows XP/2000/ME/Vista/7/8
  • Data Rate: 200000
  • Protocol / Network: Fast Ethernet
  • Host Bus: PCI
Gas/Liquid Flow Computer Module -- PTQ-AFC
from ProSoft Technology, Inc.

The ProTalk Liquid & Gas Flow Computer Module is a Quantum backplane compatible module that allows Quantum processors to easily support flow applications performing measurement of hydrocarbon gases or liquids using AGA 3, 7, 8 and API 2540 measurement standards. The module calculates flow rates,... [See More]

  • Operating System: Windows 95/98; Windows NT; Windows 2000; Windows XP
  • Port Type: RS232; RS422; RS485
  • Protocol / Network: Serial
  • Operating Temperature: 0 to 60
Matrox Concord -- CON 1G E
from Matrox Imaging

Matrox Concord is a family of Gigabit Ethernet network interface cards (NICs) and IEEE 1394b adaptors that are pre-licensed for use with the Matrox Imaging Library (MIL) drivers for the GigE Vision ™ and IEEE 1394 IIDC protocols. [See More]

  • Operating System: Windows 2000; Windows® XP
  • Host Bus: PCIe
  • Protocol / Network: Gigabit Ethernet
  • Number of Ports: 1
CEX-104P-LAN1000DI
from Computer Express L.L.C.

acirc; € ¢ Dual Intel 82541PI 10/100/1000 Base-T Ethernet Controller â € ¢ Compliant with PCI Bus Specification Rev. 2.2 â € ¢ 2 x 2-pin Header for Indicator LAN Active and Link Status â € ¢ Pin Header for Dual LAN Ports â €... [See More]

  • Operating System: Windows 2000; Linux
  • Host Bus: PC/104
  • Protocol / Network: Gigabit Ethernet
  • Operating Temperature: -25 to 70
GPIB IEEE-488 I/O -- GP-IB-LPCI-F
from American Portwell Technology Inc.

High-performance high-speed GPIB communication board for Low Profile PCI [See More]

  • Operating System: Windows 2000; Windows XP, Me, 98
  • Data Rate: 1500
  • Protocol / Network: IEEE-488.1/488.2
  • Host Bus: PCI
ISA Bus 8-Port Serial Communications Card -- COM485/8
from ACCES I/O Products, Inc.

Features. Eight independent RS-485 serial ports. Type 16550 buffered UART. Automatic send-data control for Windows compatibility. Extended AT bus interrupts (2-7, 10-12, 14, 15) that are shared. Baud rates to 115Kbaud. Versatile address selection. COM485/8 is an eight-port asynchronous serial... [See More]

  • Operating System: Windows 95/98; Windows NT; Windows 2000
  • Data Rate: 115
  • Protocol / Network: Serial
  • Host Bus: ISA
Digi Neo Low Profile Serial Cards
from Digi International, Inc.

Digi Neo multiport serial cards are designed for reliable serial port expansion in tight workspaces and specialized server/PC environments. They are ideal for point-of-sale, industrial automation, factory control, kiosks and data collection applications. [See More]

  • Operating System: Windows 2000; Linux; Windows Vista
  • Data Rate: 922
  • Protocol / Network: Serial
  • Host Bus: PCI
CONNECTUPS-MS UPS Connectivity Device -- 103006826
from Eaton | Power Quality

ConnectUPS Web/SNMP devices allow you to connect your Eaton UPS directly to the Ethernet network and the Internet. This unique solution allows you to conveniently monitor and manage your UPS with a standard Web browser, while simultaneously providing graceful shutdown for multiple computer systems... [See More]

  • Operating System: Windows 95/98; Windows NT; Windows 2000; Mac OS; Netware; Linux; SuSE
  • Host Bus: Minislot
  • Protocol / Network: 10Base-T Ethernet
  • Number of Ports: 2
N70150 Gigabit PCI Adapter Network Interface Card
from Versitron, Inc.

Bring fiber to your desktop with the N70150 1000Base-X PCI Adapter! This product supports GBIC module technology for multimode or singlemode cable and guarantees you all the benefits of optical networks including more available bandwidth, longer networking distances, and immunity to EMI/RFI. Plug... [See More]

  • Operating System: Windows 2000; Netware; Linux; Windows XP/2000/ME/Vista/7/8
  • Data Rate: 2.00E6
  • Protocol / Network: Gigabit Ethernet
  • Host Bus: PCI
Matrox Solios GigE -- SOL 6M 4G E
from Matrox Imaging

Matrox Solios GigE is an industrial Gigabit Ethernet (GbE) network interface card (NIC) optimized for the use of GigE Vision ™ cameras. This x4 PCIe ™ short card features four Gigabit Ethernet (GbE) ports and a full range of auxiliary on-board I/O. An optional customizable FPGA-based... [See More]

  • Operating System: Windows 2000; Linux; Windows® XP
  • Host Bus: PCIe
  • Protocol / Network: Gigabit Ethernet
  • Number of Ports: 4
CEX-104P-LAN1000DR
from Computer Express L.L.C.

acirc; € ¢ Dual Realtek RTL8110SC 10/100/1000 Base-T Ethernet Controller â € ¢ Compliant with PCI Bus Specification Rev. 2.2 â € ¢ 2 x 2-pin Header for Indicator LAN Active and Link Status â € ¢ Pin Header for Dual LAN Ports â... [See More]

  • Operating System: Windows 2000; Linux
  • Host Bus: PC/104
  • Protocol / Network: Gigabit Ethernet
  • Operating Temperature: -25 to 70
GPIB IEEE-488 I/O -- GP-IB-PCI-F
from American Portwell Technology Inc.

High-performance & High-speead GPIB Interface Board for PCI [See More]

  • Operating System: Windows 2000; Windows XP, Me, 98
  • Data Rate: 1500
  • Protocol / Network: IEEE-488.1/488.2
  • Host Bus: PCI
ISA Bus RS-232/422/485 Communications Card -- COM-1S
from ACCES I/O Products, Inc.

Features. An independent, completely configurable, serial port. Supports conventional RS232, High-speed RS-422, and Multi-drop RS-485. Supports all standard RS-232 lines: TD, RD, RTS, CTS, DCD, DTR, and DI. Can be wired for 2 or 4 wire RS-422/485 communications. Supports RS-485 handshaking on-board... [See More]

  • Operating System: Windows 95/98; Windows NT; Windows 2000; Windows and Non DOS
  • Data Rate: 115
  • Protocol / Network: Serial
  • Host Bus: ISA
CEX-104P-LAN100R
from Computer Express L.L.C.

â € ¢ LAN 10/100 Mbps, RTL8139C â € ¢ Full Duplex transfer mode â € ¢ Power saving and Wake-on-LAN [See More]

  • Operating System: Windows 95/98; Windows NT; Windows 2000; Mac OS; Netware; Linux; SCO
  • Protocol / Network: Fast Ethernet
GPIB IEEE-488 I/O -- GP-IB-PCI-L
from American Portwell Technology Inc.

IEEE-488.2 GPIB Interface Board for PCI [See More]

  • Operating System: Windows 2000; Windows XP, Server 2003
  • Data Rate: 1200
  • Protocol / Network: IEEE-488.1/488.2
  • Host Bus: PCI
ISA Bus RS-422/485 Communications Card -- COM422/4
from ACCES I/O Products, Inc.

Features. Four independent, completely configurable, serial ports. Supports High-speed RS-422 (COM422/4) or Multi-drop RS-485 (COM485/4). Supports RS-485 handshaking on-board without special drivers to support Windows and non-DOS programs (COM485/4 only). Built-in support for local echo, line... [See More]

  • Operating System: Windows 95/98; Windows NT; Windows 2000; Windows and Non DOS
  • Data Rate: 115
  • Protocol / Network: Serial
  • Host Bus: ISA
Network Accelerator PCI Card -- ABC-110
from American Portwell Technology Inc.

High performance IPSec and SSL network accelerator PCI card with Cavium CN505 [See More]

  • Operating System: Windows 95/98; Windows NT; Windows 2000; Linux; BSD, VxWorks
  • Data Rate: 200000
  • Protocol / Network: IPSec, IKE, SSL, TLS,WTLS
  • Host Bus: PCI
ISA Bus RS-422/485 Communications Card -- ICOM-2S
from ACCES I/O Products, Inc.

Features. Completely configurable, asychronous serial port (ICOM-2S has two ports). Opto-Isolated against noisy environments. Support conventional High-speed RS-422, and Multi-drop RS-485. Can be wired for 2 or 4 wire RS-422/485 communications. Support RS-485 handshaking on-board without special... [See More]

  • Operating System: Windows 95/98; Windows NT; Windows 2000
  • Data Rate: 38.4
  • Protocol / Network: Serial
  • Host Bus: ISA
Serial Communications Card -- 104-ICOM-2S
from ACCES I/O Products, Inc.

Features. 2 independent optically-isolated asynchronous serial COM ports. Field selectable RS-422 and RS-485, independent for each port. Auto-RTS feature makes half-duplex RS-485 communications effortless. Fixed bias and jumper selectable termination provided on each transmit and receive channel... [See More]

  • Operating System: Windows 95/98; Windows NT; Windows 2000
  • Data Rate: 460
  • Protocol / Network: Serial
  • Host Bus: PC/104