Wireless Network Cards and Network Controllers
from Laurel Electronics LLC
Features. Fits all Laureate 1/8 DIN size instruments. Allows Laureate instruments to be polled using Modbus commands. Can be polled every 10 msec via WiFi. Provides updated analog readings at up to 60 times/sec. Includes built-in 2.4 GHz WiFi antenna. Meets IEEE 802.11 b/g/n wireless standard for... [See More]
- Technology: Wireless
- Port Type: USB
- Data Rate: 72200
- Operating Temperature: -40 to 85
from Ametek Solartron Metrology
Whether it be PC, laptop or PLC, Solartron offers a range of Interface Modules and PLC gateways for directly connecting to an Orbit® Network with the Controller of your choice. The interface module provides a method of connecting controllers to the Orbit® network where the controller itself runs the... [See More]
- Protocol / Network: Bluetooth®, Orbit® Network
- Data Rate: 3000
- Technology: Wireless
- Host Bus: Bluetooth®
from Laurel Electronics LLC
Features. Fits all Laureate 1/8 DIN size instruments. Allows Laureate instruments to be polled using Modbus commands. Can be polled every 10 msec via WiFi. Provides updated analog readings at up to 60 times/sec. Includes built-in 2.4 GHz WiFi antenna. Meets IEEE 802.11 b/g/n wireless standard for... [See More]
- Technology: Wireless
- Port Type: RS485; USB
- Data Rate: 72200
- Operating Temperature: -40 to 85
from Laurel Electronics LLC
Features. Fits all Laureate 1/8 DIN size instruments. Allows Laureate instruments to be polled using Modbus commands. Can be polled every 10 msec via WiFi. Provides updated analog readings at up to 60 times/sec. Includes external 2.4 GHz WiFi antenna and 30" (76 cm) antenna cable. Meets IEEE 802.11... [See More]
- Technology: Wireless
- Port Type: USB
- Data Rate: 72200
- Operating Temperature: -40 to 85
from Laurel Electronics LLC
Features. Fits all Laureate 1/8 DIN size instruments. Allows Laureate instruments to be polled using Modbus commands. Can be polled every 10 msec via WiFi. Provides updated analog readings at up to 60 times/sec. Includes external 2.4 GHz WiFi antenna and 30" (76 cm) antenna cable. Meets IEEE 802.11... [See More]
- Technology: Wireless
- Port Type: RS485; USB
- Data Rate: 72200
- Operating Temperature: -40 to 85
from Cisco
Designed for small to midsize networks. An ideal choice for smaller networks and branch offices, the 2500 Series Wireless Controller grows with your business. It scales to 75 access points and 1000 client devices. It also offers highly secure wireless guest access. With integrated Cisco CleanAir... [See More]
- Protocol / Network: Gigabit Ethernet
- Technology: Wireless
from Intelligraphics, Inc.
IGX-UACB1-9378a6-BT is an 802.11 ac/a/b/g/n dual band 2 ×2 wifi and Bluetooth combo USB stamp module designed for devices which require high throughput and lower-power consumption. It ’s a highly integrated module that supports 2-stream 802.11ac/a/b/g/n MIMO technology with data rate... [See More]
- Technology: Wireless
- Host Bus: USB
- Data Rate: 867000
- Operating System: Linux
from Intel Corporation
Intel ® Wireless Display. Yes. 4G WiMAX Wireless Technology. Yes. Supported Under vPro. Yes [See More]
- Technology: Wireless
- Host Bus: PCIe
- Data Rate: 867000
from D-Link Systems, Inc.
Overview. The D-Link DWC-2000 Wireless Controller is a centralized Wireless LAN manager designed specifically for education, hospitality, and medium-to-large enterprises. Out of the box, it can manage up to 64 compatible D-Link Unified Wireless Access Points. With optional upgrade licenses, it can... [See More]
- Protocol / Network: Gigabit Ethernet
- Port Type: RJ-45; USB
- Technology: Wireless
- Operating Temperature: 0 to 40
from ProSoft Technology, Inc.
ProSoft Wireless Protocol (PWP) offers versatility where a mix of control devices requires cooperation with each other. This involves sharing of information across the applications regardless of device or network type, often at high speed. Wireless bandwidth utilization is optimized by using... [See More]
- Protocol / Network: 10Base-T Ethernet; Fast Ethernet; Serial; ProSoft Wireless Protocol
- Data Rate: 115
- Technology: Wireless
- Host Bus: Allen Bradley - ControlLogix
from Cisco
Meraki cloud-managed switches include features for streamlining the work of the network engineer, from deployment to security to troubleshooting. Multigigabit Ethernet. Provide the higher performance demanded by the latest access points over existing cabling. Flexible Stacking. Simultaneously... [See More]
- Protocol / Network: Gigabit Ethernet
- Technology: Wireless
from Intelligraphics, Inc.
IGX-UACC1-9377a1-BT is an 802.11ac/abgn 2.4GHz+5GHz USB module based on Qualcomm QCA9377-7 chipset. It supports 1T1R with RX diversity (Support Wi-Fi/BT co-existence) technology, which runs up to 433Mbps and 1~3Mbps EDR for BT, provides higher throughput performance, reliability and range. The... [See More]
- Technology: Wireless
- Host Bus: USB
- Data Rate: 433000
- Operating System: Linux; Windows 7 and 8.1 and 10
from Intel Corporation
Intel ® Centrino ® Advanced-N 6235: Product Brief. Intel ® Centrino ® Wireless-N 6235 delivers premium Wi-Fi performance with exceptional Intel ®-only features for an ultra mobile experience. This multi-stream (2x2), dual-band, 802.11a/g/n Wi-Fi product with Wi-Fi Direct*... [See More]
- Technology: Wireless
- Host Bus: PCIe
- Data Rate: 300000
- Operating Temperature: 0 to 80
from D-Link Systems, Inc.
Overview. The D-Link DWC-1000 Unified Wireless Controller is a centralized wireless LAN manager developed specifically for campuses, branch offices, and small-to-medium businesses (SMBs). With the ability to manage up to six wireless access points (upgradable to 24) and a maximum of 96 wireless... [See More]
- Protocol / Network: Gigabit Ethernet
- Port Type: RJ-45; USB
- Technology: Wireless
- Operating Temperature: 0 to 40
from ProSoft Technology, Inc.
ProSoft Wireless Protocol (PWP) offers versatility where a mix of control devices requires cooperation with each other. This involves sharing of information across the applications regardless of device or network type, often at high speed. Wireless bandwidth utilization is optimized by using... [See More]
- Protocol / Network: Fast Ethernet; DSSS
- Technology: Wireless
from Cisco
Ready for now and the future. Packed with services and flexibility, the 5500 Series grows with your organization. This controller is ideal for medium- to large-sized enterprise and campus deployments. The 5500 Series is part of the Cisco Unified Access Solution and is ready for 802.11ac Wave 2... [See More]
- Protocol / Network: Gigabit Ethernet
- Technology: Wireless
from Intelligraphics, Inc.
IGX-PACAH1-6174a1-BT is a single-die wireless local area network (WLAN) and Bluetooth combo solution to support 2x2 multi-user multiple input, multiple output (MU-MIMO) with two spatial streams IEEE802.11 ac/b/g/n WLAN standards and Bluetooth 4.2+HS, designed to deliver superior integration of... [See More]
- Technology: Wireless
- Host Bus: PCI; USB: Bluetooth
- Data Rate: 867000
- Operating System: Linux; Windows 7 and 8.1 and 10
from Intel Corporation
Intel ® Wireless Display. Yes. 4G WiMAX Wireless Technology. Yes. Supported Under vPro. No [See More]
- Technology: Wireless
- Host Bus: PCIe
- Data Rate: 300000
from ProSoft Technology, Inc.
Automatic data rate scaling, wpa with psk, ieee compliant [See More]
- Protocol / Network: 802.11b/g
- Data Rate: 54000
- Technology: Wireless
- Host Bus: PCMCIA
from Intelligraphics, Inc.
IGX-PACD1-6174a1-BT is an 802.11ac/a/b/g/n Dual -Band WiFi + bluetooth M.2 card based on Qualcomm Atheros QCA6174A chipset. It was opened to test functionality. It is dual band AC on 2.4 and 5GHz and incorporates the latest Bluetooth 4.2. The slot type is M.2 2230. The download speed is 300Mbps on N... [See More]
- Technology: Wireless
- Host Bus: PCI; USB: Bluetooth
- Data Rate: 867000
- Operating System: Linux; Windows 7 and 8.1 and 10
from Intel Corporation
Intel ® Centrino ® Advanced-N 2200 for Desktop Product Brief. Enhanced wireless performance with innovative Intel features. Intel ® Centrino ® Wireless-N 2200 delivers enhanced Wi-Fi performance with innovative Intel-only features. This dual-stream (2x2), single-band, 802.11b/g/n... [See More]
- Technology: Wireless
- Host Bus: PCIe
- Data Rate: 300000
- Operating Temperature: 0 to 80
from Intelligraphics, Inc.
IGX-UACAH1-9377a1-BT is an 802.11ac/abgn 2.4GHz+5GHz USB module based on Qualcomm QCA9377-7 chipset. It supports 1T1R with RX diversity (Support Wi-Fi) technology, which runs up to 433Mbps, provides higher throughput performance, reliability and range. The IGX-UACAH1-9377a1-BT supports 20/40/80MHz... [See More]
- Technology: Wireless
- Host Bus: USB
- Data Rate: 433000
- Operating System: Windows 7 and 8.1 and 10
from Intel Corporation
Intel ® Centrino ® Wireless-N 2230: Product Brief. Intel ® Centrino ® Wireless-N 2230 delivers Wi-Fi performance with innovative Intel ®-only features for a richer mobile experience. This multi-stream (2x2), single-band, 802.11b/g/n Wi-Fi plus Bluetooth 4.0* product with Wi-Fi... [See More]
- Technology: Wireless
- Host Bus: PCIe
- Data Rate: 300000
- Operating Temperature: 0 to 80