Windows? 95 and Windows? 98 Network Cards and Network Controllers
from Eaton | Power Quality
ConnectUPS Web/SNMP devices allow you to connect your Eaton UPS directly to the Ethernet network and the Internet. This unique solution allows you to conveniently monitor and manage your UPS with a standard Web browser, while simultaneously providing graceful shutdown for multiple computer systems... [See More]
- Operating System: Windows 95/98; Windows NT; Windows 2000; Mac OS; Netware; Linux; SuSE
- Host Bus: Minislot
- Protocol / Network: 10Base-T Ethernet
- Number of Ports: 2
from ProSoft Technology, Inc.
The ProTalk Liquid & Gas Flow Computer Module is a Quantum backplane compatible module that allows Quantum processors to easily support flow applications performing measurement of hydrocarbon gases or liquids using AGA 3, 7, 8 and API 2540 measurement standards. The module calculates flow rates,... [See More]
- Operating System: Windows 95/98; Windows NT; Windows 2000; Windows XP
- Port Type: RS232; RS422; RS485
- Protocol / Network: Serial
- Operating Temperature: 0 to 60
from Computer Express L.L.C.
â € ¢ LAN 10/100 Mbps, Intel 82559 â € ¢ RJ-45 connector with 2 LED â € ¢ Power saving and Wake-on-LAN [See More]
- Operating System: Windows 95/98; Windows NT; Windows 2000; Mac OS; Netware; Linux; SCO
- Protocol / Network: Fast Ethernet
from American Portwell Technology Inc.
High performance IPSec and SSL network accelerator PCI card with Cavium CN505 [See More]
- Operating System: Windows 95/98; Windows NT; Windows 2000; Linux; BSD, VxWorks
- Data Rate: 200000
- Protocol / Network: IPSec, IKE, SSL, TLS,WTLS
- Host Bus: PCI
from ACCES I/O Products, Inc.
Features. Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability). Dual-port serial communications card for PCI bus. Supports RS-232(PCI-COM2S only), RS-422, and RS-485 protocols. Automatic control of RS-485 driver under Windows systems. Includes type 16550 UART with 16-byte... [See More]
- Operating System: Windows 95/98; Windows NT; Windows NT4/NT2K
- Data Rate: 460
- Protocol / Network: Serial
- Host Bus: PCI
from Opto 22
The M4SENET-100 provides an Ethernet interface for M4 series controllers such as the SNAP-LCM4 and the M4RTU. Connection is via a 10Base-T or 100Base-TX link, and standard TCP/IP transport is used for all transactions. [See More]
- Operating System: Windows 95/98; Windows NT
- Data Rate: 115
- Protocol / Network: 10Base-T Ethernet; Fast Ethernet; Serial
- Port Type: RJ-45; RS232
from Computer Express L.L.C.
â € ¢ LAN 10/100 Mbps, RTL8139C â € ¢ Full Duplex transfer mode â € ¢ Power saving and Wake-on-LAN [See More]
- Operating System: Windows 95/98; Windows NT; Windows 2000; Mac OS; Netware; Linux; SCO
- Protocol / Network: Fast Ethernet
from ACCES I/O Products, Inc.
Features. Eight independent RS-485 serial ports. Type 16550 buffered UART. Automatic send-data control for Windows compatibility. Extended AT bus interrupts (2-7, 10-12, 14, 15) that are shared. Baud rates to 115Kbaud. Versatile address selection. COM485/8 is an eight-port asynchronous serial... [See More]
- Operating System: Windows 95/98; Windows NT; Windows 2000
- Data Rate: 115
- Protocol / Network: Serial
- Host Bus: ISA
from ACCES I/O Products, Inc.
FEATURES. Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability). Supports RS-422 and RS-485 protocols. Automatic control of RS-485 driver under all operating systems. Includes type 16550 UART with 16-byte FIFO buffers. Baud rates up to 460,800 baud. Detected as standard... [See More]
- Operating System: Windows 95/98; Windows NT
- Data Rate: 460
- Protocol / Network: Serial
- Host Bus: PCI
from ACCES I/O Products, Inc.
Features. 2 independent optically-isolated asynchronous serial COM ports. Field selectable RS-422 and RS-485, independent for each port. Auto-RTS feature makes half-duplex RS-485 communications effortless. Fixed bias and jumper selectable termination provided on each transmit and receive channel... [See More]
- Operating System: Windows 95/98; Windows NT; Windows 2000
- Data Rate: 460
- Protocol / Network: Serial
- Host Bus: PC/104