Windows NT Network Cards and Network Controllers

Last Updated: April 1, 2025

Description

Windows NT Network Cards and Network Controllers are hardware components designed to facilitate network connectivity for devices running the Windows NT operating system. These components enable the transmission and reception of data over a network, allowing devices to communicate with each other and access shared resources.

Working Principle

Network cards and controllers operate by interfacing with the computer's motherboard through a host bus, such as PCI or ISA, and managing data packets sent and received over the network. They use specific network protocols, such as Ethernet, to ensure data is correctly formatted and transmitted. These components are crucial for establishing a reliable and efficient network connection, as they handle the conversion of data between the computer and the network infrastructure.

Applications

Windows NT Network Cards and Network Controllers are used in various applications, including connecting workstations in an office environment to a local area network (LAN) for file sharing and communication. They are also employed in server setups to manage network traffic and ensure seamless data exchange between servers and client devices.

Advantages over other Network Cards and Network Controllers

One advantage of using Windows NT Network Cards and Network Controllers is their compatibility with the Windows NT operating system, which can lead to more stable and efficient network performance. Additionally, these components often support multiple network protocols, such as TCP/IP and IPX/SPX, providing flexibility in network configuration and management.

Limitations

A limitation of Windows NT Network Cards and Network Controllers is their potential incompatibility with newer operating systems and network technologies. As technology evolves, these components may not support the latest network protocols or offer the same performance enhancements found in more modern network hardware.

Considerations

When selecting Windows NT Network Cards and Network Controllers, it is important to consider factors such as initial costs, which can vary depending on the brand and specifications. Operating expenses may include power consumption and potential software updates. Durability and reliability are crucial for maintaining network stability, while accuracy in data transmission ensures efficient communication. Replacement and maintenance costs should also be considered, as older hardware may require more frequent servicing or upgrades to remain functional in a modern network environment.

11 Results
Dual-Port Serial Interface Card -- PCI-422/485-2
from ACCES I/O Products, Inc.

Features. Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability). Dual-port serial communications card for PCI bus. Supports RS-232(PCI-COM2S only), RS-422, and RS-485 protocols. Automatic control of RS-485 driver under Windows systems. Includes type 16550 UART with 16-byte... [See More]

  • Operating System: Windows 95/98; Windows NT; Windows NT4/NT2K
  • Data Rate: 460
  • Protocol / Network: Serial
  • Host Bus: PCI
Gas/Liquid Flow Computer Module -- PTQ-AFC
from ProSoft Technology, Inc.

The ProTalk Liquid & Gas Flow Computer Module is a Quantum backplane compatible module that allows Quantum processors to easily support flow applications performing measurement of hydrocarbon gases or liquids using AGA 3, 7, 8 and API 2540 measurement standards. The module calculates flow rates,... [See More]

  • Operating System: Windows 95/98; Windows NT; Windows 2000; Windows XP
  • Port Type: RS232; RS422; RS485
  • Protocol / Network: Serial
  • Operating Temperature: 0 to 60
CONNECTUPS-MS UPS Connectivity Device -- 103006826
from Eaton | Power Quality

ConnectUPS Web/SNMP devices allow you to connect your Eaton UPS directly to the Ethernet network and the Internet. This unique solution allows you to conveniently monitor and manage your UPS with a standard Web browser, while simultaneously providing graceful shutdown for multiple computer systems... [See More]

  • Operating System: Windows 95/98; Windows NT; Windows 2000; Mac OS; Netware; Linux; SuSE
  • Host Bus: Minislot
  • Protocol / Network: 10Base-T Ethernet
  • Number of Ports: 2
Network Accelerator PCI Card -- ABC-110
from American Portwell Technology Inc.

High performance IPSec and SSL network accelerator PCI card with Cavium CN505 [See More]

  • Operating System: Windows 95/98; Windows NT; Windows 2000; Linux; BSD, VxWorks
  • Data Rate: 200000
  • Protocol / Network: IPSec, IKE, SSL, TLS,WTLS
  • Host Bus: PCI
CEX-104P-LAN100N
from Computer Express L.L.C.

â € ¢ LAN 10/100 Mbps, Intel 82559 â € ¢ RJ-45 connector with 2 LED â € ¢ Power saving and Wake-on-LAN [See More]

  • Operating System: Windows 95/98; Windows NT; Windows 2000; Mac OS; Netware; Linux; SCO
  • Protocol / Network: Fast Ethernet
Ethernet Card -- M4SENET-100
from Opto 22

The M4SENET-100 provides an Ethernet interface for M4 series controllers such as the SNAP-LCM4 and the M4RTU. Connection is via a 10Base-T or 100Base-TX link, and standard TCP/IP transport is used for all transactions. [See More]

  • Operating System: Windows 95/98; Windows NT
  • Data Rate: 115
  • Protocol / Network: 10Base-T Ethernet; Fast Ethernet; Serial
  • Port Type: RJ-45; RS232
ISA Bus 8-Port Serial Communications Card -- COM485/8
from ACCES I/O Products, Inc.

Features. Eight independent RS-485 serial ports. Type 16550 buffered UART. Automatic send-data control for Windows compatibility. Extended AT bus interrupts (2-7, 10-12, 14, 15) that are shared. Baud rates to 115Kbaud. Versatile address selection. COM485/8 is an eight-port asynchronous serial... [See More]

  • Operating System: Windows 95/98; Windows NT; Windows 2000
  • Data Rate: 115
  • Protocol / Network: Serial
  • Host Bus: ISA
CEX-104P-LAN100R
from Computer Express L.L.C.

â € ¢ LAN 10/100 Mbps, RTL8139C â € ¢ Full Duplex transfer mode â € ¢ Power saving and Wake-on-LAN [See More]

  • Operating System: Windows 95/98; Windows NT; Windows 2000; Mac OS; Netware; Linux; SCO
  • Protocol / Network: Fast Ethernet
ISA Bus RS-232/422/485 Communications Card -- COM-1S
from ACCES I/O Products, Inc.

Features. An independent, completely configurable, serial port. Supports conventional RS232, High-speed RS-422, and Multi-drop RS-485. Supports all standard RS-232 lines: TD, RD, RTS, CTS, DCD, DTR, and DI. Can be wired for 2 or 4 wire RS-422/485 communications. Supports RS-485 handshaking on-board... [See More]

  • Operating System: Windows 95/98; Windows NT; Windows 2000; Windows and Non DOS
  • Data Rate: 115
  • Protocol / Network: Serial
  • Host Bus: ISA
RS-422/485 Serial Communication Card -- PCI-COM-1S
from ACCES I/O Products, Inc.

FEATURES. Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability). Supports RS-422 and RS-485 protocols. Automatic control of RS-485 driver under all operating systems. Includes type 16550 UART with 16-byte FIFO buffers. Baud rates up to 460,800 baud. Detected as standard... [See More]

  • Operating System: Windows 95/98; Windows NT
  • Data Rate: 460
  • Protocol / Network: Serial
  • Host Bus: PCI
Serial Communications Card -- 104-ICOM-2S
from ACCES I/O Products, Inc.

Features. 2 independent optically-isolated asynchronous serial COM ports. Field selectable RS-422 and RS-485, independent for each port. Auto-RTS feature makes half-duplex RS-485 communications effortless. Fixed bias and jumper selectable termination provided on each transmit and receive channel... [See More]

  • Operating System: Windows 95/98; Windows NT; Windows 2000
  • Data Rate: 460
  • Protocol / Network: Serial
  • Host Bus: PC/104