SMA Fiber Optic Connectors
from Newport MKS
The F-AM-SMA Bare Fiber Adaptor enables quick and easy temporary SMA connections of multi-mode fibers. This adaptor is very useful for connecting fibers to power meters. Optical time-domain reflectometers (OTDRs), and a variety of other instruments, enabling in-situ functional testing without having... [See More]
- Connector Type: SMA
- Fiber Application: Multimode
- Connector / Adapter: Adapter
from S.I. Tech, Inc.
S.I.Tech stocks high quality accessories to support your fiber optic system requirements. [See More]
- Connector Type: SMA
- Connector / Adapter: Connector
from DigiKey
Fiber Optic Plug Connector SMA Simplex 1000 µm [See More]
- Connector Type: SMA
- Maximum Cable Diameter: 2.4
- Fiber Type: Simplex
from RS Components, Ltd.
SMA BACKSHELL [See More]
- Connector Type: SMA; Coaxial
- Fiber Application: Multimode
- Connector / Adapter: Adapter
- Maximum Cable Diameter: 3
from Newport MKS
The F-MA-SM-SM Optical Fiber Mating Adapter/Sleeve is used to connect two connectorized fibers together with low loss. This model has SMA female fiber connector on each end and can be used for multi-mode connectorized fibers. Female to Female Mating Adapters. Each mating adapter is a... [See More]
- Connector Type: SMA
- Connector / Adapter: Adapter
from DigiKey
Fiber Optic Plug Connector SMA Simplex 1000 µm [See More]
- Connector Type: SMA
- Maximum Cable Diameter: 2.3
- Fiber Type: Simplex
from DigiKey
Fiber Optic Plug Connector FSMA Simplex Silver [See More]
- Connector Type: SMA; FSMA
- Operating Temperature: -20 to 70
- Fiber Type: Simplex
from DigiKey
Fiber Optic Plug Connector FSMA Simplex Silver [See More]
- Connector Type: SMA; FSMA
- Operating Temperature: -20 to 70
- Fiber Type: Simplex
from DigiKey
Fiber Optic Plug Connector FSMA Simplex 1000 µm Silver [See More]
- Connector Type: SMA; FSMA
- Operating Temperature: -10 to 55
- Fiber Type: Simplex
from AR RF/Microwave Instrumentation
The IF7000 interface allows for the easy connection of any RS-232 device to glass fiber optic cables. One such connection would be a PC to the FP7xxx field measurement probes. Signals may be transmitted in either direction through the interface. EXPORT CONTROLLED DATA. These commodities, technology,... [See More]
- Connector Type: SMA
- Connector / Adapter: Connector
from Greenlee Textron, Inc.
HMS-10/A (SMA-2.5 MM) TYPE. 250/260A SERIES SOURCE AND 330 SERIES VARIABLE OPTICAL ATTENUATOR USED ON. SINGLEMODE/MULTIMODE FIBER TYPE. PHOSPHOR BRONZE SLEEVE MATERIAL [See More]
- Connector Type: SMA; HMS-10/A (SMA-2.5 MM)
- Adapter Type: HMS-10/A (SMA-2.5 MM)
- Connector / Adapter: Adapter
- Fiber Application: Single Mode; Multimode
from Fiber Instrument Sales, Inc./FIS
Stainless alloy or stainless steel, accepts various fiber sizes [See More]
- Connector Type: SMA
- Fiber Application: Multimode
- Connector / Adapter: Connector
- Fiber Type: Simplex
from OFS
OFS' FiberWire Harsh Environment SMA 905 connectors are designed for use in OFS' ST-SMA crimp and cleave termination kits. Our Harsh Environment SMA style connectors take less than two minutes per end to terminate because of the chemical and mechanical properties of OFS' HCS fiber cladding. [See More]
- Connector Type: SMA
- Fiber Application: Multimode
- Connector / Adapter: Connector
- Fiber Type: Simplex
from PHOENIX CONTACT USA
F-SMA plug set for PCF fiber, for self assembly consisting of 4 quick mounting connectors with bend protection sleeve [See More]
- Connector Type: SMA
- Connector / Adapter: Connector
from HUBER+SUHNER AG
SMA was the first established standard in the fiber optic market without physical contact. The SMA is often used in industrial applicationx because of its water tightness and resistance to scratches. [See More]
- Connector Type: SMA
- Connector / Adapter: Connector; Adapter
from AR RF/Microwave Instrumentation
The IF7001 interface allows easy connection of AR products containing fiber-optic serial ports to a Personal Computer with a USB port. The Model IF7001 is also compatible with all FP7000 and FH7000 series field probes. The connection appears as a standard Com Port. Signals may be transmitted in... [See More]
- Connector Type: SMA
- Connector / Adapter: Connector
from Greenlee Textron, Inc.
SMA 905/906 TYPE. 250/260 A SERIES SOURCES, 330 SERIES VARIABLE OPTICAL ATTENUATOR USED ON. SINGLEMODE/MULTIMODE FIBER TYPE. PHOSPHOR BRONZE SLEEVE MATERIAL [See More]
- Connector Type: SMA
- Adapter Type: SMA 905/906
- Connector / Adapter: Adapter
- Fiber Application: Single Mode; Multimode
from Fiber Instrument Sales, Inc./FIS
Stainless alloy or stainless steel, accepts various fiber sizes [See More]
- Connector Type: SMA
- Fiber Application: Multimode
- Connector / Adapter: Connector
- Fiber Type: Simplex
from Greenlee Textron, Inc.
HMS-10/A (SMA-2.5 MM) TYPE. 250 B SERIES LED SOURCE AND POWER METER USED ON. SINGLEMODE/MULTIMODE FIBER TYPE [See More]
- Connector Type: SMA; HMS-10/A (SMA-2.5 MM)
- Adapter Type: HMS-10/A (SMA-2.5 MM)
- Connector / Adapter: Adapter
- Fiber Application: Single Mode; Multimode
from Fiber Instrument Sales, Inc./FIS
SMA 905 Buffered Fiber Adapter [See More]
- Connector Type: SMA
- Connector / Adapter: Adapter
from Greenlee Textron, Inc.
SMA 905/906 TYPE. POWER METERS, 250 B SERIES LED SOURCE USED ON. SINGLEMODE/MULTIMODE FIBER TYPE [See More]
- Connector Type: SMA
- Adapter Type: SMA 905/906
- Connector / Adapter: Adapter
- Fiber Application: Single Mode; Multimode
from Fiber Instrument Sales, Inc./FIS
Metal Housing [See More]
- Connector Type: SMA; ST
- Connector / Adapter: Adapter
from Fiber Instrument Sales, Inc./FIS
SMA 905/Male to ST/Female Adapter (62.5/125µm) [See More]
- Connector Type: SMA; ST
- Fiber Size: 62.5/125µm
- Connector / Adapter: Adapter